Crystal X-Ray Fluorescence Spectrometers
from Rigaku Corporation
Rigaku's Primini Biofuel is suitable for phosphorus analysis in biodiesel for EN14214 and ASTM D6751. It is optimized for sub-ppm detection limits of P, S and Cl and features easy operation without chemical treatment of the samples. Easy sample preparation and operation reduces the need for a highly... [See More]
- Optical System: Crystal
- ICP Measurement Mode: Sequential
- Module Type: Wavelength Dispersive
- Detector Type: Sealed Type Proportional Counter
from Rigaku Corporation
As the world's only high-power benchtop sequential wavelength dispersive X-ray fluorescence (WDXRF) spectrometer for elemental analysis of fluorine (F) through uranium (U) of almost any material, the Rigaku Supermini uniquely delivers low cost-of-ownership (COA) with high resolution and lower... [See More]
- Optical System: Crystal
- ICP Measurement Mode: Sequential
- Module Type: Wavelength Dispersive
- Detector Type: Scintillation; Flow Proportional Counter
from Rigaku Corporation
Rigaku ZSX Primus II delivers rapid quantitative determination of major and minor atomic elements, from beryllium (Be) through uranium (U), in a wide variety of sample types — with minimal standards. ZSX Primus II features an innovative optics-above configuration. Never again worry about a... [See More]
- Optical System: Crystal
- ICP Measurement Mode: Sequential
- Module Type: Wavelength Dispersive
- Detector Type: Scintillation; Flow Proportional Counter
from Rigaku Corporation
The newest version of our popular multi-channel simultaneous wavelength dispersive X-ray fluorescence (WDXRF) spectrometer system is the Simultix 14. Based on over 30 years of accumulated experience, the Simultix 14 stands out as the most advanced, fully automated system available — designed... [See More]
- Optical System: Crystal
- ICP Measurement Mode: Simultaneous
- Module Type: Wavelength Dispersive
- Excitation Source: X-Ray Tubes
from Rigaku Corporation
Rigaku's unique ZSX 400 sequential wavelength dispersive X-ray fluorescence (WDXRF) spectrometer was specifically designed to handle very large and/or heavy samples. Accepting samples up to 400 mm diameter, 50 mm thick and 30 kg weight, this system is ideal for analyzing sputtering targets, magnetic... [See More]
- Optical System: Crystal
- ICP Measurement Mode: Sequential
- Module Type: Wavelength Dispersive
- Excitation Source: X-Ray Tubes
from Rigaku Corporation
Rigaku ZSX Primus delivers rapid quantitative determination of major and minor atomic elements, from beryllium (Be) through uranium (U), in a wide variety of sample types — with minimal standards. The latest instrument in Rigaku's ZSX series, the ZSX Primus continues the tradition of... [See More]
- Optical System: Crystal
- ICP Measurement Mode: Sequential
- Module Type: Wavelength Dispersive
- Detector Type: Scintillation; Flow Proportional Counter
from Rigaku Corporation
Specifically designed for rapid batch testing of low and ultra-low sulfur diesel (ULSD) and gasoline fuel samples, the compact benchtop Mini-Z Sulfur analyzer is designed for easy use by non-technical personnel. Whether at petroleum pipeline terminals, refineries, or testing laboratories, the robust... [See More]
- Optical System: Crystal
- Excitation Source: X-Ray Tubes
- Detector Type: Sealed Type Proportional Counter
- Detection Limit: 0.2600
from Rigaku Corporation
The R-XAS X-ray absorption spectrometer is a versatile in-house instrument capable of performing XAS, XANES, and EXAFS measurements. This laboratory system enables these measurements to be made in-house without the need to travel to a synchrotron site. The system uses a specially developed 3.0 kW... [See More]
- Optical System: Crystal
- Sample Type: Solids; Liquids
- Excitation Source: X-Ray Tubes
- Remote Interface: Application Software Included.