Portable X-Ray Fluorescence Spectrometers
from AMETEK Spectro Scientific
FieldLab 58 is a battery-powered, Integrated oil analysis system that provides quick and comprehensive oil analysis in the field. Commercial field service professionals managing fleets of high-value assets require portable, lightweight devices that provide rapid oil analysis results with quality... [See More]
- Detector Type: SDD Detector
- Analyzer Type: Single Channel (optional feature); Multichannel (optional feature)
- Excitation Source: X-Ray Tubes
- Resolution: 4.77
from MOXTEK, Inc.
The XPIN ® detector is Moxtek ’s best performing Si-PIN detector. XPIN detectors use a silicon PIN diode, multi-layer collimator, and thin DuraBeryllium ® window, achieving great resolution and x-ray sensitivity. The XPIN preamp provides a low-noise signal output to an analog or... [See More]
- Output Options: Analog Voltage
- General Features: Portable
from Xenemetrix Ltd.
S-Mobile SDD. Brings the power of laboratory spectrometer to the field. A small compact analyzer that can be taken to the job site. When the task calls for fast real time high quality results the S-Mobile meets the job description perfectly. This instrument features Silicon Drift Detector which... [See More]
- Module Type: Energy Dispersive
- Analyzer Type: Multichannel
- Excitation Source: X-Ray Tubes
- Sample Type: Solids; Liquids
from Hitachi High-Tech America
Our top performer provides the ultimate performance for the testing of the widest variety of alloys; with superior light elements (Mg, Al, Si, P and S), tramps and penalty elements analysis. Our handheld XRF Analyzer, the X-MET8000, delivers the speed and performance required even in the most... [See More]
- Module Type: Energy Dispersive
- Sample Type: Solids
- Excitation Source: X-Ray Tubes
- Detector Window: Window
from MOXTEK, Inc.
The XPIN ® detector is Moxtek ’s best performing Si-PIN detector. XPIN detectors use a silicon PIN diode, multi-layer collimator, and thin DuraBeryllium ® window, achieving great resolution and x-ray sensitivity. The XPIN preamp provides a low-noise signal output to an analog or... [See More]
- Output Options: Analog Voltage
- General Features: Portable
from Xenemetrix Ltd.
S-Mobile ULS. Brings the power of laboratory spectrometer to the field. This portable analyzer is specially adapted for Ultra Low Sulfur applications. Complies with the latest and most severe international standard methods for low sulfur concentration levels analysis: ASTM D7212, D4294 and ISO... [See More]
- Module Type: Energy Dispersive
- Analyzer Type: Multichannel
- Excitation Source: X-Ray Tubes
- Sample Type: Solids; Liquids
from Hitachi High-Tech America
The smart choice for the rapid sorting of common alloys. Our handheld XRF Analyzer, the X-MET8000, delivers the speed and performance required even in the most demanding applications, by using the optimized combination of a high performance X-ray tube and a large area silicon-drift detector (SDD). [See More]
- Module Type: Energy Dispersive
- Sample Type: Solids
- Excitation Source: X-Ray Tubes
- Detector Window: Window