Cooled Detector X-Ray Fluorescence Spectrometers
from Evident Scientific
The MESA-7220 is based on the latest advances in Energy Dispersive X-ray Fluorescence (EDXRF) technology. It features diffractive optics for ultra high performance for low atomic elements - specifically S and Cl - in oils and other fluids. This approach is critical for a user to achieve the ultra... [See More]
- Optical System: Monochromator
- Detection Limit: 0.5000
- Excitation Source: X-Ray Tubes
- Sample Type: Liquids
from AMETEK Spectro Scientific
FieldLab 58 is a battery-powered, Integrated oil analysis system that provides quick and comprehensive oil analysis in the field. Commercial field service professionals managing fleets of high-value assets require portable, lightweight devices that provide rapid oil analysis results with quality... [See More]
- Detector Type: SDD Detector
- Analyzer Type: Single Channel (optional feature); Multichannel (optional feature)
- Excitation Source: X-Ray Tubes
- Resolution: 4.77
from Fischer Technology, Inc.
The FISCHERSCOPE X-RAY XDV- μ SEMI is an automated measurement system optimized for the quality control of micro-structures in complex 2.5D/3D packaging applications in the semiconductor industry. Fully automated analysis prevents damage to valuable wafer material. And consistent test conditions... [See More]
- Special Features: Microscope; Cooled Detector; Thickness Testing
from Haida International Equipment Co., Ltd.
The X-ray fluorescence spectrometer is a high-end product in the X-ray Rohs Analyzer series. Rohs Analyzer can meet the EU RoHS standards, electronic products pollution management measures, halogen-free testing and other related instructions testing requirements and precious metals, coating testing. [See More]
- Excitation Source: X-Ray Tubes
- Detection Limit: 1
- Response Time:: 120
- Sample Type: Solids; Liquids
from Rigaku Corporation
Rigaku NEX CG delivers rapid qualitative and quantitative determination of major and minor atomic elements in a wide variety of sample types — with minimal standards. Unlike conventional EDXRF analyzers, the NEX CG was engineered with a unique close-coupled Cartesian Geometry (CG) optical... [See More]
- Module Type: Energy Dispersive
- Excitation Source: X-Ray Tubes
- Detector Type: High Performance SDD
- Sample Type: Solids; Liquids
from Xenemetrix Ltd.
EX-6600 SDD. Secondary Target EDXRF. Xenemetrix ’s EX-6600 SDD Energy Dispersive X-ray Fluorescence (EDXRF) spectrometer offers the ultimate in sensitivity and selectivity. The Silicon Drift Detector (SDD) simultaneously delivers lower electronic noise and higher count rates which translates... [See More]
- Module Type: Energy Dispersive
- Analyzer Type: Multichannel
- Excitation Source: X-Ray Tubes
- Sample Type: Solids; Liquids
from Fischer Technology, Inc.
The vacuum measurement chamber of devices in the XUV ® range enables the verification of light materials from sodium onwards by means of X-ray fluorescence analysis (RFA). Because of the radiation-absorbing properties of room air, it is normally not possible to use this method. For this reason... [See More]
- Module Type: Energy Dispersive
- Number of Compounds Measured:: 24
- Excitation Source: X-Ray Tubes
- Special Features: Microscope; Cooled Detector; Thickness Testing
from Rigaku Corporation
As a premium low cost benchtop Energy Dispersive X-ray Fluorescence (EDXRF) spectrometer, the Rigaku NEX QC delivers wide elemental coverage with an easy-to-learn software interface in a robust package designed for industrial at-line quality control elemental analysis applications. Specifically... [See More]
- Module Type: Wavelength Dispersive
- Excitation Source: X-Ray Tubes
- Detector Type: Semiconductor
- Sample Type: Solids; Liquids
from Xenemetrix Ltd.
RoHS Vision. The Fast and Easy Method for Ensuring Compliance. with Regulations for Hazardous Substances. The Restriction of Hazardous Substances Directive (RoHS) restricts toxic metals in electrical and electronic equipment. Xenemetrix ’s new RoHS Vision uses a high resolution detector, a... [See More]
- Module Type: Energy Dispersive
- Analyzer Type: Multichannel
- Excitation Source: X-Ray Tubes
- Sample Type: Solids; Liquids
from Fischer Technology, Inc.
Handheld, desktop, inline: the XAN ®500 X-ray fluorescence instrument is Fischer ’s most versatile yet. It can be used as a handheld device, as a fully enclosed desktop unit or integrated directly into production lines. Equipped with a tablet computer, the XAN500 also utilizes the... [See More]
- Module Type: Energy Dispersive
- Detector Window: Window
- Excitation Source: X-Ray Tubes
- Special Features: Microscope; Cooled Detector; Thickness Testing
from Xenemetrix Ltd.
S-Mobile SDD. Brings the power of laboratory spectrometer to the field. A small compact analyzer that can be taken to the job site. When the task calls for fast real time high quality results the S-Mobile meets the job description perfectly. This instrument features Silicon Drift Detector which... [See More]
- Module Type: Energy Dispersive
- Analyzer Type: Multichannel
- Excitation Source: X-Ray Tubes
- Sample Type: Solids; Liquids