Ball and Sleeve Hose Fittings

43 Results
Pneumatic Fitting & Accessories -- 66831967 [31AP25M from Eaton Corporation]
from Radwell International

QUICK CONNECT HOSE COUPLING, 3/8 INCH BODY SIZE, 1/4 INCH HOSE FITTING SIZE, SLEEVE, MNPT, 1000 PSI, ZINC PLATED STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Fitting Type: Quick Coupler; Ball and Sleeve Fitting
High Pressure Quick-Couplers -- 210 Cupla
from Nitto Kohki U.S.A., Inc.

Standard hydraulic Cuplas for general purposes with a working pressure up to 20.6MPa. Low pressure loss, suitable for hydraulic equipment. General purpose hydraulic cuplas with a working pressure of 20.6mpa{210kgf/cm2}. Structure is designed to reduce pressureloss to the lowest, and is best for... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • English Size: 0.250 to 1.000
  • Material: Steel
  • Temperature: -4 to 356
Coupler - Stainless Steel -- D10072
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • Material: Stainless
  • Connection Type: 1/4? with 1/4? NPT-F
  • English Size: 0.250
MicroTight® Nut 6-32 Coned, for MicroTight Sleeve Headless -- F-125H
from IDEX Health & Science

This MicroTight Nut is designed specifically to work with NanoPort and MicroTight Unions, Adapters and Inline MicroFilters. It is manufactured from biocompatible PEEK with offers excellent chemical resistance. It has a 6-32 Coned thread port configuration and is for use with 360 µm OD tubing. [See More]

  • Fitting Type: Ball and Sleeve Fitting
  • Metric Size: 0.36
  • Material: PEEK
High Pressure Quick-Couplers -- 280 Cupla
from Nitto Kohki U.S.A., Inc.

Generic Cupla copes with high pressure lines in hydraulic equipment! Low pressure loss is ideal for hydraulic equipment. Complys with international standard ISO 7241-1A. General purpose hydraulic cuplas with the working pressure up to 27.5~31.5mpa {281~321kgf/cm2}. Structure keeps pressure loss... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • English Size: 0.250 to 1.000
  • Material: Steel
  • Temperature: -4 to 176
Coupler - Stainless Steel -- D10073
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • Material: Stainless
  • Connection Type: 1/4? with 1/4? NPT-M
  • English Size: 0.250
MicroTight® PEEK Sleeve Kit -- 1328
from IDEX Health & Science

Our MicroTight PEEK Tubing Sleeve Kit offers convenience and a cost effective option. These sleeves assist in creating a concentric connection with minimal dead volume. This kit offers 6 each of F-180 through F-188. [See More]

  • Fitting Type: Ball and Sleeve Fitting
High Pressure Quick-Couplers -- 350 Cupla
from Nitto Kohki U.S.A., Inc.

Their “airless valve shut-off design ” greatly reduces air admixture!. Ideal for hydraulic lines with larger pressure fluctuations. Locking mechanism to prevent accidental disconnection maintains tight connection even under vibration or impact. Both socket and plug have built in... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • English Size: 0.250 to 2.000
  • Material: Steel
  • Temperature: -4 to 356
Coupler - Stainless Steel -- D10074
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • Material: Stainless
  • Connection Type: 3/8? with 3/8? NPT-F
  • English Size: 0.375
High Pressure Quick-Couplers -- 450 Cupla
from Nitto Kohki U.S.A., Inc.

Metal-touch valve system with. Superior durability! Sleeve stopper. Mechanism gives secure connection. Cupla for higher working pressure up to 44.1 Mpa (450kgf/cm2). Mechanism to prevent accidental disconnection maintains tight connection even under vibration or impact when connected. Both socket... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • English Size: 0.375 to 0.500
  • Material: Steel
  • Temperature: -4 to 356
Coupler - Stainless Steel -- D10075
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • Material: Stainless
  • Connection Type: 3/8? with 3/8? NPT-M
  • English Size: 0.375
High Pressure Quick-Couplers -- 700 Cupla
from Nitto Kohki U.S.A., Inc.

High pressure cupla for working pressures up To 68.6mpa and pressure resistance of 98mpa!. Unique sleeve ring-lock system copes with Vibration and impact when connected. Cupla for extremely high working pressures up to 68.6mpa {700kgf/cm2} and pressure resistance of 98mpa {1,000kgf/cm2}. Metal touch... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • English Size: 0.375 to 0.500
  • Material: Steel
  • Temperature: -4 to 356
Coupler - Stainless Steel -- D10090
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • Material: Stainless
  • Connection Type: 1/2? with 1/2? NPT-F
  • English Size: 0.375
High Pressure Quick-Couplers -- F35 Cupla
from Nitto Kohki U.S.A., Inc.

Flat contact face design reduces spill upon disconnection by less than half compared with that of conventional design. Flat contact face design makes it easy to clean dust and foreign matters adhered on the surface of coupling so as to prevent them form entering inside and this causing faulty... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • English Size: 0.375 to 1.000
  • Material: Steel
  • Temperature: -4 to 356
Coupler - Stainless Steel -- D10091
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • Material: Stainless
  • Connection Type: 1/2? with 1/2? NPT-M
  • English Size: 0.500
High Pressure Quick-Couplers -- FF Cupla
from Nitto Kohki U.S.A., Inc.

1.5 ~ 2 times higher flow. High flow type with "Airless valve shut-off" design. Compared with nitto s conventional 35mpa cuplas. The flow volume is increased 1.5 to 2 times. Increase ratio of each flow volume depends on the cupla size air less valve shut off design minimizes spillage volume on... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • English Size: 0.375 to 1.000
  • Material: Steel
  • Temperature: -4 to 176
Disconnect Plug - Stainless Steel -- D10076
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • Material: Stainless
  • Connection Type: 1/4? Plug with 1/4? NPT-F
  • English Size: 0.250
High Pressure Quick-Couplers -- HSP Cupla
from Nitto Kohki U.S.A., Inc.

Special steel body is tough against vibration and impact!. Male and female thread end configurations are available. Low pressure loss characteristic suits hydraulic equipment applications. Quenched special steel body. Powerful impact resistance, especially against impulses. Valve is designed to... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • English Size: 0.250 to 1.500
  • Material: Steel
  • Temperature: -4 to 356
Disconnect Plug - Stainless Steel -- D10077
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • Material: Stainless
  • Connection Type: 1/4? Plug with 1/4? NPT-M
  • English Size: 0.250
High Pressure Quick-Couplers -- S210 Cupla
from Nitto Kohki U.S.A., Inc.

Stainless steel for excellent corrosion resistance! The unique “inner seal mechanism ” accepts a working pressure up to 20.6mpa. Body material is excellent corrosion resistant stainless steel (sus304). Suited for use in tough conditions such as ocean development. Although it is made of... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • English Size: 0.250 to 1.000
  • Material: Stainless
  • Temperature: -4 to 356
Disconnect Plug - Stainless Steel -- D10078
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • Material: Stainless
  • Connection Type: 3/8? Plug with 3/8? NPT-F
  • English Size: 0.375
Low Pressure Quick-Couplers For Air -- Hi Cupla
from Nitto Kohki U.S.A., Inc.

From factory air line to pneumatic tool connection, available in various body materials, sizes and end configurations. Excellent durability. An excellent general purpose coupling for connecting factory air supply to pneumatic tools. Steel coupling is suitable for air. Brass or stainless steel are... [See More]

  • Fitting Type: Pneumatic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • English Size: 0.125 to 1.000
  • Material: Brass/Bronze; Steel; Stainless
  • Temperature: -4 to 356
Disconnect Plug - Stainless Steel -- D10079
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • Material: Stainless
  • Connection Type: 3/8? Plug with 3/8? NPT-M
  • English Size: 0.375
Low Pressure Quick-Couplers For Air -- Hi Cupla Ace
from Nitto Kohki U.S.A., Inc.

The weight is merely a quarter of steel Hi Cupla ’s and smooth push-in connection is achieved. Automatic sleeve lock for safety operation. Pressure ratings comparable to steel cuplas. A built in "Automatic lock mechanism" to lock the sleeve when connected thus prevents accidental... [See More]

  • Fitting Type: Pneumatic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • English Size: 0.250 to 0.375
  • Material: Engineered Plastics
  • Temperature: -4 to 140
Disconnect Plug - Stainless Steel -- D10092
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • Material: Stainless
  • Connection Type: 1/2? Plug with 1/2? NPT-F
  • English Size: 0.500
Low Pressure Quick-Couplers For Air -- Micro Cupla
from Nitto Kohki U.S.A., Inc.

Compact, lightweight Cuplas with only 9.5mm outer diameter. Push-to-connect operation. Tube Fitter type for even easier tube insertion. Even though the valve is built in the socket, the sleeve outer diameter is confined to 9.5mm. Push to connect design. Just push in and the tube mount is completed. [See More]

  • Fitting Type: Pneumatic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • English Size: 0.125
  • Material: Brass/Bronze; Stainless
  • Temperature: -4 to 356
Disconnect Plug - Stainless Steel -- D10093
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • Material: Stainless
  • Connection Type: 1/2? Plug with 1/2? NPT-M
  • English Size: 0.500
Low Pressure Quick-Couplers For Air -- Nut Cupla
from Nitto Kohki U.S.A., Inc.

No hose clamp required! Simple and secure connection to urethane hose. Fitted with hose guard nut to prevent possible kinking. nut types are available in hi-cupla series and hi-cupla 200 series hose guard nut type available to prevent hose kinking. to mount on hose simply slide it over the nipple... [See More]

  • Fitting Type: Pneumatic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • Metric Size: 5.00 to 16.00
  • Material: Steel
  • Temperature: -4 to 140
Quick Disconnect Coupler - Easy-Grip -- D10061
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • Material: Brass/Bronze
  • Connection Type: 1/4? with 1/4? NPT-F
  • English Size: 0.250
Low Pressure Quick-Couplers For Air -- Small Cupla
from Nitto Kohki U.S.A., Inc.

Lightweight and compact push-to connect operation. Responding to requirements of modular combinations. Compact socket with built in valve and 14mm od sleeve . Suits applications calling for compact and modular components. Just push in the plug to the socket for connection by easy one hand operation. [See More]

  • Fitting Type: Pneumatic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • English Size: 0.125 to 0.250
  • Material: Brass/Bronze
  • Temperature: -4 to 176
Quick Disconnect Coupler - Easy-Grip -- D10062
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • Material: Brass/Bronze
  • Connection Type: 1/4? with 1/4? NPT-M
  • English Size: 0.250
Low Pressure Quick-Couplers For Air -- Super Cupla
from Nitto Kohki U.S.A., Inc.

The lightweight design makes the Cupla best suited to power tools!. Push-to-connect for easy operation. Light weight design suits direct connection to power tools aluminum body is adopted for some models to reduce the weight. Just push the plug into socket for easy one hand connection. Available in... [See More]

  • Fitting Type: Pneumatic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • English Size: 0.125 to 0.250
  • Material: Aluminum; Brass/Bronze; Steel
  • Temperature: -4 to 356
Quick Disconnect Coupler - Easy-Grip -- D10063
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • Material: Brass/Bronze
  • Connection Type: 3/8? with 3/8? NPT-F
  • English Size: 0.375
Low Pressure Quick-Couplers For Water or Liquids -- Micro Cupla
from Nitto Kohki U.S.A., Inc.

Compact, lightweight Cuplas with only 9.5mm outer diameter. Push-to-connect operation. Tube Fitter type for even easier tube insertion. Even though the valve is built in the socket, the sleeve outer diameter is confined to 9.5mm. Push to connect design. Just push in and the tube mount is completed. [See More]

  • Fitting Type: Quick Coupler; Ball and Sleeve Fitting
  • English Size: 0.125
  • Material: Brass/Bronze; Stainless
  • Temperature: -4 to 356
Quick Disconnect Coupler - Easy-Grip -- D10064
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • Material: Brass/Bronze
  • Connection Type: 3/8? with 3/8? NPT-M
  • English Size: 0.375
Low Pressure Quick-Couplers For Water or Liquids -- Mold Cupla
from Nitto Kohki U.S.A., Inc.

Designed for quick replacement for die and mold ! Rust resistant models having many variations. Space saving design for molds with closely spaced coolant ports. Long sleeve socket facilitates connection/ disconnection with plug embedded in mold. Various sizes and end configurations to suit a wide... [See More]

  • Fitting Type: Quick Coupler; Ball and Sleeve Fitting
  • English Size: 0.125 to 0.375
  • Material: Brass/Bronze
  • Temperature: -4 to 356
Quick Disconnect Coupler -- D10001
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • Material: Brass/Bronze
  • Connection Type: 1/4? with 1/4? NPT-F
  • English Size: 0.250
Middle Pressure Quick-Couplers -- SP-A Cupla
from Nitto Kohki U.S.A., Inc.

High flow type SP Cupla is now released! Plugs with male thread end are newly added. [See More]

  • Fitting Type: Hydraulic Fitting; Pneumatic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • English Size: 0.125 to 2.000
  • Material: Brass/Bronze; Steel; Stainless
  • Temperature: -40 to 302
Quick Disconnect Coupler -- D10002
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • Material: Brass/Bronze
  • Connection Type: 1/4? with 1/4? NPT-M
  • English Size: 0.250
Middle Pressure Quick-Couplers -- TSP Cupla
from Nitto Kohki U.S.A., Inc.

Valveless structure suits high viscosity fluids! Various body materials, sizes and end configurations. Braided hose connection types are newly added. Valveless construction drastically saves pressure loss and achieves high flow rate. Suitable for high viscosity fluids (such as grease). Available in... [See More]

  • Fitting Type: Hydraulic Fitting; Pneumatic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • English Size: 0.125 to 2.000
  • Material: Brass/Bronze; Steel; Stainless
  • Temperature: -40 to 302
Quick Disconnect Coupler -- D10003
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • Material: Brass/Bronze
  • Connection Type: 3/8? with 3/8? NPT-F
  • English Size: 0.375
Multiple Type Quick-Coupler For Automation -- MALS/MALT Type
from Nitto Kohki U.S.A., Inc.

Special valve structure allows minimal air admixture in fluid lines during Cupla connection. Liquid bleeding on Cuplas disconnection is very little, which makes it best for frequent connection/disconnection applications. Snap Ring and thread screw mount types to mount on the base plate are standard. [See More]

  • Fitting Type: Hydraulic Fitting; Pneumatic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • English Size: 0.250 to 0.750
  • Material: Steel
  • Temperature: -4 to 356
Quick Disconnect Coupler -- D10004
from General Pump

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]

  • Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
  • Material: Brass/Bronze
  • Connection Type: 3/8? with 3/8? NPT-M
  • English Size: 0.375