Iron (Cast/Ductile) Hose Fittings
from RS Components, Ltd.
RS PRO Kia 10 [See More]
- Material: Iron (Cast/Ductile); Iron
- English Size: 1.000
- Fitting Type: Pneumatic Fitting; Quick Coupler
- Temperature: -40
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Coupling ID specially... [See More]
- Material: Iron (Cast/Ductile); Steel; Stainless; Type 304 Stainless Steel
- English Size: 4.000
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Coupling ID specially... [See More]
- Material: Iron (Cast/Ductile); Zinc Plated Ductile Iron
- English Size: 4.000
from Kuriyama of America, Inc.
FEATURES AND ADVANTAGES. Designed for use in medium to high-pressure applications using steam, air, and fluids. The metal-to-metal design provides for optimum sealing at high temperatures. Used in conjunction with interlocking bolt clamps. Couplings with hose barbs come with an interlocking collar... [See More]
- Material: Copper; Iron (Cast/Ductile)
- Temperature: 450
- English Size: 0.500
from Kuriyama of America, Inc.
FEATURES AND ADVANTAGES. Designed for use in medium to high-pressure applications using steam, air, and fluids. The metal-to-metal design provides for optimum sealing at high temperatures. Used in conjunction with interlocking bolt clamps. Couplings with hose barbs come with an interlocking collar... [See More]
- Material: Copper; Iron (Cast/Ductile); Zinc Plate
- Temperature: 450
- English Size: 0.500
from Kuriyama of America, Inc.
FEATURES AND ADVANTAGES. Connect together grooved end pipes or hose connections. Underwriters laboratories listed. Faster and easier than threaded, welded, or flanged connections. Quick-release version provides faster connecting and disconnecting hoses or pipes. Quick-release version is supplied... [See More]
- Material: Iron (Cast/Ductile); Steel; Ductile Iron
- English Size: 10.000
from Kuriyama of America, Inc.
FEATURES AND ADVANTAGES. Connect together grooved end pipes or hose connections. Underwriters laboratories listed. Faster and easier than threaded, welded, or flanged connections. Quick-release version provides faster connecting and disconnecting hoses or pipes. Quick-release version is supplied... [See More]
- Material: Iron (Cast/Ductile); Steel; Ductile Iron
- English Size: 2.000
- Fitting Type: Quick Coupler
from Kuriyama of America, Inc.
FEATURES AND ADVANTAGES. Designed for use in medium to high-pressure applications using steam, air, and fluids. The metal-to-metal design provides for optimum sealing at high temperatures. Used in conjunction with interlocking bolt clamps. Couplings with hose barbs come with an interlocking collar... [See More]
- Material: Iron (Cast/Ductile)
- Temperature: 450
- English Size: 0.500
from Kuriyama of America, Inc.
FEATURES AND ADVANTAGES. Designed for use in medium to high-pressure applications using steam, air, and fluids. The metal-to-metal design provides for optimum sealing at high temperatures. Used in conjunction with interlocking bolt clamps. Couplings with hose barbs come with an interlocking collar... [See More]
- Material: Iron (Cast/Ductile)
- Temperature: 450
- English Size: 0.500
from Kuriyama of America, Inc.
Suitable for fracking water and sand slurry applications. Interchangeable with all Figure 206 Hammer Unions. Versatility of our barb design allows for use with either interlocking crimp ferrules or crimp sleeves. Eliminates leak paths created with threaded fittings [See More]
- Material: Iron (Cast/Ductile); Rubber / Elastomer; Steel; Steel
- Connection Type: Crimp Connection
from Kuriyama of America, Inc.
FEATURES AND ADVANTAGES. Designed for use in medium to high-pressure applications using steam, air, and fluids. The metal-to-metal design provides for optimum sealing at high temperatures. Used in conjunction with interlocking bolt clamps. Couplings with hose barbs come with an interlocking collar... [See More]
- Material: Copper; Iron (Cast/Ductile)
- Temperature: 450
- English Size: 0.500
from Kuriyama of America, Inc.
FEATURES AND ADVANTAGES. Couplings designed specifically for sandblast hoses. Two claw couple design for quick connection. Available in aluminum, brass and plated iron. Available in both standard and full flow design. Full flow design removes air restrictions present in the standard design, and... [See More]
- Material: Iron (Cast/Ductile); Plated Iron
- English Size: 0.750
from Kuriyama of America, Inc.
FEATURES AND ADVANTAGES. Designed for use in medium to high-pressure applications using steam, air, and fluids. The metal-to-metal design provides for optimum sealing at high temperatures. Used in conjunction with interlocking bolt clamps. Couplings with hose barbs come with an interlocking collar... [See More]
- Material: Iron (Cast/Ductile)
- Temperature: 450
- English Size: 0.500
from Grinnell
The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems. [See More]
- Material: Iron (Cast/Ductile)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Adapter Fitting; Reducer Fitting
- English Size: 1.000 to 12.000