Hydraulic Fitting Hose Fittings
from HydraCheck Inc.
The hose union is used to join two microbore hose assemblies together, or to connect a microbore hose end to a direct gauge adaptor. Both male ends have a M16x2 connection. Specifications: Material: Steel. Maximum Working Pressure: 9137 PSI (630 bar). Connect Under Pressure: 5800 PSI (400 bar). [See More]
- Fitting Type: Union Fitting; Hydraulic Fitting; Quick Coupler
- Material: Steel
- Connection Type: M16x2
- Temperature: -4 to 212
from Kuriyama of America, Inc.
QD 10K 1/4" Female x 1/4" MNPT. ARGUS QX high pressure couplings can be used for connecting and disconnecting hydraulic lines. Their robust construction and tested components make them ideally suited for high and intermittent pressure loads. During the coupling action, valves that release and/or... [See More]
- Fitting Type: Hydraulic Fitting
- Temperature: -22 to 257
- Material: Steel
from RS Components, Ltd.
Sferaco 2211009 Hose Connector [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 2.000
- Material: Polypropylene (PP); Polypropylene
- Temperature: 32
from HydraCheck Inc.
The hose union is used to join two microbore hose assemblies together, or to connect a microbore hose end to a direct gauge adaptor. Both male ends have an S12.65 ×1.5 connection. Specifications: Material: Steel. Maximum Working Pressure: 9137 PSI (630 bar). Connect Under Pressure: 5800 PSI... [See More]
- Fitting Type: Union Fitting; Hydraulic Fitting
- Material: Steel
- Connection Type: S12.65×1.5
- Temperature: -4 to 212
from Kuriyama of America, Inc.
QD 10K 1/4" Male x 1/4" FPT. ARGUS QX high pressure couplings can be used for connecting and disconnecting hydraulic lines. Their robust construction and tested components make them ideally suited for high and intermittent pressure loads. During the coupling action, valves that release and/or block... [See More]
- Fitting Type: Hydraulic Fitting
- Temperature: -22 to 257
- Material: Steel
from RS Components, Ltd.
Sferaco 2291006 Hose Connector [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 1.000
- Material: Stainless; Stainless Steel
- Temperature: 23
from HydraCheck Inc.
The hose/gauge bulkhead adaptor makes it convenient for you to “solid mount ” a pressure gauge to a console or bulkhead. The microbore hose assembly conveniently screws onto the bulkhead adaptor. The male bulkhead side has a M16x2 connection. Specifications: Material: Steel. Maximum... [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting; Quick Coupler
- Material: Steel
- Connection Type: 1/4 NPT, 1/2 NPT, 7/16 SAE
- English Size: 0.250 to 0.500
from Kuriyama of America, Inc.
QD AG Ball 1/4" Female x 1/4" FPT. ARGUS Agricultural/Normal quick release couplings with ball valve are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QT... [See More]
- Fitting Type: Hydraulic Fitting
- Temperature: -4 to 212
- Material: Steel
from RS Components, Ltd.
Sferaco 2285019 Hose Connector [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- Temperature: 23
- Material: Stainless; Stainless Steel
from HydraCheck Inc.
This adapter has been constructed to enable an adaptation between the 5/8 ″-14 BSF system (HSP) to the world wide used M16x2 system. Just screw our adapter onto the HSP – test coupling. The result is a regular M16x2 system connection. Now you can use your hoses and fittings from the... [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting; Quick Coupler
- Material: Steel
- Connection Type: M16x2, 5/8"-14 BSF (HSP)
- English Size: 0.625
from Kuriyama of America, Inc.
QD AG Ball 1/4" Male x 1/4" FPT. ARGUS Agricultural/Normal quick release couplings with ball valve are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QT quick... [See More]
- Fitting Type: Hydraulic Fitting
- Temperature: -4 to 212
- Material: Steel
from RS Components, Ltd.
Sferaco 2285025 Hose Connector [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- Temperature: 23
- Material: Stainless; Stainless Steel
from HydraCheck Inc.
PD Series couplings provide easy connection for pressure gauges and/or specialized diagnostic equipment. Typically PD nipples are permanently mounted in the system at threaded test ports, in rigid tubing, or in hose assemblies. PD couplers are then attached to test instruments. Used in conjunction... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- Material: Steel
- Connection Type: 1/4" NPT, 1/8" NPT, 1/4" NPT, 3/8" NPT, 3/8-24 ORB, 7/16-20 ORB, 1/2-20 ORB, 9/16-18 ORB, M10x1.0, M14x1.5, M16x1.5
- English Size: 0.375 to 0.562
from Kuriyama of America, Inc.
QD AG PV 1/4" Male x 1/4" FPT. ARGUS Agricultural/Normal quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low pressure ranges, valves that release or block the flow are. automatically activated. The QP quick release... [See More]
- Fitting Type: Hydraulic Fitting
- Temperature: -4 to 212
- Material: Steel
from RS Components, Ltd.
Sferaco 2286005 Hose Connector [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 0.750
- Material: Stainless; Stainless Steel
- Temperature: 23
from Kuriyama of America, Inc.
QD FF 1/4" Female x 1/4" FPT. ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QF flat face quick release... [See More]
- Fitting Type: Hydraulic Fitting; Pneumatic Fitting
- Temperature: -22 to 257
- Material: Steel
from RS Components, Ltd.
Sferaco 2287002 Hose Connector [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 0.250
- Material: Stainless; Stainless Steel
- Temperature: 23
from Kuriyama of America, Inc.
QD FF 1/4" Male x 1/4" FPT. ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QF flat face quick release coupling,... [See More]
- Fitting Type: Hydraulic Fitting; Pneumatic Fitting
- Temperature: -22 to 257
- Material: Steel
from RS Components, Ltd.
Sferaco 2287004 Hose Connector [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 0.500
- Material: Stainless; Stainless Steel
- Temperature: 23
from Kuriyama of America, Inc.
STANDARD ISO 16028 - FLAT FACE QG CONNECTABLE UNDER PRESSURE. Male coupling - Female thread. DN 10 to 19. 3/8" to 3/4". WP 350 bar 5075 PSI. Connectable under pressure ARGUS QG flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... [See More]
- Fitting Type: Hydraulic Fitting; Pneumatic Fitting
- Temperature: -22 to 257
- Material: Steel
from RS Components, Ltd.
Sferaco 2201011 Hose Connector [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- Temperature: 14
- Material: Aluminum; Aluminium
from Kuriyama of America, Inc.
STANDARD ISO 7241 A PUSH PULL - POPPET QO-ISO-A. Female coupling - Female thread. DN 6 to 25. 1/4" to 1". to max WP 400 bar 5800 PSI. ARGUS QC-ISO-A quick release couplings are used for quick coupling and uncoupling of loaded lines. During the coupling action in zero or low-pressure ranges, valves... [See More]
- Fitting Type: Hydraulic Fitting; Pneumatic Fitting
- Material: Steel
- Connection Type: Push-to-Connect
- Temperature: -22 to 257
from RS Components, Ltd.
Sferaco 2245005 Hose Connector [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 0.750
- Material: Stainless; Stainless Steel
- Temperature: 14
from Kuriyama of America, Inc.
STANDARD ISO 7241 A PUSH PULL - POPPET QO-ISO-A. Male coupling - Female thread. DN 6 to 25. 1/4" to 1". to max WP 400 bar 5800 PSI. ARGUS QC-ISO-A quick release couplings are used for quick coupling and uncoupling of loaded lines. During the coupling action in zero or low-pressure ranges, valves... [See More]
- Fitting Type: Hydraulic Fitting; Pneumatic Fitting
- Material: Steel
- Connection Type: Push-to-Connect
- Temperature: -22 to 257
from RS Components, Ltd.
Sferaco 2245006 Hose Connector [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 1.000
- Material: Stainless; Stainless Steel
- Temperature: 14
from Kuriyama of America, Inc.
QD ISO A 1/4" Female x 1/4" FPT. ARGUS ISO 7241-1 series "A" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QA-ISO-A quick release... [See More]
- Fitting Type: Hydraulic Fitting
- Temperature: -4 to 212
- Material: Steel
from RS Components, Ltd.
Sferaco 2246005 Hose Connector [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 0.750
- Material: Stainless; Stainless Steel
- Temperature: 14
from Kuriyama of America, Inc.
QD ISO A 1/4" Male x 1/4" FPT. ARGUS ISO 7241-1 series "A" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QA-ISO-A quick release... [See More]
- Fitting Type: Hydraulic Fitting
- Temperature: -4 to 212
- Material: Steel
from RS Components, Ltd.
Sferaco 2246006 Hose Connector [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 1.000
- Material: Stainless; Stainless Steel
- Temperature: 14
from Kuriyama of America, Inc.
QD ISO B 1/4" Female x 1/4" FPT. ARGUS ISO 7241-1 series "B" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QB-ISO-B quick release... [See More]
- Fitting Type: Hydraulic Fitting
- Temperature: -4 to 212
- Material: Steel; Stainless
from RS Components, Ltd.
Sferaco 2213005 Hose Coupling [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 0.750
- Material: Polypropylene (PP); Polypropylene
- Temperature: 32
from Kuriyama of America, Inc.
QD ISO B 1/4" Male x 1/4" FPT. ARGUS ISO 7241-1 series "B" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QB-ISO-B quick release... [See More]
- Fitting Type: Hydraulic Fitting
- Temperature: -4 to 212
- Material: Steel; Stainless
from RS Components, Ltd.
Sferaco 2213006 Hose Coupling [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 1.000
- Material: Polypropylene (PP); Polypropylene
- Temperature: 32
from Kuriyama of America, Inc.
Kuriyama Hydraulic Connections [See More]
- Fitting Type: Hydraulic Fitting
from RS Components, Ltd.
Sferaco 2213007 Hose Connector [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 1.250
- Material: Polypropylene (PP); Polypropylene
- Temperature: 32
from Kuriyama of America, Inc.
Kuriyama Hydraulic Connections [See More]
- Fitting Type: Hydraulic Fitting
from RS Components, Ltd.
Sferaco 2213009 Hose Coupling [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 2.000
- Material: Polypropylene (PP); Polypropylene
- Temperature: 32
from Kuriyama of America, Inc.
QD AG PV 1/4" Female x 1/4" FPT. ARGUS Agricultural/Normal quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low pressure ranges, valves that release or block the flow are automatically activated. The QP quick release... [See More]
- Fitting Type: Hydraulic Fitting
- Temperature: -4 to 212
- Material: Steel
from RS Components, Ltd.
Sferaco 2214009 Hose Coupling [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 2.000
- Material: Polypropylene (PP); Polypropylene
- Temperature: 32
from Kuriyama of America, Inc.
S Series Hydraulic Fittings from Kuriyama [See More]
- Fitting Type: Hydraulic Fitting
from RS Components, Ltd.
Sferaco 2215005 Hose Connector [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 0.750
- Material: Polypropylene (PP); Polypropylene
- Temperature: 32
from Kuriyama of America, Inc.
SCREW COUPLING - FLAT FACE QK CONNECTABLE UNDER PRESSURE. Female coupling - Female thread. DN 10 to 25. 3/8" to 1". to max WP 450 bar 6525 PSI. Connectable under pressure ARGUS QK quick release couplings enable oil leak-free connection and disconnection of hydraulic lines. Their robust construction... [See More]
- Fitting Type: Hydraulic Fitting; Pneumatic Fitting
- Temperature: -22 to 257
- Material: Brass/Bronze; Steel
from RS Components, Ltd.
Sferaco 2215009 Hose Connector [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 2.000
- Material: Polypropylene (PP); Polypropylene
- Temperature: 32
from Kuriyama of America, Inc.
SCREW COUPLING - FLAT FACE QK CONNECTABLE UNDER PRESSURE. Male coupling - Female thread. DN 10 to 25. 3/8" to 1". to max WP 450 bar 6525 PSI. Connectable under pressure ARGUS QK quick release couplings enable oil leak-free connection and disconnection of hydraulic lines. Their robust construction... [See More]
- Fitting Type: Hydraulic Fitting; Pneumatic Fitting
- Temperature: -22 to 257
- Material: Brass/Bronze; Steel
from RS Components, Ltd.
Sferaco 2216005 Hose Connector [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 0.750
- Material: Polypropylene (PP); Polypropylene
- Temperature: 32
from Kuriyama of America, Inc.
SCREW COUPLING - FLAT FACE QS. Female coupling - Female thread. DN 10 to 25. 3/8" to 1". to max WP 450 bar 6525 PSI. ARGUS QS quick release couplings enable oil leak-free connection and disconnection of hydraulic lines. Their robust construction and tested components make them ideally suited for... [See More]
- Fitting Type: Hydraulic Fitting; Pneumatic Fitting
- Temperature: -22 to 257
- Material: Brass/Bronze; Steel
from RS Components, Ltd.
Sferaco 2216007 Hose Connector [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 1.250
- Material: Polypropylene (PP); Polypropylene
- Temperature: 32
from Kuriyama of America, Inc.
SCREW COUPLING - FLAT FACE QS. Male coupling - Female thread. DN 10 to 25. 3/8" to 1". to max WP 450 bar 6525 PSI. ARGUS QS quick release couplings enable oil leak-free connection and disconnection of hydraulic lines. Their robust construction and tested components make them ideally suited for high... [See More]
- Fitting Type: Hydraulic Fitting; Pneumatic Fitting
- Temperature: -22 to 257
- Material: Brass/Bronze; Steel
from RS Components, Ltd.
Sferaco 2216008 Hose Connector [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 1.500
- Material: Polypropylene (PP); Polypropylene
- Temperature: 32
from RS Components, Ltd.
Sferaco 2217006 Hose Connector [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 1.000
- Material: Polypropylene (PP); Polypropylene
- Temperature: 32
from RS Components, Ltd.
Sferaco 2217009 Hose Connector [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 2.000
- Material: Polypropylene (PP); Polypropylene
- Temperature: 32
from RS Components, Ltd.
Sferaco 2287006 Hose Connector [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 1.000
- Material: Brass/Bronze; Brass
- Temperature: 23
from Carr Lane Manufacturing Co.
90 ° banjo-type elbow fitting for any standard 1/4" BSPP port. Male JIC 37 ° end accepts standard 5/16" O.D. flared tubing. JIC-standard 37 ° fittings accept our standard 5/16" O.D. tubing (cut off straight, deburred, and flared) as well as Fixture Hose and Heavy-Duty Hose with 37... [See More]
- Fitting Type: Elbow Fitting; Hydraulic Fitting
- English Size: 0.250 to 0.312
- Material: Steel
from MFP Automation Engineering
Parker offers adapters that provide leak free solutions. Adapter styles include – hydraulic, pneumatic & instrumentation. Adapters from Parker are manufactured to meet or exceed the industrial specification requirements of SAE, ISO, DIN, DOT and JIS standards. A wide range of adapter... [See More]
- Fitting Type: Hydraulic Fitting; Pneumatic Fitting
from Tompkins Industries, Inc.
Steel beaded hose fittings - straight [See More]
- Fitting Type: Hydraulic Fitting
- English Size: 0.250
- Material: Steel
from Princess Auto Limited
#10 ORB Steel Hose Barb [See More]
- Fitting Type: Hydraulic Fitting
- English Size: 0.750
- Connection Type: Barbed or Ribbed End
from G.L. Huyett
Lincoln ® couplers play a vital roll in greasing the components in your industrial or agriculture application. The small outside diameter of the 5852 allows for easy connection with recessed fittings. The 5848 is a swivel coupler great for providing access to difficult to reach fittings. [See More]
- Fitting Type: Elbow Fitting; Hydraulic Fitting; Swivel Fitting
- Material: Steel; Polyurethane
- Connection Type: Push-to-Connect
- English Size: 0.125
from Radwell International
HYDRAULIC HOSE FITTING, CRIMP STYLE, 43 SERIES, 1/2 THREAD, 10 HOSE SIZE, 5/8" HOSE DIAM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hydraulic Fitting
- Connection Type: Crimp Connection
from WEH Technologies Inc.
Connector for pressure and function tests on components with internal threads. The type TW19 quick connector is especially designed for sealing hydraulic components with female threads in high and low pressure applications. The lever actuated connector safely grips into the test piece, even in case... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- Material: Stainless
- Connection Type: Push-to-Connect
- English Size: 0.250 to 1.000
from P.B.A. Industrial Supplies Ltd.
Flareless Adapter Series Available Include: 7015, 7105, 7129, 7165, 7205, 7229, 7255, 7305, 7306, 7315, 7325, 7355, 7405, 7455, 7505, 7515, 7605, 7655, 7705, 7715, 7716, 7755, 7805, 7924 and 7955 [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- English Size: 0.125 to 2.000
from CEJN Industrial Corporation
CEJN Series 915 is specially designed for industrial automations whereour manufacturing connections can minimize costly downtimes due torepair-work or mold and tool changes. CEJN Auto-Couplings built intomanifolds allow fast, simultaneous connection and disconnection of anunlimited number of lines... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler (optional feature)
- Material: Stainless
- Connection Type: 1/4" Rc/G/NPT
- English Size: 0.250
from Stainless Hose Fittings, Ltd.
1404 - MALE NPT x FEMALE NPT SWIVEL [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting; Swivel Fitting
- English Size: 0.250
- Material: Stainless
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Stainless
- Connection Type: 1/4? with 1/4? NPT-F
- English Size: 0.250
from Nitto Kohki U.S.A., Inc.
Standard hydraulic Cuplas for general purposes with a working pressure up to 20.6MPa. Low pressure loss, suitable for hydraulic equipment. General purpose hydraulic cuplas with a working pressure of 20.6mpa{210kgf/cm2}. Structure is designed to reduce pressureloss to the lowest, and is best for... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- English Size: 0.250 to 1.000
- Material: Steel
- Temperature: -4 to 356
from Eaton Hydraulics Group
Precision-machined, SAE-approved Eaton brass adapters are manufactured out of durable CA-360 brass. This provides outstanding corrosion resistance for a variety of applications from air brake to hydraulic and pneumatic systems. Regardless of the job, Eaton has just the right brass adapter to meet... [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- Material: Brass/Bronze
from DME Company
No-Spill coupling design, low air inclusion 2,500 PSI Operating pressure. Sleeve lock prevents accidental disconnection. Dust seal is designed into coupling to prevent dirt inclusion into hydraulic system. Low cost, high pressure [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- Material: Steel
- Quick Coupler Valving: Nonspill
- English Size: 0.375 to 0.500
from MFP Automation Engineering
MFP is proud to be the only full-line Parker distributor. Since MFP carries the largest inventory of hydraulic components around, every customer can be confident that MFP has everything in-stock from automation products for huge assembly lines to individual motion control components to meet specific... [See More]
- Fitting Type: Hydraulic Fitting
from Tompkins Industries, Inc.
Steel beaded hose fittings - 45 degree elbow [See More]
- Fitting Type: Elbow Fitting; Hydraulic Fitting
- English Size: 0.250
- Material: Steel
from Princess Auto Limited
#8 ORB Steel Hose Barb [See More]
- Fitting Type: Hydraulic Fitting
- English Size: 0.500
- Connection Type: Barbed or Ribbed End
from Radwell International
HYDRAULIC HOSE FITTING, 43 SERIES FITTING, 1/4 INCH PORT CONNECTION, STRAIGHT MALE NPTF PIPE, SWIVEL, 15MM NUT HEX SIZE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hydraulic Fitting; Swivel Fitting
from P.B.A. Industrial Supplies Ltd.
Flareless Metric Tube Adapter Series Available Include: 81, 88, 92-R, 92-M, 93-NPT, 93-R, 93-M, 94-NPT, 94-R, 94-M, 98, 99, 100, 101, 102, 119, 120, 121, 126-NPT, 126-R, 130-R, 130-M, 132A, 147-R and 188 [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
from CEJN Industrial Corporation
CEJN Series 925 is specially designed for industrial automationswhere our manufacturing connections can minimize costly downtimes dueto repair-work or mold and tool changes. CEJN Auto-Couplings built intomanifolds allow fast, simultaneous connection and disconnection of anunlimited number of lines... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler (optional feature)
- Material: Stainless
- Connection Type: 1/4" Rc/G/NPT
- English Size: 0.250
from Stainless Hose Fittings, Ltd.
1700 - MALE JIC x CODE 61 FLANGE [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- English Size: 0.750
- Material: Stainless
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Stainless
- Connection Type: 1/4? with 1/4? NPT-M
- English Size: 0.250
from Nitto Kohki U.S.A., Inc.
Generic Cupla copes with high pressure lines in hydraulic equipment! Low pressure loss is ideal for hydraulic equipment. Complys with international standard ISO 7241-1A. General purpose hydraulic cuplas with the working pressure up to 27.5~31.5mpa {281~321kgf/cm2}. Structure keeps pressure loss... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- English Size: 0.250 to 1.000
- Material: Steel
- Temperature: -4 to 176
from Eaton Hydraulics Group
Eaton fittings are manufactured to meet all SAE, DOT and other industry requirements using high quality materials. They are specifically tested to work at very high pressures when assembled together with Eaton hoses. 4S / 6S Series. This new series of spiral hose fittings incorporate three major... [See More]
- Fitting Type: Hydraulic Fitting
from DME Company
Hydraulic Couplers are double side shut off poppet type in Steel, Stainless Steel and Brass. Available with Buna-N or Viton seals. This series is direct interchange for Parker 60 Series, Hansen HK Series, Aeroquip FD-45 Series and others. Hardened nipples & sleeves and solid barstock... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Quick Coupler Valving: Double Shut-Off
- English Size: 0.250 to 1.000
from Tompkins Industries, Inc.
Steel beaded hose fittings - 90 degree elbow [See More]
- Fitting Type: Elbow Fitting; Hydraulic Fitting
- English Size: 0.250
- Material: Steel
from Princess Auto Limited
3/4 " NPT Steel Hose Barb [See More]
- Fitting Type: Hydraulic Fitting
- English Size: 0.750
- Connection Type: Barbed or Ribbed End
from Radwell International
MALE NPT,90 DEGREES, ELBOW BRASS HYDRAULIC HOSE ADAPTER, FITTING THREAD 1/4"-18, FITTING THREAD 3/4"-16, MAX PSI 1000 . FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting
from P.B.A. Industrial Supplies Ltd.
Metric and BSP Adapter Series Available Include: 40510, 40610, 40611, 40710, 41000, 41300, 43810, 43811, 44010, 44011, 80030, 80505, 80510, 80513, 80514, 80520, 80528, 80529, 80530, 80560, 80582, 80590, 80595, 80598, 80705, 80707, 80714, 80728, 80730, 80795, 81313, 82505, 82511/82511-DP,... [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
from CEJN Industrial Corporation
CEJN Series 945 is specially designed for industrial automations whereour manufacturing connections can minimize costly downtimes due torepair-work or mold and tool changes. CEJN Auto-Couplings built intomanifolds allow fast, simultaneous connection and disconnection of anunlimited number of lines... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler (optional feature)
- Material: Stainless
- Connection Type: 3/8" Rc/G/NPT
- English Size: 0.375
from Stainless Hose Fittings, Ltd.
Type: MALE JIC x CODE 61 FLANGE 45 °. Description: Flange Adapter. Part #: 1703. Material: 316 Stainless Steel [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- English Size: 0.750
- Material: Stainless
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Stainless
- Connection Type: 3/8? with 3/8? NPT-F
- English Size: 0.375
from Nitto Kohki U.S.A., Inc.
Their “airless valve shut-off design ” greatly reduces air admixture!. Ideal for hydraulic lines with larger pressure fluctuations. Locking mechanism to prevent accidental disconnection maintains tight connection even under vibration or impact. Both socket and plug have built in... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- English Size: 0.250 to 2.000
- Material: Steel
- Temperature: -4 to 356
from Tompkins Industries, Inc.
Steel beaded hose fittings - straight [See More]
- Fitting Type: Hydraulic Fitting
- English Size: 0.125 to 0.250
- Material: Steel
from Radwell International
HYDRAULIC HOSE FITTING, . FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hydraulic Fitting
from P.B.A. Industrial Supplies Ltd.
ORFS Adapter Series Available Include: 4005, 4100, 4101, 4105, 4109, 4129, 4205, 4229, 4305, 4315, 4316, 4325, 4365, 4405, 4505, 4506, 4515, 4525, 4629, 4705, 4706, 4707, 4715, 4716, 4924 and 4955 [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- English Size: 0.125 to 2.000
from CEJN Industrial Corporation
CEJN Series 965 is specially designed for industrial automations whereour manufacturing connections can minimize costly downtimes due torepair-work or mold and tool changes. CEJN Auto-Couplings built intomanifolds allow fast, simultaneous connection and disconnection of anunlimited number of lines... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler (optional feature)
- Material: Stainless
- Connection Type: 1/2" Rc/G/NPT
- English Size: 0.500
from Stainless Hose Fittings, Ltd.
Type: MALE JIC x CODE 61 FLANGE 90 °. Description: Flange Adapter. Part #: 1704. Material: 316 Stainless Steel [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- English Size: 0.750
- Material: Stainless
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Stainless
- Connection Type: 3/8? with 3/8? NPT-M
- English Size: 0.375
from Nitto Kohki U.S.A., Inc.
Metal-touch valve system with. Superior durability! Sleeve stopper. Mechanism gives secure connection. Cupla for higher working pressure up to 44.1 Mpa (450kgf/cm2). Mechanism to prevent accidental disconnection maintains tight connection even under vibration or impact when connected. Both socket... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- English Size: 0.375 to 0.500
- Material: Steel
- Temperature: -4 to 356
from Tompkins Industries, Inc.
Steel beaded hose fittings - 45 degree elbow [See More]
- Fitting Type: Elbow Fitting; Hydraulic Fitting
- English Size: 0.125 to 0.250
- Material: Steel
from Radwell International
HYDRAULIC HOSE FITTING, . FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hydraulic Fitting
from P.B.A. Industrial Supplies Ltd.
Bulkhead Adapter Series Available Include: 5225, 5275, 5325, 5375, 5525, 5725, 5726 and 5924 [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- English Size: 0.250 to 1.500
from CEJN Industrial Corporation
CEJN Series 975 is specially designed for industrial automations whereour manufacturing connections can minimize costly downtimes due torepair-work or mold and tool changes. CEJN Auto-Couplings built intomanifolds allow fast, simultaneous connection and disconnection of anunlimited number of lines... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler (optional feature)
- Material: Stainless
- Connection Type: 3/4" Rc/G/NPT
- English Size: 0.750
from Stainless Hose Fittings, Ltd.
1800 - MALE JIC 37 ° x CODE 62 FLANGE [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- English Size: 0.750
- Material: Stainless
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Stainless
- Connection Type: 1/2? with 1/2? NPT-F
- English Size: 0.375
from Nitto Kohki U.S.A., Inc.
High pressure cupla for working pressures up To 68.6mpa and pressure resistance of 98mpa!. Unique sleeve ring-lock system copes with Vibration and impact when connected. Cupla for extremely high working pressures up to 68.6mpa {700kgf/cm2} and pressure resistance of 98mpa {1,000kgf/cm2}. Metal touch... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- English Size: 0.375 to 0.500
- Material: Steel
- Temperature: -4 to 356
from Tompkins Industries, Inc.
Steel beaded hose fittings - 90 degree elbow [See More]
- Fitting Type: Elbow Fitting; Hydraulic Fitting
- English Size: 0.125 to 0.250
- Material: Steel
from Radwell International
HOSE ADAPTER, HYDRAULIC, CROSS, FEMALE, 3/4 INCH NPT, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
from P.B.A. Industrial Supplies Ltd.
Flange Adapter Series Available Include: 9713, 9743, 9793, 9816, 9846, 9896, 9903, 9906, 9903K, 9906K, 9975 and 9975V [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- English Size: 0.500 to 2.000
from CEJN Industrial Corporation
CEJN Series 985 is specially designed for industrial automations whereour manufacturing connections can minimize costly downtimes due torepair-work or mold and tool changes. CEJN Auto-Couplings built intomanifolds allow fast, simultaneous connection and disconnection of anunlimited number of lines... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler (optional feature)
- Material: Stainless
- Connection Type: G 1"
- English Size: 1.000
from Stainless Hose Fittings, Ltd.
Type: MALE JIC x CODE 62 FLANGE 45 °. Description: Flange Adapter. Part #: 1803. Material: 316 Stainless Steel [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- English Size: 0.750
- Material: Stainless
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Stainless
- Connection Type: 1/2? with 1/2? NPT-M
- English Size: 0.500
from Nitto Kohki U.S.A., Inc.
Flat contact face design reduces spill upon disconnection by less than half compared with that of conventional design. Flat contact face design makes it easy to clean dust and foreign matters adhered on the surface of coupling so as to prevent them form entering inside and this causing faulty... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- English Size: 0.375 to 1.000
- Material: Steel
- Temperature: -4 to 356
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - 90 degree elbow [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting
- English Size: 0.250
- Material: Steel
from Radwell International
HOSE FITTING, HYDRAULIC, ELBOW, 1 INCH MALE JIC, 27 MM MALE THREAD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Elbow Fitting; Hydraulic Fitting
from P.B.A. Industrial Supplies Ltd.
JIC Adapter Series Available Include: 5100, 5105, 5129, 5165, 5205, 5229, 5255, 5305, 5355, 5405, 5435, 5436, 5455, 5505, 5605, 5655, 5705, 5755, 5805 and 5955 [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- English Size: 0.125 to 2.000
from CEJN Industrial Corporation
Series 141 miniature couplings are specially designed for dental and medical equipment applications. Among the smallest couplings available today, Series 141 features valved couplings and valveless nipples that are easily connected with one hand. Viton ® and EPDM seals are available on request. [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler (optional feature)
- Material: Brass/Bronze
- Connection Type: 1/8" R, G, NPT
- English Size: 0.125
from Stainless Hose Fittings, Ltd.
Type: MALE JIC x CODE 62 FLANGE 90 °. Description: Flange Adapter. Part #: 1804. Material: 316 Stainless Steel [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- English Size: 0.750
- Material: Stainless
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Stainless
- Connection Type: 1/4? Plug with 1/4? NPT-F
- English Size: 0.250
from Nitto Kohki U.S.A., Inc.
1.5 ~ 2 times higher flow. High flow type with "Airless valve shut-off" design. Compared with nitto s conventional 35mpa cuplas. The flow volume is increased 1.5 to 2 times. Increase ratio of each flow volume depends on the cupla size air less valve shut off design minimizes spillage volume on... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- English Size: 0.375 to 1.000
- Material: Steel
- Temperature: -4 to 176
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - 45 degree elbow [See More]
- Fitting Type: Bulkhead Fitting; Elbow Fitting; Union Fitting; Hydraulic Fitting
- English Size: 0.250
- Material: Steel
from Radwell International
HYDRAULIC HOSE, 3/4IN HOSE ID, 2.85IN CUTOFF, 2.44IN DROP, 4.86IN LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hydraulic Fitting
from P.B.A. Industrial Supplies Ltd.
JIC Swivel Adapter Series Available Include: 5106, 5156, 5356, 5506, 5706, 5707, 9100, 9256, 9400, 9640, 9690 and 9695 [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting; Swivel Fitting
- English Size: 0.250 to 2.000
from CEJN Industrial Corporation
Requiring only one hand for operation, Series 225 couplings are suitable for a variety of fluid applications, such as water inlet and return for injection molding lines. Series 225 features both vavled couplings and valved nipples. Other sealing materials, such as Viton ® and EPDM, are... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler (optional feature)
- Material: Brass/Bronze
- Connection Type: G 1/4"
- English Size: 0.250
from Stainless Hose Fittings, Ltd.
2403 - MALE JIC 37 ° x MALE JIC 37 ° [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- English Size: 0.312 to 0.375
- Material: Stainless
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Stainless
- Connection Type: 1/4? Plug with 1/4? NPT-M
- English Size: 0.250
from Nitto Kohki U.S.A., Inc.
Special steel body is tough against vibration and impact!. Male and female thread end configurations are available. Low pressure loss characteristic suits hydraulic equipment applications. Quenched special steel body. Powerful impact resistance, especially against impulses. Valve is designed to... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- English Size: 0.250 to 1.500
- Material: Steel
- Temperature: -4 to 356
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - 90 degree elbow [See More]
- Fitting Type: Bulkhead Fitting; Elbow Fitting; Union Fitting; Hydraulic Fitting
- English Size: 0.187
- Material: Steel
from Radwell International
HYDRAULIC HOSE, 3/4IN ID, 2.22IN CUTOFF, 4.23IN LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hydraulic Fitting
from P.B.A. Industrial Supplies Ltd.
NPSM Adapter Series Available Include: 9205, 9255, 9355, 9385, 9405, 9406, 9455, 9456, 9457 and 9458 [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- English Size: 0.125 to 2.000
from CEJN Industrial Corporation
Series 324 offers a two-way shut-off and is connectable with thevalveless nipple in Series 321. Designed with small externaldimensions, it is suitable for a variety of fluid applications, such aswater inlet and return for injection molding lines. Only one hand isrequired to connect this original... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler (optional feature)
- Material: Brass/Bronze
- Connection Type: 1/4" R, G; 3/8" R, G; 1/2" R, G
- English Size: 0.250 to 0.500
from Stainless Hose Fittings, Ltd.
2403-LH - MALE JIC 37 ° x MALE JIC 37 ° (LARGE HEX) [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- English Size: 0.750
- Material: Stainless
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Stainless
- Connection Type: 3/8? Plug with 3/8? NPT-F
- English Size: 0.375
from Nitto Kohki U.S.A., Inc.
Stainless steel for excellent corrosion resistance! The unique “inner seal mechanism ” accepts a working pressure up to 20.6mpa. Body material is excellent corrosion resistant stainless steel (sus304). Suited for use in tough conditions such as ocean development. Although it is made of... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- English Size: 0.250 to 1.000
- Material: Stainless
- Temperature: -4 to 356
from Tompkins Industries, Inc.
Forged steel 37 degree JIC adapters - straight [See More]
- Fitting Type: Adapter Fitting; Reducer Fitting; Hydraulic Fitting
- Material: Steel
- Connection Type: 3FJ-4MJ STR (Male-Female)
- English Size: 0.375
from Radwell International
HYDRAULIC HOSE FITTING, 1IN ID, 2.35IN CUTOFF, 4.57IN LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hydraulic Fitting
from P.B.A. Industrial Supplies Ltd.
NPTF Adapter Series Available Include: 3069, 3109, 3149, 3159, 3169, 3179, 3209, 3309, 3359, 3369, 3409, 3439, 3509, 3529, 3539, 3559, 3609, 3709, 3719, 3749, 3759, 3809 and 3959 [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- English Size: 0.125 to 2.000
from CEJN Industrial Corporation
The Series 325 is part of CEJN's Classic Range of hydrauliccouplings that offer numerous advantages. The range is frequently usedin demanding applications where conventional couplings do not meet therequirements. The low connection force combined with high flow andsmall external dimensions provide... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler (optional feature)
- Material: Stainless
- Connection Type: 1/4" G/NPT
- English Size: 0.250
from Stainless Hose Fittings, Ltd.
2404 - MALE JIC 37 ° x MALE NPT [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- English Size: 0.250 to 0.312
- Material: Stainless
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Stainless
- Connection Type: 3/8? Plug with 3/8? NPT-M
- English Size: 0.375
from Nitto Kohki U.S.A., Inc.
High flow type SP Cupla is now released! Plugs with male thread end are newly added. [See More]
- Fitting Type: Hydraulic Fitting; Pneumatic Fitting; Quick Coupler; Ball and Sleeve Fitting
- English Size: 0.125 to 2.000
- Material: Brass/Bronze; Steel; Stainless
- Temperature: -40 to 302
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - 45 degree elbow [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting; Swivel Fitting
- English Size: 0.375
- Material: Steel
from Radwell International
HYDRAULIC HOSE FITTING, 3/4IN ID, 2.86IN CUTOFF, 2.44IN DROP, 4.86IN LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hydraulic Fitting
from P.B.A. Industrial Supplies Ltd.
ORB Adapter Series Available Include: 3218, 3239, 3249, 3269, 3459, 3469, 5315, 5316, 5365, 5515, 5516, 5715, 5716, 7237, 7238, 9315, 9316, 9365, 9515 and 9950 [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- English Size: 0.125 to 2.000
from CEJN Industrial Corporation
Compatible with aggressive medias, Series 326 stands up to food,offshore, and steam applications. One- and two-way shutoff styles areincluded in the Series that requires only one hand for operation. Dustcaps are included as standard. EPDM seals are available on request. TheSeries is also available... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler (optional feature)
- Material: Brass/Bronze
- Connection Type: G 1/4", 3/8"
- English Size: 0.250 to 0.375
from Stainless Hose Fittings, Ltd.
2404 BSPP - MALE JIC 37 ° x MALE BSPP [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- English Size: 0.125
- Material: Stainless
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Stainless
- Connection Type: 1/2? Plug with 1/2? NPT-F
- English Size: 0.500
from Nitto Kohki U.S.A., Inc.
Valveless structure suits high viscosity fluids! Various body materials, sizes and end configurations. Braided hose connection types are newly added. Valveless construction drastically saves pressure loss and achieves high flow rate. Suitable for high viscosity fluids (such as grease). Available in... [See More]
- Fitting Type: Hydraulic Fitting; Pneumatic Fitting; Quick Coupler; Ball and Sleeve Fitting
- English Size: 0.125 to 2.000
- Material: Brass/Bronze; Steel; Stainless
- Temperature: -40 to 302
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - 45 degree elbow [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting; Swivel Fitting
- English Size: 0.250
- Material: Steel
from Radwell International
HYDRAULIC HOSE FITTING, 1IN ID, 1.91IN CUTOFF, 4.13IN LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hydraulic Fitting
from P.B.A. Industrial Supplies Ltd.
BSPP Fittings Series Available Include: 5M0512 (BSPP Female Swivel),. 5M0542 (BSPP Female 45 ° Elbow Swivel),. 5M0592 (BSPP Female 90 ° Elbow Swivel) [See More]
- Fitting Type: Hydraulic Fitting
from CEJN Industrial Corporation
Series 411 features valved couplings and valveless nipples.Requiring only one hand for operation, the Series is suitable for avariety of fluid applications, such as water inlet and return forinjection molding lines. The Series is also available in ahigh-pressure straight-through design (Series 412),... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler (optional feature)
- Material: Brass/Bronze
- Connection Type: R/G 3/8", 1/2". 3/4"
- English Size: 0.375 to 0.750
from Stainless Hose Fittings, Ltd.
2404 BSPT - MALE JIC 37 ° x MALE BSPT [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- English Size: 0.125
- Material: Stainless
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Stainless
- Connection Type: 1/2? Plug with 1/2? NPT-M
- English Size: 0.500
from Nitto Kohki U.S.A., Inc.
A single operation makes simultaneous connections for multiple lines that have a variety of different fluids and sizes. A special design minimizes air admixture in fluid lines upon connection. Compared with conventional multi cuplas approximately double flow rates are realized. This could reduce the... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- Metric Size: 28.00 to 50.00
- Material: Steel
- Temperature: -4 to 356
from Tompkins Industries, Inc.
Forged steel 37 degree JIC adapters - straight [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting; Swivel Fitting
- Material: Steel
- Connection Type: 4FJX-2MP STR (Male-Female)
- English Size: 0.125
from Radwell International
HYDRAULIC HOSE FITTING, 3/4IN ID, C CUTOFF 4.33IN, T DROP 1.17IN, L LENGTH 6.33IN. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hydraulic Fitting
from P.B.A. Industrial Supplies Ltd.
Caterpillar Flange Fittings Series Available Include: 9M3911 (Caterpillar Flange),. 9M3941 (Caterpillar Flange 45 ° Elbow),. 9M3991 (Caterpillar Flange 90 ° Elbow) [See More]
- Fitting Type: Hydraulic Fitting
from CEJN Industrial Corporation
The 200 bar working pressure of Series 412 makes this product linesuitable for high-pressure water applications and high-pressurecleaning. Included in the Series are valved and valveless couplings andvalveless nipples. Only one hand is required for operation. Othersealing materials are available on... [See More]
- Fitting Type: Elbow Fitting; Hydraulic Fitting; Quick Coupler (optional feature)
- Material: Brass/Bronze
- Connection Type: 1/2" G / NPT
- English Size: 0.500
from Stainless Hose Fittings, Ltd.
2405 - MALE JIC 37 ° x FEMALE NPT [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- English Size: 0.125
- Material: Stainless
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Bulkhead Fitting; Hydraulic Fitting
- Material: Steel
- Connection Type: 3/8? NPT-F x 3/8? NPT-F
- English Size: 0.375
from Nitto Kohki U.S.A., Inc.
A single operation makes simultaneous connections for multiple lines that have a variety of different fluids and sizes. A special design minimizes air admixture in fluid lines upon connection. Compared with conventional multi cuplas approximately double flow rates are realized. This could reduce the... [See More]
- Fitting Type: Hydraulic Fitting; Pneumatic Fitting; Quick Coupler
- Metric Size: 28.00 to 50.00
- Material: Stainless
- Temperature: -4 to 356
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - 90 degree elbow [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting
- English Size: 0.375
- Material: Steel
from Radwell International
HOSE ADAPTER, HYDRAULIC, SPLIT FLANGE, FLARE SAE, 1 INCH FLANGE, 1-5/16 INCH THREAD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
from P.B.A. Industrial Supplies Ltd.
Code 61 Fittings Series Available Include: 9M3311 (Code 61),. 9M3341 (Code 61 45 ° Elbow),. 9M3391 (Code 61 90 ° Elbow) [See More]
- Fitting Type: Hydraulic Fitting
from CEJN Industrial Corporation
Series 414 includes a two-way shut-off and is connectable withSeries 411 valveless nipples. Requiring only one hand for operation,Series 414 couplings are suitable for a variety of fluid applications,such as water inlet and return for injection molding lines. Dust capsare included as standard. Viton... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler (optional feature)
- Material: Brass/Bronze
- Connection Type: R/G 3/8", 1/2". 3/4"
- English Size: 0.375 to 0.750
from Stainless Hose Fittings, Ltd.
2406 - FEMALE JIC x MALE JIC 37 ° [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- Material: Stainless
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Bulkhead Fitting; Hydraulic Fitting
- English Size: 0.500
- Connection Type: 1/2? NPT-F X 1/2? NPT-F
from Nitto Kohki U.S.A., Inc.
Special valve structure allows minimal air admixture in fluid lines during Cupla connection. Liquid bleeding on Cuplas disconnection is very little, which makes it best for frequent connection/disconnection applications. Snap Ring and thread screw mount types to mount on the base plate are standard. [See More]
- Fitting Type: Hydraulic Fitting; Pneumatic Fitting; Quick Coupler; Ball and Sleeve Fitting
- English Size: 0.250 to 0.750
- Material: Steel
- Temperature: -4 to 356
from Tompkins Industries, Inc.
Forged steel 37 degree JIC adapters - straight [See More]
- Fitting Type: Hydraulic Fitting
- Material: Steel
- Connection Type: 4MJ-4MOR-LONG (Male-Male)
from Radwell International
HOSE ADAPTER, HYDRAULIC, SAE ORB, FLARE, 1-1/16 INCH MALE THREAD, 9/16 INCH MALE FLARE, STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
from P.B.A. Industrial Supplies Ltd.
Code 62 Fittings Series Available Include: 9M3611 (Code 62),. 9M3641 (Code 62 45 ° Elbow),. 9M3691 (Code 62 90 ° Elbow) [See More]
- Fitting Type: Hydraulic Fitting
from CEJN Industrial Corporation
The Series 415 is part of CEJN's Classic Range of hydrauliccouplings that offer numerous advantages. The range is frequently usedin demanding applications where conventional couplings do not meet therequirements. The low connection force combined with high flow andsmall external dimensions provide... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler (optional feature)
- Material: Stainless
- Connection Type: 3/8" G/NPT, 1/2" G/NPT
- English Size: 0.375 to 0.500
from Stainless Hose Fittings, Ltd.
2408 - MALE JIC 37 ° PLUG [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- English Size: 0.312
- Material: Stainless
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Tee Fitting; Hydraulic Fitting
- Material: Brass/Bronze
- Connection Type: 1/2? NPT-F x 1/2? NPT-F x 3/8? NPT-F
- English Size: 0.375 to 0.500
from Nitto Kohki U.S.A., Inc.
Connects multiple lines simultaneously with a single operation for different fluids and sizes. Ideal for automated hydraulic or pneumatic cylinder operated systems that need to connect and disconnect several lines simultaneously. Automatic shut off valves in both sockets and plugs ensure no out flow... [See More]
- Fitting Type: Hydraulic Fitting; Pneumatic Fitting; Quick Coupler
- Material: Stainless
- Connection Type: Push-to-Connect
- English Size: 0.250 to 1.000
from Tompkins Industries, Inc.
Forged steel 37 degree JIC adapters - straight [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- Material: Steel
- Connection Type: 2MJ-2MOR STR (Male-Male)
- English Size: 0.312
from Radwell International
HYDRAULIC FITTING, HOSE BARB TO SWIVEL FEMALE BALL END, 1/4IN ID HOSE SIZE, 1/4IN PIPE THREAD . FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hydraulic Fitting; Swivel Fitting
- Connection Type: Barbed or Ribbed End
from P.B.A. Industrial Supplies Ltd.
INV 45 ° Fittings Series Available Include: 3M2910 (INV 45 ° Male Swivel),. 3M2940 (INV 45 ° Male 45 ° Elbow Swivel),. 3M2990 (INV 45 ° Male 90 ° Elbow Swivel) [See More]
- Fitting Type: Hydraulic Fitting
from CEJN Industrial Corporation
Compatible with aggressive medias, Series 416 stands up to food,offshore, and steam applications. One- and two-way shut-off styles areincluded in the Series that requires only one hand for operation. Dustcaps are included as standard. EPDM and Kalrez ® seals are available onrequest. The Series... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler (optional feature)
- Material: Brass/Bronze
- Connection Type: G 1/2"
- English Size: 0.500
from Stainless Hose Fittings, Ltd.
2500 - MALE JIC 37 ° x MALE JIC 37 ° - 90 ° [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting
- Material: Stainless
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Tee Fitting; Hydraulic Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? NPT-F
- English Size: 0.375
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - 45 degree elbow [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting
- English Size: 0.250
- Material: Steel
from Radwell International
HYDRAULIC HOSE FITTING,4MB-4MJ90,THREAD SIZE 7/16-20 . FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hydraulic Fitting
from P.B.A. Industrial Supplies Ltd.
JIC 37 ° Fittings Series Available Include: 5M2512 (JIC 37 ° Female Swivel) ,. 5M2542 (JIC 37 ° Female 45 ° Elbow Swivel),. 5M2592 (JIC 37 ° Female 90 ° Elbow Swivel),. 3M2510 (JIC 37 ° Male) [See More]
- Fitting Type: Hydraulic Fitting
from CEJN Industrial Corporation
The straight-through, valveless design of Series 417 couplings makesthem ideal for garden and other low-pressure applications in whichthere is no need for valved-style couplings. Two hands are needed toconnect Series 417 couplings, which are connectable to Series 411nippels. [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler (optional feature)
- Material: Brass/Bronze
- Connection Type: G 1/2", 3/4"
- English Size: 0.500 to 0.750
from Stainless Hose Fittings, Ltd.
2501 - MALE JIC 37 ° x MALE NPT 90 ° [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting
- English Size: 0.125 to 0.375
- Material: Stainless
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Brass/Bronze
- Connection Type: 1/4? with 1/4? NPT-F
- English Size: 0.250
from Tompkins Industries, Inc.
Forged steel 37 degree JIC adapters - straight [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- Material: Steel
- Connection Type: 2MJ-2MP STR (Male-Male)
- English Size: 0.125 to 0.312
from Radwell International
HYDRAULIC HOSE FITTING,8G-12MJ,HOSE ID 1/2IN,STEM HEX 27MM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hydraulic Fitting
from P.B.A. Industrial Supplies Ltd.
NPTF Fittings Series Available Include: 3M2810 (NPTF Male),. 3M5810 (NPTF Male Swivel) [See More]
- Fitting Type: Hydraulic Fitting
from CEJN Industrial Corporation
One- and two-way shut-off styles are included in Series 604couplings that require only one hand for operation. Series 604 issuitable for a variety of fluid applications, such as water inlet andreturn. Please refer to CEJN Series 606 for a stainless steel version. Straight through version available... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler (optional feature)
- Material: Brass/Bronze
- Connection Type: 3/4" G/NPT
- English Size: 0.750
from Stainless Hose Fittings, Ltd.
2501-LL - MALE JIC x MALE NPT EXTRA LONG 90 ° [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting
- English Size: 0.250
- Material: Stainless
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Brass/Bronze
- Connection Type: 1/4? with 1/4? NPT-M
- English Size: 0.250
from Tompkins Industries, Inc.
Forged steel 37 degree JIC adapters - straight [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- Material: Steel
- Connection Type: 3MJ-2FP STR (Male-Female)
- English Size: 0.125 to 0.375
from Radwell International
HYDRAULIC HOSE FITTING, 4G-6MP,1/4IN HOSE ID,FEMALE THREAD I.D. (IN) 19/32 (0.594), MALE THREAD O.D. (IN) 43/64 (0.672) . FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hydraulic Fitting
from P.B.A. Industrial Supplies Ltd.
ORFS Fittings Series Available Include: 5M2411 (ORFS Female Swivel),. 5M2443 (ORFS Female 45 ° Elbow Swivel),. 5M2493 (ORFS Female 90 ° Elbow Swivel),. 3M2410 (ORFS Male) [See More]
- Fitting Type: Hydraulic Fitting
from CEJN Industrial Corporation
The Series 605 is part of CEJN's Classic Range of hydrauliccouplings that offer numerous advantages. The range is frequently usedin demanding applications where conventional couplings do not meet therequirements. The low connection force combined with high flow andsmall external dimensions provide... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler (optional feature)
- Material: Stainless
- Connection Type: 3/4" G/NPT
- English Size: 0.750
from Stainless Hose Fittings, Ltd.
2503 - MALE JIC 37 ° x MALE NPT 45 ° [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting
- English Size: 0.125
- Material: Stainless
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? with 3/8? NPT-F
- English Size: 0.375
from Tompkins Industries, Inc.
Forged steel 37 degree JIC adapters - straight [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- Material: Steel
- Connection Type: 4MJ-2MP BH STR (Male-Male)
- English Size: 0.125
from Radwell International
HYDRAULIC HOSE ADAPTER,6MB-8MJ,THREAD SIZE 9/16-18,. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
from P.B.A. Industrial Supplies Ltd.
SAE 45 ° Fittings Series Available Include: 5M2612 (SAE 45 ° Female Swivel),. 5M2692 (SAE 45 ° Female 90 ° Elbow Swivel) [See More]
- Fitting Type: Hydraulic Fitting
from CEJN Industrial Corporation
Requiring only one hand for operation, Series 704 couplings featurea two-way shut-off. Series 704 is suitable for water inlet and returnfor injection molding lines. Please refer to CEJN Series 706 for a stainless steel version. Straight through version available on request. [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler (optional feature)
- Material: Brass/Bronze
- Connection Type: 1" G/NPT
- English Size: 1.000
from Stainless Hose Fittings, Ltd.
2601 - MALE JIC 37 ° x MALE JIC 37 ° x MALE NPT TEE [See More]
- Fitting Type: Tee Fitting; Adapter Fitting; Hydraulic Fitting
- English Size: 0.125
- Material: Stainless
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? with 3/8? NPT-M
- English Size: 0.375
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - 45 degree elbow [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting
- English Size: 0.125
- Material: Steel
from Radwell International
HYDRAULIC HOSE FITTING,HOSE ID (IN) 1/4 ,H2 NUT HEX (MM) 24,FEMALE THREAD I.D. (IN) 3/4 (0.750) , . FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hydraulic Fitting
from CEJN Industrial Corporation
The Series 705 is part of CEJN's Classic Range of hydrauliccouplings that offer numerous advantages. The range is frequently usedin demanding applications where conventional couplings do not meet therequirements. The low connection force combined with high flow andsmall external dimensions provide... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler (optional feature)
- Material: Stainless
- Connection Type: 1"G/NPT
- English Size: 1.000
from Stainless Hose Fittings, Ltd.
2602 MALE JIC 37 ° x MALE JIC 37 ° x FEMALE NPT TEE [See More]
- Fitting Type: Tee Fitting; Adapter Fitting; Hydraulic Fitting
- English Size: 0.125
- Material: Stainless
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Brass/Bronze
- Connection Type: 1/4? with 1/4? NPT-F
- English Size: 0.250
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - 45 degree elbow [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting
- English Size: 0.250
- Material: Steel
from Radwell International
HYDRAULIC HOSE ADAPTER, MALE, FLAT-FACE O-RING TO MALE O-RING, BOSS 90 °, THREAD SIZE 11/16-16/9/16-18 . FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting
from CEJN Industrial Corporation
Series 813 features Plug-In bulkhead couplings in sizes 1/4" up to 1/2" [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler (optional feature)
- Material: Stainless
- Connection Type: Coupling 1/4", 3/8", 1/2"
- English Size: 0.250 to 0.500
from Stainless Hose Fittings, Ltd.
2605 - MALE JIC 37 ° x MALE NPT x MALE JIC 37 ° TEE [See More]
- Fitting Type: Tee Fitting; Adapter Fitting; Hydraulic Fitting
- English Size: 0.125
- Material: Stainless
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Brass/Bronze
- Connection Type: 1/4? with 1/4? NPT-M
- English Size: 0.250
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - 45 degree elbow [See More]
- Fitting Type: Elbow Fitting; Union Fitting; Hydraulic Fitting
- English Size: 0.250
- Material: Steel
from Radwell International
1/2 THREAD HYDRAULIC HOSE FITTING -6 HOSE SIZE, 3/8" HOSE DIAM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hydraulic Fitting
from CEJN Industrial Corporation
Series 810 features Plug-In couplings with external G-thread (ISO 228/1) in sizes 1/4" up to 1" [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler (optional feature)
- Material: Stainless
- Connection Type: External G-Thread
- English Size: 0.250 to 1.000
from Stainless Hose Fittings, Ltd.
2606 MALE JIC 37 ° x FEMALE NPT x MALE JIC 37 ° TEE [See More]
- Fitting Type: Tee Fitting; Adapter Fitting; Hydraulic Fitting
- English Size: 0.125
- Material: Stainless
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? with 3/8? NPT-F
- English Size: 0.375
from Tompkins Industries, Inc.
Forged steel 37 degree JIC adapters - straight [See More]
- Fitting Type: Adapter Fitting; Hydraulic Fitting; Swivel Fitting
- Material: Steel
- Connection Type: 4MOR-4FJX (Male-Female)
from Radwell International
HYDRAULIC HOSE COUPLING, 1/2 HOSE ID, 2 - 1 / 2 INCH LENGTH, 1/2 THREAD SIZE, (8G-8MBSPT) . FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Hydraulic Fitting
from CEJN Industrial Corporation
Series 830 features Plug-In couplings with external G-thread with integral rubber seal in sizes 1/4" up to 1" [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler (optional feature)
- Material: Stainless
- Connection Type: External G-Thread
- English Size: 0.250 to 1.000
from Stainless Hose Fittings, Ltd.
2650 - MALE JIC 37 ° CROSS [See More]
- Fitting Type: Cross 4-Way Fitting; Adapter Fitting; Hydraulic Fitting
- Material: Stainless
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? with 3/8? NPT-M
- English Size: 0.375
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - 90 degree elbow [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting; Swivel Fitting
- English Size: 0.250
- Material: Steel
from Radwell International
HYDRAULIC HOSE ADAPTER, FLANGE, FEMALE TO MALE, 6000 PSI, 99 DEGREE ELBOW, 5/8 INCH END SIZE 1, 7/8-14 INCH NPT X 2, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting
from CEJN Industrial Corporation
Series 811 features Plug-In stop coupling in sizes 1/4" up to 1" [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler (optional feature)
- Material: Stainless
- Connection Type: Coupling 1/4", 3/8", 1/2", 3/4", 1"
- English Size: 0.250 to 1.000
from Stainless Hose Fittings, Ltd.
2700 - MALE JIC 37 ° x MALE JIC 37 ° BULKHEAD [See More]
- Fitting Type: Bulkhead Fitting; Adapter Fitting; Hydraulic Fitting
- Material: Stainless
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? with 1/2? NPT-M
- English Size: 0.375 to 0.500