Carbon & Alloy Steel Hose Fittings
from HydraCheck Inc.
The hose union is used to join two microbore hose assemblies together, or to connect a microbore hose end to a direct gauge adaptor. Both male ends have a M16x2 connection. Specifications: Material: Steel. Maximum Working Pressure: 9137 PSI (630 bar). Connect Under Pressure: 5800 PSI (400 bar). [See More]
- Material: Steel
- Connection Type: M16x2
- Fitting Type: Union Fitting; Hydraulic Fitting; Quick Coupler
- Temperature: -4 to 212
from Kuriyama of America, Inc.
QD 10K 1/4" Female x 1/4" MNPT. ARGUS QX high pressure couplings can be used for connecting and disconnecting hydraulic lines. Their robust construction and tested components make them ideally suited for high and intermittent pressure loads. During the coupling action, valves that release and/or... [See More]
- Material: Steel
- Temperature: -22 to 257
- Fitting Type: Hydraulic Fitting
from RS Components, Ltd.
EMBOUT FILETE 1/2'' 8 MM [See More]
- Material: Steel; Steel
from HydraCheck Inc.
The hose union is used to join two microbore hose assemblies together, or to connect a microbore hose end to a direct gauge adaptor. Both male ends have an S12.65 ×1.5 connection. Specifications: Material: Steel. Maximum Working Pressure: 9137 PSI (630 bar). Connect Under Pressure: 5800 PSI... [See More]
- Material: Steel
- Connection Type: S12.65×1.5
- Fitting Type: Union Fitting; Hydraulic Fitting
- Temperature: -4 to 212
from Kuriyama of America, Inc.
QD 10K 1/4" Male x 1/4" FPT. ARGUS QX high pressure couplings can be used for connecting and disconnecting hydraulic lines. Their robust construction and tested components make them ideally suited for high and intermittent pressure loads. During the coupling action, valves that release and/or block... [See More]
- Material: Steel
- Temperature: -22 to 257
- Fitting Type: Hydraulic Fitting
from RS Components, Ltd.
PREVOST JFT 1208ZS Hose Fitting [See More]
- Material: Steel; Steel
from HydraCheck Inc.
The hose/gauge bulkhead adaptor makes it convenient for you to “solid mount ” a pressure gauge to a console or bulkhead. The microbore hose assembly conveniently screws onto the bulkhead adaptor. The male bulkhead side has a M16x2 connection. Specifications: Material: Steel. Maximum... [See More]
- Material: Steel
- Connection Type: 1/4 NPT, 1/2 NPT, 7/16 SAE
- Fitting Type: Adapter Fitting; Hydraulic Fitting; Quick Coupler
- English Size: 0.250 to 0.500
from Kuriyama of America, Inc.
QD AG Ball 1/4" Female x 1/4" FPT. ARGUS Agricultural/Normal quick release couplings with ball valve are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QT... [See More]
- Material: Steel
- Temperature: -4 to 212
- Fitting Type: Hydraulic Fitting
from RS Components, Ltd.
PREVOST JFT 1213ZS Hose Fitting [See More]
- Material: Steel; Steel
from HydraCheck Inc.
This adapter has been constructed to enable an adaptation between the 5/8 ″-14 BSF system (HSP) to the world wide used M16x2 system. Just screw our adapter onto the HSP – test coupling. The result is a regular M16x2 system connection. Now you can use your hoses and fittings from the... [See More]
- Material: Steel
- Connection Type: M16x2, 5/8"-14 BSF (HSP)
- Fitting Type: Adapter Fitting; Hydraulic Fitting; Quick Coupler
- English Size: 0.625
from Kuriyama of America, Inc.
QD AG Ball 1/4" Male x 1/4" FPT. ARGUS Agricultural/Normal quick release couplings with ball valve are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QT quick... [See More]
- Material: Steel
- Temperature: -4 to 212
- Fitting Type: Hydraulic Fitting
from RS Components, Ltd.
EO Test point high press hose [See More]
- Material: Steel; Steel
- Temperature: 482
- Fitting Type: Hydraulic Fitting
from HydraCheck Inc.
PD Series couplings provide easy connection for pressure gauges and/or specialized diagnostic equipment. Typically PD nipples are permanently mounted in the system at threaded test ports, in rigid tubing, or in hose assemblies. PD couplers are then attached to test instruments. Used in conjunction... [See More]
- Material: Steel
- Connection Type: 1/4" NPT, 1/8" NPT, 1/4" NPT, 3/8" NPT, 3/8-24 ORB, 7/16-20 ORB, 1/2-20 ORB, 9/16-18 ORB, M10x1.0, M14x1.5, M16x1.5
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 0.375 to 0.562
from Kuriyama of America, Inc.
QD AG PV 1/4" Male x 1/4" FPT. ARGUS Agricultural/Normal quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low pressure ranges, valves that release or block the flow are. automatically activated. The QP quick release... [See More]
- Material: Steel
- Temperature: -4 to 212
- Fitting Type: Hydraulic Fitting
from RS Components, Ltd.
EO Test point high press hose [See More]
- Material: Steel; Steel
- Temperature: 482
- Fitting Type: Hydraulic Fitting
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 1.500
from RS Components, Ltd.
EO Test point high press hose [See More]
- Material: Steel; Steel
- Temperature: 482
- Fitting Type: Hydraulic Fitting
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 2.000
- Fitting Type: Elbow Fitting
from RS Components, Ltd.
Festo NPHS-S6-M-G18 [See More]
- Material: Steel; Steel
- English Size: 0.125
- Fitting Type: Pneumatic Fitting; Quick Coupler
- Temperature: 14
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 2.000
- Fitting Type: Elbow Fitting
from RS Components, Ltd.
Festo NPHS-S6-M-BC9 [See More]
- Material: Steel; Steel
- Connection Type: Barbed or Ribbed End
- Fitting Type: Pneumatic Fitting; Quick Coupler
- Temperature: 14 to 140
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 1.500
- Fitting Type: Elbow Fitting
from RS Components, Ltd.
PREVOST ERP 116810 [See More]
- Material: Steel; Steel
- Fitting Type: Pneumatic Fitting; Quick Coupler
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 1.500
- Fitting Type: Elbow Fitting
from RS Components, Ltd.
PREVOST ERP 116813 [See More]
- Material: Steel; Steel
- Fitting Type: Pneumatic Fitting; Quick Coupler
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 2.000
from RS Components, Ltd.
PREVOST ERP 116816 [See More]
- Material: Steel; Steel
- Fitting Type: Pneumatic Fitting; Quick Coupler
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design to withstand rigorous applications found in industrial markets. Specially designed swivel... [See More]
- Material: Aluminum; Steel; Zinc-Plated Carbon Steel
- English Size: 4.000
- Fitting Type: Swivel Fitting
from RS Components, Ltd.
PREVOST IRP 116810 [See More]
- Material: Steel; Steel
- Connection Type: Barbed or Ribbed End
- Fitting Type: Pneumatic Fitting; Quick Coupler
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy... [See More]
- Material: Aluminum; Steel; Zinc-Plated Carbon Steel
- English Size: 2.000
from RS Components, Ltd.
PREVOST IRP 116813 [See More]
- Material: Steel; Steel
- Connection Type: Barbed or Ribbed End
- Fitting Type: Pneumatic Fitting; Quick Coupler
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design to withstand rigorous applications found in industrial markets. Specially designed swivel... [See More]
- Material: Aluminum; Steel; Zinc-Plated Carbon Steel
- English Size: 4.000
- Fitting Type: Swivel Fitting
from RS Components, Ltd.
PREVOST IRP 116816 [See More]
- Material: Steel; Steel
- Connection Type: Barbed or Ribbed End
- Fitting Type: Pneumatic Fitting; Quick Coupler
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Kuriyama offers two... [See More]
- Material: Aluminum; Steel; Zinc-Plated Carbon Steel
- English Size: 3.000
- Fitting Type: Adapter Fitting
from RS Components, Ltd.
PREVOST IRP 116819 [See More]
- Material: Steel; Steel
- Connection Type: Barbed or Ribbed End
- Fitting Type: Pneumatic Fitting; Quick Coupler
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy... [See More]
- Material: Aluminum; Steel; Zinc-Plated Carbon Steel
- English Size: 1.500
- Fitting Type: Adapter Fitting
from RS Components, Ltd.
RS PRO 6326200440500 [See More]
- Material: Steel; Steel
- English Size: 0.500
- Fitting Type: Pneumatic Fitting; Quick Coupler
- Temperature: 5
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Kuriyama offers two... [See More]
- Material: Aluminum; Steel; Zinc-Plated Carbon Steel
- English Size: 8.000
from RS Components, Ltd.
Legris 25SFTF08SXZ [See More]
- Material: Steel; Zinc Plated Steel
- Temperature: -4 to 212
- Fitting Type: Pneumatic Fitting; Quick Coupler
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design to withstand rigorous applications found in industrial markets. Kuriyama offers two 8"... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 0.500
from RS Components, Ltd.
Legris 25SFTF09SXZ [See More]
- Material: Steel; Zinc Plated Steel
- Temperature: -4 to 212
- Fitting Type: Pneumatic Fitting; Quick Coupler
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design to withstand rigorous applications found in industrial markets. Kuriyama offers two 8"... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 10.000
from RS Components, Ltd.
Legris 25SFTF13SXZ [See More]
- Material: Steel; Zinc Plated Steel
- Temperature: -4 to 212
- Fitting Type: Pneumatic Fitting; Quick Coupler
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design to withstand rigorous applications found in industrial markets. Kuriyama offers two 8"... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 8.000
from RS Components, Ltd.
RS PRO 10706HU10 [See More]
- Material: Steel; Steel
- Temperature: -4
- Fitting Type: Pneumatic Fitting; Quick Coupler
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design to withstand rigorous applications found in industrial markets. Kuriyama offers two 8"... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 8.000
from RS Components, Ltd.
RS PRO 107P06HGS08 [See More]
- Material: Steel; Steel
- Temperature: -4
- Fitting Type: Pneumatic Fitting; Quick Coupler
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 1.500
from RS Components, Ltd.
RS PRO 027 HU 06 [See More]
- Material: Steel; Steel
- Temperature: -4
- Fitting Type: Pneumatic Fitting; Quick Coupler
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 1.500
- Connection Type: Compression Fitting
from RS Components, Ltd.
RS PRO 027 HU 08 [See More]
- Material: Steel; Steel
- Temperature: -4
- Fitting Type: Pneumatic Fitting; Quick Coupler
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. MATERIAL... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 0.500
from RS Components, Ltd.
RS PRO 027 HU 09 [See More]
- Material: Steel; Steel
- Temperature: -4
- Fitting Type: Pneumatic Fitting; Quick Coupler
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. MATERIAL... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 10.000
from RS Components, Ltd.
RS PRO 027 HU 10 [See More]
- Material: Steel; Steel
- Temperature: -4
- Fitting Type: Pneumatic Fitting; Quick Coupler
from Carr Lane Manufacturing Co.
90 ° banjo-type elbow fitting for any standard 1/4" BSPP port. Male JIC 37 ° end accepts standard 5/16" O.D. flared tubing. JIC-standard 37 ° fittings accept our standard 5/16" O.D. tubing (cut off straight, deburred, and flared) as well as Fixture Hose and Heavy-Duty Hose with 37... [See More]
- Material: Steel
- English Size: 0.250 to 0.312
- Fitting Type: Elbow Fitting; Hydraulic Fitting
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Steel
- Connection Type: 3/8? NPT-F x 3/8? NPT-F
- Fitting Type: Bulkhead Fitting; Hydraulic Fitting
- English Size: 0.375
from DME Company
No-Spill coupling design, low air inclusion 2,500 PSI Operating pressure. Sleeve lock prevents accidental disconnection. Dust seal is designed into coupling to prevent dirt inclusion into hydraulic system. Low cost, high pressure [See More]
- Material: Steel
- Quick Coupler Valving: Nonspill
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 0.375 to 0.500
from Advanced Technology Products
Coupler, Safety-Slide, Full Flow, 1/2 ″ Body SizeThe Safety-Slide features a compact, lightweight design that reduces user fatigue when compared to a traditional coupler design. The Safety Slide eliminates the valve and spring often seen in traditional couplers, providing... [See More]
- Material: Steel
- English Size: 0.500
- Fitting Type: Pneumatic Fitting; Quick Coupler
- Temperature: 23 to 140
from PT
Permtach internal expansion system [See More]
- Material: Steel
- Connection Type: Barbed or Ribbed End
- Fitting Type: Adapter Fitting
- English Size: 2.000 to 4.000
from G.L. Huyett
Lincoln ® couplers play a vital roll in greasing the components in your industrial or agriculture application. The small outside diameter of the 5852 allows for easy connection with recessed fittings. The 5848 is a swivel coupler great for providing access to difficult to reach fittings. [See More]
- Material: Steel; Polyurethane
- Connection Type: Push-to-Connect
- Fitting Type: Elbow Fitting; Hydraulic Fitting; Swivel Fitting
- English Size: 0.125
from Nitto Kohki U.S.A., Inc.
Standard hydraulic Cuplas for general purposes with a working pressure up to 20.6MPa. Low pressure loss, suitable for hydraulic equipment. General purpose hydraulic cuplas with a working pressure of 20.6mpa{210kgf/cm2}. Structure is designed to reduce pressureloss to the lowest, and is best for... [See More]
- Material: Steel
- English Size: 0.250 to 1.000
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Temperature: -4 to 356
from Tompkins Industries, Inc.
Steel beaded hose fittings - straight [See More]
- Material: Steel
- English Size: 0.250
- Fitting Type: Hydraulic Fitting
from Victaulic Co. of America
ADAPTER TYPE. CARBON STEEL MATERIAL. 4 OVERALL LENGTH. 1-1/2 SIZE A. 1-1/2 SIZE B. 40 S SCHEDULE. UL (CANADA AND US), FM, CTP, LPCB, VDS APPLICABLE STANDARD. BUILDING SERVICE, FIRE PROTECTION, MINING, OIL, GAS, CHEMICAL, INDUSTRIAL CONSTRUCTION, POWER GENERATION, MARITIME AND CUSTOM CASTING... [See More]
- Material: Steel
- English Size: 1.500
from Suttner America Company
Couplers are used anywhere high pressure connections are frequently connected and disconnected. Ideal for quick exchange of quick nozzles and spray guns. Series ST straight-through couplings are designed for use where minimum pressure drop is required and valving is not needed. [See More]
- Material: Steel
- Connection Type: Push-to-Connect; 1/4" MNPT Plug
- Fitting Type: Quick Coupler
- English Size: 0.250
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Steel
- Connection Type: M22 Coupler x 3/8? QD Plug
- Fitting Type: Hydraulic Fitting; Quick Coupler; Twist/Bayonet Fitting
- English Size: 0.375
from PT
Permtach internal expansion system [See More]
- Material: Steel
- English Size: 1.000 to 6.000
from Nitto Kohki U.S.A., Inc.
Generic Cupla copes with high pressure lines in hydraulic equipment! Low pressure loss is ideal for hydraulic equipment. Complys with international standard ISO 7241-1A. General purpose hydraulic cuplas with the working pressure up to 27.5~31.5mpa {281~321kgf/cm2}. Structure keeps pressure loss... [See More]
- Material: Steel
- English Size: 0.250 to 1.000
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Temperature: -4 to 176
from Tompkins Industries, Inc.
Steel beaded hose fittings - 45 degree elbow [See More]
- Material: Steel
- English Size: 0.250
- Fitting Type: Elbow Fitting; Hydraulic Fitting
from Victaulic Co. of America
ADAPTER TYPE. CARBON STEEL MATERIAL. 3 OVERALL LENGTH. 2 SIZE A. 2 SIZE B. 40 S SCHEDULE. UL (CANADA AND US), FM, CTP, LPCB, VDS APPLICABLE STANDARD. BUILDING SERVICE, FIRE PROTECTION, MINING, OIL, GAS, CHEMICAL, INDUSTRIAL CONSTRUCTION, POWER GENERATION, MARITIME AND CUSTOM CASTING APPLICATION. [See More]
- Material: Steel
- English Size: 2.000
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Steel
- Connection Type: 3/8? Plug with M22-M
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 0.375
from Nitto Kohki U.S.A., Inc.
Their “airless valve shut-off design ” greatly reduces air admixture!. Ideal for hydraulic lines with larger pressure fluctuations. Locking mechanism to prevent accidental disconnection maintains tight connection even under vibration or impact. Both socket and plug have built in... [See More]
- Material: Steel
- English Size: 0.250 to 2.000
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Temperature: -4 to 356
from Tompkins Industries, Inc.
Steel beaded hose fittings - 90 degree elbow [See More]
- Material: Steel
- English Size: 0.250
- Fitting Type: Elbow Fitting; Hydraulic Fitting
from Victaulic Co. of America
ADAPTER TYPE. CARBON STEEL MATERIAL. 6 OVERALL LENGTH. 2-1/2 SIZE A. 2-1/2 SIZE B. 40 S SCHEDULE. UL (CANADA AND US), FM, CTP, LPCB, VDS APPLICABLE STANDARD. BUILDING SERVICE, FIRE PROTECTION, MINING, OIL, GAS, CHEMICAL, INDUSTRIAL CONSTRUCTION, POWER GENERATION, MARITIME AND CUSTOM CASTING... [See More]
- Material: Steel
- English Size: 2.500
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Steel
- Connection Type: 3/8" Plug with 3/8" NPT-F
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 0.375
from Nitto Kohki U.S.A., Inc.
Metal-touch valve system with. Superior durability! Sleeve stopper. Mechanism gives secure connection. Cupla for higher working pressure up to 44.1 Mpa (450kgf/cm2). Mechanism to prevent accidental disconnection maintains tight connection even under vibration or impact when connected. Both socket... [See More]
- Material: Steel
- English Size: 0.375 to 0.500
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Temperature: -4 to 356
from Tompkins Industries, Inc.
Steel beaded hose fittings - straight [See More]
- Material: Steel
- English Size: 0.125 to 0.250
- Fitting Type: Hydraulic Fitting
from Victaulic Co. of America
SWAGE TYPE. CARBON STEEL MATERIAL. PAINTED FINISH. 7 INCH OVERALL LENGTH. 2-1/2 INCH SIZE A. 1 INCH SIZE B. 2.5 SIZE A - DECIMAL. 1 SIZE B - DECIMAL. 2-1/2 SIZE A - FRACTIONAL. 1 SIZE B - FRACTIONAL. 2-1/2 INCH IPS GROOVED X 1 INCH IPS GROOVED END CONNECTION. APPROXIMATE WEIGHT 3 LB. SIZE A -... [See More]
- Material: Steel
- English Size: 1.000 to 2.500
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Steel
- Connection Type: 1/4? Plug with 1/4? NPT-F
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 0.250
from Nitto Kohki U.S.A., Inc.
High pressure cupla for working pressures up To 68.6mpa and pressure resistance of 98mpa!. Unique sleeve ring-lock system copes with Vibration and impact when connected. Cupla for extremely high working pressures up to 68.6mpa {700kgf/cm2} and pressure resistance of 98mpa {1,000kgf/cm2}. Metal touch... [See More]
- Material: Steel
- English Size: 0.375 to 0.500
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Temperature: -4 to 356
from Tompkins Industries, Inc.
Steel beaded hose fittings - 45 degree elbow [See More]
- Material: Steel
- English Size: 0.125 to 0.250
- Fitting Type: Elbow Fitting; Hydraulic Fitting
from Victaulic Co. of America
SWAGE TYPE. CARBON STEEL MATERIAL. 8 INCH OVERALL LENGTH. 3 INCH SIZE A. 2 INCH SIZE B. 3 SIZE A - DECIMAL. 2 SIZE B - DECIMAL. 3 SIZE A - FRACTIONAL. 2 SIZE B - FRACTIONAL. OIL FIELD APPLICATION. 3 INCH IPS PLAIN X 2 INCH IPS PLAIN END CONNECTION. APPROXIMATE WEIGHT 4.5 LB. SIZE A - DECIMAL - UOM... [See More]
- Material: Steel
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Material: Steel
- Connection Type: 1/4? Plug with 1/4? NPT-M
- Fitting Type: Hydraulic Fitting; Quick Coupler
- English Size: 0.250
from Nitto Kohki U.S.A., Inc.
Flat contact face design reduces spill upon disconnection by less than half compared with that of conventional design. Flat contact face design makes it easy to clean dust and foreign matters adhered on the surface of coupling so as to prevent them form entering inside and this causing faulty... [See More]
- Material: Steel
- English Size: 0.375 to 1.000
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Temperature: -4 to 356
from Tompkins Industries, Inc.
Steel beaded hose fittings - 90 degree elbow [See More]
- Material: Steel
- English Size: 0.125 to 0.250
- Fitting Type: Elbow Fitting; Hydraulic Fitting
from Victaulic Co. of America
SWAGE TYPE. CARBON STEEL MATERIAL. PAINTED FINISH. 7 INCH OVERALL LENGTH. 2-1/2 INCH SIZE A. 1 INCH SIZE B. 2.5 SIZE A - DECIMAL. 1 SIZE B - DECIMAL. 2-1/2 SIZE A - FRACTIONAL. 1 SIZE B - FRACTIONAL. 2-1/2 INCH IPS GROOVED X 1 INCH MIP END CONNECTION. APPROXIMATE WEIGHT 3 LB. SIZE A - DECIMAL - UOM... [See More]
- Material: Steel
- English Size: 1.000 to 2.500
from Nitto Kohki U.S.A., Inc.
1.5 ~ 2 times higher flow. High flow type with "Airless valve shut-off" design. Compared with nitto s conventional 35mpa cuplas. The flow volume is increased 1.5 to 2 times. Increase ratio of each flow volume depends on the cupla size air less valve shut off design minimizes spillage volume on... [See More]
- Material: Steel
- English Size: 0.375 to 1.000
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Temperature: -4 to 176
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - 90 degree elbow [See More]
- Material: Steel
- English Size: 0.250
- Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting
from Victaulic Co. of America
SWAGE TYPE. CARBON STEEL MATERIAL. PAINTED FINISH. 6.5 INCH OVERALL LENGTH. 2 INCH SIZE A. 1-1/2 INCH SIZE B. 2 SIZE A - DECIMAL. 1.5 SIZE B - DECIMAL. 2 SIZE A - FRACTIONAL. 1-1/2 SIZE B - FRACTIONAL. 2 INCH MIP X 1-1/2 INCH IPS GROOVED END CONNECTION. APPROXIMATE WEIGHT 2 LB. SIZE A - DECIMAL -... [See More]
- Material: Steel
- English Size: 1.500
from Nitto Kohki U.S.A., Inc.
Special steel body is tough against vibration and impact!. Male and female thread end configurations are available. Low pressure loss characteristic suits hydraulic equipment applications. Quenched special steel body. Powerful impact resistance, especially against impulses. Valve is designed to... [See More]
- Material: Steel
- English Size: 0.250 to 1.500
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Temperature: -4 to 356
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - 45 degree elbow [See More]
- Material: Steel
- English Size: 0.250
- Fitting Type: Bulkhead Fitting; Elbow Fitting; Union Fitting; Hydraulic Fitting
from Nitto Kohki U.S.A., Inc.
Direct mounting onto vibrating and percussive air tools enabling to absorb strong shocks generated by the tools in order to minimize wear on the sockets. Optimizes the life of the socket by reducing the impact of vibrating and percussive tools by between 1/5 and 1/9 enabling direct mount of the plug... [See More]
- Material: Brass/Bronze; Steel
- English Size: 0.250 to 0.375
- Fitting Type: Pneumatic Fitting; Quick Coupler
- Temperature: 23 to 140
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - 90 degree elbow [See More]
- Material: Steel
- English Size: 0.187
- Fitting Type: Bulkhead Fitting; Elbow Fitting; Union Fitting; Hydraulic Fitting
from Nitto Kohki U.S.A., Inc.
From factory air line to pneumatic tool connection, available in various body materials, sizes and end configurations. Excellent durability. An excellent general purpose coupling for connecting factory air supply to pneumatic tools. Steel coupling is suitable for air. Brass or stainless steel are... [See More]
- Material: Brass/Bronze; Steel; Stainless
- English Size: 0.125 to 1.000
- Fitting Type: Pneumatic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Temperature: -4 to 356
from Tompkins Industries, Inc.
Forged steel 37 degree JIC adapters - straight [See More]
- Material: Steel
- Connection Type: 3FJ-4MJ STR (Male-Female)
- Fitting Type: Adapter Fitting; Reducer Fitting; Hydraulic Fitting
- English Size: 0.375
from Nitto Kohki U.S.A., Inc.
Enables several air lines to be taken simultaneously from one supply line!. Just push in the plug to socket for simple and secure connection. Multiple outlets are available from single air supply source. Choose from the 2-outlet type(model 200s) the 5-outlet straight type (model 200l)and the outlet... [See More]
- Material: Aluminum; Steel
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting; Quick Coupler
- Temperature: 68 to 140
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - 45 degree elbow [See More]
- Material: Steel
- English Size: 0.375
- Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting; Swivel Fitting
from Nitto Kohki U.S.A., Inc.
No hose clamp required! Simple and secure connection to urethane hose. Fitted with hose guard nut to prevent possible kinking. nut types are available in hi-cupla series and hi-cupla 200 series hose guard nut type available to prevent hose kinking. to mount on hose simply slide it over the nipple... [See More]
- Material: Steel
- Metric Size: 5.00 to 16.00
- Fitting Type: Pneumatic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Temperature: -4 to 140
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - 45 degree elbow [See More]
- Material: Steel
- English Size: 0.250
- Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting; Swivel Fitting
from Nitto Kohki U.S.A., Inc.
Newly developed rotary function allows 360 ˚ swivelling!. Big improvement for handling of pneumatic tools!. Rotary neck plug for hose connection to pneumatic tools and pneumatic devices. Fits at angle to the tool eliminating annoying offset load caused by connected hose. Ideal compact design... [See More]
- Material: Steel
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting; Quick Coupler
- English Size: 0.250 to 0.375
from Tompkins Industries, Inc.
Forged steel 37 degree JIC adapters - straight [See More]
- Material: Steel
- Connection Type: 4FJX-2MP STR (Male-Female)
- Fitting Type: Adapter Fitting; Hydraulic Fitting; Swivel Fitting
- English Size: 0.125
from Nitto Kohki U.S.A., Inc.
The lightweight design makes the Cupla best suited to power tools!. Push-to-connect for easy operation. Light weight design suits direct connection to power tools aluminum body is adopted for some models to reduce the weight. Just push the plug into socket for easy one hand connection. Available in... [See More]
- Material: Aluminum; Brass/Bronze; Steel
- English Size: 0.125 to 0.250
- Fitting Type: Pneumatic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Temperature: -4 to 356
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - 90 degree elbow [See More]
- Material: Steel
- English Size: 0.375
- Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting
from Nitto Kohki U.S.A., Inc.
Eliminates hose twisting, kinking, or bending! Greatly improves working efficiency!. A plug with a free twisting neck for hose connections to pneumatic tools and devices. Free angle control (max 70" flexible) provides comfortable job positions even in narrow spaces or with overhead works. The... [See More]
- Material: Steel
- English Size: 0.125 to 0.375
- Fitting Type: Pneumatic Fitting; Quick Coupler
- Temperature: -4 to 140
from Tompkins Industries, Inc.
Forged steel 37 degree JIC adapters - straight [See More]
- Material: Steel
- Connection Type: 4MJ-4MOR-LONG (Male-Male)
- Fitting Type: Hydraulic Fitting
from Nitto Kohki U.S.A., Inc.
High flow type SP Cupla is now released! Plugs with male thread end are newly added. [See More]
- Material: Brass/Bronze; Steel; Stainless
- English Size: 0.125 to 2.000
- Fitting Type: Hydraulic Fitting; Pneumatic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Temperature: -40 to 302
from Tompkins Industries, Inc.
Forged steel 37 degree JIC adapters - straight [See More]
- Material: Steel
- Connection Type: 2MJ-2MOR STR (Male-Male)
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- English Size: 0.312
from Nitto Kohki U.S.A., Inc.
Valveless structure suits high viscosity fluids! Various body materials, sizes and end configurations. Braided hose connection types are newly added. Valveless construction drastically saves pressure loss and achieves high flow rate. Suitable for high viscosity fluids (such as grease). Available in... [See More]
- Material: Brass/Bronze; Steel; Stainless
- English Size: 0.125 to 2.000
- Fitting Type: Hydraulic Fitting; Pneumatic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Temperature: -40 to 302
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - 45 degree elbow [See More]
- Material: Steel
- English Size: 0.250
- Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting
from Nitto Kohki U.S.A., Inc.
Simultaneously connects several ports securely in one operation! Greatly cuts cycle time in multiple ports replacement. Handles several ports at once. Simple manual lever action completes easy connection / disconnection. Comes with lock mechanism to prevent accidental disconnection. Valve on socket... [See More]
- Material: Aluminum; Brass/Bronze; Steel
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting; Quick Coupler
- English Size: 0.125
from Tompkins Industries, Inc.
Forged steel 37 degree JIC adapters - straight [See More]
- Material: Steel
- Connection Type: 2MJ-2MP STR (Male-Male)
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- English Size: 0.125 to 0.312
from Nitto Kohki U.S.A., Inc.
Simultaneously connects several ports securely in one operation! Greatly reduces changeover time in multiple ports replacement. Handles several ports at once. Simple manual lever action completes easy connection/ disconnection. Two stage lever operation prevents cupla from accidental dropping due to... [See More]
- Material: Aluminum; Brass/Bronze; Steel
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting; Quick Coupler
- English Size: 0.250 to 0.500
from Tompkins Industries, Inc.
Forged steel 37 degree JIC adapters - straight [See More]
- Material: Steel
- Connection Type: 3MJ-2FP STR (Male-Female)
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- English Size: 0.125 to 0.375
from Nitto Kohki U.S.A., Inc.
A single operation makes simultaneous connections for multiple lines that have a variety of different fluids and sizes. A special design minimizes air admixture in fluid lines upon connection. Compared with conventional multi cuplas approximately double flow rates are realized. This could reduce the... [See More]
- Material: Steel
- Metric Size: 28.00 to 50.00
- Fitting Type: Hydraulic Fitting; Quick Coupler
- Temperature: -4 to 356
from Tompkins Industries, Inc.
Forged steel 37 degree JIC adapters - straight [See More]
- Material: Steel
- Connection Type: 4MJ-2MP BH STR (Male-Male)
- Fitting Type: Adapter Fitting; Hydraulic Fitting
- English Size: 0.125
from Nitto Kohki U.S.A., Inc.
Special valve structure allows minimal air admixture in fluid lines during Cupla connection. Liquid bleeding on Cuplas disconnection is very little, which makes it best for frequent connection/disconnection applications. Snap Ring and thread screw mount types to mount on the base plate are standard. [See More]
- Material: Steel
- English Size: 0.250 to 0.750
- Fitting Type: Hydraulic Fitting; Pneumatic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Temperature: -4 to 356
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - 45 degree elbow [See More]
- Material: Steel
- English Size: 0.125
- Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - 45 degree elbow [See More]
- Material: Steel
- English Size: 0.250
- Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - 45 degree elbow [See More]
- Material: Steel
- English Size: 0.250
- Fitting Type: Elbow Fitting; Union Fitting; Hydraulic Fitting
from Tompkins Industries, Inc.
Forged steel 37 degree JIC adapters - straight [See More]
- Material: Steel
- Connection Type: 4MOR-4FJX (Male-Female)
- Fitting Type: Adapter Fitting; Hydraulic Fitting; Swivel Fitting
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - 90 degree elbow [See More]
- Material: Steel
- English Size: 0.250
- Fitting Type: Elbow Fitting; Adapter Fitting; Hydraulic Fitting; Swivel Fitting