Polyethylene (PE) Hose Fittings
from Advanced Technology Products
Produced in a durable glass filled polypropylene. Maximum full flow design. Available in 3 different standard configurations. Tube Size Length Width Height. 3/4 ” H.B. 2.93 ” 1.37 ” 1.45 ” [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Adapter Fitting; Pneumatic Fitting
from ARKPLAS
Routing and protection accessories are simple, easy to use accessories to help control loose tubing and cables, both during and after assembly. Routing and protection accessories are offered in tough, resilient nylon material, which not only exhibits excellent insulation properties and are highly... [See More]
- Material: Polyethylene (PE); LDPE
- English Size: 0.500
- Connection Type: 1/2" NPT
from Cole-Parmer
Barbed Fitting [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Reducer Fitting
from Qosina Corp.
Qosina is a leading supplier of Adult Hose Cuff with 22 mm OD x 22 mm ID. Get fast shipping and volume discounts on Straight Connectors parts. [See More]
- Material: Polyethylene (PE); PE/EVA
- Metric Size: 22.00
from Advanced Technology Products
Produced in a durable glass filled polypropylene. Maximum full flow design. Available in 3 different standard configurations. Tube Size Length Width Height. 1/2 ” H.B. 1.95 ” 1.00 ” 1.00 ” [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Pneumatic Fitting
from ARKPLAS
Routing and protection accessories are simple, easy to use accessories to help control loose tubing and cables, both during and after assembly. Routing and protection accessories are offered in tough, resilient nylon material, which not only exhibits excellent insulation properties and are highly... [See More]
- Material: Polyethylene (PE); LDPE
- English Size: 0.250
- Connection Type: 1/4" NPT
from Cole-Parmer
bull; Organize your workstation with these convenient new barbed fittings kits. • Assorted fittings come in an impact-resistant plastic box with secure snap-shut latches to prevent spillage. • Labeled compartments let you easily locate the fittings you want. • Order storage racks... [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Reducer Fitting
from Qosina Corp.
Qosina is a leading supplier of NS6 Series Coupling Body, Shutoff Polypropylene In-Line Hose Barb with for 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts. [See More]
- Material: Polyethylene (PE); Polypropylene (PP); Stainless; ABS, EPDM, Glass-Filled PP, SS, TPV or TPE
- English Size: 0.375
- Connection Type: Barbed or Ribbed End
- Metric Size: 9.50
from Advanced Technology Products
Produced in a durable glass filled polypropylene. Maximum full flow design. Available in 3 different standard configurations. Tube Size Length Width Height. 1/2 ” H.B. 1.95 ” 1.00 ” 1.00 ” [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Pneumatic Fitting
from ARKPLAS
Routing and protection accessories are simple, easy to use accessories to help control loose tubing and cables, both during and after assembly. Routing and protection accessories are offered in tough, resilient nylon material, which not only exhibits excellent insulation properties and are highly... [See More]
- Material: Polyethylene (PE); LDPE
- English Size: 0.125
- Connection Type: 1/8" NPT
from Cole-Parmer
Barbed Fitting [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Elbow Fitting
- English Size: 1.000
from Qosina Corp.
Qosina is a leading supplier of NS6 Series Coupling Body, Shutoff Polypropylene In-Line Hose Barb with for 1/2 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts. [See More]
- Material: Polyethylene (PE); Polypropylene (PP); Stainless; ABS, EPDM, Glass-Filled PP, SS, TPV or TPE
- English Size: 0.500
- Connection Type: Barbed or Ribbed End
- Metric Size: 12.70
from ARKPLAS
Routing and protection accessories are simple, easy to use accessories to help control loose tubing and cables, both during and after assembly. Routing and protection accessories are offered in tough, resilient nylon material, which not only exhibits excellent insulation properties and are highly... [See More]
- Material: Polyethylene (PE); LDPE
- English Size: 0.750
- Connection Type: 3/4" NPT
from Cole-Parmer
bull; Fittings use the natural protection of Silver (Ag) to prevent growth of microorganisms. • Prevents growth of bacteria, fungi, mold, and mildew. • Meets EPA standards. • NSF 51, 61 & FDA compliant. These single barb fittings offer protection for the fitting in applications... [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Reducer Fitting
- English Size: 0.250 to 0.375
from Qosina Corp.
Qosina is a leading supplier of NS6 Series Coupling Insert, Shutoff Polypropylene In-Line Hose Barb with for 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts. [See More]
- Material: Polyethylene (PE); Polypropylene (PP); Stainless; ABS, EPDM, Glass-Filled PP, SS, TPV or TPE
- English Size: 0.375
- Connection Type: Barbed or Ribbed End
- Metric Size: 9.50
from ARKPLAS
Routing and protection accessories are simple, easy to use accessories to help control loose tubing and cables, both during and after assembly. Routing and protection accessories are offered in tough, resilient nylon material, which not only exhibits excellent insulation properties and are highly... [See More]
- Material: Polyethylene (PE); LDPE
- English Size: 0.375
- Connection Type: 3/8" NPT
from Cole-Parmer
bull; Fittings use the natural protection of Silver (Ag) to prevent growth of microorganisms. • Prevents growth of bacteria, fungi, mold, and mildew. • Meets EPA standards. • NSF 51, 61 & FDA compliant. These single barb fittings offer protection for the fitting in applications... [See More]
- Material: Polyethylene (PE)
- English Size: 0.187
- Connection Type: Barbed or Ribbed End
from Qosina Corp.
Qosina is a leading supplier of NS6 Series Coupling Insert, Shutoff Polypropylene In-Line Hose Barb with for 1/2 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts. [See More]
- Material: Polyethylene (PE); Polypropylene (PP); Stainless; ABS, EPDM, Glass-Filled PP, SS, TPV or TPE
- English Size: 0.500
- Connection Type: Barbed or Ribbed End
- Metric Size: 12.70
from Cole-Parmer
Barbed Fitting [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Reducer Fitting
- English Size: 0.125 to 0.250
from Qosina Corp.
Qosina is a leading supplier of NS6 Series Coupling Insert, Shutoff Polypropylene, Panel Mount Hose Barb with for 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts. [See More]
- Material: Polyethylene (PE); Polypropylene (PP); Stainless; ABS, EPDM, Glass-Filled PP, SS, TPV or TPE
- English Size: 0.375
- Connection Type: Barbed or Ribbed End
- Metric Size: 9.50
from Cole-Parmer
Barbed Fitting [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Tee Fitting; Reducer Fitting
- English Size: 0.375 to 0.500
from Qosina Corp.
Qosina is a leading supplier of NS6 Series Coupling Insert, Shutoff Polypropylene, Panel Mount Hose Barb with for 1/2 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts. [See More]
- Material: Polyethylene (PE); Polypropylene (PP); Stainless; ABS, EPDM, Glass-Filled PP, SS, TPV or TPE
- English Size: 0.500
- Connection Type: Barbed or Ribbed End
- Metric Size: 12.70
from Cole-Parmer
Barbed Fitting [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Reducer Fitting
from Qosina Corp.
Qosina is a leading supplier of Nu-Seal ™ LDPE Coupling Insert, In-Line Hose Barb with for 1/8 inch tubing. Get fast shipping and volume discounts on General Purpose parts. [See More]
- Material: Polyethylene (PE); PE
- English Size: 0.125
- Connection Type: Barbed or Ribbed End
- Metric Size: 3.20
from Cole-Parmer
Low-density polyethylene (LDPE). Bel-Art. [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Quick Coupler
- English Size: 0.500 to 0.625
from Qosina Corp.
Qosina is a leading supplier of Pediatric Hose Cuff with 15 mm OD x 22 mm ID. Get fast shipping and volume discounts on Straight Connectors parts. [See More]
- Material: Polyethylene (PE); PE with EVA
- Metric Size: 15.00 to 22.00
from Cole-Parmer
Barbed Fitting [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Tee Fitting
- English Size: 0.500
from Cole-Parmer
Ideal for applications such as pharmaceuticals, laboratory, industrial/manufacturing, water sampling, food processing. [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
from Cole-Parmer
Ideal for applications such as pharmaceuticals, laboratory, industrial/manufacturing, water sampling, food processing. [See More]
- Material: Polyethylene (PE)
- English Size: 0.062
- Connection Type: Barbed or Ribbed End
from Cole-Parmer
Bulkhead Fitting [See More]
- Material: Polyethylene (PE)
- Fitting Type: Bulkhead Fitting
from Cole-Parmer
Very good chemical resistance. Rated to 200 psi at 77 Â ºF ( 25 Â ºC). Usable from -65 to 190 Â ºF (-53 to 87 Â ºC). [See More]
- Material: Polyethylene (PE)
from Cole-Parmer
Barbed Fitting [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Tee Fitting; Reducer Fitting
- English Size: 0.187 to 0.375
from Cole-Parmer
Barbed Fitting [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Tee Fitting
- English Size: 0.250
from Cole-Parmer
• Quick and easy assembly. Available in a variety of materials and configurations to meet your need. Adapts from a NPT male thread to a hose barb. [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Adapter Fitting
- English Size: 0.250 to 0.375
from Cole-Parmer
• Quick and easy assembly. Available in a variety of materials and configurations to meet your need. Adapts from a NPT male thread to a hose barb. [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Adapter Fitting
- English Size: 0.125 to 0.156
from Cole-Parmer
Barbed Fitting [See More]
- Material: Polyethylene (PE)
- English Size: 0.500
- Connection Type: Barbed or Ribbed End
from Cole-Parmer
• Quick and easy assembly. Available in a variety of materials and configurations to meet your need. Adapts from a NPT male thread to a hose barb. [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Adapter Fitting
- English Size: 0.187
from Cole-Parmer
Barbed Fitting [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Elbow Fitting; Adapter Fitting
- English Size: 0.500
from Cole-Parmer
Very good chemical resistance. Rated to 200 psi at 77 Â ºF ( 25 Â ºC). Usable from -65 to 190 Â ºF (-53 to 87 Â ºC). [See More]
- Material: Polyethylene (PE)
- Fitting Type: Reducer Fitting
from Cole-Parmer
Barbed Fitting [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Reducer Fitting
- English Size: 0.094 to 0.125
from Cole-Parmer
Barbed Fitting [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Elbow Fitting; Adapter Fitting
- English Size: 0.750
from Cole-Parmer
• Quick and easy assembly. Available in a variety of materials and configurations to meet your need. Adapts from a NPT male thread to a hose barb. [See More]
- Material: Polyethylene (PE)
- Connection Type: Barbed or Ribbed End
- Fitting Type: Adapter Fitting
- English Size: 0.187 to 0.500