Luer Lock Hose Fittings
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Luer Lock Fitting
- Material: Nylon
- Connection Type: Fits Tubing OD 1/8"
- English Size: 0.125
from Cole-Parmer
Luer fitting [See More]
- Fitting Type: Luer Lock Fitting
- Material: Polycarbonate
from OMEGA Engineering, Inc.
OMEGA's new precision-machined adaptors, connectors, and stopcocks can be easily integrated with a variety of assemblies and test apparatus. They are used in industrial and laboratory applications where precision luer-type connectors are required. [See More]
- Fitting Type: Adapter Fitting; Luer Lock Fitting
- English Size: 0.062 to 0.750
- Material: Brass/Bronze
from IDEX Health & Science
Luer Adapters were designed to make it easy for you to create your own quick connect Union or Adapter. This Quick Connect Luer Adapter's body is made from Tefzel (ETFE) and it's Lock Hub material is from Polypropylene. It conforms to ISO requirements for medical luer taper configurations and... [See More]
- Fitting Type: Luer Lock Fitting
- Material: Genuine Tefzel™ ETFE Resin
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Luer Lock Fitting
- Material: Polypropylene (PP)
- Connection Type: Fits Tubing OD 1/8"
- English Size: 0.125
from Cole-Parmer
• Exceptional durability. • Easy to disassemble for cleaning. • Ideal for harsh chemical environments. • Autoclavable [See More]
- Fitting Type: Luer Lock Fitting
- Material: Stainless
from IDEX Health & Science
Luer Adapters were designed to make it easy for you to create your own quick connect Union or Adapter. This Quick Connect Luer Adapter's body is made from Tefzel (ETFE) and it's Lock Hub material is from Polypropylene. It conforms to ISO requirements for medical luer taper configurations and... [See More]
- Fitting Type: Luer Lock Fitting
- Material: Genuine Tefzel™ ETFE Resin
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Luer Lock Fitting
- Material: Nylon
- Connection Type: Fits Tubing OD 5/32"
- English Size: 0.156
from Cole-Parmer
• Exceptional durability. • Easy to disassemble for cleaning. • Ideal for harsh chemical environments. • Autoclavable [See More]
- Fitting Type: Luer Lock Fitting
- Material: Stainless
- Connection Type: Barbed or Ribbed End
from IDEX Health & Science
Bulkhead Quick-Stop Luer Check Valve Assembly is designed to provide inline luer connect/disconnect convenience while avoiding spills. Get Check Valve protection with Luer convenience with our PEEK Check Valve. It comes a gold-plated stainless steel spring. [See More]
- Fitting Type: Bulkhead Fitting; Luer Lock Fitting
- Material: PEEK
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Luer Lock Fitting
- Material: Polypropylene (PP)
- Connection Type: Fits Tubing OD 5/32"
- English Size: 0.156
from Cole-Parmer
• Exceptional durability. • Easy to disassemble for cleaning. • Ideal for harsh chemical environments. • Autoclavable [See More]
- Fitting Type: Luer Lock Fitting
- Material: Stainless
from IDEX Health & Science
We designed our Luer Adapter Body to make it easy for you to create your own quick connect Union or Adapter. This Red body and black lock hub, PEEK, Quick Connect Luer Adapter has a Male Luer to Female 1/4-28 threads. It conforms to ISO requirements for medical luer taper configurations and... [See More]
- Fitting Type: Adapter Fitting; Luer Lock Fitting
- Material: PEEK
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Luer Lock Fitting
- Material: Nylon
- Connection Type: Fits Tubing OD 3/16"
- English Size: 0.187
from Cole-Parmer
• Exceptional durability. • Easy to disassemble for cleaning. • Ideal for harsh chemical environments. • Autoclavable [See More]
- Fitting Type: Luer Lock Fitting
- Material: Stainless
from IDEX Health & Science
We designed our Luer Adapters to make it easy for you to create your own quick connect Union or Adapter. This Tefzel (ETFE), Quick Connect Luer Adapter has a Female Luer to Female ¼-28 threads. It conforms to ISO requirements for medical luer taper configurations and performance (45psi/3.1... [See More]
- Fitting Type: Union Fitting; Adapter Fitting; Luer Lock Fitting
- Material: Genuine Tefzel™ ETFE Resin
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Luer Lock Fitting
- Material: Polypropylene (PP)
- Connection Type: Fits Tubing OD 3/16"
- English Size: 0.187
from Cole-Parmer
• Exceptional durability. • Easy to disassemble for cleaning. • Ideal for harsh chemical environments. • Autoclavable [See More]
- Fitting Type: Tee Fitting; Luer Lock Fitting
- Material: Stainless
from IDEX Health & Science
We designed Luer Adapters to make it easy for you to create your own quick connect Union or Adapter. This naturally colored, Polypropylene, Quick Connect Luer Adapter has a Female Luer to Male 1/4-28 threads. It conforms to ISO requirements for medical luer taper configurations and performance... [See More]
- Fitting Type: Adapter Fitting; Luer Lock Fitting
- Material: Polypropylene (PP)
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Luer Lock Fitting
- Material: Nylon
- Connection Type: Fits Tubing OD 0.255"
- English Size: 0.255
from Cole-Parmer
• Exceptional durability. • Easy to disassemble for cleaning. • Ideal for harsh chemical environments. • Autoclavable [See More]
- Fitting Type: Luer Lock Fitting
- Material: Stainless
from IDEX Health & Science
We designed our Luer Adapters to make it easy for you to create your own quick connect Union or Adapter. This black body and black lock hub, PEEK, Quick Connect Luer Adapter has a Male Luer to Female M6 threads. It conforms to ISO requirements for medical luer taper configurations and performance... [See More]
- Fitting Type: Luer Lock Fitting
- Material: PEEK
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Luer Lock Fitting
- Material: Polypropylene (PP)
- Connection Type: Fits Tubing OD 0.255"
- English Size: 0.255
from Cole-Parmer
• Exceptional durability. • Easy to disassemble for cleaning. • Ideal for harsh chemical environments. • Autoclavable [See More]
- Fitting Type: Tee Fitting; Luer Lock Fitting
- Material: Stainless
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Luer Lock Fitting
- Material: Nylon
- Connection Type: Fits Tubing OD 1/4"
- English Size: 0.250
from Cole-Parmer
• Exceptional durability. • Easy to disassemble for cleaning. • Ideal for harsh chemical environments. • Autoclavable [See More]
- Fitting Type: Tee Fitting; Luer Lock Fitting
- Material: Stainless
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Luer Lock Fitting
- Material: Polypropylene (PP)
- Connection Type: Fits Tubing OD 1/4"
- English Size: 0.250
from Cole-Parmer
• Exceptional durability. • Easy to disassemble for cleaning. • Ideal for harsh chemical environments. • Autoclavable [See More]
- Fitting Type: Tee Fitting; Luer Lock Fitting
- Material: Stainless
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Luer Lock Fitting
- Material: Nylon
- Connection Type: Fits Tubing OD 3/8"
- English Size: 0.375
from Cole-Parmer
These adapters transition between luer fittings and UNF or NPT threads. Both male and female luer connections are available. All threaded connections are male thread. [See More]
- Fitting Type: Adapter Fitting; Luer Lock Fitting
- Material: Nylon
from ARKPLAS
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas ® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high... [See More]
- Fitting Type: Luer Lock Fitting
- Material: Polypropylene (PP)
- Connection Type: Fits Tubing OD 3/8"
- English Size: 0.375
from Cole-Parmer
These adapters transition between luer fittings and UNF or NPT threads. Both male and female luer connections are available. All threaded connections are male thread. [See More]
- Fitting Type: Adapter Fitting; Luer Lock Fitting
- Material: Nylon
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Adapter Fitting; Luer Lock Fitting
- Material: Polycarbonate
- Connection Type: Barbed or Ribbed End; 1/16" Barb x Female Luer
- English Size: 0.062
from Cole-Parmer
These adapters transition between luer fittings and UNF or NPT threads. Both male and female luer connections are available. All threaded connections are male thread. [See More]
- Fitting Type: Adapter Fitting; Luer Lock Fitting
- Material: Nylon
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Adapter Fitting; Luer Lock Fitting
- Material: Nylon
- Connection Type: Barbed or Ribbed End; 1/16" Barb x Female Luer
- English Size: 0.062
from Cole-Parmer
These adapters transition between luer fittings and UNF or NPT threads. Both male and female luer connections are available. All threaded connections are male thread. [See More]
- Fitting Type: Adapter Fitting; Luer Lock Fitting
- Material: Nylon
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Adapter Fitting; Luer Lock Fitting
- Material: Polypropylene (PP)
- Connection Type: Barbed or Ribbed End; 1/16" Barb x Female Luer
- English Size: 0.062
from Cole-Parmer
bull; Full material traceability to ensure process integrity. • Manufactured from 100% virgin raw materials in a Class 100,000 environment. These luer fittings are ideal for a variety of applications, including syringes or small tubing. Barbed adapters feature three styles of barbs: standard,... [See More]
- Fitting Type: Adapter Fitting; Luer Lock Fitting
- Material: Polypropylene (PP)
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Adapter Fitting; Luer Lock Fitting
- Material: Polycarbonate
- Connection Type: Barbed or Ribbed End; 3/32" Barb x Female Luer
- English Size: 0.094
from Cole-Parmer
Stopcocks available with natural PVDF body and polypropylene insert, or all-black PVDF construction. Natural PVDF stopcocks available in 2- or 3-way configurations; black PVDF stopcocks are 1-way. [See More]
- Fitting Type: Adapter Fitting; Luer Lock Fitting
- Material: PVDF
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Adapter Fitting; Luer Lock Fitting
- Material: Nylon
- Connection Type: Barbed or Ribbed End; 3/32" Barb x Female Luer
- English Size: 0.094
from Cole-Parmer
ETFE (or Tefzel <reg >) adapters connect standard microbore tubing to luer fitting systems and are designed for use with low-pressure range chromatography fittings. Adapters with caps include zero dead volume PTFE cones and screw into the fitting body directly. Adapters with 1/4-28 UNF thread... [See More]
- Fitting Type: Adapter Fitting; Luer Lock Fitting
- Material: ETFE
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Adapter Fitting; Luer Lock Fitting
- Material: Polypropylene (PP)
- Connection Type: Barbed or Ribbed End; 3/32" Barb x Female Luer
- English Size: 0.094
from Cole-Parmer
Valves feature low priming volume, ease of removing air bubbles during priming and operate in any spatial orientation. Valves are manufactured DEHP-and latex-free silicone diaphragms. Materials meet USP CLass VI and ISO 10993 specifications. [See More]
- Fitting Type: Luer Lock Fitting
- Material: SAN
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Adapter Fitting; Luer Lock Fitting
- Material: Polycarbonate
- Connection Type: Barbed or Ribbed End; 1/16" Barb x Female Luer
- English Size: 0.062
from Cole-Parmer
Valves feature low priming volume, ease of removing air bubbles during priming and operate in any spatial orientation. Valves are manufactured DEHP-and latex-free silicone diaphragms. Materials meet USP CLass VI and ISO 10993 specifications. [See More]
- Fitting Type: Luer Lock Fitting
- Material: SAN
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Adapter Fitting; Luer Lock Fitting
- Material: Polycarbonate
- Connection Type: 10-32 UNF
from Cole-Parmer
Valves feature low priming volume, ease of removing air bubbles during priming and operate in any spatial orientation. Valves are manufactured DEHP-and latex-free silicone diaphragms. Materials meet USP CLass VI and ISO 10993 specifications. [See More]
- Fitting Type: Luer Lock Fitting
- Material: SAN
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Union Fitting; Quick Coupler; Luer Lock Fitting
- English Size: 0.094
- Material: Polycarbonate
from Cole-Parmer
Manufactured of animal-free natural polypropylene, these luers meet Class VI specifications. Luers offer superior chemical resistance and are suited for ETO and gamma sterilization. (not recommended for autoclaving). Sold in packs of 25. [See More]
- Fitting Type: Adapter Fitting; Luer Lock Fitting
- Material: Polypropylene (PP)
- Connection Type: Barbed or Ribbed End
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Tee Fitting; Quick Coupler; Luer Lock Fitting
- English Size: 0.187
- Material: Polycarbonate
from Cole-Parmer
Manufactured of animal-free natural polypropylene, these luers meet Class VI specifications. Luers offer superior chemical resistance and are suited for ETO and gamma sterilization. (not recommended for autoclaving). Sold in packs of 25. [See More]
- Fitting Type: Adapter Fitting; Luer Lock Fitting
- Material: Polypropylene (PP)
- Connection Type: Barbed or Ribbed End
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Adapter Fitting; Luer Lock Fitting
- Material: Polycarbonate
- Connection Type: Barbed or Ribbed End; 1/16" Barb
- English Size: 0.062
from Cole-Parmer
Manufactured of animal-free natural polypropylene, these luers meet Class VI specifications. Luers offer superior chemical resistance and are suited for ETO and gamma sterilization. (not recommended for autoclaving). Sold in packs of 25. [See More]
- Fitting Type: Adapter Fitting; Luer Lock Fitting
- Material: Polypropylene (PP)
- Connection Type: Barbed or Ribbed End
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Adapter Fitting; Quick Coupler; Luer Lock Fitting
- English Size: 0.187
- Material: Polycarbonate
from Cole-Parmer
Manufactured of animal-free natural polypropylene, these luers meet Class VI specifications. Luers offer superior chemical resistance and are suited for ETO and gamma sterilization. (not recommended for autoclaving). Sold in packs of 25. [See More]
- Fitting Type: Adapter Fitting; Luer Lock Fitting
- Material: Polypropylene (PP)
- Connection Type: Barbed or Ribbed End
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Adapter Fitting; Luer Lock Fitting
- Material: Nylon
- Connection Type: 10-32 UNF
from Cole-Parmer
Manufactured of animal-free natural polypropylene, these luers meet Class VI specifications. Luers offer superior chemical resistance and are suited for ETO and gamma sterilization. (not recommended for autoclaving). Sold in packs of 25. [See More]
- Fitting Type: Adapter Fitting; Luer Lock Fitting
- Material: Polypropylene (PP)
- Connection Type: Barbed or Ribbed End