Bulkhead Hose Fittings
from Radwell International
HYDRAULIC HOSE ADAPTER, 08MP-10MJ BULKHEAD STRAIGHT WITH LOCK NUT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Fitting Type: Bulkhead Fitting; Adapter Fitting; Hydraulic Fitting
from Mid-America Fittings, Inc.
Choice of outside diameter size [See More]
- Fitting Type: Bulkhead Fitting
- English Size: 0.250 to 0.375
- Material: Brass/Bronze
from Stainless Hose Fittings, Ltd.
2700 - MALE JIC 37 ° x MALE JIC 37 ° BULKHEAD [See More]
- Fitting Type: Bulkhead Fitting; Adapter Fitting; Hydraulic Fitting
- Material: Stainless
from Hosco Finishing System Components
For panel, wall, or plate mounting. Compact design [See More]
- Fitting Type: Bulkhead Fitting; Union Fitting
- Metric Size: 6.00 to 9.00
- Connection Type: 6mm ID x 9mm OD
from Princess Auto Limited
1/4 " Hose Bulkhead Pneumatic Fitting [See More]
- Fitting Type: Bulkhead Fitting; Pneumatic Fitting
- English Size: 0.250
from Cole-Parmer
Very good chemical resistance. Rated to 220 psi maximum at 77 Â ºF ( 25 Â ºC). Usable from 32 to 212 Â ºF (0 to 100 Â ºC). [See More]
- Fitting Type: Bulkhead Fitting; Union Fitting
- Material: Polypropylene (PP)
from U.S. Plastic Corporation
3/8" Hose Barb HFC 35 Series Polysulfone Bulkhead Panel Mount Coupling Body is 2.82" long and 1.44" high. Accepts 3/8" ID tubing. Mounting hole is 1.21" diameter. Maximum panel thickness if .250" and minimum is .03". Gasket thickness is .06". [See More]
- Fitting Type: Bulkhead Fitting; Quick Coupler
- Connection Type: Barbed or Ribbed End
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - 45 degree elbow [See More]
- Fitting Type: Bulkhead Fitting; Elbow Fitting; Union Fitting; Hydraulic Fitting
- English Size: 0.250
- Material: Steel
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Bulkhead Fitting; Adapter Fitting; Luer Lock Fitting
- Material: Polycarbonate
- Connection Type: Barbed or Ribbed End; 1/16" Barb x Female Luer
- English Size: 0.062
from IDEX Health & Science
Bulkhead Quick-Stop Luer Check Valve Assembly is designed to provide inline luer connect/disconnect convenience while avoiding spills. Get Check Valve protection with Luer convenience with our PEEK Check Valve. It comes a gold-plated stainless steel spring. [See More]
- Fitting Type: Bulkhead Fitting; Luer Lock Fitting
- Material: PEEK
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Bulkhead Fitting; Hydraulic Fitting
- Material: Steel
- Connection Type: 3/8? NPT-F x 3/8? NPT-F
- English Size: 0.375
from Schmalz Inc.
Bulkhead connector for mounting of suction cups. Adaptation of hose connections [See More]
- Fitting Type: Bulkhead Fitting
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Fitting Type: Bulkhead Fitting; Pneumatic Fitting
- Material: Brass/Bronze; Stainless (optional feature); Electroless Nickel
- Connection Type: Barbed or Ribbed End; 1/16 Barb x 1/16 Barb
- English Size: 0.062
from PT
Flange swivel x hose shank [See More]
- Fitting Type: Bulkhead Fitting; Swivel Fitting
- English Size: 1.500 to 6.000
- Material: Stainless
from Stainless Hose Fittings, Ltd.
2701 MALE JIC 37 ° x MALE JIC 37 ° BULKHEAD 90 ° [See More]
- Fitting Type: Bulkhead Fitting; Elbow Fitting; Adapter Fitting; Hydraulic Fitting
- Material: Stainless
from Hosco Finishing System Components
We are a manufacturer and global marketer of smooth bore, "cavity-free" stainless steel fittings and accessories designed specifically for the use in manual or automated paint circulating and application finishing systems. Products include encapsulated ball valves, smooth bore fittings and adaptors,... [See More]
- Fitting Type: Bulkhead Fitting; Elbow Fitting
- English Size: 0.375
- Connection Type: Barbed or Ribbed End; 3/8" OD x .050, Wall Hose Barb
from Cole-Parmer
Compression Fitting [See More]
- Fitting Type: Bulkhead Fitting; Union Fitting
- Material: PVDF
from U.S. Plastic Corporation
3/8" In-Line Hose Barb HFC 12 Series Polypropylene Bulkhead Panel Mount Coupling Body is 2.82" long and 1.82" high. Accepts 3/8" ID tubing. Mounting Hole is 1.21" diameter. Maximum panel thickness is .25" and minimum is .03". Gasket thickness is .06". [See More]
- Fitting Type: Bulkhead Fitting; Quick Coupler
- Material: Polypropylene (PP)
- Connection Type: Barbed or Ribbed End
from Tompkins Industries, Inc.
Steel 37 degree JIC adapters - 90 degree elbow [See More]
- Fitting Type: Bulkhead Fitting; Elbow Fitting; Union Fitting; Hydraulic Fitting
- English Size: 0.187
- Material: Steel
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Bulkhead Fitting; Adapter Fitting; Luer Lock Fitting
- Material: Nylon
- Connection Type: Barbed or Ribbed End; 1/16" Barb x Female Luer
- English Size: 0.062
from IDEX Health & Science
Our Stainless Steel Bulkhead Union Assembly are precision machined from 316 stainless steel. Our mechanically strong and reliable union offers true zero dead volume (ZDV) allowing tubing to be joined without interrupting the fluidic path. The bulkhead union is manufactured for easily plumbing tubing... [See More]
- Fitting Type: Bulkhead Fitting; Union Fitting
- English Size: 0.062
- Material: Stainless
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Bulkhead Fitting; Hydraulic Fitting
- English Size: 0.500
- Connection Type: 1/2? NPT-F X 1/2? NPT-F
from Schmalz Inc.
Bulkhead connector for mounting of suction cups. Adaptation of hose connections [See More]
- Fitting Type: Bulkhead Fitting
from PT
Butt weld nipple, hose shank [See More]
- Fitting Type: Bulkhead Fitting
- Material: Aluminum (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Barbed or Ribbed End
- English Size: 0.750 to 12.000
from Stainless Hose Fittings, Ltd.
2702 MALE JIC 37 ° x MALE JIC 37 ° BULKHEAD 45 ° [See More]
- Fitting Type: Bulkhead Fitting; Elbow Fitting; Adapter Fitting; Hydraulic Fitting
- Material: Stainless
from Hosco Finishing System Components
We are a manufacturer and global marketer of smooth bore, "cavity-free" stainless steel fittings and accessories designed specifically for the use in manual or automated paint circulating and application finishing systems. Products include encapsulated ball valves, smooth bore fittings and adaptors,... [See More]
- Fitting Type: Bulkhead Fitting; Adapter Fitting
- Material: Stainless
- Connection Type: 1/4"NPS(M) x 1/4" NPS(M)
- English Size: 0.250
from Cole-Parmer
Bulkhead Fitting [See More]
- Fitting Type: Bulkhead Fitting
- Material: Polyethylene (PE)
from U.S. Plastic Corporation
1/4" OD Jaco Nylon Bulkhead Union Tube Fitting has a 7/16-20 thread size. It is 1-31/64" long and it has a 5/8" hex size. Thru hole size is .170". [See More]
- Fitting Type: Bulkhead Fitting; Union Fitting
- Material: Polypropylene (PP); Nylon
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Bulkhead Fitting; Adapter Fitting; Luer Lock Fitting
- Material: Polypropylene (PP)
- Connection Type: Barbed or Ribbed End; 1/16" Barb x Female Luer
- English Size: 0.062
from Schmalz Inc.
Bulkhead connector for mounting of suction cups. Adaptation of hose connections [See More]
- Fitting Type: Bulkhead Fitting
from Stainless Hose Fittings, Ltd.
2705 - FEMALE NPT x MALE JIC 37 ° BULKHEAD [See More]
- Fitting Type: Bulkhead Fitting; Adapter Fitting; Hydraulic Fitting
- English Size: 0.250
- Material: Stainless
from Cole-Parmer
Bulkhead Fitting [See More]
- Fitting Type: Bulkhead Fitting
- Material: Polypropylene (PP)
from U.S. Plastic Corporation
PPL Series Couplings are general purpose, 1/4" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has been made. The couplers and nipples are available with or without valves. [See More]
- Fitting Type: Bulkhead Fitting
- Connection Type: Barbed or Ribbed End; Push-to-Connect
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Bulkhead Fitting; Adapter Fitting; Luer Lock Fitting
- Material: Polycarbonate
- Connection Type: Barbed or Ribbed End; 3/32" Barb x Female Luer
- English Size: 0.094
from Schmalz Inc.
Bulkhead connector for mounting of suction cups. Adaptation of hose connections [See More]
- Fitting Type: Bulkhead Fitting
from Stainless Hose Fittings, Ltd.
2706 - MALE NPT x MALE JIC 37 ° BULKHEAD [See More]
- Fitting Type: Bulkhead Fitting; Adapter Fitting; Hydraulic Fitting
- English Size: 0.250
- Material: Stainless
from Cole-Parmer
Bulkhead Fitting [See More]
- Fitting Type: Bulkhead Fitting
- Material: PVC/CPVC
from U.S. Plastic Corporation
PPM Series Couplings are general purpose, 1/8" body size, thermoplastic quick couplings. The push-to-connect feature and push-button release provides quick and easy operation. An audible "click" confirms the connection has been made. The couplers and nipples are available with or without valves. [See More]
- Fitting Type: Bulkhead Fitting
- Connection Type: Barbed or Ribbed End; Push-to-Connect
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Bulkhead Fitting; Adapter Fitting; Luer Lock Fitting
- Material: Nylon
- Connection Type: Barbed or Ribbed End; 3/32" Barb x Female Luer
- English Size: 0.094
from Schmalz Inc.
Bulkhead connector for mounting of suction cups. Adaptation of hose connections [See More]
- Fitting Type: Bulkhead Fitting
from Stainless Hose Fittings, Ltd.
2704 - MALE JIC 37 ° x MALE JIC 37 ° x MALE JIC 37 ° BULKHEAD RUN TEE [See More]
- Fitting Type: Bulkhead Fitting; Tee Fitting; Adapter Fitting; Hydraulic Fitting
- Material: Stainless
from Cole-Parmer
Bulkhead Fitting [See More]
- Fitting Type: Bulkhead Fitting
- Material: Polypropylene (PP)
from U.S. Plastic Corporation
This 1/8" Body x 3/16" Hose Barb Bulkhead Valved Coupler is 2.89" overall in length, has a hex size of .67", its largest diameter is .82", the bulkhead hex is .67" and the bulkhead hole diameter is .50". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM. [See More]
- Fitting Type: Bulkhead Fitting
- Connection Type: Barbed or Ribbed End
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Bulkhead Fitting; Adapter Fitting; Luer Lock Fitting
- Material: Polypropylene (PP)
- Connection Type: Barbed or Ribbed End; 3/32" Barb x Female Luer
- English Size: 0.094
from Stainless Hose Fittings, Ltd.
2703 - MALE JIC 37 ° x MALE JIC 37 ° x MALE JIC 37 ° BULKHEAD BRANCH TEE [See More]
- Fitting Type: Bulkhead Fitting; Tee Fitting; Adapter Fitting; Hydraulic Fitting
- Material: Stainless
from Cole-Parmer
Bulkhead Fitting [See More]
- Fitting Type: Bulkhead Fitting
- Material: Nylon
from U.S. Plastic Corporation
This 1/8" Body x 1/4" Hose Barb Bulkhead Valved Coupler is 2.34" overall in length, has a hex size of .67", its largest diameter is 1.10", the bulkhead hex size is 1.06" and the bulkhead diameter is 1.00". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM. [See More]
- Fitting Type: Bulkhead Fitting
- Connection Type: Barbed or Ribbed End
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Bulkhead Fitting; Adapter Fitting; Luer Lock Fitting
- Material: Polycarbonate
- Connection Type: Barbed or Ribbed End; 1/8" Barb x Female Luer
- English Size: 0.125
from Cole-Parmer
Bulkhead Fitting [See More]
- Fitting Type: Bulkhead Fitting
- Material: PTFE
from U.S. Plastic Corporation
This 1/8" Body x 3/16" Hose Barb Bulkhead Unvalved Nipple is 1.97" in overall length, has a .55" hex size, its largest diameter is .64", the bulkhead hex size is .55" and the bulkhead hole diameter is .44". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM. [See More]
- Fitting Type: Bulkhead Fitting
- Connection Type: Barbed or Ribbed End
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Bulkhead Fitting; Adapter Fitting; Luer Lock Fitting
- Material: Nylon
- Connection Type: Barbed or Ribbed End; 1/8" Barb x Female Luer
- English Size: 0.125
from Cole-Parmer
Bulkhead Fitting [See More]
- Fitting Type: Bulkhead Fitting
- Material: PTFE
from U.S. Plastic Corporation
This 1/8" Body x 3/16" Hose Barb Bulkhead Valved Nipple is 2.35" in overall length, has a .67" hex size, its largest diameter is .76", the bulkhead hex is .55" and the bulkhead hole diameter is .44". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM. [See More]
- Fitting Type: Bulkhead Fitting
- Connection Type: Barbed or Ribbed End
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Bulkhead Fitting; Adapter Fitting; Luer Lock Fitting
- Material: Polypropylene (PP)
- Connection Type: Barbed or Ribbed End; 1/8" Barb x Female Luer
- English Size: 0.125
from Cole-Parmer
Compression Fitting [See More]
- Fitting Type: Bulkhead Fitting; Union Fitting
- Material: Nylon
from U.S. Plastic Corporation
1/4" In-Line Hose Barb EFC Series Bulkhead Panel Mount Body is 2.23" long and .93" high. Hole size is .78". The maximum panel thickness is .250" and the minimum is .03". Panel nut has a 11/16-24UNF thread and 13/16" hex size. [See More]
- Fitting Type: Bulkhead Fitting
- Material: Polypropylene (PP)
- Connection Type: Barbed or Ribbed End
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Bulkhead Fitting; Adapter Fitting; Luer Lock Fitting
- Material: Polycarbonate
- Connection Type: Barbed or Ribbed End; 1/16" Barb x Female Luer
- English Size: 0.062
from Cole-Parmer
Compression Fitting [See More]
- Fitting Type: Bulkhead Fitting; Union Fitting
- Material: PFA
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Bulkhead Fitting; Adapter Fitting; Luer Lock Fitting
- Material: Nylon
- Connection Type: Barbed or Ribbed End; 1/16" Barb x Female Luer
- English Size: 0.062
from Cole-Parmer
Very good chemical resistance. Pressure limitation determined by the tubing, not the fitting. Usable from -40 to 200 Â ºF (-40 to 93 Â ºC). [See More]
- Fitting Type: Bulkhead Fitting; Union Fitting
- Material: Stainless
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Bulkhead Fitting; Adapter Fitting; Luer Lock Fitting
- Material: Polypropylene (PP)
- Connection Type: Barbed or Ribbed End; 1/16" Barb x Female Luer
- English Size: 0.062
from Cole-Parmer
Compression Fitting [See More]
- Fitting Type: Bulkhead Fitting; Union Fitting
- Material: Polypropylene (PP)
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Bulkhead Fitting; Adapter Fitting; Luer Lock Fitting
- Material: Polycarbonate
- Connection Type: Barbed or Ribbed End; 3/32" Barb x Female Luer
- English Size: 0.094
from Cole-Parmer
bull; Cole-Parmer offers a variety of barbed luer adapters to meet your application's needs. • Standard hose barb for use with flexible tubing. • Smooth bore hose barb to reduce flow turbulence and risk of line contamination. • Wide-bore hose barb for enhanced fluid path flow. •... [See More]
- Fitting Type: Bulkhead Fitting; Luer Lock Fitting
- Material: Nylon
- Connection Type: Barbed or Ribbed End
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Bulkhead Fitting; Adapter Fitting; Luer Lock Fitting
- Material: Nylon
- Connection Type: Barbed or Ribbed End; 3/32" Barb x Female Luer
- English Size: 0.094
from Cole-Parmer
bull; Meet NSF and FDA compliance for food-grade applications. • Quick-disconnect convenience for a wide variety of tubing material â € ”including soft metals!. A single fitting offers secure connections and quick disconnection â € ”no need to purchase two... [See More]
- Fitting Type: Bulkhead Fitting; Union Fitting; Reducer Fitting
- Temperature: -14 to 167
- Material: Acetal
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Bulkhead Fitting; Adapter Fitting; Luer Lock Fitting
- Material: Polypropylene (PP)
- Connection Type: Barbed or Ribbed End; 3/32" Barb x Female Luer
- English Size: 0.094
from Cole-Parmer
bull; Meet NSF and FDA compliance for food-grade applications. • Quick-disconnect convenience for a wide variety of tubing material â € ”including soft metals!. A single fitting offers secure connections and quick disconnection â € ”no need to purchase two... [See More]
- Fitting Type: Bulkhead Fitting; Union Fitting
- Temperature: -14 to 167
- Material: Acetal
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Bulkhead Fitting; Adapter Fitting; Luer Lock Fitting
- Material: Polycarbonate
- Connection Type: Barbed or Ribbed End; 1/8" Barb x Female Luer
- English Size: 0.125
from Cole-Parmer
All fittings include polypropylene caps, 2 large FKM (fluoroelastomer) O-rings, 1 small FKM O-ring, and 1 PTFE cone. Connector bodies are PTFE. Additional seals/cones available for separate purchase; see the accessories listing for this product line for more information. [See More]
- Fitting Type: Bulkhead Fitting
- Material: PTFE
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Bulkhead Fitting; Adapter Fitting; Luer Lock Fitting
- Material: Nylon
- Connection Type: Barbed or Ribbed End; 1/8" Barb x Female Luer
- English Size: 0.125
from Cole-Parmer
Bulkhead Fitting [See More]
- Fitting Type: Bulkhead Fitting
- Material: PVC/CPVC
from ARKPLAS
All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]
- Fitting Type: Bulkhead Fitting; Adapter Fitting; Luer Lock Fitting
- Material: Polypropylene (PP)
- Connection Type: Barbed or Ribbed End; 1/8" Barb x Female Luer
- English Size: 0.125
from Cole-Parmer
• Not medical-grade Polysulfone [See More]
- Fitting Type: Bulkhead Fitting
- Material: Polysulfone
- Connection Type: Barbed or Ribbed End
- English Size: 0.500