Copper Hose Fittings
from Kuriyama of America, Inc.
FEATURES AND ADVANTAGES. Designed for use in medium to high-pressure applications using steam, air, and fluids. The metal-to-metal design provides for optimum sealing at high temperatures. Used in conjunction with interlocking bolt clamps. Couplings with hose barbs come with an interlocking collar... [See More]
- Material: Copper; Iron (Cast/Ductile)
- Temperature: 450
- English Size: 0.500
from Kuriyama of America, Inc.
FEATURES AND ADVANTAGES. Designed for use in medium to high-pressure applications using steam, air, and fluids. The metal-to-metal design provides for optimum sealing at high temperatures. Used in conjunction with interlocking bolt clamps. Couplings with hose barbs come with an interlocking collar... [See More]
- Material: Copper; Iron (Cast/Ductile); Zinc Plate
- Temperature: 450
- English Size: 0.500
from Kuriyama of America, Inc.
FEATURES AND ADVANTAGES. Designed for use in medium to high-pressure applications using steam, air, and fluids. The metal-to-metal design provides for optimum sealing at high temperatures. Used in conjunction with interlocking bolt clamps. Couplings with hose barbs come with an interlocking collar... [See More]
- Material: Copper; Iron (Cast/Ductile)
- Temperature: 450
- English Size: 0.500