Aluminum Hose Fittings
from RS Components, Ltd.
N-1/8-P-6 Barbed hose fitting [See More]
- Material: Aluminum; Aluminium
- Connection Type: Barbed or Ribbed End
from Kuriyama of America, Inc.
FEATURES AND ADVANTAGES. Lightweight aluminum with abrasion resistant anodized hard coating. Multiple collar segments evenly distribute pressure on the hose for even sealing. Locking Lip TM provides better coupling retention when compared with other designs. Lightweight aluminum with abrasion... [See More]
- Material: Aluminum; Aluminum
- English Size: 10.000
from RS Components, Ltd.
N-3/8-P-6 Barbed hose fitting [See More]
- Material: Aluminum; Aluminium
- Connection Type: Barbed or Ribbed End
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 1.500
from RS Components, Ltd.
RS PRO 100A-AL Hose Connector [See More]
- Material: Aluminum; Aluminium
- English Size: 1.000
from Kuriyama of America, Inc.
For URE-CL, URE-BK, UREH-CL, UREH-BK, VID-CL, and TMOD Series [See More]
- Material: Aluminum; Aluminum
- English Size: 10.000
from RS Components, Ltd.
Part A Al cam & groove adaptor,2in BSPT [See More]
- Material: Aluminum; Aluminium
- English Size: 2.000
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 2.000
- Fitting Type: Elbow Fitting
from RS Components, Ltd.
Part B cam & groove coupler,1in BSPT M [See More]
- Material: Aluminum; Aluminium
- Temperature: -40
- English Size: 1.000
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 2.000
- Fitting Type: Elbow Fitting
from RS Components, Ltd.
Part B cam &groove coupler,1 1/2in BSPT M [See More]
- Material: Aluminum; Aluminium
- English Size: 1.500
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 1.500
- Fitting Type: Elbow Fitting
from RS Components, Ltd.
Part B cam & groove coupler,2in BSPT M [See More]
- Material: Aluminum; Aluminium
- Temperature: -40 to 176
- English Size: 2.000
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 1.500
- Fitting Type: Elbow Fitting
from RS Components, Ltd.
Part C Al cam & groove coupler,1in [See More]
- Material: Aluminum; Aluminium
- Temperature: -40
- English Size: 1.000
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 2.000
from RS Components, Ltd.
Part C Al cam & groove coupler,1 1/2in [See More]
- Material: Aluminum; Aluminium
- Temperature: -40
- English Size: 1.500
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design to withstand rigorous applications found in industrial markets. Nitrile gasket helps... [See More]
- Material: Aluminum; Stainless; Type 304 Stainless Steel
- English Size: 4.000
from RS Components, Ltd.
Part C Al cam & groove coupler,2in [See More]
- Material: Aluminum; Aluminium
- Temperature: -40
- English Size: 2.000
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design to withstand rigorous applications found in industrial markets. Specially designed swivel... [See More]
- Material: Aluminum; Steel; Zinc-Plated Carbon Steel
- English Size: 4.000
- Fitting Type: Swivel Fitting
from RS Components, Ltd.
PartD Al cam & groove coupler,1in BSPT F [See More]
- Material: Aluminum; Aluminium
- Temperature: -40
- English Size: 1.000
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy... [See More]
- Material: Aluminum; Steel; Zinc-Plated Carbon Steel
- English Size: 2.000
from RS Components, Ltd.
PartD Al cam &groove coupler,1 1/2inBSPTF [See More]
- Material: Aluminum; Aluminium
- Temperature: -40
- English Size: 1.500
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Stainless steel alloy... [See More]
- Material: Aluminum; Stainless; Type 304 Stainless Steel
- English Size: 4.000
from RS Components, Ltd.
PartD Al cam & groove coupler,2in BSPT F [See More]
- Material: Aluminum; Aluminium
- Temperature: -40
- English Size: 2.000
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design to withstand rigorous applications found in industrial markets. Specially designed swivel... [See More]
- Material: Aluminum; Steel; Zinc-Plated Carbon Steel
- English Size: 4.000
- Fitting Type: Swivel Fitting
from RS Components, Ltd.
Part E Al cam & groove adaptor,1in [See More]
- Material: Aluminum; Aluminium
- Temperature: -40
- English Size: 1.000
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Kuriyama offers two... [See More]
- Material: Aluminum; Steel; Zinc-Plated Carbon Steel
- English Size: 3.000
- Fitting Type: Adapter Fitting
from RS Components, Ltd.
Part E Al cam & groove adaptor,2in [See More]
- Material: Aluminum; Aluminium
- Temperature: -40 to 176
- English Size: 2.000
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy... [See More]
- Material: Aluminum; Steel; Zinc-Plated Carbon Steel
- English Size: 1.500
- Fitting Type: Adapter Fitting
from RS Components, Ltd.
Part F Al cam &groove adaptor,1in BSPT M [See More]
- Material: Aluminum; Aluminium
- Temperature: -40
- English Size: 1.000
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Kuriyama offers two... [See More]
- Material: Aluminum; Steel; Zinc-Plated Carbon Steel
- English Size: 8.000
from RS Components, Ltd.
Part F Al cam &groove adaptor,1 1/2inBSPT [See More]
- Material: Aluminum; Aluminium
- Temperature: -40
- English Size: 1.500
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design to withstand rigorous applications found in industrial markets. Kuriyama offers two 8"... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 0.500
from RS Components, Ltd.
Part F Al cam &groove adaptor,2in BSPT M [See More]
- Material: Aluminum; Aluminium
- Temperature: -40
- English Size: 2.000
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design to withstand rigorous applications found in industrial markets. Kuriyama offers two 8"... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 10.000
from RS Components, Ltd.
Aluminium coupling dust cap,1in [See More]
- Material: Aluminum; Aluminium
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design to withstand rigorous applications found in industrial markets. Kuriyama offers two 8"... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 8.000
from RS Components, Ltd.
Aluminium coupling dust cap,1 1/2in [See More]
- Material: Aluminum; Aluminium
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design to withstand rigorous applications found in industrial markets. Kuriyama offers two 8"... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 8.000
from RS Components, Ltd.
Aluminium coupling dust cap,2in [See More]
- Material: Aluminum; Aluminium
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 1.500
from RS Components, Ltd.
Sferaco 2201011 Hose Connector [See More]
- Material: Aluminum; Aluminium
- Temperature: 14
- Fitting Type: Hydraulic Fitting; Quick Coupler
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. Aluminum alloy... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 1.500
- Connection Type: Compression Fitting
from RS Components, Ltd.
Sferaco 2410040 Hose Connector [See More]
- Material: Aluminum; Aluminium
- Temperature: 14
- Fitting Type: Hydraulic Fitting; Quick Coupler
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. MATERIAL... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 0.500
from RS Components, Ltd.
Sferaco 2410050 Hose Connector [See More]
- Material: Aluminum; Aluminium
- Temperature: 14
- Fitting Type: Hydraulic Fitting; Quick Coupler
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. MATERIAL... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 10.000
from RS Components, Ltd.
Sferaco 2411050 Hose Connector [See More]
- Material: Aluminum; Aluminium
- Temperature: 14
- Fitting Type: Hydraulic Fitting; Quick Coupler
from Kuriyama of America, Inc.
GENERAL APPLICATIONS. Kuriyama Camlock Couplings are intended for use in many industrial applications. To learn more, please refer to pages 296-297 in this catalog. FEATURES AND ADVANTAGES. High quality design made to withstand rigorous applications found in industrial markets. MATERIAL... [See More]
- Material: Aluminum; Brass/Bronze; Steel; Zinc-Plated Carbon Steel
- English Size: 8.000
from Nitto Kohki U.S.A., Inc.
Unique full-open gate type valve mechanism realizes low pressure loss and high flow rate, which reduces required source air volume. The flow rate is increased by up to 40% more than that of conventional cuplas. During connection and disconnection the valve is closed enabling connection/disconnection... [See More]
- Material: Aluminum
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting; Quick Coupler
- English Size: 0.250 to 0.500
from Schmalz Inc.
Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is low maintenance and wear-resistant. The ejector's lightweight build makes it particularly suited for use in highly dynamic processes. [See More]
- Material: Aluminum
from PT
Adapter w/ check valve x MNPT [See More]
- Material: Aluminum
- Quick Coupler Valving: Single Shut-Off
- Fitting Type: Gas Fitting (optional feature); Hydraulic Fitting (optional feature); Sanitary or Food Grade Rated (optional feature); Quick Coupler; Hose - Male Cam-Lock
- English Size: 1.500
from WEH Technologies Inc.
The WEH ® TSA6 H2 Inline Breakaway Coupling which is installed inbetween the filling and venting hoses, is also available for bus and truck fueling stations. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the... [See More]
- Material: Aluminum; Stainless
- Temperature: -40 to 185
- Fitting Type: Gas Fitting
from Advanced Technology Products
(Manifold, Round, 3 Port, 1/4 ″ Female NPT) [See More]
- Material: Aluminum
- Fitting Type: Elbow Fitting; Pneumatic Fitting
from U.S. Plastic Corporation
Ideally suited for Lay flat hoses. Constructed of aluminum meeting ASTM B85 Grade 383. They have rubber seals to help prevent leakage. They offer interchangeability with the Female Couplers conforming to Mil Spec A-A-59326. Their versatility makes them suitable for use with other PVC and Rubber... [See More]
- Material: Aluminum
from Nitto Kohki U.S.A., Inc.
Enables several air lines to be taken simultaneously from one supply line!. Just push in the plug to socket for simple and secure connection. Multiple outlets are available from single air supply source. Choose from the 2-outlet type(model 200s) the 5-outlet straight type (model 200l)and the outlet... [See More]
- Material: Aluminum; Steel
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting; Quick Coupler
- Temperature: 68 to 140
from Schmalz Inc.
Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is low maintenance and wear-resistant. The ejector's lightweight build makes it particularly suited for use in highly dynamic processes. [See More]
- Material: Aluminum
from PT
1.5" adapter x adapter x coupler T [See More]
- Material: Aluminum
- Quick Coupler Valving: Non Valved
- Fitting Type: Tee Fitting; Gas Fitting (optional feature); Hydraulic Fitting (optional feature); Sanitary or Food Grade Rated (optional feature); Quick Coupler; Hose - Male Cam-Lock
- English Size: 1.500
from WEH Technologies Inc.
The WEH ® TW17H Quick Connect is designed for sealing standardized female thread applications without wrench tightening or thread sealants. The higher the test pressure the tighter the WEH ® Quick Release Coupling will clamp itself into the thread of the test piece and provides a... [See More]
- Material: Aluminum; Stainless
- Connection Type: Push-to-Connect
- Fitting Type: Gas Fitting
- Temperature: 41 to 176
from Advanced Technology Products
(Manifold, Aluminum, 5 Port, 1/4 ″ Female NPT, 1/2 ″ Female NPT Inlet) [See More]
- Material: Aluminum
- Fitting Type: Elbow Fitting; Pneumatic Fitting
from U.S. Plastic Corporation
Ideally suited for Lay flat hoses. Constructed of aluminum meeting ASTM B85 Grade 383. They have rubber seals to help prevent leakage. They offer interchangeability with Male Adapters conforming to Mil Spec A-A-59326. Their versatility makes them suitable for use with other PVC and Rubber Hoses. [See More]
- Material: Aluminum
- Fitting Type: Adapter Fitting
from Nitto Kohki U.S.A., Inc.
The lightweight design makes the Cupla best suited to power tools!. Push-to-connect for easy operation. Light weight design suits direct connection to power tools aluminum body is adopted for some models to reduce the weight. Just push the plug into socket for easy one hand connection. Available in... [See More]
- Material: Aluminum; Brass/Bronze; Steel
- English Size: 0.125 to 0.250
- Fitting Type: Pneumatic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Temperature: -4 to 356
from Schmalz Inc.
Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is low maintenance and wear-resistant. The ejector's lightweight build makes it particularly suited for use in highly dynamic processes. [See More]
- Material: Aluminum
from PT
2" adapter x coupler x coupler [See More]
- Material: Aluminum
- Quick Coupler Valving: Non Valved
- Fitting Type: Wye Fitting; Gas Fitting (optional feature); Hydraulic Fitting (optional feature); Sanitary or Food Grade Rated (optional feature); Quick Coupler; Hose - Male Cam-Lock
- English Size: 2.000
from WEH Technologies Inc.
The WEH ® TW17P Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH ® Connector will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably... [See More]
- Material: Aluminum; Stainless
- Connection Type: Push-to-Connect
- Fitting Type: Gas Fitting
- Temperature: 41 to 176
from U.S. Plastic Corporation
Ideally suited for Lay flat hoses. Constructed of aluminum meeting ASTM B85 Grade 383. They have rubber seals to help prevent leakage. Their versatility makes them suitable for use with other PVC and Rubber Hoses. Common applications are agriculture, chemicals, petroleum, construction and material... [See More]
- Material: Aluminum; Brass/Bronze
- Fitting Type: Swivel Fitting
from Nitto Kohki U.S.A., Inc.
Simultaneously connects several ports securely in one operation! Greatly cuts cycle time in multiple ports replacement. Handles several ports at once. Simple manual lever action completes easy connection / disconnection. Comes with lock mechanism to prevent accidental disconnection. Valve on socket... [See More]
- Material: Aluminum; Brass/Bronze; Steel
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting; Quick Coupler
- English Size: 0.125
from Schmalz Inc.
Thread G1: G1/4"-M. Thread G2: M10x1.25-M. Length L: 8.3 mm. Material: Aluminium [See More]
- Material: Aluminum
from PT
4" adapter x coupler x coupler [See More]
- Material: Aluminum
- Quick Coupler Valving: Non Valved
- Fitting Type: Wye Fitting; Gas Fitting (optional feature); Hydraulic Fitting (optional feature); Sanitary or Food Grade Rated (optional feature); Quick Coupler; Hose - Male Cam-Lock
- English Size: 4.000
from WEH Technologies Inc.
Break-away coupling for CNG car fueling stations. Type TSA1 CNG offers additional safety for your fueling station. The breakaway is installed between the dispenser and the filling/venting hose. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining... [See More]
- Material: Aluminum; Stainless
- Connection Type: Push-to-Connect
- Fitting Type: Gas Fitting
- Temperature: -40 to 185
from U.S. Plastic Corporation
Ideally suited for Lay flat hoses. Constructed of aluminum meeting ASTM B85 Grade 383. They have rubber seals to help prevent leakage. Their versatility makes them suitable for use with other PVC and Rubber Hoses. Common applications are agriculture, chemicals, petroleum, construction and material... [See More]
- Material: Aluminum
from Nitto Kohki U.S.A., Inc.
Simultaneously connects several ports securely in one operation! Greatly reduces changeover time in multiple ports replacement. Handles several ports at once. Simple manual lever action completes easy connection/ disconnection. Two stage lever operation prevents cupla from accidental dropping due to... [See More]
- Material: Aluminum; Brass/Bronze; Steel
- Connection Type: Push-to-Connect
- Fitting Type: Pneumatic Fitting; Quick Coupler
- English Size: 0.250 to 0.500
from PT
6" x 4" x 4" adapter x coupler x coupler [See More]
- Material: Aluminum
- Quick Coupler Valving: Non Valved
- Fitting Type: Wye Fitting; Gas Fitting (optional feature); Hydraulic Fitting (optional feature); Sanitary or Food Grade Rated (optional feature); Quick Coupler; Hose - Male Cam-Lock
- English Size: 4.000 to 6.000
from WEH Technologies Inc.
The break-away coupling type TSA1 H2 (car) offer additional safety for your fueling station. The coupling consists of a receptacle and a nozzle which are installed between the dispenser and the fueling hose. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the... [See More]
- Material: Aluminum; Stainless
- Temperature: -40 to 185
- Fitting Type: Gas Fitting
from U.S. Plastic Corporation
Weight: 0.20 Lbs. Pressure Rating: 250 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings, Zinc-plated carbon steel safety clips and Buna-N Gaskets. [See More]
- Material: Aluminum
from PT
6" adapter x coupler x coupler [See More]
- Material: Aluminum
- Quick Coupler Valving: Non Valved
- Fitting Type: Wye Fitting; Gas Fitting (optional feature); Hydraulic Fitting (optional feature); Sanitary or Food Grade Rated (optional feature); Quick Coupler; Hose - Male Cam-Lock
- English Size: 6.000
from WEH Technologies Inc.
WEH ® Break-away coupling for 10,000 psi (700 bar) hydrogen fueling stations (DN 4 mm). The breakaway coupling type TSA1 H2 70 MPa offers additional safety for your fuelling station. The coupling consists of a breakaway coupling and a receptacle which are installed between the dispenser and the... [See More]
- Material: Aluminum; Stainless
- Connection Type: Push-to-Connect
- Fitting Type: Gas Fitting
- Temperature: -40 to 185
from U.S. Plastic Corporation
Weight: 0.08 Lbs. Pressure Rating: 250 psi @ 70F. Material Specifications: ASTM B85 Grade 383 aluminum alloy, forged brass handles, Zinc-plated carbon steel handle pins, Zinc-plated carbon steel pull rings, Zinc-plated carbon steel safety clips and Buna-N Gaskets. [See More]
- Material: Aluminum
- Fitting Type: Adapter Fitting
from PT
6" x 6" x 4" coupler x adapter x adapter [See More]
- Material: Aluminum
- Quick Coupler Valving: Non Valved
- Fitting Type: Wye Fitting; Gas Fitting (optional feature); Hydraulic Fitting (optional feature); Sanitary or Food Grade Rated (optional feature); Quick Coupler; Hose - Male Cam-Lock
- English Size: 4.000 to 6.000
from WEH Technologies Inc.
WEH ® Inline break-away coupling for hydrogen car fueling stations (DN 8 mm). A new Inline break-away coupling type TSA2 H2 is now available, which is installed inbetween the filling hose. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining... [See More]
- Material: Aluminum; Stainless
- Connection Type: Push-to-Connect
- Fitting Type: Gas Fitting
- Temperature: -40 to 185
from PT
6" coupler x adapter x adapter [See More]
- Material: Aluminum
- Quick Coupler Valving: Non Valved
- Fitting Type: Wye Fitting; Gas Fitting (optional feature); Hydraulic Fitting (optional feature); Sanitary or Food Grade Rated (optional feature); Quick Coupler; Hose - Male Cam-Lock
- English Size: 6.000
from WEH Technologies Inc.
Breakaway coupling for CNG bus and truck fueling stations (DN 12 mm). Type TSA5 CNG offers additional safety for your bus and truck fueling station. The breakaway is installed between the dispenser and the filling/venting hose. In the event of accidental deployment, e.g. driving a vehicle from the... [See More]
- Material: Aluminum; Stainless
- Connection Type: Push-to-Connect
- Fitting Type: Gas Fitting
- Temperature: -40 to 185
from PT
Straight swivel coupler x FNPT thread swivel [See More]
- Material: Aluminum
- Quick Coupler Valving: Single Shut-Off
- Fitting Type: Gas Fitting (optional feature); Hydraulic Fitting (optional feature); Sanitary or Food Grade Rated (optional feature); Quick Coupler; Hose - Male Cam-Lock; Swivel Fitting
- English Size: 2.000
from WEH Technologies Inc.
The break-away coupling type TSA5 H2 (bus/truck) offer additional safety for your fueling station. The coupling consists of a receptacle and a nozzle which are installed between the dispenser and the fueling hose. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with... [See More]
- Material: Aluminum; Stainless
- Temperature: -40 to 185
- Fitting Type: Gas Fitting
from PT
90 degree elbow adapter x female tank car thread [See More]
- Material: Aluminum
- Quick Coupler Valving: Non Valved
- Fitting Type: Gas Fitting (optional feature); Hydraulic Fitting (optional feature); Sanitary or Food Grade Rated (optional feature); Quick Coupler; Hose - Male Cam-Lock
- English Size: 4.000
from WEH Technologies Inc.
Inline break-away coupling for CNG car fueling stations (DN 8 mm). With type TSA2 CNG, an inline breakaway coupling which is installed inbetween the filling and venting hoses, is now also available for car fueling stations. In the event of accidental deployment, e.g. driving a vehicle from the... [See More]
- Material: Aluminum; Stainless
- Connection Type: Push-to-Connect
- Fitting Type: Gas Fitting
- Temperature: -40 to 185
from PT
Adapter x tubing compression fitting [See More]
- Material: Aluminum
- Connection Type: Compression Fitting
- Fitting Type: Gas Fitting (optional feature); Hydraulic Fitting (optional feature); Sanitary or Food Grade Rated (optional feature); Quick Coupler; Hose - Male Cam-Lock
- Quick Coupler Valving: Non Valved
from WEH Technologies Inc.
Inline break-away coupling for CNG bus and truck fueling stations (DN 12 mm). With type TSA6 CNG, an inline breakaway coupling which is installed inbetween the filling and venting hoses, is now also available for bus and truck fueling stations. In the event of accidental deployment, e.g. driving a... [See More]
- Material: Aluminum; Stainless
- Connection Type: Push-to-Connect
- Fitting Type: Gas Fitting
- Temperature: -40 to 185
from PT
Coupler x tubing compression fitting [See More]
- Material: Aluminum
- Connection Type: Compression Fitting
- Fitting Type: Gas Fitting (optional feature); Hydraulic Fitting (optional feature); Sanitary or Food Grade Rated (optional feature); Quick Coupler; Hose - Male Cam-Lock
- Quick Coupler Valving: Non Valved
from WEH Technologies Inc.
WEH ® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections with sleeve nuts. The type TW130 multifunction connector has been developed specially for testing components with banjo tube connections, hose and tube connections with sleeve... [See More]
- Material: Aluminum; Stainless
- Connection Type: Push-to-Connect
- Fitting Type: Quick Coupler
- English Size: 0.250
from PT
Hex swivel unit, MNPT x FNPT [See More]
- Material: Aluminum
- English Size: 1.500
- Fitting Type: Adapter Fitting; Swivel Fitting
from WEH Technologies Inc.
WEH ® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections. The type TW131 quick connector is the manual version of the type TW130 multifunction connector. The connector has been developed specially for testing components with banjo tube... [See More]
- Material: Aluminum; Stainless
- Connection Type: Push-to-Connect
- Fitting Type: Quick Coupler
- English Size: 0.125
from PT
Pump and Nozzle swivel, MNPT x FNPT [See More]
- Material: Aluminum
- English Size: 0.500 to 1.000
- Fitting Type: Adapter Fitting; Swivel Fitting
from WEH Technologies Inc.
WEH ® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections with sleeve nuts. The type TW132 quick connector is the low pressure version of the type TW130 multifunction connector. The connector has been developed specially for testing... [See More]
- Material: Aluminum; Stainless
- Connection Type: Push-to-Connect
- Fitting Type: Quick Coupler
- English Size: 0.250 to 0.500