Metric Hose Fittings
from RS Components, Ltd.
1 1/2 39mm Hose Union 1/2 BSPP [See More]
- Fitting Type: Union Fitting
- Metric Size: 39.00
- Material: Brass/Bronze; Brass
from Kuriyama of America, Inc.
QD 10K 1/4" Female x 1/4" MNPT. ARGUS QX high pressure couplings can be used for connecting and disconnecting hydraulic lines. Their robust construction and tested components make them ideally suited for high and intermittent pressure loads. During the coupling action, valves that release and/or... [See More]
- Fitting Type: Hydraulic Fitting
- Temperature: -22 to 257
- Material: Steel
from RS Components, Ltd.
MALE HOSE ADAPTOR - BSPT 4-1/8 [See More]
- Material: Brass/Bronze; Brass
- Temperature: -4 to 572
- Metric Size: 3.18
from Kuriyama of America, Inc.
QD 10K 1/4" Male x 1/4" FPT. ARGUS QX high pressure couplings can be used for connecting and disconnecting hydraulic lines. Their robust construction and tested components make them ideally suited for high and intermittent pressure loads. During the coupling action, valves that release and/or block... [See More]
- Fitting Type: Hydraulic Fitting
- Temperature: -22 to 257
- Material: Steel
from RS Components, Ltd.
MALE HOSE ADAPTOR - BSPT 6-1/8 [See More]
- Material: Brass/Bronze; Brass
- Temperature: -4 to 572
- Metric Size: 3.18
from Kuriyama of America, Inc.
QD 10K Dust Cap 1/4" [See More]
- Material: PE
from RS Components, Ltd.
MALE HOSE ADAPTOR - BSPT 7-1/4 [See More]
- Material: Brass/Bronze; Brass
- Temperature: -4
- Metric Size: 6.35
from Kuriyama of America, Inc.
QD 10K Dust Plug 1/4" [See More]
- Material: PE
from RS Components, Ltd.
MALE HOSE ADAPTOR - BSPT 7-1/8 [See More]
- Material: Brass/Bronze; Brass
- Temperature: -4
- Metric Size: 3.18
from Kuriyama of America, Inc.
45 º Metric Female R12 [See More]
- Fitting Type: Swivel Fitting
- Metric Size: 20.00
from RS Components, Ltd.
MALE HOSE ADAPTOR - BSPT 25-3/4 L30 [See More]
- Material: Brass/Bronze; Brass
- Temperature: -4
- Metric Size: 19.05
from Kuriyama of America, Inc.
45 º Metric Female R12 [See More]
- Fitting Type: Swivel Fitting
- Metric Size: 18.00
from RS Components, Ltd.
MALE HOSE ADAPTOR - BSPT 10-1/8 [See More]
- Material: Brass/Bronze; Brass
- Temperature: 572
- Metric Size: 3.18
from Kuriyama of America, Inc.
90 º Metric Female R12 [See More]
- Fitting Type: Swivel Fitting
- Metric Size: 20.00
from RS Components, Ltd.
MALE HOSE ADAPTOR - BSPT 10-1/4 [See More]
- Material: Brass/Bronze; Brass
- Temperature: -4
- Metric Size: 6.35
from Kuriyama of America, Inc.
90 º Metric Female R12 [See More]
- Fitting Type: Swivel Fitting
- Metric Size: 18.00
from RS Components, Ltd.
MALE HOSE ADAPTOR - BSPT 10-3/8 [See More]
- Material: Brass/Bronze; Brass
- Temperature: -4
- Metric Size: 9.53
from Kuriyama of America, Inc.
Ferrule ABT2K/FR3K [See More]
from RS Components, Ltd.
MALE HOSE ADAPTOR - BSPT 12-3/8 [See More]
- Material: Brass/Bronze; Brass
- Temperature: -4
- Metric Size: 9.53
from Kuriyama of America, Inc.
QD AG Ball 1/4" Female x 1/4" FPT. ARGUS Agricultural/Normal quick release couplings with ball valve are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QT... [See More]
- Fitting Type: Hydraulic Fitting
- Temperature: -4 to 212
- Material: Steel
from RS Components, Ltd.
MALE HOSE ADAPTOR - BSPT 16-3/8 [See More]
- Material: Brass/Bronze; Brass
- Temperature: 572
- Metric Size: 9.53
from Kuriyama of America, Inc.
QD AG Ball 1/4" Male x 1/4" FPT. ARGUS Agricultural/Normal quick release couplings with ball valve are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QT quick... [See More]
- Fitting Type: Hydraulic Fitting
- Temperature: -4 to 212
- Material: Steel
from RS Components, Ltd.
MALE HOSE ADAPTOR - BSPT 16-1/2 [See More]
- Material: Brass/Bronze; Brass
- Temperature: -4
- Metric Size: 12.70
from Kuriyama of America, Inc.
QD AG PV 1/4" Male x 1/4" FPT. ARGUS Agricultural/Normal quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low pressure ranges, valves that release or block the flow are. automatically activated. The QP quick release... [See More]
- Fitting Type: Hydraulic Fitting
- Temperature: -4 to 212
- Material: Steel
from RS Components, Ltd.
MALE HOSE ADAPTOR - BSPT 16-3/4 [See More]
- Material: Brass/Bronze; Brass
- Temperature: 572
- Metric Size: 19.05
from Kuriyama of America, Inc.
Ferrule Low psi R3 Type Hoses [See More]
- Material: Steel
from RS Components, Ltd.
MALE HOSE ADAPTOR - BSPT 18-3/8 [See More]
- Material: Brass/Bronze; Brass
- Temperature: -4
- Metric Size: 9.53
from Kuriyama of America, Inc.
Bulkhead Union 1/4 TB x 1/4 TB. Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper motors, valves, cylinders and accessories. Suitable for all air assisted... [See More]
- Fitting Type: Union Fitting
- Material: Brass/Bronze; Brass UNI EN 12164 CW614N - UNI EN 12165 CW617N
- Connection Type: Push-to-Connect
- English Size: 0.250
from RS Components, Ltd.
MALE HOSE ADAPTOR - BSPT 18-3/4 [See More]
- Material: Brass/Bronze; Brass
- Temperature: -4
- Metric Size: 19.05
from Kuriyama of America, Inc.
Male ELB 90 1/4 TB x 1/8 NPTF. Pneumatic circuits for truck and trailers: air suspension, braking systems, transmissions, locking doors and windows, seat adjustment, instrumentation, air conditioning systems, horn, wiper motors, valves, cylinders and accessories. Suitable for all air assisted... [See More]
- Fitting Type: Elbow Fitting
- Material: Brass/Bronze; Brass UNI EN 12164 CW614N - UNI EN 12165 CW617N
- Connection Type: Push-to-Connect
- English Size: 0.125
from RS Components, Ltd.
MALE HOSE ADAPTOR - BSPT 18-1/2 [See More]
- Material: Brass/Bronze; Brass
- Metric Size: 12.70
from Kuriyama of America, Inc.
Female Hammer Union [See More]
- Fitting Type: Union Fitting
from RS Components, Ltd.
MALE HOSE ADAPTOR - BSPT 25-1" [See More]
- Material: Brass/Bronze; Brass
- Temperature: 572
- Metric Size: 25.40
from Kuriyama of America, Inc.
Male Hammer Union [See More]
- Fitting Type: Union Fitting
from RS Components, Ltd.
MALE HOSE ADAPTOR - BSPP 7-1/4 [See More]
- Material: Brass/Bronze; Brass
- Temperature: 572
- Metric Size: 6.35
from RS Components, Ltd.
MALE HOSE ADAPTOR - BSPP 8-1/8 [See More]
- Material: Brass/Bronze; Brass
- Temperature: -4
- Metric Size: 3.18
from RS Components, Ltd.
MALE HOSE ADAPTOR - BSPP 8-1/4 [See More]
- Material: Brass/Bronze; Brass
- Temperature: -4
- Metric Size: 6.35
from Kuriyama of America, Inc.
QD FF 1/4" Female x 1/4" FPT. ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QF flat face quick release... [See More]
- Fitting Type: Hydraulic Fitting; Pneumatic Fitting
- Temperature: -22 to 257
- Material: Steel
from RS Components, Ltd.
MALE HOSE ADAPTOR - BSPP 12-1/4 [See More]
- Material: Brass/Bronze; Brass
- Temperature: 572
- Metric Size: 6.35
from Kuriyama of America, Inc.
QD FF 1/4" Male x 1/4" FPT. ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QF flat face quick release coupling,... [See More]
- Fitting Type: Hydraulic Fitting; Pneumatic Fitting
- Temperature: -22 to 257
- Material: Steel
from RS Components, Ltd.
MALE HOSE ADAPTOR - BSPP 17-1/2 [See More]
- Material: Brass/Bronze; Brass
- Temperature: 572
- Metric Size: 12.70
from Kuriyama of America, Inc.
STANDARD ISO 16028 - FLAT FACE QG CONNECTABLE UNDER PRESSURE. Male coupling - Female thread. DN 10 to 19. 3/8" to 3/4". WP 350 bar 5075 PSI. Connectable under pressure ARGUS QG flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... [See More]
- Fitting Type: Hydraulic Fitting; Pneumatic Fitting
- Temperature: -22 to 257
- Material: Steel
from RS Components, Ltd.
MALE HOSE ADAPTOR - BSPP 13-1/2 [See More]
- Material: Brass/Bronze; Brass
- Temperature: -4
- Metric Size: 12.70
from Kuriyama of America, Inc.
STANDARD ISO 7241 A PUSH PULL - POPPET QO-ISO-A. Female coupling - Female thread. DN 6 to 25. 1/4" to 1". to max WP 400 bar 5800 PSI. ARGUS QC-ISO-A quick release couplings are used for quick coupling and uncoupling of loaded lines. During the coupling action in zero or low-pressure ranges, valves... [See More]
- Fitting Type: Hydraulic Fitting; Pneumatic Fitting
- Material: Steel
- Connection Type: Push-to-Connect
- Temperature: -22 to 257
from RS Components, Ltd.
MALE HOSE ADAPTOR - BSPP 6-1/4 [See More]
- Material: Brass/Bronze; Brass
- Metric Size: 6.35
from Kuriyama of America, Inc.
STANDARD ISO 7241 A PUSH PULL - POPPET QO-ISO-A. Male coupling - Female thread. DN 6 to 25. 1/4" to 1". to max WP 400 bar 5800 PSI. ARGUS QC-ISO-A quick release couplings are used for quick coupling and uncoupling of loaded lines. During the coupling action in zero or low-pressure ranges, valves... [See More]
- Fitting Type: Hydraulic Fitting; Pneumatic Fitting
- Material: Steel
- Connection Type: Push-to-Connect
- Temperature: -22 to 257
from RS Components, Ltd.
MALE HOSE ADAPTOR - BSPP 8-3/8 [See More]
- Material: Brass/Bronze; Brass
- Metric Size: 9.53
from Kuriyama of America, Inc.
QD ISO A 1/4" Female x 1/4" FPT. ARGUS ISO 7241-1 series "A" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QA-ISO-A quick release... [See More]
- Fitting Type: Hydraulic Fitting
- Temperature: -4 to 212
- Material: Steel
from Suttner America Company
5800 PSI screw couplings, ideal for connections that have to be changed. Multiple versions to meet all of the connections' applications. [See More]
- Connection Type: Inlet 1/4" F to Outlet M22
- English Size: 0.250
- Material: Stainless
- Metric Size: 22.00
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° LIGHT 45 °. Description: Crimp coupling. Series: 43 Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN, DIN 2SN [See More]
- Fitting Type: Hydraulic Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 12.00
from GIMATIC S.r.l.
RG Series fittings [See More]
- Fitting Type: Pneumatic Fitting
from Nitto Kohki U.S.A., Inc.
No hose clamp required! Simple and secure connection to urethane hose. Fitted with hose guard nut to prevent possible kinking. nut types are available in hi-cupla series and hi-cupla 200 series hose guard nut type available to prevent hose kinking. to mount on hose simply slide it over the nipple... [See More]
- Fitting Type: Pneumatic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Metric Size: 5.00 to 16.00
- Material: Steel
- Temperature: -4 to 140
from Schmalz Inc.
Bulkhead connector for mounting of suction cups. Adaptation of hose connections [See More]
- Fitting Type: Bulkhead Fitting
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Fitting Type: Adapter Fitting
- Metric Size: 16.00 to 20.00
- English Size: 0.125 to 0.500
- Temperature: -10 to 400
from KENT Systems, LLC
Collection 4 open-flow female, 1/16" [See More]
- Fitting Type: Gas Fitting; Hydraulic Fitting (optional feature); Pneumatic Fitting
- Material: Polypropylene (PP) (optional feature)
- Quick Coupler Valving: Non Valved
- Temperature: -50 to 250
from CEJN Industrial Corporation
Series 320 couplings feature the original high-flow valve design uponwhich all other CEJN pneumatic couplings are based. Their popularityhas made Series 320 a European standard. The series is easy-to-handle,one-hand operated and offers long service life. Male threads on thecouplings and nipples... [See More]
- Fitting Type: Pneumatic Fitting; Quick Coupler (optional feature)
- Material: Stainless
- Connection Type: Stream-Line Connection
- Metric Size: 6.30 to 13.00
from Swagelok Company
Easily install end connections in the field with a complete line of push-on Swagelok end connections ensuring a leak-tight seal anywhere you are. [See More]
- Fitting Type: Adapter Fitting; Gas Fitting
- Material: Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
- Connection Type: Barbed or Ribbed End; Crimp Connection (optional feature); Compression Fitting (optional feature)
- English Size: 0.125 to 1.000
from G.L. Huyett
Lincoln ® couplers play a vital roll in greasing the components in your industrial or agriculture application. The small outside diameter of the 5852 allows for easy connection with recessed fittings. The 5848 is a swivel coupler great for providing access to difficult to reach fittings. [See More]
- Fitting Type: Elbow Fitting; Hydraulic Fitting; Swivel Fitting
- Material: Steel; Polyurethane
- Connection Type: Push-to-Connect
- English Size: 0.125
from Invotec Solutions Ltd.
45 Degree Couplers with [Hose Tails]. Material: Nickel Plated Brass - Ball and Springs: Stainless Steel - Seals: Nitrile (NBR) - Max Temp: 100 °C - Max. Pressure: 10 Bar. 9 Locking Bearing for added security [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting; Quick Coupler
- Metric Size: 8.00
- Material: Brass/Bronze
from IDEX Health & Science
Our Conductive ferrule is ideal for electrospray applications, try our Conductive Ferrule instead of graphite ferrules. Because of its elastomeric properties, you can reuse this ferrule through many tightening/retightening cycles — unlike most graphite ferrules. It is for 360 µm OD... [See More]
- Material: Conductive Perfluoroelastomer
- Metric Size: 0.36
from Qosina Corp.
Qosina is a leading supplier of Adult Hose Cuff with 22 mm OD x 22 mm ID. Get fast shipping and volume discounts on Straight Connectors parts. [See More]
- Material: Polyethylene (PE); PE/EVA
- Metric Size: 22.00
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? with M22 Plug
- English Size: 0.375
from Cole-Parmer
Barbed Fitting [See More]
- Connection Type: Barbed or Ribbed End
- Metric Size: 12.00 to 14.00
- Material: Polypropylene (PP)
from Hosco Finishing System Components
For panel, wall, or plate mounting. Compact design [See More]
- Fitting Type: Bulkhead Fitting; Union Fitting
- Metric Size: 6.00 to 9.00
- Connection Type: 6mm ID x 9mm OD
from Pneumadyne, Inc.
Available in a variety of configurations. [See More]
- Fitting Type: Adapter Fitting; Pneumatic Fitting
- Material: Brass/Bronze; Stainless (optional feature); Electroless Nickel
- Connection Type: M3 (M) x M6 (F)
- Metric Size: 3.00 to 6.00
from Suttner America Company
5800 PSI screw couplings, ideal for connections that have to be changed. Multiple versions to meet all of the connections' applications. [See More]
- Connection Type: Inlet 1/4" FNPT to Outlet M22
- English Size: 0.250
- Material: Stainless
- Metric Size: 22.00
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° LIGHT 90 °. Description: Crimp coupling. Series: 43 Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN, DIN 2SN [See More]
- Fitting Type: Hydraulic Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 12.00
from Nitto Kohki U.S.A., Inc.
A single operation makes simultaneous connections for multiple lines that have a variety of different fluids and sizes. A special design minimizes air admixture in fluid lines upon connection. Compared with conventional multi cuplas approximately double flow rates are realized. This could reduce the... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- Metric Size: 28.00 to 50.00
- Material: Steel
- Temperature: -4 to 356
from Schmalz Inc.
Bulkhead connector for mounting of suction cups. Adaptation of hose connections [See More]
- Fitting Type: Bulkhead Fitting
from CEJN Industrial Corporation
The Series 300 Soft-Line "softens" the edges of quick connect couplings, making them non-abrasive and less likely to cause damage to surrounding components and surfaces. In addition, the cover also protects couplings from impact, prolonging the service life of the couplings. [See More]
- Fitting Type: Pneumatic Fitting; Quick Coupler (optional feature)
- Material: Stainless
- Connection Type: Stream-Line Connection
- Metric Size: 10.00 to 12.00
from Invotec Solutions Ltd.
90 Degree Couplers with [Hose Tails]. Material: Nickel Plated Brass - Ball and Springs: Stainless Steel - Seals: Nitrile (NBR) - Max Temp: 100 °C - Max. Pressure: 10 Bar. 9 Locking Bearing for added security [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting; Quick Coupler
- Metric Size: 8.00
- Material: Brass/Bronze
from IDEX Health & Science
Our Biocompatible, MicroTee is used to effectively join 360um capillary tubing together. It is specifically designed with a 0.006" thruhole that delivers a low swept volume. It is made from inert PEEK, which is ideal for chemical resistance. [See More]
- Fitting Type: Tee Fitting
- Metric Size: 0.36
- Material: PEEK
from Qosina Corp.
Qosina is a leading supplier of APC Series Coupling Body, Straight Thru In-Line Acetal Hose Barb with fits 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts. [See More]
- Connection Type: Barbed or Ribbed End
- English Size: 0.250
- Material: Stainless; Acetal, Buna-N, SS
- Metric Size: 6.40
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Ball and Sleeve Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? with M22-F
- English Size: 0.375
from Cole-Parmer
Barbed Fitting [See More]
- Fitting Type: Elbow Fitting
- Material: Polypropylene (PP)
- Connection Type: Barbed or Ribbed End
- Metric Size: 10.00
from Hosco Finishing System Components
We are a manufacturer and global marketer of smooth bore, "cavity-free" stainless steel fittings and accessories designed specifically for the use in manual or automated paint circulating and application finishing systems. Products include encapsulated ball valves, smooth bore fittings and adaptors,... [See More]
- Fitting Type: Elbow Fitting
- English Size: 0.250
- Connection Type: 6mm ID x 9mm OD x 1/4" NPS(F)
- Metric Size: 6.00 to 9.00
from Suttner America Company
With over 1,000 items available, Suttner America Company is dedicated to supplying industrial-grade high pressure cleaning products to Original Equipment Manufacturers (OEMs) and through other select distribution channels. Suttner GmbH, in Germany, has developed quality pressure washer components... [See More]
- Connection Type: Inlet 1/4" FNPT to Outlet M22
- English Size: 0.250
- Material: Brass/Bronze
- Metric Size: 22.00
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° LIGHT STRAIGHT. Description: Crimp coupling. Series: 43 Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN, DIN 2SN [See More]
- Fitting Type: Hydraulic Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 14.00
from Nitto Kohki U.S.A., Inc.
A single operation makes simultaneous connections for multiple lines that have a variety of different fluids and sizes. A special design minimizes air admixture in fluid lines upon connection. Compared with conventional multi cuplas approximately double flow rates are realized. This could reduce the... [See More]
- Fitting Type: Hydraulic Fitting; Pneumatic Fitting; Quick Coupler
- Metric Size: 28.00 to 50.00
- Material: Stainless
- Temperature: -4 to 356
from Schmalz Inc.
Bulkhead connector for mounting of suction cups. Adaptation of hose connections [See More]
- Fitting Type: Bulkhead Fitting
from CEJN Industrial Corporation
The Series 310 Soft-Line "softens" the edges of quick connect couplings, making them non-abrasive and less likely to cause damage to surrounding components and surfaces. In addition, the cover also protects couplings from impact, prolonging the service life of the couplings. [See More]
- Fitting Type: Pneumatic Fitting; Quick Coupler (optional feature)
- Material: Stainless
- Connection Type: Stream-Line Connection
- Metric Size: 10.00 to 12.00
from Invotec Solutions Ltd.
Series 06 - 09 - 13 Straight Couplers with [Hose Tails]. Series 06 - 09 - 13 compatible with alternative models - Series 060/090/190 Euro connector - Hasco ® compatibility. Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200 °C - Max. Pressure: 10 Bar (06... [See More]
- Material: Brass/Bronze
- Metric Size: 6.00
from IDEX Health & Science
Our Micro-Injection Port Adapter Assembly is designed to ensure no additional swept volume be introduced to the fluidic pathway. To introduce sample, simply connect capillary tubing to the assembly. It is for 360 um OD tubing and it accepts 22 gauge Hamilton-style injection syringe needles. [See More]
- Fitting Type: Adapter Fitting
- Metric Size: 0.36
- Material: PEEK
from Qosina Corp.
Qosina is a leading supplier of APC Series Coupling Body, Straight Thru In-Line Acetal Hose Barb with fits 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts. [See More]
- Connection Type: Barbed or Ribbed End
- English Size: 0.375
- Material: Stainless; Acetal, Buna-N, SS
- Metric Size: 9.50
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Twist/Bayonet Fitting
- Material: Brass/Bronze
- Connection Type: M22 Coupler x M22 Coupler
- Metric Size: 22.00
from Cole-Parmer
Barbed Fitting [See More]
- Fitting Type: Reducer Fitting
- Material: Polypropylene (PP)
- Connection Type: Barbed or Ribbed End
- Metric Size: 9.00 to 13.00
from Hosco Finishing System Components
We are a manufacturer and global marketer of smooth bore, "cavity-free" stainless steel fittings and accessories designed specifically for the use in manual or automated paint circulating and application finishing systems. Products include encapsulated ball valves, smooth bore fittings and adaptors,... [See More]
- Fitting Type: Adapter Fitting
- Material: Stainless
- Connection Type: 3/8" NPS(F) x 10mm BTF
- English Size: 0.375
from Suttner America Company
Exchanging different lances and spray gun versions is very simple and easy. [See More]
- Fitting Type: Swivel Fitting
- English Size: 0.250
- Connection Type: Inlet 1/4" MNPT to Outlet M22
- Metric Size: 22.00
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° HEAVY STRAIGHT. Description: Crimp coupling. Series: BW Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17, DIN4SP, DIN4SH. Skive: 100R13 (3/8 " thru 1 " Only), 100R15... [See More]
- Fitting Type: Hydraulic Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 24.00
from Nitto Kohki U.S.A., Inc.
Connects multiple lines simultaneously with a single operation for different fluids and sizes. Ideal for automated hydraulic or pneumatic cylinder operated systems that need to connect and disconnect several lines simultaneously. Automatic shut off valves in both sockets and plugs ensure no out flow... [See More]
- Fitting Type: Hydraulic Fitting; Pneumatic Fitting; Quick Coupler
- Material: Stainless
- Connection Type: Push-to-Connect
- English Size: 0.250 to 1.000
from Schmalz Inc.
Bulkhead connector for mounting of suction cups. Adaptation of hose connections [See More]
- Fitting Type: Bulkhead Fitting
from CEJN Industrial Corporation
The Series 320 Soft-Line "softens" the edges of quick connect couplings, making them non-abrasive and less likely to cause damage to surrounding components and surfaces. In addition, the cover also protects couplings from impact, prolonging the service life of the couplings. [See More]
- Fitting Type: Pneumatic Fitting; Quick Coupler (optional feature)
- Material: Stainless
- Connection Type: Stream-Line Connection
- Metric Size: 10.00 to 12.00
from Invotec Solutions Ltd.
Couplers 45 Degrees with [Hose Tails]. Series 06 - 09 - 13 compatible with alternative models - Series 060/090/190 Euro connector - Hasco ® compatibility. Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200 °C - Max. Pressure: 10 Bar (06 Series), 15 Bar (09... [See More]
- Fitting Type: Elbow Fitting
- Metric Size: 6.00
- Material: Brass/Bronze
from IDEX Health & Science
VHP MicroFerrules are made from a proprietary high performance PEEK polymer blend (PK). The characteristics of this blend allows our MicroFerrule to operate at much higher pressures than conventional PEEK and enables the use of capillary tubing in UHPLC environments. This microferrule has a 360... [See More]
- Material: PK
- Metric Size: 0.36
from Qosina Corp.
Qosina is a leading supplier of APC Series Coupling Insert, Shutoff Acetal In-Line Hose Barb with fits 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts. [See More]
- Connection Type: Barbed or Ribbed End
- English Size: 0.250
- Material: Stainless; Acetal, Buna-N, SS
- Metric Size: 6.40
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Twist/Bayonet Fitting
- Material: Brass/Bronze
- Connection Type: 1/4? F Plug x M22
- English Size: 0.250
from Cole-Parmer
Barbed Fitting [See More]
- Connection Type: Barbed or Ribbed End
- Metric Size: 5.00
- Material: Polypropylene (PP)
from Hosco Finishing System Components
We are a manufacturer and global marketer of smooth bore, "cavity-free" stainless steel fittings and accessories designed specifically for the use in manual or automated paint circulating and application finishing systems. Products include encapsulated ball valves, smooth bore fittings and adaptors,... [See More]
- Fitting Type: Adapter Fitting
- Material: Stainless
- Connection Type: 3/8" NPT(M) x 10mm
- English Size: 0.375
from Suttner America Company
10,000 PSI screw couplers, ideal for connections that have to be changed. Multiple versions to meet all of the connections applications. [See More]
- Fitting Type: Quick Coupler
- Material: Stainless
- Connection Type: Inlet 3/8" M to Outlet M24
- English Size: 0.375
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° HEAVY 45 °. Description: Crimp coupling. Series: BW Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17, DIN4SP, DIN4SH. Skive: 100R13 (3/8 " thru 1 " Only), 100R15... [See More]
- Fitting Type: Hydraulic Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 24.00
from Schmalz Inc.
Bulkhead connector for mounting of suction cups. Adaptation of hose connections [See More]
- Fitting Type: Bulkhead Fitting
from Invotec Solutions Ltd.
Couplers 90 Degree with [Hose Tails]. Series 06 - 09 - 13 compatible with alternative models - Series 060/090/190 Euro connector - Hasco ® compatibility. Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200 °C - Max. Pressure: 10 Bar (06 Series), 15 Bar (09... [See More]
- Fitting Type: Elbow Fitting
- Metric Size: 6.00
- Material: Brass/Bronze
from IDEX Health & Science
Our VHP MicroTight Union features a durable stainless steel body and a unique stainless steel union capsule. This enables excellent chemical compatibility and conductivity making it an ideal choice for electrical interfacing in certain LC-MS applications. It is for 360 µm OD tubing and includes... [See More]
- Fitting Type: Union Fitting
- Metric Size: 0.36
- Material: Stainless
from Qosina Corp.
Qosina is a leading supplier of APC Series Coupling Insert, Straight Thru In-Line Acetal Hose Barb with fits 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts. [See More]
- Connection Type: Barbed or Ribbed End
- English Size: 0.250
- Material: Stainless; Acetal, Buna-N, SS
- Metric Size: 6.40
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Twist/Bayonet Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? M Plug x M22
- English Size: 0.375
from Cole-Parmer
Barbed Fitting [See More]
- Connection Type: Barbed or Ribbed End
- Metric Size: 6.00
- Material: Polypropylene (PP)
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° HEAVY 90 °. Description: Crimp coupling. Series: BW Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17, DIN4SP, DIN4SH. Skive: 100R13 (3/8 " thru 1 " Only), 100R15... [See More]
- Fitting Type: Hydraulic Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 24.00
from Schmalz Inc.
Check valves for handling porous workpieces. Deactivation of unused suction cups, the system vacuum is maintained [See More]
from Invotec Solutions Ltd.
Straight Couplers with [hose tails]. Series 200 - 300 - 500 compatible with alternative models - Series 200/300/500 Jiffy ® - DME ® compatibility. Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200 °C - Max. Pressure: 10 Bar (200 Series), 15 Bar (300... [See More]
- Material: Brass/Bronze
- Metric Size: 6.00
from Qosina Corp.
Qosina is a leading supplier of APC Series Coupling Insert, Straight Thru In-Line Acetal Hose Barb with fits 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts. [See More]
- Connection Type: Barbed or Ribbed End
- English Size: 0.375
- Material: Stainless; Acetal, Buna-N, SS
- Metric Size: 9.50
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Twist/Bayonet Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? F Plug x M22
- English Size: 0.375
from Cole-Parmer
Barbed Fitting [See More]
- Connection Type: Barbed or Ribbed End
- Metric Size: 9.00
- Material: Polypropylene (PP)
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° LIGHT STRAIGHT. Description: Crimp coupling. Series: BW Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17, DIN4SP, DIN4SH. Skive: 100R13 (3/8 " thru 1 " Only), 100R15... [See More]
- Fitting Type: Hydraulic Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 40.00
from Schmalz Inc.
Check valves for handling porous workpieces. Deactivation of unused suction cups, the system vacuum is maintained [See More]
from Invotec Solutions Ltd.
Straight Couplers with [Hose Tails]. Material: Nickel Plated Brass - Ball and Springs: Stainless Steel - Seals: Nitrile (NBR) - Max Temp: 100 °C - Max. Pressure: 10 Bar. 9 Locking Bearing for added security [See More]
- Material: Brass/Bronze
- Metric Size: 8.00
from Qosina Corp.
Qosina is a leading supplier of Coupling Body, In-Line Hose Barb Straight Thru with Fits 3/4 inch ID Tubing (19.05 mm). Get fast shipping and volume discounts on Life Sciences parts. [See More]
- Connection Type: Barbed or Ribbed End
- English Size: 0.750
- Material: PSU
- Metric Size: 19.10
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Twist/Bayonet Fitting
- Material: Steel
- Connection Type: M22 Coupler x 3/8? QD Plug
- English Size: 0.375
from Cole-Parmer
Barbed Fitting [See More]
- Connection Type: Barbed or Ribbed End
- Metric Size: 5.00
- Material: Polypropylene (PP)
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° LIGHT 45 °. Description: Crimp coupling. Series: BW Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17, DIN4SP, DIN4SH. Skive: 100R13 (3/8 " thru 1 " Only), 100R15... [See More]
- Fitting Type: Hydraulic Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 40.00
from Schmalz Inc.
Check valves for handling porous workpieces. Deactivation of unused suction cups, the system vacuum is maintained [See More]
from Qosina Corp.
Biopharmaceutical manufacturers and other organizations looking for high-quality bioprocessing components for single-use systems (SUS) will find them at Qosina. Our product lineup in the bioprocess space ranges from barbed connectors to sanitary couplings, all with fast delivery and bulk... [See More]
- Fitting Type: Sanitary or Food Grade Rated
- Material: PSU
- Connection Type: Barbed or Ribbed End
- English Size: 1.000
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Twist/Bayonet Fitting
- Material: Brass/Bronze
- Connection Type: M22 QD Plug x M22 QD Plug
- Metric Size: 22.00
from Cole-Parmer
Barbed Fitting [See More]
- Connection Type: Barbed or Ribbed End
- Metric Size: 10.00
- Material: Polypropylene (PP)
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° LIGHT 90 °. Description: Crimp coupling. Series: BW Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17, DIN4SP, DIN4SH. Skive: 100R13 (3/8 " thru 1 " Only), 100R15... [See More]
- Fitting Type: Hydraulic Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 40.00
from Schmalz Inc.
Check valves for handling porous workpieces. Deactivation of unused suction cups, the system vacuum is maintained [See More]
from Qosina Corp.
Qosina is a leading supplier of Coupling Body, In-Line Hose Barb with Lock, Straight Thru with Fits 1/8 inch ID Tubing (3.2 mm). Get fast shipping and volume discounts on Life Sciences parts. [See More]
- Connection Type: Barbed or Ribbed End
- English Size: 0.125
- Material: PC
- Metric Size: 3.20
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Twist/Bayonet Fitting
- Material: Brass/Bronze
- Connection Type: 1/4? F Coupler, 1 O-Ring, M22
- English Size: 0.250
from Cole-Parmer
Ideal for applications such as pharmaceuticals, laboratory, industrial/manufacturing, water sampling, food processing. [See More]
- Connection Type: Barbed or Ribbed End
- Metric Size: 10.00
- Material: Polypropylene (PP)
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° HEAVY STRAIGHT. Description: Crimp coupling. Series: HY Series. Material: 303 / 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5, 100R6, 100R7, 100R8, 100R16, 100R17 [See More]
- Fitting Type: Hydraulic Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 16.00
from Schmalz Inc.
Check valves for handling porous workpieces. Deactivation of unused suction cups, the system vacuum is maintained [See More]
from Qosina Corp.
Qosina is a leading supplier of Coupling Body, In-Line Hose Barb with Lock, Straight Thru with Fits 1/8 inch ID Tubing (3.2 mm). Get fast shipping and volume discounts on Life Sciences parts. [See More]
- Connection Type: Barbed or Ribbed End
- English Size: 0.125
- Material: PSU
- Metric Size: 3.20
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Twist/Bayonet Fitting
- Material: Brass/Bronze
- Connection Type: 1/4? M Coupler, 1 O-Ring, M22
- English Size: 0.250
from Cole-Parmer
Ideal for applications such as pharmaceuticals, laboratory, industrial/manufacturing, water sampling, food processing. [See More]
- Connection Type: Barbed or Ribbed End
- Metric Size: 10.00 to 12.00
- Material: Polypropylene (PP)
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° HEAVY 45 °. Description: Crimp coupling. Series: HY Series. Material: 303 / 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5, 100R6, 100R7, 100R8, 100R16, 100R17. Type: DIN 24 ° HEAVY 90 °. Description:... [See More]
- Fitting Type: Hydraulic Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 16.00
from Schmalz Inc.
Check valves for handling porous workpieces. Deactivation of unused suction cups, the system vacuum is maintained [See More]
from Qosina Corp.
Qosina is a leading supplier of Coupling Body, In-Line Hose Barb with Lock, Straight Thru with Fits 1/4 inch ID Tubing (6.4 mm). Get fast shipping and volume discounts on Life Sciences parts. [See More]
- Connection Type: Barbed or Ribbed End
- English Size: 0.250
- Material: PC
- Metric Size: 6.40
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Twist/Bayonet Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? F Coupler, 1 O-Ring, M22
- English Size: 0.375
from Cole-Parmer
Able to handle 1/16" inner-diameter tubing, these fittings offer a more secure connection alternative to luer fittings. The fittings are completely interchangeable. Fittings halves engauge and seal with a twist. Once engauge d, the coupling allows the tubing to rotate freely to help prevent kinked... [See More]
- Material: Acetal
- Metric Size: 3.00
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° LIGHT STRAIGHT. Description: Crimp coupling. Series: HY Series. Material: 303 / 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5, 100R6, 100R7, 100R8, 100R16, 100R17 [See More]
- Fitting Type: Hydraulic Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 12.00
from Schmalz Inc.
Check valves for handling porous workpieces. Deactivation of unused suction cups, the system vacuum is maintained [See More]
from Qosina Corp.
Qosina is a leading supplier of Coupling Body, In-Line Hose Barb with Lock, Straight Thru with Fits 1/4 inch ID Tubing (6.4 mm). Get fast shipping and volume discounts on Life Sciences parts. [See More]
- Connection Type: Barbed or Ribbed End
- English Size: 0.250
- Material: PSU
- Metric Size: 6.40
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler; Twist/Bayonet Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? M Coupler, 1 O-Ring, M22
- English Size: 0.375
from Cole-Parmer
Able to handle 1/16" inner-diameter tubing, these fittings offer a more secure connection alternative to luer fittings. The fittings are completely interchangeable. Fittings halves engauge and seal with a twist. Once engauge d, the coupling allows the tubing to rotate freely to help prevent kinked... [See More]
- Material: Acetal
- Metric Size: 3.00
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° LIGHT 45 °. Description: Crimp coupling. Series: HY Series. Material: 303 / 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5, 100R6, 100R7, 100R8, 100R16, 100R17 [See More]
- Fitting Type: Hydraulic Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 12.00
from Schmalz Inc.
Check valves for handling porous workpieces. Deactivation of unused suction cups, the system vacuum is maintained [See More]
from Qosina Corp.
Qosina is a leading supplier of Coupling Body, In-Line Hose Barb with Lock, Straight Thru with Fits 3/8 inch ID Tubing (9.5 mm). Get fast shipping and volume discounts on Life Sciences parts. [See More]
- Connection Type: Barbed or Ribbed End
- English Size: 0.375
- Material: PC
- Metric Size: 9.50
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hydraulic Fitting; Quick Coupler
- Material: Steel
- Connection Type: 3/8? Plug with M22-M
- English Size: 0.375
from Cole-Parmer
bull; Save time -- with one coupling you can connect two, six, or ten lines. Colder has made it easy to handle multiple tubing lines in your process that require connection and reconnection! These multiline couplings simplify the manual steps in your process for quick transfers and minimize your... [See More]
- Material: Acetal
- Metric Size: 3.00
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° LIGHT 90 °. Description: Crimp coupling. Series: HY Series. Material: 303 / 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5, 100R6, 100R7, 100R8, 100R16, 100R17 [See More]
- Fitting Type: Hydraulic Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 12.00
from Schmalz Inc.
Touch valve for applications where some of the suction cups may not always be in contact with the workpiece. Vacuum line to a suction cup is opened only if a workpiece is detected by a mechanical sensor. May be installed in any orientation [See More]
from Qosina Corp.
Qosina is a leading supplier of Coupling Body, In-Line Hose Barb with Lock, Straight Thru with Fits 3/8 inch ID Tubing (9.5 mm). Get fast shipping and volume discounts on Life Sciences parts. [See More]
- Connection Type: Barbed or Ribbed End
- English Size: 0.375
- Material: PSU
- Metric Size: 9.50
from Cole-Parmer
bull; Save time -- with one coupling you can connect two, six, or ten lines. Colder has made it easy to handle multiple tubing lines in your process that require connection and reconnection! These multiline couplings simplify the manual steps in your process for quick transfers and minimize your... [See More]
- Material: Acetal
- Metric Size: 3.00
from Schmalz Inc.
Touch valve for applications where some of the suction cups may not always be in contact with the workpiece. Vacuum line to a suction cup is opened only if a workpiece is detected by a mechanical sensor. May be installed in any orientation [See More]
from Qosina Corp.
Qosina is a leading supplier of Coupling Body, In-Line Hose Barb with Lock, Straight Thru with Fits 1/2 inch ID Tubing (12.7 mm). Get fast shipping and volume discounts on Life Sciences parts. [See More]
- Connection Type: Barbed or Ribbed End
- English Size: 0.500
- Material: PC, Silicone
- Metric Size: 12.70
from Cole-Parmer
Able to handle 1/16" inner-diameter tubing, these fittings offer a more secure connection alternative to luer fittings. The fittings are completely interchangeable. Fittings halves engauge and seal with a twist. Once engauge d, the coupling allows the tubing to rotate freely to help prevent kinked... [See More]
- Material: Acetal
- Metric Size: 3.00
from Schmalz Inc.
Touch valve for applications where some of the suction cups may not always be in contact with the workpiece. Vacuum line to a suction cup is opened only if a workpiece is detected by a mechanical sensor. May be installed in any orientation [See More]
from Qosina Corp.
Qosina is a leading supplier of Coupling Body, In-Line Hose Barb with Lock, Straight Thru with Fits 1/2 inch ID Tubing (12.7 mm). Get fast shipping and volume discounts on Life Sciences parts. [See More]
- Connection Type: Barbed or Ribbed End
- English Size: 0.500
- Material: Buna-N, PSU, PC, Silicone
- Metric Size: 12.70
from Cole-Parmer
Able to handle 1/16" inner-diameter tubing, these fittings offer a more secure connection alternative to luer fittings. The fittings are completely interchangeable. Fittings halves engauge and seal with a twist. Once engauge d, the coupling allows the tubing to rotate freely to help prevent kinked... [See More]
- Material: Acetal
- Metric Size: 3.00
from Schmalz Inc.
Touch valve for applications where some of the suction cups may not always be in contact with the workpiece. Vacuum line to a suction cup is opened only if a workpiece is detected by a mechanical sensor. May be installed in any orientation [See More]
from Qosina Corp.
Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Shut Off with Fits 3/4 inch ID Tubing (19.1 mm). Get fast shipping and volume discounts on General Purpose parts. [See More]
- Connection Type: Barbed or Ribbed End
- English Size: 0.750
- Material: Polypropylene (PP); Stainless; SS, EPDM, PP
- Metric Size: 19.10
from Cole-Parmer
bull; Save time -- with one coupling you can connect two, six, or ten lines. Colder has made it easy to handle multiple tubing lines in your process that require connection and reconnection! These multiline couplings simplify the manual steps in your process for quick transfers and minimize your... [See More]
- Material: Acetal
- Metric Size: 3.00
from Schmalz Inc.
Accessories for screw-in unions to seal threaded holes, to convert to a smaller or larger thread or to extend the unions [See More]
- Material: Brass/Bronze
from Qosina Corp.
Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Shut Off with fits 3/8 inch ID Tubing (9.5 mm). Get fast shipping and volume discounts on General Purpose parts. [See More]
- Connection Type: Barbed or Ribbed End
- English Size: 0.375
- Material: Stainless; PSU, EPDM, SS
- Metric Size: 9.50
from Cole-Parmer
bull; Save time -- with one coupling you can connect two, six, or ten lines. Colder has made it easy to handle multiple tubing lines in your process that require connection and reconnection! These multiline couplings simplify the manual steps in your process for quick transfers and minimize your... [See More]
- Material: Acetal
- Metric Size: 3.00
from Schmalz Inc.
Accessories for screw-in unions to seal threaded holes, to convert to a smaller or larger thread or to extend the unions [See More]
- Material: Brass/Bronze
from Qosina Corp.
Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Shut Off with Fits 1/8 inch ID Tubing (3.2 mm). Get fast shipping and volume discounts on Connectors/Quick Disconnects parts. [See More]
- Connection Type: Barbed or Ribbed End
- English Size: 0.125
- Material: Polypropylene (PP); Stainless; PP, EPDM, SS
- Metric Size: 3.20
from Cole-Parmer
bull; Save time -- with one coupling you can connect two, six, or ten lines. Colder has made it easy to handle multiple tubing lines in your process that require connection and reconnection! These multiline couplings simplify the manual steps in your process for quick transfers and minimize your... [See More]
- Material: Acetal
- Metric Size: 3.00
from Schmalz Inc.
Accessories for screw-in unions to seal threaded holes, to convert to a smaller or larger thread or to extend the unions [See More]
- Material: Brass/Bronze
from Qosina Corp.
Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Shut Off with Fits 5/16 inch ID Tubing (7.9 mm). Get fast shipping and volume discounts on Quick Disconnect Couplings parts. [See More]
- Connection Type: Barbed or Ribbed End
- English Size: 0.312
- Material: Stainless; Acetal, SS, Buna-N
- Metric Size: 7.94
from Cole-Parmer
bull; Save time -- with one coupling you can connect two, six, or ten lines. Colder has made it easy to handle multiple tubing lines in your process that require connection and reconnection! These multiline couplings simplify the manual steps in your process for quick transfers and minimize your... [See More]
- Material: Acetal
- Metric Size: 3.00
from Schmalz Inc.
Accessories for screw-in unions to seal threaded holes, to convert to a smaller or larger thread or to extend the unions [See More]
- Material: Brass/Bronze
from Qosina Corp.
Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Shut Off with Fits 3/16 inch ID Tubing (4.7 mm). Get fast shipping and volume discounts on General Purpose parts. [See More]
- Connection Type: Barbed or Ribbed End
- English Size: 0.188
- Material: Stainless; Acetal, Buna-N, SS
- Metric Size: 4.76
from Cole-Parmer
bull; Save time -- with one coupling you can connect two, six, or ten lines. Colder has made it easy to handle multiple tubing lines in your process that require connection and reconnection! These multiline couplings simplify the manual steps in your process for quick transfers and minimize your... [See More]
- Material: Acetal
- Metric Size: 3.00
from Schmalz Inc.
Accessories for screw-in unions to seal threaded holes, to convert to a smaller or larger thread or to extend the unions [See More]
- Material: Brass/Bronze
from Qosina Corp.
Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Shutoff with Fits 1/2 inch ID Tubing (12.7 mm). Get fast shipping and volume discounts on General Purpose parts. [See More]
- Connection Type: Barbed or Ribbed End
- English Size: 0.500
- Material: Polypropylene (PP); Stainless; PP, EPDM, SS
- Metric Size: 12.70
from Cole-Parmer
Miniature Quick-Disconnects [See More]
- Fitting Type: Quick Coupler
- Metric Size: 3.00
- Material: Acetal
from Schmalz Inc.
Accessories for screw-in unions to seal threaded holes, to convert to a smaller or larger thread or to extend the unions [See More]
- Material: Brass/Bronze
from Qosina Corp.
Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Shutoff with Fits 3/16 inch ID Tubing (4.7 mm). Get fast shipping and volume discounts on General Purpose parts. [See More]
- Connection Type: Barbed or Ribbed End
- English Size: 0.188
- Material: Stainless; Acetal, Buna-N, SS
- Metric Size: 4.76
from Schmalz Inc.
Accessories for screw-in unions to seal threaded holes, to convert to a smaller or larger thread or to extend the unions [See More]
- Material: Brass/Bronze
from Qosina Corp.
Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Straight Thru with Fits 3/4 inch ID Tubing (19.1 mm). Get fast shipping and volume discounts on General Purpose parts. [See More]
- Connection Type: Barbed or Ribbed End
- English Size: 0.750
- Material: Stainless; PSU, Buna-N, SS
- Metric Size: 19.10
from Schmalz Inc.
Accessories for screw-in unions to seal threaded holes, to convert to a smaller or larger thread or to extend the unions [See More]
- Connection Type: Extender
- Material: Brass/Bronze
from Qosina Corp.
Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Straight Thru with 5/8 inch OD Tubing (15.8 mm). Get fast shipping and volume discounts on General Purpose parts. [See More]
- Connection Type: Barbed or Ribbed End
- English Size: 0.625
- Material: Stainless; PSU, EPDM, SS
- Metric Size: 18.00