Automotive Human Machine Interfaces
from RAFI GmbH & Co. KG
GLASSCAPE by RAFI sets benchmarks in capacitive touch technologies. It's a control system that improves, simplifies, and expands human-machine communications. Capacitive sensor technology – concealed and protected behind a closed surface – is the future. Apart from glass, other surface... [See More]
- Features / Applications: Automotive Applications
- Type: Flat Panel Display
- Devices Controlled: Complex Machine Devices such as CNC Milling Machines and Medical Ventilators
- Screen: Graphic
from Grayhill, Inc.
Ideal for gauges, diagnostic menus and other ancillary functions. Capable of displaying three simultaneous video feeds. J1939 compliant CAN interfaces. Interface with Grayhill ’s 3J Series Vehicle Display Controller. Sealed to IP67. Optional touch screen. 5 soft keys for menu selection. [See More]
- Features / Applications: Automotive Applications
- Type: Flat Panel Display
- Devices Supported: 1
- Screen: Graphic
from RAFI GmbH & Co. KG
FLEXSCAPE is the combination of GLASSCAPE with a haptic rotary/push encoder. It enables fast and comfortable machine settings with tactile feedback. The rotary/push encoder can be permanently fixed anywhere on the closed glass surface, and tightly sealed. Depending on the input content, the display... [See More]
- Features / Applications: Automotive Applications
- Type: Flat Panel Display
- Devices Controlled: Complex Machine Devices such as CNC Milling Machines and Medical Ventilators
- Screen: Graphic
from RAFI GmbH & Co. KG
Capacitive technology and elegant metal optics – a combination that has never been possible before. RAFI has achieved this with its patent-pending METALSCAPE technology. METALSCAPE by RAFI provides high reliability paired with outstanding intuitive operation and first-class design. All... [See More]
- Features / Applications: Automotive Applications
- Type: Flat Panel Display
- Devices Controlled: Complex Machine Devices such as CNC Milling Machines and Medical Ventilators
- Screen: Graphic