Networkable System Human Machine Interfaces

19 Results
Touch Screen Operator Interface -- HMI004
from Control Instruments Corp.

We are excited to introduce the newest member of the Control Instruments family of products... our Multi Channel Operator Interface. Not only does this accessory feature the latest in digital communication but it will also help to keep your analyzer platforms up-to-date. Some additional functions... [See More]

  • Features / Applications: Networkable
  • Devices Controlled: Remote Analyzers
  • Devices Supported: 9
  • Type: Flat Panel Display
HMI panel Siemens KTP1200 Basic PN - 6AV21232MB030AX0 [6AV21232MB030AX0 from Siemens Corporation]
from Automation24, Inc.

The SIMATIC Basic Panel KTP1200 Basic PN - 6AV2123-2MB03-0AX0 has a 12" TFT display offering 65536 colors and can be operated via the keypad or the touch display. The communication with the controller is made via the Profinet interface. Configuration of the Basic Panel KTP1200 Basic PN -... [See More]

  • Features / Applications: Networkable; Real Time Clock
  • Display Size: 6.4 to 10.3
  • Screen: Graphic
  • Display Options: Color; Touch Screen
OptoTerminal-G70
from Opto 22

OptoTerminal-G70 is an Ethernet-enabled, graphics-based operator interface for use with Opto 22's SNAP PAC System and other Ethernet-based systems. The compact, mountable display terminal is used to send commands and receive real-time data from plant floor equipment and other real-world devices... [See More]

  • Features / Applications: Networkable; NEMA Enclosure; Speakers
  • Type: Flat Panel Display
  • Devices Controlled: Plant Floor Equipment
  • Screen: Graphic
10" Web Enabled LCD Operator Interface -- G310
from OMEGA Engineering, Inc.

The G310 10 Inch Operator Interface Terminal combines unique capabilities normally expected from high-end units with a very affordable price. The G310 is able to communicate with many different types of hardware using high-speed RS232/422/485 communications ports and Ethernet 10 Base T/100 Base-TX... [See More]

  • Features / Applications: Networkable; Software Driver
  • Devices Controlled: Remote Monitoring and Operation
  • Devices Supported: 1 to 5
  • Type: Flat Panel Display
SCADACOM® 5
from Willowglen Systems Inc.

SCADACOM 5 is a high performance, effective and reliable real-time monitoring and control system. SCADACOM series 5 Servers run on Intel, AMD and SPARC Processors and on multiple Operating Systems including Solaris, Linux and HPUX. In addition to these Unix platforms, the Operator workstations also... [See More]

  • Features / Applications: Networkable; Mouse; Printer
  • Screen: Graphic
  • Devices Controlled: Printers, PLCs, Remote Terminal Units
  • Display Options: Color; Keypad; Backlit Screen
HMI Panel Siemens KTP400 Basic PN - 6AV21232DB030AX0 [6AV21232DB030AX0 from Siemens Corporation]
from Automation24, Inc.

The SIMATIC Basic Panel KTP400 Basic PN - 6AV2123-2DB03-0AX0 has a 4" TFT display offering 65536 colors and can be operated via the keypad or the touch display. The communication with the controller is made via the Profinet interface. Configuration of the Basic Panel KTP400 Basic PN -... [See More]

  • Features / Applications: Networkable; Real Time Clock
  • Display Size: 2.1 to 3.7
  • Screen: Graphic
  • Display Options: Color; Touch Screen
OptoTerminal-G75
from Opto 22

OptoTerminal-G75 is an Ethernet-enabled, graphics-based operator interface for use with Opto 22's SNAP PAC System and other Ethernet-based systems. The mountable display terminal is used to send commands and receive real-time data from plant floor equipment and other real-world devices connected to... [See More]

  • Features / Applications: Networkable; NEMA Enclosure; Speakers
  • Type: Flat Panel Display
  • Devices Controlled: Plant Floor Equipment
  • Screen: Graphic
3.2" Web Enabled Operator Interface -- G303
from OMEGA Engineering, Inc.

The G303 Operator Interface Terminal combines unique capabilities normally expected from high-end units with a very affordable price. The G303 is able to communicate with many different types of hardware using high-speed RS232/422/485 communications ports and Ethernet 10 Base T/100 Base-TX... [See More]

  • Features / Applications: Networkable; Software Driver
  • Devices Controlled: Remote Monitoring and Operation
  • Devices Supported: 1 to 5
  • Type: Flat Panel Display
HMI Panel Siemens KTP700 Basic PN - 6AV21232GB030AX0 [6AV21232GB030AX0 from Siemens Corporation]
from Automation24, Inc.

The SIMATIC Basic Panel KTP700 Basic PN - 6AV2123-2GB03-0AX0 has a 7" TFT display offering 65536 colors and can be operated via the keypad or the touch display. The communication with the controller is made via the Profinet interface. Configuration of the Basic Panel KTP700 Basic PN -... [See More]

  • Features / Applications: Networkable; Real Time Clock
  • Display Size: 3.4 to 6.1
  • Screen: Graphic
  • Display Options: Color; Touch Screen
5.7" Web Enabled Operator Interface -- G306
from OMEGA Engineering, Inc.

The G306 Operator Interface Terminal combines unique capabilities normally expected from high-end units with a very affordable price. The G306 is able to communicate with many different types of hardware using high-speed RS232/422/485 communications ports and Ethernet 10 Base T/100 Base-TX... [See More]

  • Features / Applications: Networkable; Software Driver
  • Devices Controlled: Remote Monitoring and Operation
  • Devices Supported: 1 to 5
  • Type: Flat Panel Display
HMI Panel Siemens KTP900 Basic PN - 6AV21232JB030AX0 [6AV21232JB030AX0 from Siemens Corporation]
from Automation24, Inc.

The SIMATIC Basic Panel KTP900 Basic PN - 6AV2123-2JB03-0AX0 has a 9" TFT display offering 65536 colors and can be operated via the keypad or the touch display. The communication with the controller is made via the Profinet interface. Configuration of the Basic Panel KTP900 Basic PN -... [See More]

  • Features / Applications: Networkable; Real Time Clock
  • Display Size: 4.4 to 7.8
  • Screen: Graphic
  • Display Options: Color; Touch Screen
5.7" Web Enabled Operator Interface Color LCD -- G306C000
from OMEGA Engineering, Inc.

The G306 Operator Interface Terminal combines unique capabilities normally expected from high-end units with a very affordable price. The G306 is able to communicate with many different types of hardware using high-speed RS232/422/485 communications ports and Ethernet 10 Base T/100 Base-TX... [See More]

  • Features / Applications: Networkable
  • Type: Flat Panel Display
  • Devices Controlled: PLCs, PCs, Motion Controllers, and SCADA Systems
  • Screen: Graphic
HMI Panel Siemens SIMATIC HMI MTP1000 - 6AV21283KB060AX1 [6AV21283KB060AX1 from Siemens Corporation]
from Automation24, Inc.

The Simatic HMI MTP1000 - 6AV21283KB060AX1 Unified Comfort Panel has a 10.1" widescreen TFT display with 16 million colors and can be operated via the touch display. The communication with the controller is via a PROFINET interface. Configuration of the SIMATIC HMI MTP1000 Unified Comfort Panel... [See More]

  • Features / Applications: Networkable; Real Time Clock
  • Display Size: 5.3 to 8.5
  • Screen: Graphic
  • Display Options: Touch Screen
8" Web Enabled LCD Operator Interface -- G308
from OMEGA Engineering, Inc.

The G308 Operator Interface Terminal combines unique capabilities normally expected from high-end units with a very affordable price. The G308 is able to communicate with many different types of hardware using high-speed RS232/422/485 communications ports and Ethernet 10 Base T/100 Base-TX... [See More]

  • Features / Applications: Networkable; Software Driver
  • Devices Controlled: Remote Monitoring and Operation
  • Devices Supported: 1 to 5
  • Type: Flat Panel Display
HMI Panel Siemens SIMATIC HMI MTP1200 - 6AV21283MB060AX1 [6AV21283MB060AX1 from Siemens Corporation]
from Automation24, Inc.

The Simatic HMI MTP1200 - 6AV21283MB060AX1 Unified Comfort Panel has a 12.1" widescreen TFT display with 16 million colors and can be operated via the touch display. The communication with the controller is via a PROFINET interface. Configuration of the SIMATIC HMI MTP1200 Unified Comfort Panel... [See More]

  • Features / Applications: Networkable; Real Time Clock
  • Display Size: 6.4 to 10.3
  • Screen: Graphic
  • Display Options: Touch Screen
HMi Operator Interface -- HMi04BU
from OMEGA Engineering, Inc.

Your Application. Your HMi. With features that allow you to customize the perfect operator interface for your application, HMi is the interface solution you want it to be. HMi models are available in either a blue mode, grayscale or color screen versions. It's an interface solution designed to... [See More]

  • Features / Applications: Networkable; NEMA Enclosure; Software Driver
  • Devices Controlled: Simulation and Monitoring
  • Devices Supported: 1
  • Type: Flat Panel Display
HMI Panel Siemens SIMATIC HMI MTP1900 - 6AV21283UB060AX1 [6AV21283UB060AX1 from Siemens Corporation]
from Automation24, Inc.

The Simatic HMI MTP1900 - 6AV21283UB060AX1 Unified Comfort Panel has a 18.5" widescreen TFT display with 16 million colors and can be operated via the touch display. The communication with the controller is via a PROFINET interface. Configuration of the SIMATIC HMI MTP1900 Unified Comfort Panel... [See More]

  • Features / Applications: Networkable; Real Time Clock
  • Display Size: 9.1 to 16.1
  • Screen: Graphic
  • Display Options: Touch Screen
HMI Panel Siemens SIMATIC HMI MTP2200 - 6AV21283XB060AX1 [6AV21283XB060AX1 from Siemens Corporation]
from Automation24, Inc.

The Simatic HMI MTP2200 - 6AV21283XB060AX1 Unified Comfort Panel has a 21.5" widescreen TFT display with 16 million colors and can be operated via the touch display. The communication with the controller is via a PROFINET interface. Configuration of the SIMATIC HMI MTP2200 Unified Comfort Panel... [See More]

  • Features / Applications: Networkable; Real Time Clock
  • Display Size: 10.3 to 18.7
  • Screen: Graphic
  • Display Options: Touch Screen
HMI Panel Siemens SIMATIC HMI MTP700 - 6AV21283GB060AX1 [6AV21283GB060AX1 from Siemens Corporation]
from Automation24, Inc.

The Simatic HMI MTP700 - 6AV21283GB060AX1 Unified Comfort Panel has a 7" widescreen TFT display with 16 million colors and can be operated via the touch display. The communication with the controller is via a PROFINET interface. Configuration of the SIMATIC HMI MTP700 Unified Comfort Panel... [See More]

  • Features / Applications: Networkable; Real Time Clock
  • Display Size: 3.6 to 6.0
  • Screen: Graphic
  • Display Options: Touch Screen