Web Enabled Human Machine Interfaces

3 Results
10.4" Industrial Panel PC -- PPC-10
from EarthLCD, a division of Earth Computer Technologies, Inc.

Intel Atom D945GSEJT. +12V Operation. 10.4" LCD. 800x600 Resolution. 400 nits brightness. Resistive Touch Screen. Removable 2.5" Hard Drive Tray. 1GB 533MHz DDR2 SODIMM. Support for up to 2 GB of system memory. VGA. DVI. LVDS Enabled. Front panel microphone/headphone header. 10/100/1000 Mb/s... [See More]

  • Features / Applications: Computer Applications; Web Enabled
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: VGA; 800x600
Touch Panel HMI, Human Machine Interface -- DOP-W Series
from Delta Electronics (Americas)

A human machine interface (HMI) is a platform which permits interaction between users and automation equipment. Delta ’s HMI products provide various communication ports for fast communication and convenient control of a diverse range of machines, systems and facilities. The color touchscreen... [See More]

  • Features / Applications: Keyboard; NEMA Enclosure; Mouse; Printer; Real Time Clock; Software Driver; Speakers (optional feature); Web Enabled
  • Type: Flat Panel Display
  • Devices Controlled: Industrial Automation
  • Screen: Graphic
8"Industrial Panel PC -- PPC-8
from EarthLCD, a division of Earth Computer Technologies, Inc.

Intel Atom D945GSEJT. +12V Operation 8" LCD. 800x600 Resolution. 250 nits brightness. Resistive Touch Screen. Removable 2.5" Hard Drive Tray [See More]

  • Features / Applications: Computer Applications; Web Enabled
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: VGA; 800x600