Color Display Human Machine Interfaces

125 Results
Panel PC -- 67K-RTPO-KJ
from Yaskawa America, Inc. - Motion Division

With the Panel PC series, you are best equipped for all control and monitoring tasks. The combination of industrial PC with the most modern performance features and a Touch Panel with ideal display possibilities concentrates high performance in the smallest space. [See More]

  • Display Options: Color; Touch Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: 1280x800
Touch Screen Operator Interface -- HMI004
from Control Instruments Corp.

We are excited to introduce the newest member of the Control Instruments family of products... our Multi Channel Operator Interface. Not only does this accessory feature the latest in digital communication but it will also help to keep your analyzer platforms up-to-date. Some additional functions... [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Devices Controlled: Remote Analyzers
  • Devices Supported: 9
  • Type: Flat Panel Display
MONITOUCH Technoshot Series -- TS1070Si
from Fuji Electric Corp. of America

Introducing the new UL-certified TS4000 MONITOUCH Series featuring 10.1 ″, 12.1 ″, and 15.6 ″ wide screen sizes. This series includes an eco-friendly LED backlight with a sleek, slim structure. All models come standard with two USB interfaces, allowing better connectivity to... [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: 800x480
Programmable Human Machine Interface -- CR0451
from ifm efector inc.

Robust HMI for fast and simple installation. Optimized for cost-efficient system solutions. High-performance CAN interfaces for various communication tasks. User-friendly handling by means of backlit function keys with tactile feedback. Freely programmable to IEC 61131-3 with CODESYS 2.3. From May... [See More]

  • Display Options: Color
  • Display Size: 2.8
  • Resolution: 320 x 240
  • Configuration: Panel; panel/surf.; (panel cut-out (panel): 81,5 x 81,5 mm; panel cut-out (surface): 53 x 53 mm)
Machine Interface -- 1110-2918-ND [AIG05SQ04D from Panasonic Industry Europe GmbH]
from DigiKey

"Human Machine Interface (HMI) Touchscreen 3.5"" Color" [See More]

  • Display Options: Color; Touch Screen
  • Operating Temperature: 32 to 122
Panel View Plus 6 600 Ethernet RS232 -- 2711PC-T6C20D8
from Allen-Bradley / Rockwell Automation

PanelView Plus 6 Compact Terminal, Touch Input Type, 5.7 in Display Size, Color Display Type, Ethernet and RS232 communication, DC Power Input [See More]

  • Display Options: Color; Touch Screen
  • Width: 13.4
  • Type: Flat Panel Display
  • Height: 5.0
smartPanel -- H41-A1A41-0
from Yaskawa America, Inc. - Motion Division

smartPanel is optimally designed for medium-sized applications. They stand for high usability and connectivity. Equipped with HMI Designer or Movicon 11 Standard, the user is practically unrestricted in terms of tags, screens, recipes, alarms, etc. [See More]

  • Display Options: Color; Touch Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: 480x272
Programmable Operator Interface -- MONITOUCH HMI V10 Series
from Fuji Electric Corp. of America

The MONITOUCH V10 Series the new standard for high speed HMI. Focusing on the six basic performance aspects of HMI: rendering, operation, communication, startup, transfer, and custom code, the V10 series was developed with the aim of stress-free operation. Industry-leading performance is achieved by... [See More]

  • Display Options: Color; Touch Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: SVGA (optional feature); XGA (optional feature)
Programmable Human Machine Interface -- CR0452
from ifm efector inc.

Robust HMI for fast and simple installation. Optimized for cost-efficient system solutions. High-performance CAN interfaces for various communication tasks. User-friendly handling by means of backlit function keys with tactile feedback. Freely programmable to IEC 61131-3 with CODESYS 2.3. From May... [See More]

  • Display Options: Color
  • Display Size: 4.3
  • Resolution: 480 x 272
  • Configuration: Panel; panel/surf.
Machine Interface -- 1110-2921-ND [AIG32TQ03D from Panasonic Industry Europe GmbH]
from DigiKey

"Human Machine Interface (HMI) Touchscreen 5.7"" Color" [See More]

  • Display Options: Color; Touch Screen
  • Operating Temperature: -4 to 140
Programmable Operator Interface -- MONITOUCH HMI V9 V9070iWRLD
from Fuji Electric Corp. of America

The MONITOUCH V9 Series includes three line-ups with the V9 Lite, V9 Standard, and the V9 Advanced, designed to replace the V8 Series while also offering step-up features to satisfy the requirements of more advanced applications. Fuji Electric ’s MONITOUCH Human Machine Interface (HMI) V9... [See More]

  • Display Options: Color; Touch Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: 800 x 480
Programmable Human Machine Interface -- CR1074
from ifm efector inc.

Powerful, robust HMI with modern 64-bit architecture. RGB backlit function keys with tactile feedback. High-performance USB interface for data logging, support for Ethernet cameras. High-performance CAN and Ethernet interfaces for various communication tasks. Freely programmable to IEC 61131-3 with... [See More]

  • Display Options: Color
  • Display Size: 7.0
  • Resolution: 800 x 480
  • Configuration: Panel; panel/surf.
Machine Interface -- 1110-2922-ND [AIG32TQ04D from Panasonic Industry Europe GmbH]
from DigiKey

"Human Machine Interface (HMI) Touchscreen 5.7"" Color" [See More]

  • Display Options: Color; Touch Screen
  • Operating Temperature: -4 to 140
Programmable Operator Interface -- MONITOUCH Technoshot TS1070Si
from Fuji Electric Corp. of America

The UL certified MONITOUCH Technoshot Series is available in a 7 ” and 10 ” screen size, and features an eco-friendly LED backlight with a sleek, slim structure. All models come standard with two USB interfaces, allowing better connectivity to peripheral devices. Customers will enjoy the... [See More]

  • Display Options: Color; Touch Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: 800 x 480
Programmable Human Machine Interface -- CR1075
from ifm efector inc.

Powerful, robust HMI with modern 64-bit architecture. RGB backlit function keys with tactile feedback. High-performance USB interface for data logging and support of analog cameras and Ethernet cameras. High-performance CAN and Ethernet interfaces for various communication tasks. Freely programmable... [See More]

  • Display Options: Color
  • Display Size: 7.0
  • Resolution: 800 x 480
  • Configuration: Panel; panel/surf.
Machine Interface -- 1110-2924-ND [AIGN10M232 from Panasonic Industry Europe GmbH]
from DigiKey

"Human Machine Interface (HMI) Touchscreen 10.4"" Color" [See More]

  • Display Options: Color; Touch Screen
  • Operating Temperature: 32 to 113
Programmable Operator Interface -- MONITOUCH X1 X1121iSD
from Fuji Electric Corp. of America

The MONITOUCH X1 Series features the broad FA and IT connectivity and flexibility to digitize your factory. It can facilitate the implementation of smart factories that effectively utilize data and uses Windows to perform as a gateway from the production sites to the IT systems. The MONITOUCH X1... [See More]

  • Display Options: Color; Touch Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: WXGA 1280x800
Programmable Human Machine Interface -- CR1076
from ifm efector inc.

Powerful, robust HMI with modern 64-bit architecture. RGB backlit function keys with tactile feedback. High-performance USB interface for data logging and support of analog cameras and Ethernet cameras. High-performance CAN and Ethernet interfaces for various communication tasks. Freely programmable... [See More]

  • Display Options: Color
  • Display Size: 7.0
  • Resolution: 800 x 480
  • Configuration: Panel; panel/surf.
Machine Interface -- 1110-2925-ND [AIGN15M232 from Panasonic Industry Europe GmbH]
from DigiKey

"Human Machine Interface (HMI) Touchscreen 15.0"" Color" [See More]

  • Display Options: Color; Touch Screen
  • Operating Temperature: 32 to 113
Programmable Human Machine Interface -- CR1077
from ifm efector inc.

Powerful, robust HMI with modern 64 bit architecture and optional touch screen. Versions with RGB backlit function keys with tactile feedback. High-performance USB interface for data logging and support of analog cameras and Ethernet cameras. High-performance CAN and Ethernet interfaces for various... [See More]

  • Display Options: Color; Touch Screen
  • Display Size: 7.0
  • Resolution: 800 x 480
  • Configuration: Panel; panel/surf.; surface mounting with RAM mount system; panel mounting with mounting handle; (panel cutout: 213 x 128 mm)
Machine Interface -- 1110-2926-ND [AIGT2232B from Panasonic Industry Europe GmbH]
from DigiKey

"Human Machine Interface (HMI) Touchscreen 4.7"" Color" [See More]

  • Display Options: Color; Touch Screen
  • Operating Temperature: 32 to 122
Programmable Human Machine Interface -- CR1080
from ifm efector inc.

Robust HMIs with backlit function keys with tactile feedback. High-performance CAN interfaces for various communication tasks. Freely programmable to IEC 61131-3 with CODESYS 2.3. USB interface for data logging and optional interface for analog cameras. From May 1st 2025, products produced in EU and... [See More]

  • Display Options: Color
  • Display Size: 7.0
  • Resolution: 800 x 480
  • Configuration: Panel; panel/surf.
Machine Interface -- 1110-2927-ND [AIGT2232H from Panasonic Industry Europe GmbH]
from DigiKey

"Human Machine Interface (HMI) Touchscreen 4.7"" Color" [See More]

  • Display Options: Color; Touch Screen
  • Operating Temperature: 32 to 122
Programmable Human Machine Interface -- CR1081
from ifm efector inc.

Robust HMIs with backlit function keys with tactile feedback. High-performance CAN interfaces for various communication tasks. Freely programmable to IEC 61131-3 with CODESYS 2.3. USB interface for data logging and optional interface for analog cameras. From May 1st 2025, products produced in EU and... [See More]

  • Display Options: Color
  • Display Size: 7.0
  • Resolution: 800 x 480
  • Configuration: Panel; panel/surf.
Machine Interface -- 1110-3120-ND [AIG32TQ02D from Panasonic Industry Europe GmbH]
from DigiKey

"Human Machine Interface (HMI) Touchscreen 5.7"" Color" [See More]

  • Display Options: Color; Touch Screen
  • Operating Temperature: -4 to 140
Programmable Human Machine Interface -- CR1082
from ifm efector inc.

Robust HMIs with backlit function keys with tactile feedback and touch screen. High-performance CAN interfaces for various communication tasks. Freely programmable to IEC 61131-3 with CODESYS 2.3. USB interface for data logging and optional interface for analog cameras. From May 1st 2025, products... [See More]

  • Display Options: Color
  • Display Size: 7.0
  • Resolution: 800 x 480
  • Configuration: Panel; panel/surf.
Machine Interface -- 1110-3136-ND [AIG05SQ02D from Panasonic Industry Europe GmbH]
from DigiKey

"Human Machine Interface (HMI) Touchscreen 3.5"" Color" [See More]

  • Display Options: Color; Touch Screen
  • Operating Temperature: 32 to 122
Programmable Human Machine Interface -- CR1083
from ifm efector inc.

Robust HMIs with backlit function keys with tactile feedback. High-performance CAN interfaces for various communication tasks. Freely programmable to IEC 61131-3 with CODESYS 2.3. USB interface for data logging and optional interface for analog cameras. From May 1st 2025, products produced in EU and... [See More]

  • Display Options: Color
  • Display Size: 7.0
  • Resolution: 800 x 480
  • Configuration: Panel; panel/surf.
Machine Interface -- 1110-3137-ND [AIGT2230B from Panasonic Industry Europe GmbH]
from DigiKey

"Human Machine Interface (HMI) Touchscreen 4.7"" Color" [See More]

  • Display Options: Color; Touch Screen
  • Operating Temperature: 32 to 122
Programmable Human Machine Interface -- CR1084
from ifm efector inc.

Robust HMIs with backlit function keys with tactile feedback. High-performance CAN interfaces for various communication tasks. Freely programmable to IEC 61131-3 with CODESYS 2.3. USB interface for data logging and optional interface for analog cameras. From May 1st 2025, products produced in EU and... [See More]

  • Display Options: Color
  • Display Size: 7.0
  • Resolution: 800 x 480
  • Configuration: Panel; panel/surf.
Machine Interface -- 1110-3207-ND [AIG32TQ12D from Panasonic Industry Europe GmbH]
from DigiKey

"Human Machine Interface (HMI) Touchscreen 5.7"" Color" [See More]

  • Display Options: Color; Touch Screen
  • Operating Temperature: -4 to 140
Programmable Human Machine Interface -- CR1085
from ifm efector inc.

Robust HMIs with backlit function keys with tactile feedback. High-performance CAN interfaces for various communication tasks. Freely programmable to IEC 61131-3 with CODESYS 2.3. USB interface for data logging and optional interface for analog cameras. From May 1st 2025, products produced in EU and... [See More]

  • Display Options: Color
  • Display Size: 7.0
  • Resolution: 800 x 480
  • Configuration: Panel; panel/surf.
Machine Interface -- 1110-3225-ND [AIGT2230H from Panasonic Industry Europe GmbH]
from DigiKey

"Human Machine Interface (HMI) Touchscreen 4.7"" Color" [See More]

  • Display Options: Color; Touch Screen
  • Operating Temperature: 32 to 122
Programmable Human Machine Interface -- CR1102
from ifm efector inc.

Powerful, robust HMI with modern 64-bit architecture and touch screen. RGB backlit function keys with tactile feedback. High-performance USB interface for data logging and support of analog cameras and Ethernet cameras. High-performance CAN and Ethernet interfaces for various communication tasks. [See More]

  • Display Options: Color; Touch Screen
  • Display Size: 10.0
  • Resolution: 1280 x 800
  • Configuration: Panel; panel/surf.
Machine Interface -- 1110-3247-ND [AIG32TQ03DE from Panasonic Industry Europe GmbH]
from DigiKey

"Human Machine Interface (HMI) Touchscreen 5.7"" Color" [See More]

  • Display Options: Color; Touch Screen
  • Operating Temperature: -4 to 140
Programmable Human Machine Interface -- CR1140
from ifm efector inc.

Powerful, robust HMI with modern 64-bit architecture. RGB backlit function keys with tactile feedback. High-performance CAN and Ethernet interfaces for various communication tasks. Freely programmable to IEC 61131-3 with CODESYS 3.5. Please note - Pin 2 and Pin 3 are used to provide DC power. [See More]

  • Display Options: Color
  • Display Size: 4.3
  • Resolution: 800 x 480
  • Configuration: Panel; panel/surf.; installation in panels or panel cutouts; (panel cutout: 114 x 99 mm)
Machine Interface -- 1110-3810-ND [AIG32TQ05DR from Panasonic Industry Europe GmbH]
from DigiKey

"Human Machine Interface (HMI) Touchscreen 5.7"" Color" [See More]

  • Display Options: Color; Touch Screen
  • Operating Temperature: -4 to 140
Programmable Human Machine Interface -- CR1141
from ifm efector inc.

Powerful, robust HMI with modern 64-bit architecture. RGB backlit function keys with tactile feedback. High-performance USB interface as service interface. High-performance CAN interface for various communication tasks. Freely programmable to IEC 61131-3 with CODESYS 3.5. Please note - Pin 2 and Pin... [See More]

  • Display Options: Color
  • Display Size: 4.3
  • Resolution: 800 x 480
  • Configuration: Panel; panel/surf.; installation in panels or panel cutouts; (panel cutout: 114 x 99 mm)
Machine Interface -- 1110-3965-ND [AIG707WCL1G2 from Panasonic Industry Europe GmbH]
from DigiKey

"Human Machine Interface (HMI) Touchscreen 7.0"" Color" [See More]

  • Display Options: Color; Touch Screen
  • Operating Temperature: 32 to 122
Programmable Human Machine Interface -- CR1142
from ifm efector inc.

Powerful, robust HMI with modern 64-bit architecture and touch screen. High-performance CAN and Ethernet interfaces for various communication tasks. Freely programmable to IEC 61131-3 with CODESYS 3.5. Please note - Pin 2 and Pin 3 are used to provide DC power. Recommended patchcords are listed... [See More]

  • Display Options: Color; Touch Screen
  • Display Size: 4.3
  • Resolution: 800 x 480
  • Configuration: Panel; panel/surf.; installation in panels or panel cutouts
Machine Interface -- 1110-4007-ND [AIG03TQ13DE from Panasonic Industry Europe GmbH]
from DigiKey

"Human Machine Interface (HMI) Touchscreen 3.5"" Color" [See More]

  • Display Options: Color; Touch Screen
  • Operating Temperature: -4 to 140
OptoTerminal-G70
from Opto 22

OptoTerminal-G70 is an Ethernet-enabled, graphics-based operator interface for use with Opto 22's SNAP PAC System and other Ethernet-based systems. The compact, mountable display terminal is used to send commands and receive real-time data from plant floor equipment and other real-world devices... [See More]

  • Display Options: Color; Touch Screen
  • Type: Flat Panel Display
  • Devices Controlled: Plant Floor Equipment
  • Screen: Graphic
Mobile panel - HT06AT/702050/301/03050 S00016 - 2400654
from PHOENIX CONTACT USA

Mobile panel with 8,9 cm / 3,5"-TFT-display (analog resistive (polyester)), 65536 colors, ARM9 ™ , 200 MHz, 1x USB Host 2.0, 1 x Ethernet (10/100 Mbps), RJ45, Windows CE 5.0 and user software: IniNet Browser. (bus system: without) [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Resolution: 240 x 320 Pixel(s)
  • Type: Flat Panel Display
  • Display Size: 3.5
Advanced Series Of Multi-runner Controllers -- GF_LOOPER
from Gefran

GF_LOOPER is an advanced series of multi-runner controllers offered in 16 zone configurations, with complete and easy to use functions for a variety of applications. The operator interface is based on an LCD TFT color touch screen, 3.5 ” and 5.7 ”, designed for very easy use. The work... [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Type: Flat Panel Display
  • Devices Controlled: Machine Control
  • Screen: Graphic
Industrial / Commercial Terminals -- QTERM-G58
from Beijer Electronics

Low-cost, rugged, handheld graphic operator interface terminal [See More]

  • Display Options: Color; Keypad
  • Type: Flat Panel Display
  • Devices Supported: 1
  • Screen: Graphic
SCADACOM® 5
from Willowglen Systems Inc.

SCADACOM 5 is a high performance, effective and reliable real-time monitoring and control system. SCADACOM series 5 Servers run on Intel, AMD and SPARC Processors and on multiple Operating Systems including Solaris, Linux and HPUX. In addition to these Unix platforms, the Operator workstations also... [See More]

  • Display Options: Color; Keypad; Backlit Screen
  • Screen: Graphic
  • Devices Controlled: Printers, PLCs, Remote Terminal Units
  • Configuration: Desktop
Advanced HMI
from Maple Systems, Inc.

Advanced HMIs: Enhanced Features and Performance. Maple Systems Advanced HMI series offers the BEST value in today's Human Machine Interface marketplace. Enjoy enhanced data handling features, trusted performance, affordable pricing, and unparalleled support. Our HMI solutions are used in packaging,... [See More]

  • Display Options: Color; Touch Screen
  • Resolution: XGA (optional feature); 480 x 272, 800 x 480, 1024 x 600
  • Screen: Graphic
  • Display Size: 4.3 to 15.0
Human Machine Interface (HMI) -- 6AV21240GC010AX0 [6AV21240GC010AX0 from Siemens AG]
from ODG (Origin Data Global)

HMI TP700 COMFORT, CE6.0, 7" TFT [See More]

  • Display Options: Color
  • Operating Temperature: 32 to 122
Human Machine Interface (HMI) -- ATS Synergy™
from ATS Automation

The ATS Synergy HMI is a significant advancement in the design of HMIs. With its impressive 19-inch intelligent touch screen, the ATS Synergy HMI is your gateway to critical line information. The ATS Synergy ™ HMI displays sophisticated controls in an easy-to-use interface, offering greater... [See More]

  • Display Options: Color; Touch Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Display Size: 19.0
10" Web Enabled LCD Operator Interface -- G310
from OMEGA Engineering, Inc.

The G310 10 Inch Operator Interface Terminal combines unique capabilities normally expected from high-end units with a very affordable price. The G310 is able to communicate with many different types of hardware using high-speed RS232/422/485 communications ports and Ethernet 10 Base T/100 Base-TX... [See More]

  • Display Options: Color; Touch Screen; Keypad; Backlit Screen
  • Devices Controlled: Remote Monitoring and Operation
  • Devices Supported: 1 to 5
  • Type: Flat Panel Display
HMI panel Siemens KTP1200 Basic PN - 6AV21232MB030AX0 [6AV21232MB030AX0 from Siemens Corporation]
from Automation24, Inc.

The SIMATIC Basic Panel KTP1200 Basic PN - 6AV2123-2MB03-0AX0 has a 12" TFT display offering 65536 colors and can be operated via the keypad or the touch display. The communication with the controller is made via the Profinet interface. Configuration of the Basic Panel KTP1200 Basic PN -... [See More]

  • Display Options: Color; Touch Screen
  • Display Size: 6.4 to 10.3
  • Screen: Graphic
  • Depth: 2.4
10.4-inch Display for Vehicles
from Grayhill, Inc.

Ideal for gauges, diagnostic menus and other vehicle functions. Capable of displaying three simultaneous video feeds. Sealed to IP67. J1939 compliant CAN interfaces. Interface with Grayhill 3J Series VDC. Optional touch screen. 7 soft keys for menu selection. Adjustable backlight on soft keys. Bezel... [See More]

  • Display Options: Color
  • Type: Flat Panel Display
  • Devices Supported: 1
  • Screen: Graphic
HMI Terminals
from Schneider Electric

Schneider Electric industrial automation and control products and solutions cover the breadth of the industrial, infrastructure and building sectors -- from programmable relays to motion controllers and interface modules, for applications from simple machines to complex process systems. [See More]

  • Display Options: Color; Touch Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: SVGA; XGA; WVGA
Capacitive Touchscreen Control System -- GLASSCAPE
from RAFI GmbH & Co. KG

GLASSCAPE by RAFI sets benchmarks in capacitive touch technologies. It's a control system that improves, simplifies, and expands human-machine communications. Capacitive sensor technology – concealed and protected behind a closed surface – is the future. Apart from glass, other surface... [See More]

  • Display Options: Color; Touch Screen
  • Type: Flat Panel Display
  • Devices Controlled: Complex Machine Devices such as CNC Milling Machines and Medical Ventilators
  • Screen: Graphic
10.4" HMI with 2 Serial, 1 Ethernet, USB Device -- CR10001000000210
from Red Lion Controls, Inc.

Connectivity. 1 10/100 Ethernet port. 1 RS-232 serial port. 1 RS-232 / RS-485 serial port. 1 USB device port for upload/download. Industry-leading protocol conversion. Communicate with over 300 protocols. Easily convert between serial, USB and Ethernet devices. Manage multi-vendor environments with... [See More]

  • Display Options: Color
  • Display Size: 10.4
  • Type: Flat Panel Display
Process Instrumentation, Weight Measurement, Stand Alone Electronics, SIWAREX WT241
from Siemens Process Instrumentation

SIWAREX WT241 weighing terminal combines two proven Siemens components into one product: a powerful SIWAREX WP241 weighing module, and a Siemens Touch Panel with an application-specific user interface. The SIWAREX WT241 high-resolution belt scale weighing module provides comprehensive, accurate... [See More]

  • Display Options: Color; Touch Screen
  • I/O Interfaces: RS485; 1 x RS 485 (Modbus RTU)
    1 x analogue output (0/4-20mA)
    4 x digital input (24V DC, isolated)
    4 x digital output (24V DC, isolated)
Graphic Operation Terminal -- GT10
from Mitsubishi Electric Automation, Inc.

The GT10 Series is Mitsubishi's entry level GOT. Models in this range are the smallest and most compact terminals in the lineup. Ideal for many standalone machine level applications these models feature a host of high-end functions desirable by many machine builders and users. Unique to the GT10 are... [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: VGA (optional feature); SVGA (optional feature); XGA (optional feature); QVGA
10.4" Industrial Panel PC -- PPC-10
from EarthLCD, a division of Earth Computer Technologies, Inc.

Intel Atom D945GSEJT. +12V Operation. 10.4" LCD. 800x600 Resolution. 400 nits brightness. Resistive Touch Screen. Removable 2.5" Hard Drive Tray. 1GB 533MHz DDR2 SODIMM. Support for up to 2 GB of system memory. VGA. DVI. LVDS Enabled. Front panel microphone/headphone header. 10/100/1000 Mb/s... [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: VGA; 800x600
CCU-500
from Interface Displays & Controls

Interface has a series of cockpit control units (CCUs) available for avionic message applications. The primary function is to accept serial data from the host computer and display it in a multi-line 16-character alphanumeric format. [See More]

  • Display Options: Color; Keypad
  • Type: Flat Panel Display
  • Devices Controlled: Cockpit Control Units
  • Screen: Alphanumeric
Touch Panel HMI, Human Machine Interface -- DOP-B Series
from Delta Electronics (Americas)

A human machine interface (HMI) is a platform which permits interaction between users and automation equipment. Delta ’s HMI products provide various communication ports for fast communication and convenient control of a diverse range of machines, systems and facilities. The color touchscreen... [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Type: Flat Panel Display
  • Devices Controlled: Industrial Automation
  • Screen: Graphic
OptoTerminal-G75
from Opto 22

OptoTerminal-G75 is an Ethernet-enabled, graphics-based operator interface for use with Opto 22's SNAP PAC System and other Ethernet-based systems. The mountable display terminal is used to send commands and receive real-time data from plant floor equipment and other real-world devices connected to... [See More]

  • Display Options: Color; Touch Screen
  • Type: Flat Panel Display
  • Devices Controlled: Plant Floor Equipment
  • Screen: Graphic
Controller and Operator Panel -- GF_VEDO SL 35CT
from Gefran

The integrated Controller and Operator Panel allows the complete management of automation. Available in 3 versions (6 models), and equipped with a powerful 400 MHz processor. It is destined mainly to operate in an industrial environment on the control panels of production process machines or... [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Type: Flat Panel Display
  • Devices Controlled: Computer, Barcode Reader
  • Screen: Graphic
Basic HMI
from Maple Systems, Inc.

Basic HMIs: Lowest Price for Standard Functions. Maple Systems Basic HMI (Human Machine Interface) series offers a great solution for organizations focused on cost-driven and OEM-related projects. Maple Basic HMIs provide standard HMI features and solid performance at the lowest price. You'll also... [See More]

  • Display Options: Color; Touch Screen
  • Resolution: 480 x 272, 800 x 480, 1024 x 600
  • Screen: Graphic
  • Display Size: 4.3 to 10.1
Human Machine Interface (HMI) -- 6AV21242DC010AX0 [6AV21242DC010AX0 from Siemens AG]
from ODG (Origin Data Global)

KTP400 COMFORT, CE6.0, 4' TFT, 1 [See More]

  • Display Options: Color
  • Operating Temperature: 32 to 122
5.7" Web Enabled Operator Interface -- G306
from OMEGA Engineering, Inc.

The G306 Operator Interface Terminal combines unique capabilities normally expected from high-end units with a very affordable price. The G306 is able to communicate with many different types of hardware using high-speed RS232/422/485 communications ports and Ethernet 10 Base T/100 Base-TX... [See More]

  • Display Options: Color; Touch Screen; Keypad; Backlit Screen
  • Devices Controlled: Remote Monitoring and Operation
  • Devices Supported: 1 to 5
  • Type: Flat Panel Display
HMI Panel Siemens KTP400 Basic PN - 6AV21232DB030AX0 [6AV21232DB030AX0 from Siemens Corporation]
from Automation24, Inc.

The SIMATIC Basic Panel KTP400 Basic PN - 6AV2123-2DB03-0AX0 has a 4" TFT display offering 65536 colors and can be operated via the keypad or the touch display. The communication with the controller is made via the Profinet interface. Configuration of the Basic Panel KTP400 Basic PN -... [See More]

  • Display Options: Color; Touch Screen
  • Display Size: 2.1 to 3.7
  • Screen: Graphic
  • Depth: 1.3
6.5-inch VGA Display for Vehicles
from Grayhill, Inc.

Ideal for gauges, diagnostic menus and other ancillary functions. Capable of displaying three simultaneous video feeds. J1939 compliant CAN interfaces. Interface with Grayhill ’s 3J Series Vehicle Display Controller. Sealed to IP67. Optional touch screen. 5 soft keys for menu selection. [See More]

  • Display Options: Color
  • Type: Flat Panel Display
  • Devices Supported: 1
  • Screen: Graphic
Capacitive Touchscreen With Encoder -- FLEXSCAPE
from RAFI GmbH & Co. KG

FLEXSCAPE is the combination of GLASSCAPE with a haptic rotary/push encoder. It enables fast and comfortable machine settings with tactile feedback. The rotary/push encoder can be permanently fixed anywhere on the closed glass surface, and tightly sealed. Depending on the input content, the display... [See More]

  • Display Options: Color; Touch Screen
  • Type: Flat Panel Display
  • Devices Controlled: Complex Machine Devices such as CNC Milling Machines and Medical Ventilators
  • Screen: Graphic
10.4" HMI with 4 Serial, 2 Ethernet, 2 USB Host, USB Device, Web server and Data Logging -- CR30001000000420
from Red Lion Controls, Inc.

Connectivity. 2 10/100 Ethernet ports. 2 RS-232 serial ports. 2 USB host ports. 2 RS-232 / RS-485 serial ports. 1 USB device port for upload/download. Expansion port for select add-on network modules. Industry-leading protocol conversion. MQTT Connector for Google Cloud. OPC UA Client Driver. OPC UA... [See More]

  • Display Options: Color
  • Display Size: 10.4
  • Type: Flat Panel Display
Graphic Operation Terminal -- GT11
from Mitsubishi Electric Automation, Inc.

The GT11 Series is Mitsubishi's mid level GOT HMI. Models in this range offer basic HMI functionality in a 6" package. Ideal for many standalone machine level applications these models build on the functionality found in the GT10 Series and add enhancements like scripting, animation and removable... [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: QVGA
10.4" Programmable LCD Module -- ezLCD-101
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 400 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and SPI. [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: 640x480
Control Display Unit -- CDU
from Interface Displays & Controls

Designed as a drop-in replacement for current CRT based displays, this CDU provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. The CDU is designed to display radar and navigation data on a full-color, ruggedized, active matrix LCD... [See More]

  • Display Options: Color; Touch Screen; Keypad; Backlit Screen
  • Type: Flat Panel Display
  • Devices Controlled: Avionics Systems
  • Screen: Graphic
Controller and Operator Panel -- GF_VEDO SL 70CT - V70CT
from Gefran

The integrated Controller and Operator Panel allows the complete management of automation. Available in 3 versions (6 models), and equipped with a powerful 400 MHz processor. It is destined mainly to operate in an industrial environment on the control panels of production process machines or... [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Type: Flat Panel Display
  • Devices Controlled: Automation Control
  • Screen: Graphic
HMI + PLC Units
from Maple Systems, Inc.

HMC Combines HMI + PLC. Maple Systems HMC series combines an HMI and PLC into one unit. Utilized worldwide to employ diverse applications, our. HMI + PLCs lower costs, save space, and feature options including: touchscreen and function key models, serial and Ethernet. communication, support for... [See More]

  • Display Options: Color; Touch Screen
  • Resolution: 128 x 64, 480 x 272, 800 x 480
  • Screen: Graphic
  • Display Size: 3.0 to 7.0
8" Web Enabled LCD Operator Interface -- G308
from OMEGA Engineering, Inc.

The G308 Operator Interface Terminal combines unique capabilities normally expected from high-end units with a very affordable price. The G308 is able to communicate with many different types of hardware using high-speed RS232/422/485 communications ports and Ethernet 10 Base T/100 Base-TX... [See More]

  • Display Options: Color; Touch Screen; Keypad; Backlit Screen
  • Devices Controlled: Remote Monitoring and Operation
  • Devices Supported: 1 to 5
  • Type: Flat Panel Display
HMI Panel Siemens KTP700 Basic PN - 6AV21232GB030AX0 [6AV21232GB030AX0 from Siemens Corporation]
from Automation24, Inc.

The SIMATIC Basic Panel KTP700 Basic PN - 6AV2123-2GB03-0AX0 has a 7" TFT display offering 65536 colors and can be operated via the keypad or the touch display. The communication with the controller is made via the Profinet interface. Configuration of the Basic Panel KTP700 Basic PN -... [See More]

  • Display Options: Color; Touch Screen
  • Display Size: 3.4 to 6.1
  • Screen: Graphic
  • Depth: 1.5
Capacitive Touchscreen With Metal Optics -- METALSCAPE
from RAFI GmbH & Co. KG

Capacitive technology and elegant metal optics – a combination that has never been possible before. RAFI has achieved this with its patent-pending METALSCAPE technology. METALSCAPE by RAFI provides high reliability paired with outstanding intuitive operation and first-class design. All... [See More]

  • Display Options: Color; Touch Screen
  • Type: Flat Panel Display
  • Devices Controlled: Complex Machine Devices such as CNC Milling Machines and Medical Ventilators
  • Screen: Graphic
15" HMI with 4 Serial, 2 Ethernet, 2 USB Host, USB Device, Web server and Data Logging -- CR30001500000420
from Red Lion Controls, Inc.

Connectivity. 2 10/100 Ethernet ports. 2 RS-232 serial ports. 2 USB host ports. 1 RS-232 / RS-485 serial port. 1 USB device port for upload/download. Expansion port for select add-on network modules. Industry-leading protocol conversion. MQTT Connector for Google Cloud. OPC UA Client Driver. OPC UA... [See More]

  • Display Options: Color
  • Display Size: 15.0
  • Type: Flat Panel Display
Graphic Operation Terminal -- GT12
from Mitsubishi Electric Automation, Inc.

The GT12 Series is an extension of Mitsubishi ’s 4th generation line of Graphical Operation Terminals (GOT). Models in this range offer a competitive feature set in a tightly integrated HMI hardware package. The GT12 includes many embedded maintenance functions and shares a lot of commonality... [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: VGA
10.4" Programmable LCD Module -- PM-ezLCD-101
from EarthLCD, a division of Earth Computer Technologies, Inc.

PM-ezLCD-101 Specifications: Full ezLCD Command Set. 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 400 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and... [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: 640x480
Control Display Unit -- CDU-538
from Interface Displays & Controls

Today ’s situational awareness requires display. solutions that provide optimal interfaces for. navigation, communications, and other avionics. systems. The CDU-538 is a premier display interface. [See More]

  • Display Options: Color; Keypad; Backlit Screen
  • Type: Flat Panel Display
  • Devices Controlled: Avionics Systems
  • Screen: Graphic
Operator Panel -- eGT-I
from Gefran

The eGT-I Operator Panel is designed for plastic/rubber injection machines, and displays and sets process and configuration data. The operator uses a 10.4 ” color touch screen with 43 keys (34 preset and 9 programmable). The preset keys give the operator direct access to the most common... [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Type: Flat Panel Display
  • Devices Controlled: Plastic / Rubber Injection Machines
  • Screen: Graphic
Smart Factory HMI
from Maple Systems, Inc.

Smart-Device Compatible HMI and Panel Mount HMI options. Smart HMIs: HMI Control for Smart Factories. cMT = Control and Monitor. Maple Systems innovative cMT solutions are IIoT-ready HMIs that enable easy monitoring of your industrial plant from a remote device. Install our free cMT Viewer software... [See More]

  • Display Options: Color; Touch Screen
  • Resolution: XGA (optional feature)
  • Screen: Graphic
  • Display Size: 9.7 to 15.0
Human Machine Interface (HMI) -- CR10001000000210 [CR10001000000210 from Red Lion Controls, Inc.]
from ODG (Origin Data Global)

HMI TOUCHSCREEN 10.4" COLOR [See More]

  • Display Options: Color
  • Operating Temperature: 14 to 122
HMi Operator Interface -- HMi04BU
from OMEGA Engineering, Inc.

Your Application. Your HMi. With features that allow you to customize the perfect operator interface for your application, HMi is the interface solution you want it to be. HMi models are available in either a blue mode, grayscale or color screen versions. It's an interface solution designed to... [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Devices Controlled: Simulation and Monitoring
  • Devices Supported: 1
  • Type: Flat Panel Display
HMI Panel Siemens KTP900 Basic PN - 6AV21232JB030AX0 [6AV21232JB030AX0 from Siemens Corporation]
from Automation24, Inc.

The SIMATIC Basic Panel KTP900 Basic PN - 6AV2123-2JB03-0AX0 has a 9" TFT display offering 65536 colors and can be operated via the keypad or the touch display. The communication with the controller is made via the Profinet interface. Configuration of the Basic Panel KTP900 Basic PN -... [See More]

  • Display Options: Color; Touch Screen
  • Display Size: 4.4 to 7.8
  • Screen: Graphic
  • Depth: 2.2
4.3" Widescreen HMI with 2 Serial, 1 Ethernet, USB Device -- CR10000400000210
from Red Lion Controls, Inc.

Connectivity. 1 10/100 Ethernet port. 1 RS-232 serial port. 1 RS-232 / RS-485 serial port. 1 USB device port for upload/download. Industry-leading protocol conversion. Communicate with over 300 protocols. Easily convert between serial, USB and Ethernet devices. Manage multi-vendor environments with... [See More]

  • Display Options: Color
  • Display Size: 4.3
  • Type: Flat Panel Display
Graphic Operation Terminal -- GT14
from Mitsubishi Electric Automation, Inc.

The GT14 Series is Mitsubishi Electric's new standard-level Graphic Operation Terminal (GOT). Incorporating advanced functionality and embedded Ethernet communication all at a surprisingly low price point, the GT14 Series suits a variety of users and applications. Wherever the GT14 Series travels... [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: QVGA
3.5" Programmable LCD Module -- ezLCD-103-EDK
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 3.5" 320x240, 24 bit Color TFT LCD. 350 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). RS232 TTL, and SPI. Integrated MicroSD/MMC (Secure Digital/MultiMedia) Memory Slot!. High... [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: 320x240
Electronic Countermeasure Processor Unit -- ECDU
from Interface Displays & Controls

The Electronic Countermeasure Processor Unit (ECDU) is part of a family of Cockpit Display Unit (CDU) products that are available for use on both military and commercial aircraft. The ECDU incorporates a 3.8" color AMLCD, along with ten discrete key buttons that interact with the CDU directly and... [See More]

  • Display Options: Color; Keypad; Backlit Screen
  • Type: Flat Panel Display
  • Devices Controlled: Avionics Systems
  • Screen: Graphic
PC Based Operator Interface -- GF_VEDO HL 121CT
from Gefran

The GF_VEDO line of operator terminals offers a compact and economic system for machine control. Machine cycle control [IEC1131 based SoftPLC] and graphic page display [SCADA] are integrated in a single product. This integration provides a variety of quick and economical automation solutions. Thanks... [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Type: Flat Panel Display
  • Devices Controlled: Machine Control
  • Screen: Graphic
Human Machine Interface (HMI) -- DOP-107EG [DOP-107EG from Delta Electronics, Inc.]
from ODG (Origin Data Global)

DOP-100, 7" STD ETHERNET HMI [See More]

  • Display Options: Color
  • Operating Temperature: 32 to 122
4.3" Widescreen HMI with 3 Serial, 1 Ethernet, 1 USB Host, USB Device, Web server and Data Logging -- CR30000400000310
from Red Lion Controls, Inc.

Connectivity. 1 10/100 Ethernet ports. 2 RS-232 serial ports. 1 USB host ports. 1 RS-485 serial port. 1 USB device port for upload/download. Expansion port for select add-on network modules. Industry-leading protocol conversion. MQTT Connector for Google Cloud. OPC UA Client Driver. OPC UA... [See More]

  • Display Options: Color
  • Display Size: 4.3
  • Type: Flat Panel Display
Graphic Operation Terminal -- GT16
from Mitsubishi Electric Automation, Inc.

The GT16 Series is Mitsubishi's new flagship Graphic Operation Terminal (GOT). Models in this range offer a comprehensive feature set in an integrated HMI hardware package. Ideal for any standalone or networked solutions, the GT16 easily delivers visualization for machine, factory and enterprise... [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: VGA (optional feature); SVGA (optional feature); XGA (optional feature)
6.4" Programmable LCD Module -- ezLCD-102
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 6.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 250 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and SPI. [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: 640x480
HUD Repeater Display -- HDRU
from Interface Displays & Controls

The HDRU allows an instructor or co-pilot to view the same information that the pilot is seeing through the head-up display (HUD). The HUD repeater display is a full-color 5" diagonal (3.98" x 2.94" active area) ruggedized AMLCD. The AMLCD is a QVGA with a 320 x 240 resolution. This display provides... [See More]

  • Display Options: Color; Keypad; Backlit Screen
  • Type: Flat Panel Display
  • Devices Controlled: Avionics Systems
  • Screen: Graphic
PC Based Operator Interface -- GF_VEDO HL 150CT
from Gefran

The GF_VEDO line of operator terminals offers a compact and economic system for machine control. Machine cycle control [IEC1131 based SoftPLC] and graphic page display [SCADA] are integrated in a single product. This integration provides a variety of quick and economical automation solutions. Thanks... [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Type: Flat Panel Display
  • Devices Controlled: Machine Control
  • Screen: Graphic
7" Widescreen HMI with 2 Serial, 1 Ethernet, USB Device -- CR10000700000210
from Red Lion Controls, Inc.

Connectivity. 1 10/100 Ethernet port. 1 RS-232 serial port. 1 RS-232 / RS-485 serial port. 1 USB device port for upload/download. Industry-leading protocol conversion. Communicate with over 300 protocols. Easily convert between serial, USB and Ethernet devices. Manage multi-vendor environments with... [See More]

  • Display Options: Color
  • Display Size: 7.0
  • Type: Flat Panel Display
Graphical Operator Terminal -- GT25
from Mitsubishi Electric Automation, Inc.

The GT25 Wide Series is a high performance and cost-effective graphical operator terminal with 7" screen and WVGA resolution or 10.1" screen and WXGA resolution, available in a stylishly narrow black or silver bezel. This high performance model has two Ethernet ports, supports a wireless option... [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: WVGA or WXGA
7" Programmable LCD Module -- ezLCD-107
from EarthLCD, a division of Earth Computer Technologies, Inc.

7" TFT 800x480. 18 bit Color TFT LCD(262,144colors). 300 Nits LED Backlight. Integrated Resistive Touch Screen. Dedicated LCD Controller Chip. USB,SPI,RS232 Interface. 3.8 MB +SD to 2G Memory. LUA Scripting Language Capable [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: 800x480
Mode 5 IFF Transponder -- CPDA
from Interface Displays & Controls

Interface is a leader in research and development, manufacture of integrated switch and control panels. Interface provides innovation in the design of highly customized assemblies that meet extreme environmental requirements. All integrated switch designs are submitted to extensive acceptance... [See More]

  • Display Options: Color; Keypad
  • Type: Flat Panel Display
  • Devices Controlled: Mode 5 IFF Transponder
  • Screen: Alphanumeric
Time-variable Setpoint Programmer, 4-loop Controller -- GF_PROMER
from Gefran

GF_PROMER is a time-variable setpoint programmer, 4-loop controller, graphic trend and bargraph display, all in a single device with data saving functions. The user interface, based on an LCD TFT colour touch screen (3.5 ” and 5.7 ”), is extremely simple to use. Configuration menus are... [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Type: Flat Panel Display
  • Devices Controlled: Machine Control
  • Screen: Graphic
7" Widescreen HMI with 4 Serial, 2 Ethernet, 2 USB Host, USB Device, Web server and Data Logging -- CR30000700000420
from Red Lion Controls, Inc.

Connectivity. 2 10/100 Ethernet ports. 2 RS-232 serial ports. 2 USB host ports. 2 RS-232 / RS-485 serial ports. 1 USB device port for upload/download. Expansion port for select add-on network modules. Industry-leading protocol conversion. MQTT Connector for Google Cloud. OPC UA Client Driver. OPC UA... [See More]

  • Display Options: Color
  • Display Size: 7.0
  • Type: Flat Panel Display
Human Machine Interfaces -- GS21
from Mitsubishi Electric Automation, Inc.

The GOT Simple Series provides an operator interface for systems that require cost-effective performance. The GS Series ’ built-in functionality provides a platform that enhances other Mitsubishi Electric components in the system with monitor tools, backup/restore of programs, and data... [See More]

  • Display Options: Color; Backlit Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: 800 x 480
8" Programmable LCD Module -- ezLCD-105
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 8" 800x600, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 220 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and SPI. Integrated... [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: 800x600
Multi-Function Control Display Unit -- MCDU
from Interface Displays & Controls

The Multi-Function Control Display Unit (MCDU) is hardware compliant to ARINC 739A-1. The MCDU is compatible with COTS operating systems (VxWorks ®, Linux, Windows ® XPe, etc.) and application software. The 5.7" color AMLCD and keypad lighting can be confi gured for NVIS operation. Standard... [See More]

  • Display Options: Color; Keypad; Backlit Screen
  • Type: Flat Panel Display
  • Devices Controlled: Avionics Systems
  • Screen: Graphic
CSMSTRGT - Data Logger/Web Server, Virtual HMI, VGA -- CSMSTRGT
from Red Lion Controls, Inc.

Provides Enhanced Features for Data Acquisition or Multi-zone PID Control Applications. Supports up to 16 Modular Controller Series Modules. Stores Module Configuration Information and Automatically Reprograms Replaced Modules. Protocol Conversion Feature Converts up to 15 Protocols Simultaneously. [See More]

  • Display Options: Color
  • Type: Flat Panel Display
8"Industrial Panel PC -- PPC-8
from EarthLCD, a division of Earth Computer Technologies, Inc.

Intel Atom D945GSEJT. +12V Operation 8" LCD. 800x600 Resolution. 250 nits brightness. Resistive Touch Screen. Removable 2.5" Hard Drive Tray [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: VGA; 800x600
Multi-Function Display -- F-16 A/B REO
from Interface Displays & Controls

The F-16 multi-function display (MFD) is designed with a multitude of capabilities. Designed as a drop-in replacement for current CRT-based radar displays, the MFD provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. The MFD is... [See More]

  • Display Options: Color; Touch Screen; Keypad; Backlit Screen
  • Type: Flat Panel Display
  • Devices Controlled: Avionics Systems
  • Screen: Graphic
DA30D High Performance Protocol Converter and Data Acquisition System with Data Logger, Web Server and Virtual HMI -- DA30D0F000000000
from Red Lion Controls, Inc.

Industry-leading protocol conversion. Communicate with over 300 protocols. Easily convert between serial, USB and Ethernet devices. Manage multi-vendor environments with ease. Powerful Integration Capabilities. Built-in MQTT connectors accelerate IIoT projects with point-and-click simplicity. Google... [See More]

  • Display Options: Color
  • Type: Flat Panel Display
ezLCD Intelligent Programmable LCD -- ezLCD-001
from EarthLCD, a division of Earth Computer Technologies, Inc.

ezLCD-001 is an intelligent LCD Module that comes mounted as a complete assembly including Sony 2.7" Color TFT LCD and a built-in Earth LCD Controller card and integrated USB and serial interfaces. Earth's ezLCD-001 meets the needs of OEMs, industrial manufacturers, and hobbyists that require small... [See More]

  • Display Options: Color; Backlit Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: 240x160
G3 5.7" HMI Operator Interface Panel, Indoor -- G306A000
from Red Lion Controls, Inc.

3rd Generation HMI from Red Lion. Powerful 32-bit ColdFire Processor. Integrated Protocol Converter. 2 RS-232 Serial Ports. 1 RS-422/485 Serial Port. RS-232 to Ethernet (Serial to Ethernet) Support. 10/100-Base-TX Ethernet Port. Remote Web Access and Control Facility. USB Port for Configuration... [See More]

  • Display Options: Color; Touch Screen; Keypad
  • Display Size: 5.7
  • Type: Flat Panel Display
ezLCD Intelligent Programmable LCD -- ezLCD-002
from EarthLCD, a division of Earth Computer Technologies, Inc.

Intelligent Programmable LCD Module with Touch Screen. FEATURES: Integrated Touch Screen (resistive). Programmable Display Module. Serial+USB+Parallel Interface. I2C/AVR/BASIC Stamp/VB Compatible. 64Kb Flash ROM (available for fonts & bitmaps). 1 Megabyte Flash ROM (use to be determined). [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: 240x160
G3 Series 10.4" HMI, Dual Ethernet, Outdoor -- G310S230
from Red Lion Controls, Inc.

3rd Generation HMI from Red Lion. Powerful 32-bit ColdFire Processor. Integrated Protocol Converter. 2 RS-232 Serial Ports (Isolated). 1 RS-422/485 Serial Port (Isolated). 2 10/100-Base-TX Ethernet Ports. Remote Web Access and Control Facility. USB Port for Configuration Download. Compact Flash... [See More]

  • Display Options: Color; Touch Screen
  • Display Size: 10.4
  • Type: Flat Panel Display
ezLCD Intelligent Programmable LCD -- ezLCD-004
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 5.6" 320X240, 16 bit Color TFT LCD, capable of 65,536 simultaneous colors. 300 cd/2m (nits). Integrated Resistive Touch Screen. Dedicated LCD Controller Chip. Full Speed USB Interface (via Mini-USB connector). Serial (RS232). Integrated SD/MMC (Secure... [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: 320x240
G3 Series 10.4" HMI, Indoor -- G310C210
from Red Lion Controls, Inc.

3rd Generation HMI from Red Lion. Powerful 32-bit ColdFire Processor. Integrated Protocol Converter. 2 RS-232 Serial Ports (Isolated). 1 RS-422/485 Serial Port (Isolated). 1 10/100-Base-TX Ethernet Port. Remote Web Access and Control Facility. USB Port for Configuration Download. Compact Flash... [See More]

  • Display Options: Color; Touch Screen
  • Display Size: 10.4
  • Type: Flat Panel Display
Intelligent LCD Module Evaluation Kit -- ezLCD-001-EDK
from EarthLCD, a division of Earth Computer Technologies, Inc.

The ezLCD-001-EDK is an intelligent LCD Module Development Kit that includes the ezLCD-001-EvalBoard, Sony 2.7" Color TFT LCD, and comes mounted as a complete assembly with a built-in Earth LCD controller card and integrated USB and serial interfaces. Earth's ezLCD meets the needs of OEMs,... [See More]

  • Display Options: Color; Backlit Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: 240x160
G3 Series 10.4" HMI, Outdoor -- G310S210
from Red Lion Controls, Inc.

3rd Generation HMI from Red Lion. Powerful 32-bit ColdFire Processor. Integrated Protocol Converter. 2 RS-232 Serial Ports (Isolated). 1 RS-422/485 Serial Port (Isolated). 10/100-Base-TX Ethernet Port. Remote Web Access and Control Facility. USB Port for Configuration Download. Compact Flash Socket... [See More]

  • Display Options: Color; Touch Screen
  • Display Size: 10.4
  • Type: Flat Panel Display
Intelligent Programmable LCD Module -- ezLCD-004-EDK
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 5.6" 320X240, 16 bit Color TFT LCD, capable of 65,536 simultaneous colors. Integrated Resistive Touch Screen. Dedicated LCD Controller Chip. Full Speed USB Interface (via Mini-USB connector). Serial (RS232), I2c. Integrated SD/MMC (Secure Digital/MultiMedia)... [See More]

  • Display Options: Color; Touch Screen; Backlit Screen
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: 320x240
G3 Series 10.4" HMI, SVGA, Dual Ethernet, Indoor -- G310R230
from Red Lion Controls, Inc.

3rd Generation HMI from Red Lion. Powerful 32-bit ColdFire Processor. Integrated Protocol Converter. 2 RS-232 Serial Ports (Isolated). 1 RS-422/485 Serial Port (Isolated). 2 10/100-Base-TX Ethernet Ports. Remote Web Access and Control Facility. USB Port for Configuration Download. Compact Flash... [See More]

  • Display Options: Color; Touch Screen
  • Display Size: 10.4
  • Type: Flat Panel Display
G3 Series 10.4" HMI, SVGA, Indoor -- G310R210
from Red Lion Controls, Inc.

3rd Generation HMI from Red Lion. Powerful 32-bit ColdFire Processor. Integrated Protocol Converter. 2 RS-232 Serial Ports (Isolated). 1 RS-422/485 Serial Port (Isolated). 10/100-Base-TX Ethernet Port. Remote Web Access and Control Facility. USB Port for Configuration Download. Compact Flash Socket... [See More]

  • Display Options: Color; Touch Screen
  • Display Size: 10.4
  • Type: Flat Panel Display
G3 Series 15" HMI, Dual Ethernet, Indoor -- G315C230
from Red Lion Controls, Inc.

3rd Generation HMI from Red Lion. Powerful 32-bit ColdFire Processor. Integrated Protocol Converter. 2 RS-232 Serial Ports (Isolated). 2 RS-422/485 Serial Port (Isolated). 2 10/100-Base-TX Ethernet Port. Remote Web Access and Control Facility. USB Port for Configuration Download. Compact Flash... [See More]

  • Display Options: Color; Touch Screen
  • Display Size: 15.0
  • Type: Flat Panel Display