Computer Human Machine Interfaces

12 Results
10.4" Industrial Panel PC -- PPC-10
from EarthLCD, a division of Earth Computer Technologies, Inc.

Intel Atom D945GSEJT. +12V Operation. 10.4" LCD. 800x600 Resolution. 400 nits brightness. Resistive Touch Screen. Removable 2.5" Hard Drive Tray. 1GB 533MHz DDR2 SODIMM. Support for up to 2 GB of system memory. VGA. DVI. LVDS Enabled. Front panel microphone/headphone header. 10/100/1000 Mb/s... [See More]

  • Features / Applications: Computer Applications; Web Enabled
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: VGA; 800x600
Human Machine Interface (HMI) -- ATS Synergy™
from ATS Automation

The ATS Synergy HMI is a significant advancement in the design of HMIs. With its impressive 19-inch intelligent touch screen, the ATS Synergy HMI is your gateway to critical line information. The ATS Synergy ™ HMI displays sophisticated controls in an easy-to-use interface, offering greater... [See More]

  • Features / Applications: Computer Applications
  • Screen: Graphic
  • Type: Flat Panel Display
  • Display Size: 19.0
10.4" Programmable LCD Module -- ezLCD-101
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 400 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and SPI. [See More]

  • Features / Applications: Computer Applications
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: 640x480
10.4" Programmable LCD Module -- PM-ezLCD-101
from EarthLCD, a division of Earth Computer Technologies, Inc.

PM-ezLCD-101 Specifications: Full ezLCD Command Set. 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 400 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and... [See More]

  • Features / Applications: Computer Applications
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: 640x480
3.5" Programmable LCD Module -- ezLCD-103-EDK
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 3.5" 320x240, 24 bit Color TFT LCD. 350 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). RS232 TTL, and SPI. Integrated MicroSD/MMC (Secure Digital/MultiMedia) Memory Slot!. High... [See More]

  • Features / Applications: Computer Applications
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: 320x240
6.4" Programmable LCD Module -- ezLCD-102
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 6.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 250 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and SPI. [See More]

  • Features / Applications: Computer Applications
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: 640x480
7" Programmable LCD Module -- ezLCD-107
from EarthLCD, a division of Earth Computer Technologies, Inc.

7" TFT 800x480. 18 bit Color TFT LCD(262,144colors). 300 Nits LED Backlight. Integrated Resistive Touch Screen. Dedicated LCD Controller Chip. USB,SPI,RS232 Interface. 3.8 MB +SD to 2G Memory. LUA Scripting Language Capable [See More]

  • Features / Applications: Computer Applications
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: 800x480
8" Programmable LCD Module -- ezLCD-105
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 8" 800x600, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 220 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and SPI. Integrated... [See More]

  • Features / Applications: Computer Applications
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: 800x600
8"Industrial Panel PC -- PPC-8
from EarthLCD, a division of Earth Computer Technologies, Inc.

Intel Atom D945GSEJT. +12V Operation 8" LCD. 800x600 Resolution. 250 nits brightness. Resistive Touch Screen. Removable 2.5" Hard Drive Tray [See More]

  • Features / Applications: Computer Applications; Web Enabled
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: VGA; 800x600
ezLCD Intelligent Programmable LCD -- ezLCD-001
from EarthLCD, a division of Earth Computer Technologies, Inc.

ezLCD-001 is an intelligent LCD Module that comes mounted as a complete assembly including Sony 2.7" Color TFT LCD and a built-in Earth LCD Controller card and integrated USB and serial interfaces. Earth's ezLCD-001 meets the needs of OEMs, industrial manufacturers, and hobbyists that require small... [See More]

  • Features / Applications: Computer Applications
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: 240x160
ezLCD Intelligent Programmable LCD -- ezLCD-002
from EarthLCD, a division of Earth Computer Technologies, Inc.

Intelligent Programmable LCD Module with Touch Screen. FEATURES: Integrated Touch Screen (resistive). Programmable Display Module. Serial+USB+Parallel Interface. I2C/AVR/BASIC Stamp/VB Compatible. 64Kb Flash ROM (available for fonts & bitmaps). 1 Megabyte Flash ROM (use to be determined). [See More]

  • Features / Applications: Computer Applications
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: 240x160
ezLCD Intelligent Programmable LCD -- ezLCD-004
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 5.6" 320X240, 16 bit Color TFT LCD, capable of 65,536 simultaneous colors. 300 cd/2m (nits). Integrated Resistive Touch Screen. Dedicated LCD Controller Chip. Full Speed USB Interface (via Mini-USB connector). Serial (RS232). Integrated SD/MMC (Secure... [See More]

  • Features / Applications: Computer Applications
  • Screen: Graphic
  • Type: Flat Panel Display
  • Resolution: 320x240