Desktop Human Machine Interfaces

2 Results
MicroTouch™ -- Model M150 HB LCD
from 3M Touch Systems

Maximum touch stability, peripheral attachment system, contrast ratio 430:1 [See More]

  • Configuration: Desktop
  • Type: Flat Panel Display
  • Devices Supported: 1
  • Resolution: XGA
SCADACOM® 5
from Willowglen Systems Inc.

SCADACOM 5 is a high performance, effective and reliable real-time monitoring and control system. SCADACOM series 5 Servers run on Intel, AMD and SPARC Processors and on multiple Operating Systems including Solaris, Linux and HPUX. In addition to these Unix platforms, the Operator workstations also... [See More]

  • Configuration: Desktop
  • Screen: Graphic
  • Devices Controlled: Printers, PLCs, Remote Terminal Units
  • Display Options: Color; Keypad; Backlit Screen