Meets NEMA Enclosure Standards Human Machine Interfaces
from Delta Electronics (Americas)
A human machine interface (HMI) is a platform which permits interaction between users and automation equipment. Delta ’s HMI products provide various communication ports for fast communication and convenient control of a diverse range of machines, systems and facilities. The color touchscreen... [See More]
- Features / Applications: Keyboard; NEMA Enclosure; Mouse; Printer; Real Time Clock; Software Driver; Web Enabled (optional feature)
- Type: Flat Panel Display
- Devices Controlled: Industrial Automation
- Screen: Graphic
from Beijer Electronics
320 x 240 grayscale transflective, LED backlight, handheld or panel mount [See More]
- Features / Applications: NEMA Enclosure; Power Over Ethernet; Real Time Clock (optional feature); Software Driver; Speakers
- Type: Flat Panel Display
- Devices Supported: 1
- Screen: Graphic
from Opto 22
OptoTerminal-G70 is an Ethernet-enabled, graphics-based operator interface for use with Opto 22's SNAP PAC System and other Ethernet-based systems. The compact, mountable display terminal is used to send commands and receive real-time data from plant floor equipment and other real-world devices... [See More]
- Features / Applications: Networkable; NEMA Enclosure; Speakers
- Type: Flat Panel Display
- Devices Controlled: Plant Floor Equipment
- Screen: Graphic
from OMEGA Engineering, Inc.
Your Application. Your HMi. With features that allow you to customize the perfect operator interface for your application, HMi is the interface solution you want it to be. HMi models are available in either a blue mode, grayscale or color screen versions. It's an interface solution designed to... [See More]
- Features / Applications: Networkable; NEMA Enclosure; Software Driver
- Devices Controlled: Simulation and Monitoring
- Devices Supported: 1
- Type: Flat Panel Display
from Opto 22
OptoTerminal-G75 is an Ethernet-enabled, graphics-based operator interface for use with Opto 22's SNAP PAC System and other Ethernet-based systems. The mountable display terminal is used to send commands and receive real-time data from plant floor equipment and other real-world devices connected to... [See More]
- Features / Applications: Networkable; NEMA Enclosure; Speakers
- Type: Flat Panel Display
- Devices Controlled: Plant Floor Equipment
- Screen: Graphic
from OMEGA Engineering, Inc.
The MMI-01 is an easy-to-use, flexible device that allows an operator to enter move speeds, move distances or repeat loop counts. Messages can also be displayed and the program can be paused until the user presses a key, such as ENTER, YES or NO. Program branching can be accomplished based on the... [See More]
- Features / Applications: NEMA Enclosure; Software Driver
- Devices Controlled: Si Programmable Drives
- Devices Supported: 1
- Type: Flat Panel Display