Keyboard Support Human Machine Interfaces

5 Results
Touch Panel HMI, Human Machine Interface -- DOP-B Series
from Delta Electronics (Americas)

A human machine interface (HMI) is a platform which permits interaction between users and automation equipment. Delta ’s HMI products provide various communication ports for fast communication and convenient control of a diverse range of machines, systems and facilities. The color touchscreen... [See More]

  • Features / Applications: Keyboard; NEMA Enclosure; Mouse; Printer; Real Time Clock; Software Driver; Web Enabled (optional feature)
  • Type: Flat Panel Display
  • Devices Controlled: Industrial Automation
  • Screen: Graphic
Electronic Countermeasure Processor Unit -- ECDU
from Interface Displays & Controls

The Electronic Countermeasure Processor Unit (ECDU) is part of a family of Cockpit Display Unit (CDU) products that are available for use on both military and commercial aircraft. The ECDU incorporates a 3.8" color AMLCD, along with ten discrete key buttons that interact with the CDU directly and... [See More]

  • Features / Applications: ARINC / Avionics Rated; Keyboard; MIL-SPEC / Military Rated
  • Type: Flat Panel Display
  • Devices Controlled: Avionics Systems
  • Screen: Graphic
Industrial / Commercial Terminals -- QTERM-G70
from Beijer Electronics

Real time clock and programmable speaker [See More]

  • Features / Applications: Keyboard; NEMA Enclosure; Power Over Ethernet; Speakers
  • Type: Flat Panel Display
  • Devices Supported: 1
  • Screen: Graphic
Advanced Series Of Multi-runner Controllers -- GF_LOOPER
from Gefran

GF_LOOPER is an advanced series of multi-runner controllers offered in 16 zone configurations, with complete and easy to use functions for a variety of applications. The operator interface is based on an LCD TFT color touch screen, 3.5 ” and 5.7 ”, designed for very easy use. The work... [See More]

  • Features / Applications: Keyboard
  • Type: Flat Panel Display
  • Devices Controlled: Machine Control
  • Screen: Graphic
PC Based Operator Interface -- GF_VEDO HL 121CT
from Gefran

The GF_VEDO line of operator terminals offers a compact and economic system for machine control. Machine cycle control [IEC1131 based SoftPLC] and graphic page display [SCADA] are integrated in a single product. This integration provides a variety of quick and economical automation solutions. Thanks... [See More]

  • Features / Applications: Keyboard; Mouse
  • Type: Flat Panel Display
  • Devices Controlled: Machine Control
  • Screen: Graphic