MIL-SPEC / Military Rated Human Machine Interfaces
from Interface Displays & Controls
Interface has a series of cockpit control units (CCUs) available for avionic message applications. The primary function is to accept serial data from the host computer and display it in a multi-line 16-character alphanumeric format. [See More]
- Features / Applications: MIL-SPEC / Military Rated
- Type: Flat Panel Display
- Devices Controlled: Cockpit Control Units
- Screen: Alphanumeric
from Interface Displays & Controls
Designed as a drop-in replacement for current CRT based displays, this CDU provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. The CDU is designed to display radar and navigation data on a full-color, ruggedized, active matrix LCD... [See More]
- Features / Applications: ARINC / Avionics Rated; MIL-SPEC / Military Rated
- Type: Flat Panel Display
- Devices Controlled: Avionics Systems
- Screen: Graphic
from Interface Displays & Controls
Today ’s situational awareness requires display. solutions that provide optimal interfaces for. navigation, communications, and other avionics. systems. The CDU-538 is a premier display interface. [See More]
- Features / Applications: ARINC / Avionics Rated; Keyboard (optional feature); MIL-SPEC / Military Rated; Mouse (optional feature)
- Type: Flat Panel Display
- Devices Controlled: Avionics Systems
- Screen: Graphic
from Interface Displays & Controls
The Data Display Transfer Unit (DDTU) includes a 2-line, 16-character LED display with nine control keys, and a PCMCIA card slot or solid state disk for uploading and/or downloading maintenance data. The DDTU is compatible for use in Night Vision Imaging Systems (NVIS), accepts standard PCMCIA... [See More]
- Features / Applications: ARINC / Avionics Rated; MIL-SPEC / Military Rated
- Type: Flat Panel Display
- Devices Controlled: Avionics Systems
- Screen: Alphanumeric
from Interface Displays & Controls
The Electronic Countermeasure Processor Unit (ECDU) is part of a family of Cockpit Display Unit (CDU) products that are available for use on both military and commercial aircraft. The ECDU incorporates a 3.8" color AMLCD, along with ten discrete key buttons that interact with the CDU directly and... [See More]
- Features / Applications: ARINC / Avionics Rated; Keyboard; MIL-SPEC / Military Rated
- Type: Flat Panel Display
- Devices Controlled: Avionics Systems
- Screen: Graphic
from Interface Displays & Controls
The HDRU allows an instructor or co-pilot to view the same information that the pilot is seeing through the head-up display (HUD). The HUD repeater display is a full-color 5" diagonal (3.98" x 2.94" active area) ruggedized AMLCD. The AMLCD is a QVGA with a 320 x 240 resolution. This display provides... [See More]
- Features / Applications: ARINC / Avionics Rated; MIL-SPEC / Military Rated
- Type: Flat Panel Display
- Devices Controlled: Avionics Systems
- Screen: Graphic
from Interface Displays & Controls
Interface is a leader in research and development, manufacture of integrated switch and control panels. Interface provides innovation in the design of highly customized assemblies that meet extreme environmental requirements. All integrated switch designs are submitted to extensive acceptance... [See More]
- Features / Applications: MIL-SPEC / Military Rated
- Type: Flat Panel Display
- Devices Controlled: Mode 5 IFF Transponder
- Screen: Alphanumeric
from Interface Displays & Controls
The Multi-Function Control Display Unit (MCDU) is hardware compliant to ARINC 739A-1. The MCDU is compatible with COTS operating systems (VxWorks ®, Linux, Windows ® XPe, etc.) and application software. The 5.7" color AMLCD and keypad lighting can be confi gured for NVIS operation. Standard... [See More]
- Features / Applications: ARINC / Avionics Rated; MIL-SPEC / Military Rated
- Type: Flat Panel Display
- Devices Controlled: Avionics Systems
- Screen: Graphic
from Interface Displays & Controls
The F-16 multi-function display (MFD) is designed with a multitude of capabilities. Designed as a drop-in replacement for current CRT-based radar displays, the MFD provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. The MFD is... [See More]
- Features / Applications: ARINC / Avionics Rated; MIL-SPEC / Military Rated
- Type: Flat Panel Display
- Devices Controlled: Avionics Systems
- Screen: Graphic