Graphic Human Machine Interfaces

Last Updated: January 16, 2025 Reviewed by: Jon Lowy, consulting engineer

Description

Graphic Human Machine Interfaces (HMIs) are software applications that allow operators to visualize and interact with processes. They combine physical components like keyboards, monitors, and touchscreens with software components such as specialized graphical user interfaces. This combination creates an efficient, user-friendly interface between the operator and the industrial system, enabling control and monitoring of industrial automation processes.

Working Principle

Graphic HMIs work by integrating hardware and software to provide a visual representation of industrial processes. The software component, often referred to as process visualization or SCADA software, runs on operator consoles and allows for the visualization of live data, historical trends, alarms, and reports. Technologies such as OPC-DA are used to access live data from control and device networks. The graphical interface is designed to be user-friendly, minimizing the need for operators to understand complex data structures or algorithms. This makes them useful in reducing human error, improving decision-making, and enhancing safety by allowing remote operation of machinery.

Applications

Graphic HMIs are used in various industrial applications. For example, a plant-floor operator might use an HMI to monitor and adjust the temperature of a storage tank of industrial water or to check the functionality of a specific pump. These interfaces are essential in environments where precise control and monitoring of processes are critical, such as in manufacturing plants, chemical processing facilities, and power generation stations.

Advantages over other Human Machine Interfaces

Graphic HMIs offer several advantages over other types of HMIs. They reduce the need for manual labor by allowing operators to identify and address potential issues remotely, which increases safety by enabling control from a safe distance. The graphical nature of these interfaces also improves decision-making by providing clear and intuitive visualizations of complex processes, thereby reducing the risk of human error.

Limitations

One limitation of graphic HMIs is their dependency on high-quality displays and reliable software. If the display or software fails, it can lead to significant disruptions in monitoring and control capabilities. Additionally, the initial setup and configuration of these systems can be complex and time-consuming, requiring specialized knowledge and skills.

Considerations

When implementing graphic HMIs, several considerations should be taken into account. Initial costs can be high due to the need for specialized hardware and software. Operating expenses may include ongoing software updates and maintenance. Durability is a concern, especially in harsh industrial environments, so selecting robust hardware is crucial. Accuracy is generally high, but it depends on the quality of the sensors and data inputs. Replacement and maintenance costs should also be considered, as these systems may require periodic upgrades or repairs to ensure optimal performance.

97 Results
Touch Screen Operator Interface -- HMI004
from Control Instruments Corp.

We are excited to introduce the newest member of the Control Instruments family of products... our Multi Channel Operator Interface. Not only does this accessory feature the latest in digital communication but it will also help to keep your analyzer platforms up-to-date. Some additional functions... [See More]

  • Screen: Graphic
  • Devices Controlled: Remote Analyzers
  • Devices Supported: 9
  • Type: Flat Panel Display
Panel PC -- 67K-RTPO-KJ
from Yaskawa America, Inc. - Motion Division

With the Panel PC series, you are best equipped for all control and monitoring tasks. The combination of industrial PC with the most modern performance features and a Touch Panel with ideal display possibilities concentrates high performance in the smallest space. [See More]

  • Screen: Graphic
  • Resolution: 1280x800
  • Type: Flat Panel Display
  • Display Size: 10.1
MONITOUCH Technoshot Series -- TS1070Si
from Fuji Electric Corp. of America

Introducing the new UL-certified TS4000 MONITOUCH Series featuring 10.1 ″, 12.1 ″, and 15.6 ″ wide screen sizes. This series includes an eco-friendly LED backlight with a sleek, slim structure. All models come standard with two USB interfaces, allowing better connectivity to... [See More]

  • Screen: Graphic
  • Resolution: 800x480
  • Type: Flat Panel Display
  • Display Size: 7.0
PanelView 5510 10 in. Graphic Terminal -- 2715P-B10CD
from Allen-Bradley / Rockwell Automation

PanelView 5510, 10 inch Graphic Terminal, Keypad,Color, DC Power Input ,Branded [See More]

  • Screen: Graphic
  • Display Options: Color; Touch Screen
  • Type: Flat Panel Display
  • Width: 18.2
smartPanel -- H41-A1A41-0
from Yaskawa America, Inc. - Motion Division

smartPanel is optimally designed for medium-sized applications. They stand for high usability and connectivity. Equipped with HMI Designer or Movicon 11 Standard, the user is practically unrestricted in terms of tags, screens, recipes, alarms, etc. [See More]

  • Screen: Graphic
  • Resolution: 480x272
  • Type: Flat Panel Display
  • Display Size: 4.3
Programmable Operator Interface -- MONITOUCH HMI V10 Series
from Fuji Electric Corp. of America

The MONITOUCH V10 Series the new standard for high speed HMI. Focusing on the six basic performance aspects of HMI: rendering, operation, communication, startup, transfer, and custom code, the V10 series was developed with the aim of stress-free operation. Industry-leading performance is achieved by... [See More]

  • Screen: Graphic
  • Resolution: SVGA (optional feature); XGA (optional feature)
  • Type: Flat Panel Display
  • Display Size: 8.4 to 15.0
Programmable Operator Interface -- MONITOUCH HMI V9 V9070iWRLD
from Fuji Electric Corp. of America

The MONITOUCH V9 Series includes three line-ups with the V9 Lite, V9 Standard, and the V9 Advanced, designed to replace the V8 Series while also offering step-up features to satisfy the requirements of more advanced applications. Fuji Electric ’s MONITOUCH Human Machine Interface (HMI) V9... [See More]

  • Screen: Graphic
  • Resolution: 800 x 480
  • Type: Flat Panel Display
  • Display Size: 7.0
Programmable Operator Interface -- MONITOUCH Technoshot TS1070Si
from Fuji Electric Corp. of America

The UL certified MONITOUCH Technoshot Series is available in a 7 ” and 10 ” screen size, and features an eco-friendly LED backlight with a sleek, slim structure. All models come standard with two USB interfaces, allowing better connectivity to peripheral devices. Customers will enjoy the... [See More]

  • Screen: Graphic
  • Resolution: 800 x 480
  • Type: Flat Panel Display
  • Display Size: 7.0
Programmable Operator Interface -- MONITOUCH X1 X1121iSD
from Fuji Electric Corp. of America

The MONITOUCH X1 Series features the broad FA and IT connectivity and flexibility to digitize your factory. It can facilitate the implementation of smart factories that effectively utilize data and uses Windows to perform as a gateway from the production sites to the IT systems. The MONITOUCH X1... [See More]

  • Screen: Graphic
  • Resolution: WXGA 1280x800
  • Type: Flat Panel Display
  • Display Size: 12.0
10.4-inch Display for Vehicles
from Grayhill, Inc.

Ideal for gauges, diagnostic menus and other vehicle functions. Capable of displaying three simultaneous video feeds. Sealed to IP67. J1939 compliant CAN interfaces. Interface with Grayhill 3J Series VDC. Optional touch screen. 7 soft keys for menu selection. Adjustable backlight on soft keys. Bezel... [See More]

  • Screen: Graphic
  • Type: Flat Panel Display
  • Devices Supported: 1
  • Resolution: SVGA
OptoTerminal-G70
from Opto 22

OptoTerminal-G70 is an Ethernet-enabled, graphics-based operator interface for use with Opto 22's SNAP PAC System and other Ethernet-based systems. The compact, mountable display terminal is used to send commands and receive real-time data from plant floor equipment and other real-world devices... [See More]

  • Screen: Graphic
  • Type: Flat Panel Display
  • Devices Controlled: Plant Floor Equipment
  • Resolution: STN (Passive Matrix)
SCADACOM® 5
from Willowglen Systems Inc.

SCADACOM 5 is a high performance, effective and reliable real-time monitoring and control system. SCADACOM series 5 Servers run on Intel, AMD and SPARC Processors and on multiple Operating Systems including Solaris, Linux and HPUX. In addition to these Unix platforms, the Operator workstations also... [See More]

  • Screen: Graphic
  • Display Options: Color; Keypad; Backlit Screen
  • Devices Controlled: Printers, PLCs, Remote Terminal Units
  • Configuration: Desktop
HMI Terminals
from Schneider Electric

Schneider Electric industrial automation and control products and solutions cover the breadth of the industrial, infrastructure and building sectors -- from programmable relays to motion controllers and interface modules, for applications from simple machines to complex process systems. [See More]

  • Screen: Graphic
  • Resolution: SVGA; XGA; WVGA
  • Type: Flat Panel Display
  • Display Size: 7.0 to 12.1
HMI panel Siemens KTP1200 Basic PN - 6AV21232MB030AX0 [6AV21232MB030AX0 from Siemens Corporation]
from Automation24, Inc.

The SIMATIC Basic Panel KTP1200 Basic PN - 6AV2123-2MB03-0AX0 has a 12" TFT display offering 65536 colors and can be operated via the keypad or the touch display. The communication with the controller is made via the Profinet interface. Configuration of the Basic Panel KTP1200 Basic PN -... [See More]

  • Screen: Graphic
  • Display Options: Color; Touch Screen
  • Display Size: 6.4 to 10.3
  • Depth: 2.4
Advanced HMI
from Maple Systems, Inc.

Advanced HMIs: Enhanced Features and Performance. Maple Systems Advanced HMI series offers the BEST value in today's Human Machine Interface marketplace. Enjoy enhanced data handling features, trusted performance, affordable pricing, and unparalleled support. Our HMI solutions are used in packaging,... [See More]

  • Screen: Graphic
  • Display Size: 4.3 to 15.0
  • Resolution: XGA (optional feature); 480 x 272, 800 x 480, 1024 x 600
  • Display Options: Color; Touch Screen
Industrial / Commercial Terminals -- QTERM-G55
from Beijer Electronics

320 x 240 grayscale transflective, LED backlight, handheld or panel mount [See More]

  • Screen: Graphic
  • Type: Flat Panel Display
  • Devices Supported: 1
  • Resolution: 320x240
Compact Low-Cost HMI -- GT2107
from Mitsubishi Electric Automation, Inc.

The GT2107 Wide series is a compact and cost-effective 7" wide-screen graphical operator terminal with WVGA resolution, and is available with either a black or silver bezel. The GT2107 Wide models include many great interactive features and are a perfect fit for mid-size to small applications where... [See More]

  • Screen: Graphic
  • Resolution: VGA (optional feature); SVGA (optional feature); XGA (optional feature)
  • Type: Flat Panel Display
  • Display Size: 3.8 to 15.0
Capacitive Touchscreen Control System -- GLASSCAPE
from RAFI GmbH & Co. KG

GLASSCAPE by RAFI sets benchmarks in capacitive touch technologies. It's a control system that improves, simplifies, and expands human-machine communications. Capacitive sensor technology – concealed and protected behind a closed surface – is the future. Apart from glass, other surface... [See More]

  • Screen: Graphic
  • Type: Flat Panel Display
  • Devices Controlled: Complex Machine Devices such as CNC Milling Machines and Medical Ventilators
  • Display Size: 24.0
Control Display Unit -- CDU
from Interface Displays & Controls

Designed as a drop-in replacement for current CRT based displays, this CDU provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. The CDU is designed to display radar and navigation data on a full-color, ruggedized, active matrix LCD... [See More]

  • Screen: Graphic
  • Type: Flat Panel Display
  • Devices Controlled: Avionics Systems
  • Resolution: VGA
10" Web Enabled LCD Operator Interface -- G310
from OMEGA Engineering, Inc.

The G310 10 Inch Operator Interface Terminal combines unique capabilities normally expected from high-end units with a very affordable price. The G310 is able to communicate with many different types of hardware using high-speed RS232/422/485 communications ports and Ethernet 10 Base T/100 Base-TX... [See More]

  • Screen: Alphanumeric; Graphic
  • Devices Controlled: Remote Monitoring and Operation
  • Devices Supported: 1 to 5
  • Type: Flat Panel Display
Human Machine Interface (HMI) -- ATS Synergy™
from ATS Automation

The ATS Synergy HMI is a significant advancement in the design of HMIs. With its impressive 19-inch intelligent touch screen, the ATS Synergy HMI is your gateway to critical line information. The ATS Synergy ™ HMI displays sophisticated controls in an easy-to-use interface, offering greater... [See More]

  • Screen: Graphic
  • Display Size: 19.0
  • Type: Flat Panel Display
  • Display Options: Color; Touch Screen
10.4" Industrial Panel PC -- PPC-10
from EarthLCD, a division of Earth Computer Technologies, Inc.

Intel Atom D945GSEJT. +12V Operation. 10.4" LCD. 800x600 Resolution. 400 nits brightness. Resistive Touch Screen. Removable 2.5" Hard Drive Tray. 1GB 533MHz DDR2 SODIMM. Support for up to 2 GB of system memory. VGA. DVI. LVDS Enabled. Front panel microphone/headphone header. 10/100/1000 Mb/s... [See More]

  • Screen: Graphic
  • Resolution: VGA; 800x600
  • Type: Flat Panel Display
  • Display Size: 10.4
10.1 inch Flush Mount HMI based on NXP i.MX6 processor -- Santaro Vision 10.1 FM MX6
from SECO

10.1 inch Flush Mount HMI based on NXP i.MX6 processor [See More]

  • Screen: Graphic
  • Resolution: 1280 x 800
  • Type: Flat Panel Display
  • Display Size: 10.1
Touch Panel HMI, Human Machine Interface -- DOP-B Series
from Delta Electronics (Americas)

A human machine interface (HMI) is a platform which permits interaction between users and automation equipment. Delta ’s HMI products provide various communication ports for fast communication and convenient control of a diverse range of machines, systems and facilities. The color touchscreen... [See More]

  • Screen: Graphic
  • Type: Flat Panel Display
  • Devices Controlled: Industrial Automation
  • Resolution: SVGA; 480x272, 800x480, 800x600, 1024x600
Advanced Series Of Multi-runner Controllers -- GF_LOOPER
from Gefran

GF_LOOPER is an advanced series of multi-runner controllers offered in 16 zone configurations, with complete and easy to use functions for a variety of applications. The operator interface is based on an LCD TFT color touch screen, 3.5 ” and 5.7 ”, designed for very easy use. The work... [See More]

  • Screen: Graphic
  • Type: Flat Panel Display
  • Devices Controlled: Machine Control
  • Display Size: 3.5 to 5.7
6.5-inch VGA Display for Vehicles
from Grayhill, Inc.

Ideal for gauges, diagnostic menus and other ancillary functions. Capable of displaying three simultaneous video feeds. J1939 compliant CAN interfaces. Interface with Grayhill ’s 3J Series Vehicle Display Controller. Sealed to IP67. Optional touch screen. 5 soft keys for menu selection. [See More]

  • Screen: Graphic
  • Type: Flat Panel Display
  • Devices Supported: 1
  • Resolution: VGA
OptoTerminal-G75
from Opto 22

OptoTerminal-G75 is an Ethernet-enabled, graphics-based operator interface for use with Opto 22's SNAP PAC System and other Ethernet-based systems. The mountable display terminal is used to send commands and receive real-time data from plant floor equipment and other real-world devices connected to... [See More]

  • Screen: Graphic
  • Type: Flat Panel Display
  • Devices Controlled: Plant Floor Equipment
  • Resolution: TFT (Active Matrix)
HMI Panel Siemens KTP400 Basic PN - 6AV21232DB030AX0 [6AV21232DB030AX0 from Siemens Corporation]
from Automation24, Inc.

The SIMATIC Basic Panel KTP400 Basic PN - 6AV2123-2DB03-0AX0 has a 4" TFT display offering 65536 colors and can be operated via the keypad or the touch display. The communication with the controller is made via the Profinet interface. Configuration of the Basic Panel KTP400 Basic PN -... [See More]

  • Screen: Graphic
  • Display Options: Color; Touch Screen
  • Display Size: 2.1 to 3.7
  • Depth: 1.3
Basic HMI
from Maple Systems, Inc.

Basic HMIs: Lowest Price for Standard Functions. Maple Systems Basic HMI (Human Machine Interface) series offers a great solution for organizations focused on cost-driven and OEM-related projects. Maple Basic HMIs provide standard HMI features and solid performance at the lowest price. You'll also... [See More]

  • Screen: Graphic
  • Display Size: 4.3 to 10.1
  • Resolution: 480 x 272, 800 x 480, 1024 x 600
  • Display Options: Color; Touch Screen
Graphic Operation Terminal -- GT10
from Mitsubishi Electric Automation, Inc.

The GT10 Series is Mitsubishi's entry level GOT. Models in this range are the smallest and most compact terminals in the lineup. Ideal for many standalone machine level applications these models feature a host of high-end functions desirable by many machine builders and users. Unique to the GT10 are... [See More]

  • Screen: Graphic
  • Resolution: VGA (optional feature); SVGA (optional feature); XGA (optional feature); QVGA
  • Type: Flat Panel Display
  • Display Size: 3.5 to 5.7
Capacitive Touchscreen With Encoder -- FLEXSCAPE
from RAFI GmbH & Co. KG

FLEXSCAPE is the combination of GLASSCAPE with a haptic rotary/push encoder. It enables fast and comfortable machine settings with tactile feedback. The rotary/push encoder can be permanently fixed anywhere on the closed glass surface, and tightly sealed. Depending on the input content, the display... [See More]

  • Screen: Graphic
  • Type: Flat Panel Display
  • Devices Controlled: Complex Machine Devices such as CNC Milling Machines and Medical Ventilators
  • Display Options: Color; Touch Screen
Control Display Unit -- CDU-538
from Interface Displays & Controls

Today ’s situational awareness requires display. solutions that provide optimal interfaces for. navigation, communications, and other avionics. systems. The CDU-538 is a premier display interface. [See More]

  • Screen: Graphic
  • Type: Flat Panel Display
  • Devices Controlled: Avionics Systems
  • Resolution: VGA
3.2" Web Enabled Operator Interface -- G303
from OMEGA Engineering, Inc.

The G303 Operator Interface Terminal combines unique capabilities normally expected from high-end units with a very affordable price. The G303 is able to communicate with many different types of hardware using high-speed RS232/422/485 communications ports and Ethernet 10 Base T/100 Base-TX... [See More]

  • Screen: Alphanumeric; Graphic
  • Devices Controlled: Remote Monitoring and Operation
  • Devices Supported: 1 to 5
  • Type: Flat Panel Display
10.4" Programmable LCD Module -- ezLCD-101
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 400 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and SPI. [See More]

  • Screen: Graphic
  • Resolution: 640x480
  • Type: Flat Panel Display
  • Display Size: 10.4
10.1 inch Flush Mount HMI based on NXP i.MX6 processor -- Santoka Vision 10.1 FM MX6
from SECO

This Flush Mount control unit with 10.1 inch capacitive touch display for perfect seamless integration into a device-housing offers you great flexibility in use due to the independence of the viewing angle. Whether in portrait or landscape mode, this Human Machine Interface is a good choice. The... [See More]

  • Screen: Graphic
  • Resolution: 1280 x 800
  • Type: Flat Panel Display
  • Display Size: 10.1
Controller and Operator Panel -- GF_VEDO SL 35CT
from Gefran

The integrated Controller and Operator Panel allows the complete management of automation. Available in 3 versions (6 models), and equipped with a powerful 400 MHz processor. It is destined mainly to operate in an industrial environment on the control panels of production process machines or... [See More]

  • Screen: Graphic
  • Type: Flat Panel Display
  • Devices Controlled: Computer, Barcode Reader
  • Resolution: QVGA
Graphic MicroDisplay
from Grayhill, Inc.

The 3D Series MicroDisplay is a 3.2-inch, backlit, transflective LCD for monitoring data on CAN-bus connected off-highway vehicles. The compact device makes it easy to create screens with custom graphics, text and even gauges that automatically adjust based on J1939 values. Because the MicroDisplay... [See More]

  • Screen: Graphic
  • Type: Flat Panel Display
  • Devices Supported: 1
  • Display Size: 3.2
HMI Panel Siemens KTP700 Basic PN - 6AV21232GB030AX0 [6AV21232GB030AX0 from Siemens Corporation]
from Automation24, Inc.

The SIMATIC Basic Panel KTP700 Basic PN - 6AV2123-2GB03-0AX0 has a 7" TFT display offering 65536 colors and can be operated via the keypad or the touch display. The communication with the controller is made via the Profinet interface. Configuration of the Basic Panel KTP700 Basic PN -... [See More]

  • Screen: Graphic
  • Display Options: Color; Touch Screen
  • Display Size: 3.4 to 6.1
  • Depth: 1.5
HMI + PLC Units
from Maple Systems, Inc.

HMC Combines HMI + PLC. Maple Systems HMC series combines an HMI and PLC into one unit. Utilized worldwide to employ diverse applications, our. HMI + PLCs lower costs, save space, and feature options including: touchscreen and function key models, serial and Ethernet. communication, support for... [See More]

  • Screen: Graphic
  • Display Size: 3.0 to 7.0
  • Resolution: 128 x 64, 480 x 272, 800 x 480
  • Display Options: Color; Touch Screen
Graphic Operation Terminal -- GT11
from Mitsubishi Electric Automation, Inc.

The GT11 Series is Mitsubishi's mid level GOT HMI. Models in this range offer basic HMI functionality in a 6" package. Ideal for many standalone machine level applications these models build on the functionality found in the GT10 Series and add enhancements like scripting, animation and removable... [See More]

  • Screen: Graphic
  • Resolution: QVGA
  • Type: Flat Panel Display
  • Display Size: 5.7
Capacitive Touchscreen With Metal Optics -- METALSCAPE
from RAFI GmbH & Co. KG

Capacitive technology and elegant metal optics – a combination that has never been possible before. RAFI has achieved this with its patent-pending METALSCAPE technology. METALSCAPE by RAFI provides high reliability paired with outstanding intuitive operation and first-class design. All... [See More]

  • Screen: Graphic
  • Type: Flat Panel Display
  • Devices Controlled: Complex Machine Devices such as CNC Milling Machines and Medical Ventilators
  • Display Options: Color; Touch Screen
Electronic Countermeasure Processor Unit -- ECDU
from Interface Displays & Controls

The Electronic Countermeasure Processor Unit (ECDU) is part of a family of Cockpit Display Unit (CDU) products that are available for use on both military and commercial aircraft. The ECDU incorporates a 3.8" color AMLCD, along with ten discrete key buttons that interact with the CDU directly and... [See More]

  • Screen: Graphic
  • Type: Flat Panel Display
  • Devices Controlled: Avionics Systems
  • Resolution: VGA
5.7" Web Enabled Operator Interface -- G306
from OMEGA Engineering, Inc.

The G306 Operator Interface Terminal combines unique capabilities normally expected from high-end units with a very affordable price. The G306 is able to communicate with many different types of hardware using high-speed RS232/422/485 communications ports and Ethernet 10 Base T/100 Base-TX... [See More]

  • Screen: Alphanumeric; Graphic
  • Devices Controlled: Remote Monitoring and Operation
  • Devices Supported: 1 to 5
  • Type: Flat Panel Display
10.4" Programmable LCD Module -- PM-ezLCD-101
from EarthLCD, a division of Earth Computer Technologies, Inc.

PM-ezLCD-101 Specifications: Full ezLCD Command Set. 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 400 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and... [See More]

  • Screen: Graphic
  • Resolution: 640x480
  • Type: Flat Panel Display
  • Display Size: 10.4
10.1 inch Panel Mount HMI based on NXP i.MX6 processor -- Santaro Vision 10.1 PM MX6
from SECO

This robust human machine interface (HMI), based on the SBC-SANTARO-MX6series, impresses with its 10.1 inch IPS TFT display, capacitive touch screen and simple installation with the usual outstanding quality. The large, high-resolution touch display is ideal for providing the user with detailed... [See More]

  • Screen: Graphic
  • Resolution: 1280 x 800
  • Type: Flat Panel Display
  • Display Size: 10.1
Controller and Operator Panel -- GF_VEDO SL 70CT - V70CT
from Gefran

The integrated Controller and Operator Panel allows the complete management of automation. Available in 3 versions (6 models), and equipped with a powerful 400 MHz processor. It is destined mainly to operate in an industrial environment on the control panels of production process machines or... [See More]

  • Screen: Graphic
  • Type: Flat Panel Display
  • Devices Controlled: Automation Control
  • Resolution: WVGA
T4 Touch Panel
from Grayhill, Inc.

Grayhill's Series T4 is a projected capacitive touch panel with superb optical characteristics. This best in class touch technology for Original Equipment Manufacturers (OEM) combines a high resolution touch sensor optically bonded to protective cover glass with an advanced multi-touch controller. [See More]

  • Screen: Graphic
  • Type: Flat Panel Display
  • Devices Supported: 1
  • Display Options: Touch Screen
HMI Panel Siemens KTP900 Basic PN - 6AV21232JB030AX0 [6AV21232JB030AX0 from Siemens Corporation]
from Automation24, Inc.

The SIMATIC Basic Panel KTP900 Basic PN - 6AV2123-2JB03-0AX0 has a 9" TFT display offering 65536 colors and can be operated via the keypad or the touch display. The communication with the controller is made via the Profinet interface. Configuration of the Basic Panel KTP900 Basic PN -... [See More]

  • Screen: Graphic
  • Display Options: Color; Touch Screen
  • Display Size: 4.4 to 7.8
  • Depth: 2.2
Smart Factory HMI
from Maple Systems, Inc.

Smart-Device Compatible HMI and Panel Mount HMI options. Smart HMIs: HMI Control for Smart Factories. cMT = Control and Monitor. Maple Systems innovative cMT solutions are IIoT-ready HMIs that enable easy monitoring of your industrial plant from a remote device. Install our free cMT Viewer software... [See More]

  • Screen: Graphic
  • Display Size: 9.7 to 15.0
  • Resolution: XGA (optional feature)
  • Display Options: Color; Touch Screen
Graphic Operation Terminal -- GT12
from Mitsubishi Electric Automation, Inc.

The GT12 Series is an extension of Mitsubishi ’s 4th generation line of Graphical Operation Terminals (GOT). Models in this range offer a competitive feature set in a tightly integrated HMI hardware package. The GT12 includes many embedded maintenance functions and shares a lot of commonality... [See More]

  • Screen: Graphic
  • Resolution: VGA
  • Type: Flat Panel Display
  • Display Size: 3.7 to 15.0
Machinery Control System -- 3D SCAPE
from RAFI GmbH & Co. KG

Now RAFI presents a completely novel operating concept. It is perfect for agricultural and construction machinery, medical technology, and all applications that benefit from a 3D input landscape. Agricultural machinery. The latest agricultural machinery control solution features a 3D operating... [See More]

  • Screen: Graphic
  • Type: Flat Panel Display
  • Devices Controlled: Agricultural, construction and medical machinery
  • Configuration: Panel
HUD Repeater Display -- HDRU
from Interface Displays & Controls

The HDRU allows an instructor or co-pilot to view the same information that the pilot is seeing through the head-up display (HUD). The HUD repeater display is a full-color 5" diagonal (3.98" x 2.94" active area) ruggedized AMLCD. The AMLCD is a QVGA with a 320 x 240 resolution. This display provides... [See More]

  • Screen: Graphic
  • Type: Flat Panel Display
  • Devices Controlled: Avionics Systems
  • Resolution: QVGA
5.7" Web Enabled Operator Interface Color LCD -- G306C000
from OMEGA Engineering, Inc.

The G306 Operator Interface Terminal combines unique capabilities normally expected from high-end units with a very affordable price. The G306 is able to communicate with many different types of hardware using high-speed RS232/422/485 communications ports and Ethernet 10 Base T/100 Base-TX... [See More]

  • Screen: Graphic
  • Type: Flat Panel Display
  • Devices Controlled: PLCs, PCs, Motion Controllers, and SCADA Systems
  • Resolution: QVGA
3.5" Programmable LCD Module -- ezLCD-103-EDK
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 3.5" 320x240, 24 bit Color TFT LCD. 350 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). RS232 TTL, and SPI. Integrated MicroSD/MMC (Secure Digital/MultiMedia) Memory Slot!. High... [See More]

  • Screen: Graphic
  • Resolution: 320x240
  • Type: Flat Panel Display
  • Display Size: 3.5
10.1 inch Panel Mount HMI based on NXP i.MX6 processor -- SANTOKA 10.1 BX PCT
from SECO

This robust human machine interface (HMI), based on the SBC-SANTOKA-MX6, impresses with its 10.1 inch IPS TFT display, capacitive touch screen and simple installation with the same excellent quality. The large, high-resolution touch display is ideal for providing the user with detailed information... [See More]

  • Screen: Graphic
  • Resolution: 1280 x 800
  • Type: Flat Panel Display
  • Display Size: 10.1
Operator Panel -- eGT-I
from Gefran

The eGT-I Operator Panel is designed for plastic/rubber injection machines, and displays and sets process and configuration data. The operator uses a 10.4 ” color touch screen with 43 keys (34 preset and 9 programmable). The preset keys give the operator direct access to the most common... [See More]

  • Screen: Graphic
  • Type: Flat Panel Display
  • Devices Controlled: Plastic / Rubber Injection Machines
  • Display Size: 10.4
Versatile CAN-Based Display
from Grayhill, Inc.

The Series 3D50 Display features intuitive touch technology to select objects and swipe through screens. An advanced sensor automatically recognizes between bare and gloved hands, even when the display surface is wet. Utilizing a 5-inch backlit WVGA LCD, users benefit from the high contrast text and... [See More]

  • Screen: Graphic
  • Type: Flat Panel Display
  • Devices Supported: 1
  • Resolution: WVGA
HMI Panel Siemens SIMATIC HMI MTP1000 - 6AV21283KB060AX1 [6AV21283KB060AX1 from Siemens Corporation]
from Automation24, Inc.

The Simatic HMI MTP1000 - 6AV21283KB060AX1 Unified Comfort Panel has a 10.1" widescreen TFT display with 16 million colors and can be operated via the touch display. The communication with the controller is via a PROFINET interface. Configuration of the SIMATIC HMI MTP1000 Unified Comfort Panel... [See More]

  • Screen: Graphic
  • Display Options: Touch Screen
  • Display Size: 5.3 to 8.5
  • Depth: 2.5
Graphic Operation Terminal -- GT14
from Mitsubishi Electric Automation, Inc.

The GT14 Series is Mitsubishi Electric's new standard-level Graphic Operation Terminal (GOT). Incorporating advanced functionality and embedded Ethernet communication all at a surprisingly low price point, the GT14 Series suits a variety of users and applications. Wherever the GT14 Series travels... [See More]

  • Screen: Graphic
  • Resolution: QVGA
  • Type: Flat Panel Display
  • Display Size: 5.7
Multi-Function Control Display Unit -- MCDU
from Interface Displays & Controls

The Multi-Function Control Display Unit (MCDU) is hardware compliant to ARINC 739A-1. The MCDU is compatible with COTS operating systems (VxWorks ®, Linux, Windows ® XPe, etc.) and application software. The 5.7" color AMLCD and keypad lighting can be confi gured for NVIS operation. Standard... [See More]

  • Screen: Graphic
  • Type: Flat Panel Display
  • Devices Controlled: Avionics Systems
  • Resolution: VGA
8" Web Enabled LCD Operator Interface -- G308
from OMEGA Engineering, Inc.

The G308 Operator Interface Terminal combines unique capabilities normally expected from high-end units with a very affordable price. The G308 is able to communicate with many different types of hardware using high-speed RS232/422/485 communications ports and Ethernet 10 Base T/100 Base-TX... [See More]

  • Screen: Alphanumeric; Graphic
  • Devices Controlled: Remote Monitoring and Operation
  • Devices Supported: 1 to 5
  • Type: Flat Panel Display
6.4" Programmable LCD Module -- ezLCD-102
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 6.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 250 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and SPI. [See More]

  • Screen: Graphic
  • Resolution: 640x480
  • Type: Flat Panel Display
  • Display Size: 6.4
5.0 inch Flush Mount HMI based on NXP i.MX6 processor -- Santino Vision 5 FM MX6
from SECO

Our entry into the world of Flush Mount Human Machine Interfaces for completely flush and seamless integration into the overall system. The stylishly designed control unit based on our SBC-SANTINOLT-MX6 series offers you maximum design flexibility with the usual "by Garz & Fricke" quality. The... [See More]

  • Screen: Graphic
  • Resolution: 800 x 480
  • Type: Flat Panel Display
  • Display Size: 5.0
PC Based Operator Interface -- GF_VEDO HL 121CT
from Gefran

The GF_VEDO line of operator terminals offers a compact and economic system for machine control. Machine cycle control [IEC1131 based SoftPLC] and graphic page display [SCADA] are integrated in a single product. This integration provides a variety of quick and economical automation solutions. Thanks... [See More]

  • Screen: Graphic
  • Type: Flat Panel Display
  • Devices Controlled: Machine Control
  • Resolution: SVGA
HMI Panel Siemens SIMATIC HMI MTP1200 - 6AV21283MB060AX1 [6AV21283MB060AX1 from Siemens Corporation]
from Automation24, Inc.

The Simatic HMI MTP1200 - 6AV21283MB060AX1 Unified Comfort Panel has a 12.1" widescreen TFT display with 16 million colors and can be operated via the touch display. The communication with the controller is via a PROFINET interface. Configuration of the SIMATIC HMI MTP1200 Unified Comfort Panel... [See More]

  • Screen: Graphic
  • Display Options: Touch Screen
  • Display Size: 6.4 to 10.3
  • Depth: 2.5
Graphic Operation Terminal -- GT16
from Mitsubishi Electric Automation, Inc.

The GT16 Series is Mitsubishi's new flagship Graphic Operation Terminal (GOT). Models in this range offer a comprehensive feature set in an integrated HMI hardware package. Ideal for any standalone or networked solutions, the GT16 easily delivers visualization for machine, factory and enterprise... [See More]

  • Screen: Graphic
  • Resolution: VGA (optional feature); SVGA (optional feature); XGA (optional feature)
  • Type: Flat Panel Display
  • Display Size: 3.7 to 15.0
Multi-Function Display -- F-16 A/B REO
from Interface Displays & Controls

The F-16 multi-function display (MFD) is designed with a multitude of capabilities. Designed as a drop-in replacement for current CRT-based radar displays, the MFD provides a reduction in weight and envelope size, increased reliability, and a high degree of customization via software. The MFD is... [See More]

  • Screen: Graphic
  • Type: Flat Panel Display
  • Devices Controlled: Avionics Systems
  • Resolution: VGA
Graphic Panels for PLCs -- GP
from OMEGA Engineering, Inc.

ELC graphic panels are simple to program and easily connect to ELC products. ELC graphic panels make modifying an application quick and easy, connecting to a variety of devices such as Cutler-Hammer MVX drives, IQ MODBUS meters and others. With over 30 objects that can be placed anywhere on the... [See More]

  • Screen: Alphanumeric; Graphic
  • Devices Controlled: Controller Communication
  • Devices Supported: 1
  • Type: Flat Panel Display
7" Programmable LCD Module -- ezLCD-107
from EarthLCD, a division of Earth Computer Technologies, Inc.

7" TFT 800x480. 18 bit Color TFT LCD(262,144colors). 300 Nits LED Backlight. Integrated Resistive Touch Screen. Dedicated LCD Controller Chip. USB,SPI,RS232 Interface. 3.8 MB +SD to 2G Memory. LUA Scripting Language Capable [See More]

  • Screen: Graphic
  • Resolution: 800x480
  • Type: Flat Panel Display
  • Display Size: 7.0
5.0 inch Rear Mount HMI based on NXP i.MX6 processor -- Santino Vision 5 RM MX6
from SECO

This Rear Mount HMI enables you to rely on the proven "by Garz & Fricke" quality even in limited conditions. The high-resolution five-inch display with capacitive touch screen guarantees optimized usability. Optionally, the display can be operated in High Brightness mode and thus remains easy to... [See More]

  • Screen: Graphic
  • Resolution: 800 x 480
  • Type: Flat Panel Display
  • Display Size: 5.0
PC Based Operator Interface -- GF_VEDO HL 150CT
from Gefran

The GF_VEDO line of operator terminals offers a compact and economic system for machine control. Machine cycle control [IEC1131 based SoftPLC] and graphic page display [SCADA] are integrated in a single product. This integration provides a variety of quick and economical automation solutions. Thanks... [See More]

  • Screen: Graphic
  • Type: Flat Panel Display
  • Devices Controlled: Machine Control
  • Resolution: XVGA
HMI Panel Siemens SIMATIC HMI MTP1900 - 6AV21283UB060AX1 [6AV21283UB060AX1 from Siemens Corporation]
from Automation24, Inc.

The Simatic HMI MTP1900 - 6AV21283UB060AX1 Unified Comfort Panel has a 18.5" widescreen TFT display with 16 million colors and can be operated via the touch display. The communication with the controller is via a PROFINET interface. Configuration of the SIMATIC HMI MTP1900 Unified Comfort Panel... [See More]

  • Screen: Graphic
  • Display Options: Touch Screen
  • Display Size: 9.1 to 16.1
  • Depth: 2.9
Graphical Operator Terminal -- GT25
from Mitsubishi Electric Automation, Inc.

The GT25 Wide Series is a high performance and cost-effective graphical operator terminal with 7" screen and WVGA resolution or 10.1" screen and WXGA resolution, available in a stylishly narrow black or silver bezel. This high performance model has two Ethernet ports, supports a wireless option... [See More]

  • Screen: Graphic
  • Resolution: WVGA or WXGA
  • Type: Flat Panel Display
  • Display Size: 7.0 to 10.1
HMi Operator Interface -- HMi04BU
from OMEGA Engineering, Inc.

Your Application. Your HMi. With features that allow you to customize the perfect operator interface for your application, HMi is the interface solution you want it to be. HMi models are available in either a blue mode, grayscale or color screen versions. It's an interface solution designed to... [See More]

  • Screen: Graphic
  • Devices Controlled: Simulation and Monitoring
  • Devices Supported: 1
  • Type: Flat Panel Display
8" Programmable LCD Module -- ezLCD-105
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 8" 800x600, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors. 220 Nits. Integrated Resistive Touch Screen. Embedded LCD Controller. Full Speed USB 2.0 Interface 480Mbits/s (via USB connector). Serial (true-RS232), I2c Interface, and SPI. Integrated... [See More]

  • Screen: Graphic
  • Resolution: 800x600
  • Type: Flat Panel Display
  • Display Size: 8.0
7.0 inch Outdoor Rear Mount HMI based on NXP i.MX6 processor -- Santaro Vision 7 RM MX6
from SECO

This Human Machine Interface is based on our SBC-SANTARO-MX6. It is characterized by the high brightness of the TFT display in combination with optical bonding of the capacitive touch screen and offers the user an optimized interaction even in strong sunlight. The fully integrated fanless industrial... [See More]

  • Screen: Graphic
  • Resolution: 800 x 480
  • Type: Flat Panel Display
  • Display Size: 7.0
Time-variable Setpoint Programmer, 4-loop Controller -- GF_PROMER
from Gefran

GF_PROMER is a time-variable setpoint programmer, 4-loop controller, graphic trend and bargraph display, all in a single device with data saving functions. The user interface, based on an LCD TFT colour touch screen (3.5 ” and 5.7 ”), is extremely simple to use. Configuration menus are... [See More]

  • Screen: Graphic
  • Type: Flat Panel Display
  • Devices Controlled: Machine Control
  • Display Size: 3.5 to 5.7
HMI Panel Siemens SIMATIC HMI MTP2200 - 6AV21283XB060AX1 [6AV21283XB060AX1 from Siemens Corporation]
from Automation24, Inc.

The Simatic HMI MTP2200 - 6AV21283XB060AX1 Unified Comfort Panel has a 21.5" widescreen TFT display with 16 million colors and can be operated via the touch display. The communication with the controller is via a PROFINET interface. Configuration of the SIMATIC HMI MTP2200 Unified Comfort Panel... [See More]

  • Screen: Graphic
  • Display Options: Touch Screen
  • Display Size: 10.3 to 18.7
  • Depth: 2.9
Human Machine Interfaces -- GS21
from Mitsubishi Electric Automation, Inc.

The GOT Simple Series provides an operator interface for systems that require cost-effective performance. The GS Series ’ built-in functionality provides a platform that enhances other Mitsubishi Electric components in the system with monitor tools, backup/restore of programs, and data... [See More]

  • Screen: Graphic
  • Resolution: 800 x 480
  • Type: Flat Panel Display
  • Display Size: 7.0 to 10.0
8"Industrial Panel PC -- PPC-8
from EarthLCD, a division of Earth Computer Technologies, Inc.

Intel Atom D945GSEJT. +12V Operation 8" LCD. 800x600 Resolution. 250 nits brightness. Resistive Touch Screen. Removable 2.5" Hard Drive Tray [See More]

  • Screen: Graphic
  • Resolution: VGA; 800x600
  • Type: Flat Panel Display
  • Display Size: 8.0
7.0 inch Panel Mount HMI based on NXP i.MX6 processor -- Santino Vision 7 PM MX6
from SECO

The 7,0 inch human machine interface (HMI) with capacitive touch screen from the SBC-SANTINO-MX6 series is the cost-optimized solution for your industrial project by a precise selection of all components. The fanless industrial PC, on which the system is based, impresses with its simple... [See More]

  • Screen: Graphic
  • Resolution: 800 x 480
  • Type: Flat Panel Display
  • Display Size: 7.0
HMI Panel Siemens SIMATIC HMI MTP700 - 6AV21283GB060AX1 [6AV21283GB060AX1 from Siemens Corporation]
from Automation24, Inc.

The Simatic HMI MTP700 - 6AV21283GB060AX1 Unified Comfort Panel has a 7" widescreen TFT display with 16 million colors and can be operated via the touch display. The communication with the controller is via a PROFINET interface. Configuration of the SIMATIC HMI MTP700 Unified Comfort Panel... [See More]

  • Screen: Graphic
  • Display Options: Touch Screen
  • Display Size: 3.6 to 6.0
  • Depth: 2.5
Human Machine Interfaces -- GT21
from Mitsubishi Electric Automation, Inc.

Compact type HMIs with small screen size and TFT monochrome display fit a variety of industries and applications. User memory capacity: 3MB Ethernet, Serial, USB device ports and SD card option [See More]

  • Screen: Graphic
  • Resolution: VGA (optional feature); SVGA (optional feature); XGA (optional feature)
  • Type: Flat Panel Display
  • Display Size: 3.8 to 15.0
ezLCD Intelligent Programmable LCD -- ezLCD-001
from EarthLCD, a division of Earth Computer Technologies, Inc.

ezLCD-001 is an intelligent LCD Module that comes mounted as a complete assembly including Sony 2.7" Color TFT LCD and a built-in Earth LCD Controller card and integrated USB and serial interfaces. Earth's ezLCD-001 meets the needs of OEMs, industrial manufacturers, and hobbyists that require small... [See More]

  • Screen: Graphic
  • Resolution: 240x160
  • Type: Flat Panel Display
  • Display Size: 2.7
7.0 inch Panel Mount HMI based on NXP i.MX8M Mini processor -- Tanaro Vision 7 PM MX8M-Mini
from SECO

The seven-inch Panel Mount HMI with its robust design can be easily integrated into a product. Equipped with the latest SBC model from by Garz & Fricke, it features the modern i.MX 8M Mini processor generation from NXP. Manufactured in the modern 14 nm FinFET process, this processor offers high... [See More]

  • Screen: Graphic
  • Resolution: 1024 x 600
  • Type: Flat Panel Display
  • Display Size: 7.0
Siemens SIMATIC WinCC Basic V16 - 6AV21000AA060AA5 [6AV21000AA060AA5 from Siemens Corporation]
from Automation24, Inc.

The engineering software SIMATIC WinCC Basic V16 - 6AV21000AA060AA5 from Siemens is necessary to configure your SIMATIC Basic Panels in TIA Portal. With this product you receive the software and documentation in 6 languages on DVD as well as the license key on a USB stick. [See More]

  • Screen: Graphic
Human Machine Interfaces -- GT23
from Mitsubishi Electric Automation, Inc.

Basic, cost-effective models for virtually any application. User memory capacity: 9MB Ethernet, Serial, USB host, and USB device ports [See More]

  • Screen: Graphic
  • Resolution: VGA (optional feature); SVGA (optional feature); XGA (optional feature)
  • Type: Flat Panel Display
  • Display Size: 3.8 to 15.0
ezLCD Intelligent Programmable LCD -- ezLCD-002
from EarthLCD, a division of Earth Computer Technologies, Inc.

Intelligent Programmable LCD Module with Touch Screen. FEATURES: Integrated Touch Screen (resistive). Programmable Display Module. Serial+USB+Parallel Interface. I2C/AVR/BASIC Stamp/VB Compatible. 64Kb Flash ROM (available for fonts & bitmaps). 1 Megabyte Flash ROM (use to be determined). [See More]

  • Screen: Graphic
  • Resolution: 240x160
  • Type: Flat Panel Display
  • Display Size: 2.7
7.0 inch Rear Mount HMI based on NXP i.MX8M Mini processor -- Tanaro Vision 7 RM MX8M-Mini
from SECO

The Tanaro Vision 7 RM MX8M-Miniexpands the product family with a high-resolution seven-inch rear mount HMI (Human Machine Interface). Equipped with WLAN and Bluetooth as well as a variety of interfaces such as RS485, RS232, CAN, USB, Ethernet and an mPCIe slot, the new HMI, is easily integrated and... [See More]

  • Screen: Graphic
  • Resolution: 1024 x 600
  • Type: Flat Panel Display
  • Display Size: 7.0
Siemens SIMATIC WinCC Basic V17 - 6AV21000AA070AA5 [6AV21000AA070AA5 from Siemens Corporation]
from Automation24, Inc.

The SIMATIC WinCC Basic V17 - 6AV2100-0AA07-0AA5 engineering software from Siemens is required for project planning your SIMATIC Basic Panels in the TIA Portal. With this product, you receive the software and documentation on DVD in 6 languages, as well as the license key on a USB stick. [See More]

  • Screen: Graphic
Human Machine Interfaces -- GT25
from Mitsubishi Electric Automation, Inc.

Balanced performance and cost-effective models with expansion capability for network communications. User memory capacity: 32MB (Actual storage data size: 80MB) Ethernet, Serial, USB host, and USB device ports [See More]

  • Screen: Graphic
  • Resolution: VGA (optional feature); SVGA (optional feature); XGA (optional feature)
  • Type: Flat Panel Display
  • Display Size: 3.8 to 15.0
ezLCD Intelligent Programmable LCD -- ezLCD-004
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 5.6" 320X240, 16 bit Color TFT LCD, capable of 65,536 simultaneous colors. 300 cd/2m (nits). Integrated Resistive Touch Screen. Dedicated LCD Controller Chip. Full Speed USB Interface (via Mini-USB connector). Serial (RS232). Integrated SD/MMC (Secure... [See More]

  • Screen: Graphic
  • Resolution: 320x240
  • Type: Flat Panel Display
  • Display Size: 5.6
Siemens SIMATIC WinCC Basic V17 Download- 6AV21000AA070AH5 [6AV21000AA070AH5 from Siemens Corporation]
from Automation24, Inc.

The SIMATIC WinCC Basic V17 - 6AV2100-0AA07-0AH5 engineering software from Siemens is required for project planning your SIMATIC Basic Panels in the TIA Portal. With this product, you receive the software and documentation in 6 languages, as well as the license key via dowmload. [See More]

  • Screen: Graphic
Human Machine Interfaces -- GT27
from Mitsubishi Electric Automation, Inc.

Top performance model with gesture screen operation and options for multimedia, network, and I/O connectivity. User memory capacity: 57MB (Actual storage data size: 128MB) Ethernet, Serial, USB host, and USB device ports [See More]

  • Screen: Graphic
  • Resolution: VGA (optional feature); SVGA (optional feature); XGA (optional feature)
  • Type: Flat Panel Display
  • Display Size: 3.8 to 15.0
Intelligent LCD Module Evaluation Kit -- ezLCD-001-EDK
from EarthLCD, a division of Earth Computer Technologies, Inc.

The ezLCD-001-EDK is an intelligent LCD Module Development Kit that includes the ezLCD-001-EvalBoard, Sony 2.7" Color TFT LCD, and comes mounted as a complete assembly with a built-in Earth LCD controller card and integrated USB and serial interfaces. Earth's ezLCD meets the needs of OEMs,... [See More]

  • Screen: Graphic
  • Resolution: 240x160
  • Type: Flat Panel Display
  • Display Size: 2.7
Siemens SIMATIC WinCC Basic V17, Upgrade - 6AV21003AA070AE5 [6AV21003AA070AE5 from Siemens Corporation]
from Automation24, Inc.

The SIMATIC WinCC Basic V17 Upgrade - 6AV2100-3AA07-0AE5 engineering software from Siemens is required for project planning your SIMATIC Basic Panels in the TIA Portal. With this product, you receive the software and documentation on DVD in 6 languages, as well as the license key on a USB stick. [See More]

  • Screen: Graphic
Intelligent Programmable LCD Module -- ezLCD-004-EDK
from EarthLCD, a division of Earth Computer Technologies, Inc.

Specifications. Full ezLCD Command Set. 5.6" 320X240, 16 bit Color TFT LCD, capable of 65,536 simultaneous colors. Integrated Resistive Touch Screen. Dedicated LCD Controller Chip. Full Speed USB Interface (via Mini-USB connector). Serial (RS232), I2c. Integrated SD/MMC (Secure Digital/MultiMedia)... [See More]

  • Screen: Graphic
  • Resolution: 320x240
  • Type: Flat Panel Display
  • Display Size: 5.6