Foot Rest Workbenches and Workstations (Industrial)

21 Results
NTWB-4824-D
from Shelving Direct

Heavy Duty METAL POINT ®PLUS Industrial Workbench with foot rest. Improve the efficiency and profitability of your warehouse, workshop, retail shop or industrial business. Highest quality of steel Workbenches at affordable prices. 3 Distribution Centers nationwide for fast and quality service. [See More]

  • Features: Shelves or Risers; FootRest
  • Length: 48.0
  • Type: Heavyduty
  • Width: 24.0
Shipping And Receiving Desk -- 34-SD-AF-TD-280
from Strong Hold Products

When cabinet storage space in not needed; this free-standing desk is a must. The drawer (29" w x 20" d x 6" h) features ball bearing slides for easy mobility and has a 225-pound capacity. Also comes standard with a foot rest located near bottom. [See More]

  • Features: Shelves or Risers; FootRest; Drawers
  • Length: 36.0
  • Type: Desk
  • Width: 28.0
Eaton LMS™ Lab Management System
from Eaton | Power Quality

Advancing technology presents increasing demands on the support structures used to secure equipment and hardware. Totally modular, LMS is easily reconfigured, so as your hardware requirements change, so can your LMS unit. Available in 9 widths & 4 heights. Subdivided frame with over 1,000... [See More]

  • Features: Shelves or Risers; Corner; FootRest; KeyboardShelf; Modular; Cabinets
  • Type: Desk; Office
Adjustable Shipping / Packaging Workstation -- P-107P Series
from RDM Industrial Products, Inc.

Durable Steel Frame Construction w/ Lower Crossmember (Can be used as a footrest). Adjustable-HeightDurable Steel Frame Construction w/ Lower Crossmember (Can be used as a footrest). Adjustable-Height Overhead Shelf for Added Surface Space / Storage. Standard Sizes: We are the manufacturer - Feel... [See More]

  • Features: Casters (optional feature); Outlets (optional feature); FootRest; KeyboardShelf (optional feature); Light (optional feature); RollStorage (optional feature); StorageBins (optional feature); Cabinets (optional feature); Drawers (optional feature); Tilting (optional feature)
  • Height: 30.0 to 36.0
  • Type: Packaging
  • Work Surface: Hardwood (optional feature); StainlessSteel (optional feature); PlasticMelamine (optional feature); Chemical Resistant, ESD/Static Control
NTWS-604824/12D
from Shelving Direct

Heavy Duty METAL POINT ®PLUS Industrial Workstation with foot rest. Improve the efficiency and profitability of your warehouse, workshop, retail shop or industrial business. Highest quality of steel Workstations at affordable prices. 3 shipping locations nationwide. Shelving Direct offers one... [See More]

  • Features: Shelves or Risers; FootRest
  • Length: 48.0
  • Type: Heavyduty
  • Width: 24.0
Shop Table With Casters and Stainless Steel Top -- T7236-RS-CA-SSTOP
from Strong Hold Products

This custom all-welded heavy-duty shop table features a 7-gauge stainless steel top, a 12" high riser shelf, full-width bottom shelf, and casters with a push handle. The measurements of this unit are 72" w x 36" d x 2" h. This unit weighs 444 lbs. and ships completely assembled and ready for use. [See More]

  • Features: Shelves or Risers; Casters; FootRest
  • Length: 72.0
  • Type: Assembly or Test Bench
  • Width: 36.0
Eaton PC Cart
from Eaton | Power Quality

Provides ergonomic accommodation for personal computers, printers, peripherals and supplies in a minimal footprint. Accepts optional CPU holders for added convenience and space savings Order keyboard/mouse platform accessories separately [See More]

  • Features: Adjustable; Rack; Shelves or Risers; Casters; FootRest; KeyboardShelf
  • Length: 30.0
  • Type: Industrial; Ergonomic
  • Width: 26.0 to 32.0
Equipment Rack Workstation -- ER-108P Series
from RDM Industrial Products, Inc.

Open Frame Architecture Equipment Rack - Accommodates industry standard EIA 19" wide equipment. 24" wide EIA industry standard also available... Durable Steel Frame Construction w/ Lower Crossmember (Can be used as a footrest). Standard Sizes: We are the manufacturer - Feel free to specify your... [See More]

  • Features: Rack; Shelves or Risers; Outlets (optional feature); ESD (optional feature); FootRest; KeyboardShelf (optional feature); Light (optional feature); Cabinets (optional feature); Drawers (optional feature); Tilting (optional feature)
  • Height: 30.0 to 36.0
  • Type: Cleanroom (optional feature); Industrial (optional feature); Electrical (optional feature); Packaging (optional feature); Equipment Rack Workstation
  • Work Surface: Hardwood (optional feature); StainlessSteel (optional feature); PlasticMelamine (optional feature); Chemical Resistant, ESD/Static Control
Shop Table With Drawers and Stainless Steel Top -- T4836-2DB-SSTOP-BG
from Strong Hold Products

This custom all-welded heavy-duty shop table features a 7-gauge stainless steel top and 9 drawers. (6 are 4" high and 3 are 10" high.) The measurements of this unit are 72" w x 36" d x 34" h and it weighs 838 lbs. Each drawer has a key lock. [See More]

  • Features: Back or End Stops; FootRest; Drawers
  • Length: 48.0
  • Type: Assembly or Test Bench
  • Width: 36.0
Flat Table w/ Recessed Legs -- C-109P Series
from RDM Industrial Products, Inc.

Standard Sizes: We are the manufacturer - Feel free to specify your custom dimension requirements. above or choose from the following... "A" - 48", 60" & 72" Width (Right-to-Left). "B" - 30" & 36" Depth (Front-to-Back). "C" - 30" (Sitting "Desk" Height), 34" (ADA/Accessible Height), 36"... [See More]

  • Features: Adjustable; Outlets (optional feature); ESD (optional feature); FootRest; KeyboardShelf (optional feature); Cabinets (optional feature); Drawers (optional feature); Tilting (optional feature)
  • Height: 30.0 to 36.0
  • Type: Cleanroom (optional feature); Industrial (optional feature); Electrical (optional feature); Packaging (optional feature)
  • Work Surface: Hardwood (optional feature); StainlessSteel (optional feature); PlasticMelamine (optional feature); Chemical Resistant, ESD/Static Control
Shop Table With Keylock Drawers and Stainless Steel Top -- T7236-9DB-CCSL-SSTOP
from Strong Hold Products

This custom all-welded heavy-duty shop table features a 7-gauge stainless steel top and 9 drawers. (6 are 4" high and 3 are 10" high.) The measurements of this unit are 72" w x 36" d x 34" h and it weighs 838 lbs. Each drawer has a key lock. [See More]

  • Features: FootRest; Drawers
  • Length: 72.0
  • Type: Assembly or Test Bench
  • Width: 36.0
Flexible Table Workstation -- F-107P Series
from RDM Industrial Products, Inc.

Durable Steel Frame Construction w/ Lower Crossmember (Can be used as a footrest). Adjustable-Height Main Work Surface. Adjustable-Height Overhead Shelf for Added Surface Space / Storage. Adjustable Fluorescent Light Boom (Front-to-Back). Standard Sizes: We are the manufacturer - Feel free to... [See More]

  • Features: Outlets (optional feature); ESD (optional feature); FootRest; KeyboardShelf (optional feature); Light (optional feature); Cabinets (optional feature); Drawers (optional feature); Tilting (optional feature)
  • Height: 30.0 to 36.0
  • Type: Cleanroom (optional feature); Electrical (optional feature); Packaging (optional feature)
  • Work Surface: Hardwood (optional feature); StainlessSteel (optional feature); PlasticMelamine (optional feature); Chemical Resistant, ESD/Static Control
Stainless Steel Standing Shop Desk -- 34-SD-AF-TD-280-SS
from Strong Hold Products

Our stainless steel standing shop desk has a sloped writing surface, 2 paper compartments, and 1 drawer 29" w x 20" d x 6" h and a lockable hasp. [See More]

  • Features: Shelves or Risers; FootRest; Drawers; Tilting
  • Length: 36.0
  • Type: Desk
  • Width: 28.0
Flow Rack Workstation -- FR-104P Series
from RDM Industrial Products, Inc.

Durable Steel Frame Construction w/ Lower Crossmember (Can be used as a footrest). Adjustable-Height Overhead Flow Rack Shelf or Shelves (Specify Quantity Desired). Adjustable (Front-to-Back) Fluorescent Lamp Fixture Boom. Standard Sizes: We are the manufacturer - Feel free to specify your custom... [See More]

  • Features: Shelves or Risers (optional feature); Outlets (optional feature); ESD (optional feature); FootRest; KeyboardShelf (optional feature); Light (optional feature); Cabinets (optional feature); Drawers (optional feature); Tilting (optional feature); Wire Chrome Shelves
  • Height: 30.0 to 36.0
  • Type: Cleanroom (optional feature); Electrical (optional feature); Packaging (optional feature)
  • Work Surface: Hardwood (optional feature); StainlessSteel (optional feature); PlasticMelamine; Chemical Resistant, ESD/Static Control
Stainless Steel Writing Table
from Strong Hold Products

This stainless steel writing table is 24" w x 18" d with an overall height of 52 1/2". The bottom shelf is fabricated from diamond tread plate. This unit weighs 76 lbs. [See More]

  • Features: FootRest; Tilting
  • Length: 24.0
  • Type: Desk
  • Width: 18.0
Heavy Duty Flat Table -- A-109PHD Series
from RDM Industrial Products, Inc.

Durable Steel Frame Construction w/ Lower Crossmember (Can be used as a footrest). Standard Sizes: We are the manufacturer - Feel free to specify your custom dimension requirements. above or choose from the following... "A" - 48", 60" & 72" Width (Right-to-Left). "B" - 30" & 36" Depth... [See More]

  • Features: Outlets (optional feature); ESD (optional feature); FootRest; KeyboardShelf (optional feature); Light (optional feature); Cabinets (optional feature); Drawers (optional feature); Tilting (optional feature)
  • Height: 30.0 to 36.0
  • Type: Heavyduty; Cleanroom (optional feature); Electrical (optional feature); Packaging (optional feature)
  • Work Surface: Hardwood (optional feature); StainlessSteel (optional feature); PlasticMelamine (optional feature); Chemical Resistant, ESD/Static Control
Large, Heavy-Duty Industrial Table -- A-109PCLG Series
from RDM Industrial Products, Inc.

For oversized items or loads greater than 1000 pounds... Durable Steel Frame Construction w/ Lower Crossmember (Can be used as a footrest). Standard Sizes: We are the manufacturer - Feel free to specify your custom dimension requirements. above or choose from the following... "A" - 48", 60" &... [See More]

  • Features: Outlets (optional feature); ESD (optional feature); FootRest; KeyboardShelf (optional feature); Light (optional feature); Cabinets (optional feature); Drawers (optional feature); Tilting (optional feature)
  • Height: 30.0 to 36.0
  • Type: Heavyduty; Cleanroom (optional feature); Electrical (optional feature); Packaging (optional feature)
  • Work Surface: Hardwood (optional feature); StainlessSteel (optional feature); PlasticMelamine (optional feature); Chemical Resistant, ESD/Static Control
Overhead Shelf Economy Workstation -- F-103PE Series
from RDM Industrial Products, Inc.

Durable Steel Frame Construction - Light Duty Usage (No Lower Crossmember). Overhead Shelf for Added Surface Space / Storage. Standard Sizes: We are the manufacturer - Feel free to specify your custom dimension requirements. above or choose from the following... "A" - 48", 60" & 72" Width... [See More]

  • Features: Outlets (optional feature); ESD (optional feature); FootRest; KeyboardShelf (optional feature); Light (optional feature); Cabinets (optional feature); Drawers (optional feature); Tilting (optional feature)
  • Height: 30.0 to 36.0
  • Type: Economy; Cleanroom (optional feature); Electrical (optional feature); Packaging (optional feature)
  • Work Surface: Hardwood (optional feature); StainlessSteel (optional feature); PlasticMelamine (optional feature); Chemical Resistant, ESD/Static Control
Overhead Shelf Workstation -- F-103P Series
from RDM Industrial Products, Inc.

Durable Steel Frame Construction w/ Lower Crossmember (Can be used as a footrest). Overhead Shelf for Added Surface Space / Storage. Standard Sizes: We are the manufacturer - Feel free to specify your custom dimension requirements. above or choose from the following... "A" - 48", 60" & 72" Width... [See More]

  • Features: Outlets (optional feature); ESD (optional feature); FootRest; KeyboardShelf (optional feature); Light (optional feature); Cabinets (optional feature); Drawers (optional feature); Tilting (optional feature)
  • Height: 30.0 to 36.0
  • Type: Cleanroom (optional feature); Electrical (optional feature); Packaging (optional feature)
  • Work Surface: Hardwood (optional feature); StainlessSteel (optional feature); PlasticMelamine (optional feature); Chemical Resistant, ESD/Static Control
Oversized Table w/ Multiple Overhead Shelves -- F-103PL/DS Series
from RDM Industrial Products, Inc.

Dual (or More) Overhead Shelves for Added Surface Space / Storage. Durable Steel Frame Construction w/ Lower Crossmember (Can be used as a footrest). Overhead Shelf for Added Surface Space / Storage. Standard Sizes: We are the manufacturer - Feel free to specify your custom dimension requirements. [See More]

  • Features: Adjustable; Shelves or Risers; Outlets (optional feature); FootRest; KeyboardShelf (optional feature); Light (optional feature); Cabinets (optional feature); Drawers (optional feature)
  • Height: 30.0 to 36.0
  • Type: Economy; Industrial (optional feature); Electrical (optional feature)
  • Work Surface: Hardwood (optional feature); StainlessSteel (optional feature); PlasticMelamine (optional feature)
Oversized Table w/ Overhead Shelf -- F-103PCLG Series
from RDM Industrial Products, Inc.

For oversized items or loads greater than 1000 pounds... Durable Steel Frame Construction w/ Lower Crossmember (Can be used as a footrest). Overhead Shelf for Added Surface Space / Storage. Standard Sizes: We are the manufacturer - Feel free to specify your custom dimension requirements. above or... [See More]

  • Features: Outlets (optional feature); ESD (optional feature); FootRest; KeyboardShelf (optional feature); Light (optional feature); Cabinets (optional feature); Drawers (optional feature); Tilting (optional feature)
  • Height: 30.0 to 36.0
  • Type: Heavyduty; Cleanroom (optional feature); Electrical (optional feature); Packaging (optional feature)
  • Work Surface: Hardwood (optional feature); StainlessSteel (optional feature); PlasticMelamine (optional feature); Chemical Resistant, ESD/Static Control