Desk Workbenches and Workstations (Industrial)

23 Results
Industrial Gear Motor for Height Adjustable Workstations -- TGM1 Series
from TiMOTION Technology

TiMOTION ’s TGM1 series gear motor was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external... [See More]

  • Type: Desk; Assembly or Test Bench (optional feature); Economy; Industrial (optional feature); Office; Electrical; LAN; Cubicles; Packaging; Ergonomic
Heavy Duty Work Station
from Equipto Electronics Corporation

The Heavy Duty Work Station product line offers superior strength and cable management. The Heavy Duty Work Station line is our heavy duty desk line. The desks are available with an electronic compartment, a drawer compartment, (2) electronic compartments, (1) electronic compartment and (1) drawer... [See More]

  • Type: Desk; Heavyduty; Electrical
  • Width: 19.0 to 24.0
  • Length: 26.0 to 30.0
  • Features: Cabinets
Corner Desk -- CDA58R
from Stanley Vidmar

Features: Variety of work surfaces including Hardwood, Plastic , and Stainless Steel. StaticGard workstation. Flurescent light with switch. Bookcase with two shelves [See More]

  • Type: Desk
  • Features: Corner; Light
  • Height: 44.0
Double Duty Desk -- 34-SD-DS-284
from Strong Hold Products

This desk works great for companies with 2 working shifts. First shift's valuables can be secured on 1 side; second shift on the other side. Each side has 2 adjustable shelves. [See More]

  • Type: Desk
  • Width: 28.0
  • Length: 36.0
  • Height: 54.0
Modular Desk/Workstation -- 1373-21
from Terra Universal, Inc.

A no-hassle, noncontaminating way to move your computer anywhere you need it!. Easy-to-clean electropolished 304 stainless steel surfaces meet the strictest particle standards. Includes ergonomic slide-out keyboard tray, 24" x 36" (610 mm x 914 mm) perforated monitor platform, and CPU cradle. [See More]

  • Type: Desk; 0
  • Width: 24.0
  • Length: 36.0
  • Work Surface: StainlessSteel
Eaton Compass Modular Desking System
from Eaton | Power Quality

It all starts with Compass' construction - a freestanding, steel-based design that exceeds industry requirements for strength and durability. Its modularity permits unlimited configuration possibilities to reflect the work styles of your people in open or private office settings. It is completely... [See More]

  • Type: Desk; Office; Cubicles; Ergonomic
  • Features: Adjustable; Rack; Shelves or Risers; Corner; Outlets; Modular; Cabinets; Drawers
  • Work Surface: PlasticMelamine; WoodLaminated
Industrial Gear Motor for Height Adjustable Workstations -- TGM2 Series
from TiMOTION Technology

The TGM2 series is TiMOTION ’s most powerful gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles... [See More]

  • Type: Desk; Assembly or Test Bench (optional feature); Economy; Industrial (optional feature); Office; Electrical; LAN; Cubicles; Packaging; Ergonomic
Quiptron Desks
from Equipto Electronics Corporation

Quiptron Desks bring the advantages of modular design to a wide variety of products including work stations, storage drawer compartments, pedestal compartments, angular work stations and a wide variety of accessories. Work Stations with both drawer compartments and EIA standard electronics... [See More]

  • Type: Desk
  • Features: Cabinets; Drawers
  • Work Surface: WoodLaminated
Straight Desk -- SDA30
from Stanley Vidmar

Features: Variety of work surfaces including Hardwood, Plastic , and Stainless Steel. StaticGard workstation. Flurescent light with switch. Bookcase with two shelves [See More]

  • Type: Desk
  • Height: 44.0
  • Width: 30.0
  • Work Surface: PlasticMelamine
Drawer Paper Compartment Desk -- 34-SD-280-3DB
from Strong Hold Products

This shop desk has multi-compartment storage. Paper compartments located above the sloped top and below the drawers. This unit has 3 drawers (29" w x 20" d x 6" h) with a weight capacity of 225 pounds each. [See More]

  • Type: Desk
  • Width: 28.0
  • Length: 36.0
  • Height: 54.0
Eaton Graphics and CAD Cart
from Eaton | Power Quality

Accommodates large dual CRT or flat screen monitors. Provides undersurface shelf for CPU and peripherals. Order keyboard/mouse platform accessories separately [See More]

  • Type: Desk; Industrial
  • Width: 38.0 to 48.0
  • Length: 30.0
  • Height: 29.0
Industrial Gear Motor for Height Adjustable Workstations -- TGM3 Series
from TiMOTION Technology

The TGM3 series is TiMOTION's compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through... [See More]

  • Type: Desk; Assembly or Test Bench (optional feature); Economy; Industrial (optional feature); Office; Electrical; LAN; Cubicles; Packaging; Ergonomic
File Drawer Desk -- 34-SD-TD-280-2FD
from Strong Hold Products

An all-welded, durable shop desk with multiple storage areas. 2 file drawer storage, (13 1/4" w x 24" d x 11 1/2" h ? weight capacity 300 lbs. each) open area for larger tools, full width drawer (29" w x 20" d x 6" h ? weight capacity 225 lbs.), paper compartment, and slope top. [See More]

  • Type: Desk
  • Width: 28.0
  • Length: 36.0
  • Height: 54.0
Eaton LINX® Modular Desking System with TechOrganizer
from Eaton | Power Quality

TechOrganizer easily attaches to the top of a LINX worksurface to provide superior storage and organization for a multitude of applications. No other system offers the flexibility, ergonomics and breadth of components to address the needs of your technical environment. Available in four heights:... [See More]

  • Type: Desk
  • Height: 16.0 to 48.0
  • Width: 24.0 to 72.0
  • Features: Rack; Modular
Industrial Gear Motor for Height Adjustable Workstations -- TGM4 Series
from TiMOTION Technology

The TGM4 series is TiMOTION ’s compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles... [See More]

  • Type: Desk; Assembly or Test Bench (optional feature); Economy; Industrial (optional feature); Office; Electrical; LAN; Cubicles; Packaging; Ergonomic
Foreman's Cabinet Desk -- 34-SD-282
from Strong Hold Products

This foreman's cabinet desk is our durable 12- gauge top of the line. Sloped writing surface, top paper compartment and inside storage with 2 adjustable shelves. [See More]

  • Type: Desk
  • Width: 28.0
  • Length: 36.0
  • Height: 54.0
Eaton LINX® Modular Desking System
from Eaton | Power Quality

One furniture line really can do it all! LINX ® modular furniture is different from conventional office lines. It is not a panel-based system, but a freestanding technical desking platform. This kind of construction gives you and your facility planners the ultimate flexibility in creating a... [See More]

  • Type: Desk; Office; Cubicles
  • Features: Shelves or Risers; Corner; Modular; Cabinets; TackBoard
Industrial Gear Motor for Height Adjustable Workstations -- TGM7 Series
from TiMOTION Technology

The TGM7 series is TiMOTION ’s compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles... [See More]

  • Type: Desk; Assembly or Test Bench (optional feature); Economy; Industrial (optional feature); Office; Electrical; LAN; Cubicles; Packaging; Ergonomic
Mobile Shop Desk -- 34-SD-TD-281-CA
from Strong Hold Products

Has all the features of a stationary shop desk, with all the mobility of a cart. Design features include a slope top, paper compartment, drawer, adjustable shelf and a handle for maneuverability. 2 swivel and 2 rigid, 2" mold-on-rubber casters with brake. [See More]

  • Type: Desk
  • Width: 28.0
  • Length: 36.0
  • Height: 54.0
Eaton LMS™ Lab Management System
from Eaton | Power Quality

Advancing technology presents increasing demands on the support structures used to secure equipment and hardware. Totally modular, LMS is easily reconfigured, so as your hardware requirements change, so can your LMS unit. Available in 9 widths & 4 heights. Subdivided frame with over 1,000... [See More]

  • Type: Desk; Office
  • Features: Shelves or Risers; Corner; FootRest; KeyboardShelf; Modular; Cabinets
Industrial Lifting Columns for Ergonomic Workstations -- TL3 Series
from TiMOTION Technology

The TL3 columns from TiMOTION are made up of three extruded aluminum tubes of rectangular shape that give the system great stability and a high stroke with reduced retracted length. This electric lifting column allows for an easy integration into many height adjustable applications. General... [See More]

  • Type: Desk; Assembly or Test Bench; Economy; Heavyduty; Cleanroom (optional feature); Industrial; Office; Electrical; LAN; Cubicles; Packaging; Ergonomic
Multi-Person Locker Desk -- 34-SD-4D-TD-280
from Strong Hold Products

This multi-person shop desk can be shared by work leaders and employees. Each individual compartment is 14 3/4" w and 10 1/2" h. A full width drawer (29" w x 20" d x 6" h) is located above the personal storage areas and has a 225-pound capacity. [See More]

  • Type: Desk
  • Width: 28.0
  • Length: 36.0
  • Height: 54.0
Eaton Profile Genesys Command Console
from Eaton | Power Quality

Eaton's Profile Genesys supports high-density flat panel display (FPD) applications in multiple command and control markets. Design Freedom: Open design consistent with contemporary furniture. Freeform shape building —graceful arcs and curves can be achieved using standard and custom... [See More]

  • Type: Desk; Office; Ergonomic
  • Features: Adjustable; Rack; Shelves or Risers; Corner; Modular; Cabinets