Back Rack Workbenches and Workstations (Industrial)

21 Results
Eaton Compass Modular Desking System
from Eaton | Power Quality

It all starts with Compass' construction - a freestanding, steel-based design that exceeds industry requirements for strength and durability. Its modularity permits unlimited configuration possibilities to reflect the work styles of your people in open or private office settings. It is completely... [See More]

  • Features: Adjustable; Rack; Shelves or Risers; Corner; Outlets; Modular; Cabinets; Drawers
  • Work Surface: PlasticMelamine; WoodLaminated
  • Type: Desk; Office; Cubicles; Ergonomic
Cabinet Workstation w/ Upper Compartment -- 62.6-WB/PB-364
from Strong Hold Products

If your requirements put you in the need for additional light as well as additional electrical outlets, then this cabinet will fit your needs. It also has a peg board back for hanging tools to help organize any shop. There are two adjustable shelves behind each door. Each lower compartment locks... [See More]

  • Features: Rack; Outlets; Light; Cabinets
  • Length: 72.0
  • Type: Assembly or Test Bench
  • Width: 36.0
Table Frame 4 E 1200 FIFO 120V -- 0.0.668.01
from item America, LLC

Work bench 4 E FIFO – a logical and efficient combination of work bench and FIFO rack. Strong, ergonomic and bespoke. Use compatible elements from the Lean Production Building Kit System to design your own customised material supply and container return systems. This robust bench features an... [See More]

  • Features: Adjustable; Rack
  • Length: 47.2
  • Type: Work Bench System; Ergonomic
  • Width: 50.4
Equipment Rack Workstation -- ER-108P Series
from RDM Industrial Products, Inc.

Open Frame Architecture Equipment Rack - Accommodates industry standard EIA 19" wide equipment. 24" wide EIA industry standard also available... Durable Steel Frame Construction w/ Lower Crossmember (Can be used as a footrest). Standard Sizes: We are the manufacturer - Feel free to specify your... [See More]

  • Features: Rack; Shelves or Risers; Outlets (optional feature); ESD (optional feature); FootRest; KeyboardShelf (optional feature); Light (optional feature); Cabinets (optional feature); Drawers (optional feature); Tilting (optional feature)
  • Height: 30.0 to 36.0
  • Type: Cleanroom (optional feature); Industrial (optional feature); Electrical (optional feature); Packaging (optional feature); Equipment Rack Workstation
  • Work Surface: Hardwood (optional feature); StainlessSteel (optional feature); PlasticMelamine (optional feature); Chemical Resistant, ESD/Static Control
Eaton LINX® Modular Desking System with TechOrganizer
from Eaton | Power Quality

TechOrganizer easily attaches to the top of a LINX worksurface to provide superior storage and organization for a multitude of applications. No other system offers the flexibility, ergonomics and breadth of components to address the needs of your technical environment. Available in four heights:... [See More]

  • Features: Rack; Modular
  • Width: 24.0 to 72.0
  • Type: Desk
  • Height: 16.0 to 48.0
Cabinet Workstation With Accessories -- 63-WB-303-6DB-12B
from Strong Hold Products

Strong Hold's Cabinet Workstation with Accessories has endless possibilities. Its many features include 6 drawers (2) 6" h and (4) 3" h, 2 adjustable shelves behind the door with a 3-point locking system, 1 adjustable shelf that is located under the drawers for easy access storage, 12 small bins for... [See More]

  • Features: Rack; Outlets; StorageBins; Cabinets; Drawers
  • Length: 72.0
  • Type: Assembly or Test Bench
  • Width: 30.0
Table Frame E 1200 -- 0.0.633.78
from item America, LLC

Work bench E – ideal for operational workstations in production, maintenance and customer service. Electrical height adjustment gives users added flexibility in finding the working posture that best suits them. The memory function makes it easy to operate the height-adjustment system, while... [See More]

  • Features: Adjustable; Rack; ESD
  • Length: 47.2
  • Type: Work Bench System
  • Width: 31.1
Eaton PC Cart
from Eaton | Power Quality

Provides ergonomic accommodation for personal computers, printers, peripherals and supplies in a minimal footprint. Accepts optional CPU holders for added convenience and space savings Order keyboard/mouse platform accessories separately [See More]

  • Features: Adjustable; Rack; Shelves or Risers; Casters; FootRest; KeyboardShelf
  • Length: 30.0
  • Type: Industrial; Ergonomic
  • Width: 26.0 to 32.0
Cabinet Workstation With Mobility -- 63-WB-360-3DB-4SOS
from Strong Hold Products

Like the Cabinet Workstation with Accessories this unit has endless possibilities ? but on the go. This particular unit has 3 drawers that are 6" high and each has its own partition and divider modular configuration. It also features 4 slide out shelves, pegboard, bracket, electrical outlet, and 2... [See More]

  • Features: Rack; Casters; Outlets; Cabinets; Drawers
  • Length: 72.0
  • Type: Assembly or Test Bench
  • Width: 36.0
Table Frame F 1200 -- 0.0.633.79
from item America, LLC

Work bench F – simple, flexible, cost-effective and ergonomic. Incorporating stepless manual height adjustment, this bench can be used flexibly as a sitting or standing workstation. Select your custom work bench from our standard portfolio of three possible widths and two depths or opt for... [See More]

  • Features: Adjustable; Rack; Shelves or Risers; ESD (optional feature)
  • Length: 47.2
  • Type: Work Bench System; Ergonomic
  • Width: 27.2
Eaton Profile Genesys Command Console
from Eaton | Power Quality

Eaton's Profile Genesys supports high-density flat panel display (FPD) applications in multiple command and control markets. Design Freedom: Open design consistent with contemporary furniture. Freeform shape building —graceful arcs and curves can be achieved using standard and custom... [See More]

  • Features: Adjustable; Rack; Shelves or Risers; Corner; Modular; Cabinets
  • Type: Desk; Office; Ergonomic
Pegboard Shop Table -- T6036-PBB-UHMW-HKS
from Strong Hold Products

Bin size (34) 4 1/8" w x 7 3/8" d x 3" h. Shelf capacity 2050 lbs [See More]

  • Features: Rack
  • Length: 60.0
  • Type: Assembly or Test Bench
  • Width: 36.0
Table Frame F 2 F 1200 -- 0.0.644.39
from item America, LLC

Work bench F 2 F is a space-saving solution that does not compromise on legroom or ergonomics for users. A single pair of columns supports two table tops. However, you could also opt for just one table top and use the stable cantilever feet to support additional structures built onto the rear of the... [See More]

  • Features: Adjustable; Rack
  • Length: 47.2 to 70.9
  • Type: Work Bench System; Ergonomic
  • Width: 23.6 to 29.5
Eaton Profile® Console System
from Eaton | Power Quality

Revolutionary in design and construction, the ergonomic Profile Console is an ultra-durable steel frame system for an unlimited variety of work applications and environments. The flexibility and versatility make it the perfect flat panel display console. Unique core design can be configured for... [See More]

  • Features: Adjustable; Rack; Shelves or Risers; Corner; KeyboardShelf; Modular; Cabinets
  • Type: Desk; Office; Cubicles; Ergonomic
Site Workstation -- 87.6-WBMT-366-CA
from Strong Hold Products

Features open lower compartment with double doors. Upper portion of unit will have pegboard in center with flourescent light fixture above and (3) shelves on each side. [See More]

  • Features: Back or End Stops; Rack; Shelves or Risers; Casters; Light; Cabinets
  • Length: 96.0
  • Type: Assembly or Test Bench
  • Width: 36.0
Table Upright F 2 F 1200 -- 0.0.644.29
from item America, LLC

Work bench F 2 F can be fitted with a suitable table Upright and Overhang to enable optimum positioning of materials and tools in the handling area. The height and reach of the Overhang are infinitely adjustable. Installing an additional profile set (3) enables users to create entirely separate... [See More]

  • Features: Rack
  • Length: 47.2
  • Type: Work Bench System
  • Height: 43.3
TechBench™ and TechOrganizer™
from Eaton | Power Quality

Eaton's workbench systems for manufacturing environments provide heavy-duty support of equipment above and below the benchtop ... offering more effective use of the individual workspace as well as your facility's square footage. Organizes equipment and tools for more efficient employee access. [See More]

  • Features: Rack; Shelves or Risers; Casters; KeyboardShelf; Modular; Cabinets
  • Type: Heavyduty; Industrial
Small Parts Shop Table -- T7236-34B-PB
from Strong Hold Products

Bin size (34) 4 1/8" w x 7 3/8" d x 3" h. Shelf capacity 2050 lbs [See More]

  • Features: Rack; Shelves or Risers
  • Length: 72.0
  • Type: Assembly or Test Bench
  • Width: 36.0
Table Upright F 2 F 1200, additional Profile Set -- 0.0.647.23
from item America, LLC

Work bench F 2 F can be fitted with a suitable table Upright and Overhang to enable optimum positioning of materials and tools in the handling area. The height and reach of the Overhang are infinitely adjustable. Installing an additional profile set (3) enables users to create entirely separate... [See More]

  • Features: Rack
  • Length: 47.2
  • Type: Work Bench System
  • Height: 43.3
Triple Shift Work Station with Bins -- 92.10-3MS-302-4DB-RS-BS-DIV
from Strong Hold Products

108" x 30" x 34". OAH: 52". Doors: 3. Shelves: 2. Drawers: 4. Small Bin Count: 96 [See More]

  • Features: Back or End Stops; Rack; Shelves or Risers; StorageBins; Cabinets; Drawers
  • Length: 108.0
  • Type: Assembly or Test Bench
  • Width: 30.0
Workstation with Large Drawers -- 53-1UC-300-3DB-MT-FL-SG
from Strong Hold Products

60" x 30" x 36". OAH: 78". Drawers: 3 [See More]

  • Features: Back or End Stops; Rack; Shelves or Risers; Outlets; Light; Drawers
  • Length: 60.0
  • Type: Assembly or Test Bench
  • Width: 30.0