Tilting Work surface Workbenches and Workstations (Industrial)

7 Results
Drawer Paper Compartment Desk -- 34-SD-280-3DB
from Strong Hold Products

This shop desk has multi-compartment storage. Paper compartments located above the sloped top and below the drawers. This unit has 3 drawers (29" w x 20" d x 6" h) with a weight capacity of 225 pounds each. [See More]

  • Features: Shelves or Risers; Drawers; Tilting
  • Length: 36.0
  • Type: Desk
  • Width: 28.0
File Drawer Desk -- 34-SD-TD-280-2FD
from Strong Hold Products

An all-welded, durable shop desk with multiple storage areas. 2 file drawer storage, (13 1/4" w x 24" d x 11 1/2" h ? weight capacity 300 lbs. each) open area for larger tools, full width drawer (29" w x 20" d x 6" h ? weight capacity 225 lbs.), paper compartment, and slope top. [See More]

  • Features: Shelves or Risers; Cabinets; Drawers; Tilting
  • Length: 36.0
  • Type: Desk
  • Width: 28.0
Foreman's Cabinet Desk -- 34-SD-282
from Strong Hold Products

This foreman's cabinet desk is our durable 12- gauge top of the line. Sloped writing surface, top paper compartment and inside storage with 2 adjustable shelves. [See More]

  • Features: Shelves or Risers; Cabinets; Tilting
  • Length: 36.0
  • Type: Desk
  • Width: 28.0
Mobile Shop Desk -- 34-SD-TD-281-CA
from Strong Hold Products

Has all the features of a stationary shop desk, with all the mobility of a cart. Design features include a slope top, paper compartment, drawer, adjustable shelf and a handle for maneuverability. 2 swivel and 2 rigid, 2" mold-on-rubber casters with brake. [See More]

  • Features: Shelves or Risers; Casters; Cabinets; Drawers; Tilting
  • Length: 36.0
  • Type: Desk
  • Width: 28.0
Shop Desk w/ Drawers & Upper Compartment -- 56-SD-UC-320-7DB-FL-11VD
from Strong Hold Products

60" x 32" x 72". Doors: 3. Drawers: 7 [See More]

  • Features: Cabinets; Drawers; Tilting
  • Length: 60.0
  • Type: Desk
  • Width: 32.0
Stainless Steel Standing Shop Desk -- 34-SD-AF-TD-280-SS
from Strong Hold Products

Our stainless steel standing shop desk has a sloped writing surface, 2 paper compartments, and 1 drawer 29" w x 20" d x 6" h and a lockable hasp. [See More]

  • Features: Shelves or Risers; FootRest; Drawers; Tilting
  • Length: 36.0
  • Type: Desk
  • Width: 28.0
Stainless Steel Writing Table
from Strong Hold Products

This stainless steel writing table is 24" w x 18" d with an overall height of 52 1/2". The bottom shelf is fabricated from diamond tread plate. This unit weighs 76 lbs. [See More]

  • Features: FootRest; Tilting
  • Length: 24.0
  • Type: Desk
  • Width: 18.0