Storage Cabinet(s) Workbenches and Workstations (Industrial)

46 Results
Eaton Compass Modular Desking System
from Eaton | Power Quality

It all starts with Compass' construction - a freestanding, steel-based design that exceeds industry requirements for strength and durability. Its modularity permits unlimited configuration possibilities to reflect the work styles of your people in open or private office settings. It is completely... [See More]

  • Features: Adjustable; Rack; Shelves or Risers; Corner; Outlets; Modular; Cabinets; Drawers
  • Work Surface: PlasticMelamine; WoodLaminated
  • Type: Desk; Office; Cubicles; Ergonomic
Work Bench/Table -- 3548X
from Greenlee Textron, Inc.

CABINET TYPE. 48 INCH TOP WIDTH. 30 INCH MAX. HEIGHT. 20 CU FT LOAD RATING. 24 INCH TOP DEPTH. EXCLUDES HEAVY DUTY CHAIN VISE [See More]

  • Features: Cabinets
  • Width: 48.0
  • Length: 24.0
  • Height: 30.0
Compact Workbenches
from LISTA AG

LISTA compact workbenches are versatile and can be loaded with up to 1500 kg. This is made possible by the high material quality as well as tightly welded joints which withstand heavy everyday use in the workshop and production without any problems. Benefits. Three different workbench tops. [See More]

  • Features: Adjustable; Shelves or Risers; Outlets; Modular; Cabinets; Drawers
  • Length: 27.6
  • Type: Assembly or Test Bench
  • Width: 39.4 to 118.1
CNC Workstation / Toolholder - 30 Taper -- EDP#77230
from Huot Manufacturing

The Huot Workstation provides a solid, stable work location with plenty of functional top surface space. Everything you need to be productive is stored and organized right at your fingertips, with the ability to lock it up when finished. The Huot Workstation was designed with a machine shop... [See More]

  • Features: Cabinets; Drawers
  • Work Surface: Hardwood
  • Type: Machine Shop Workbench
CABINET AND DRAWER WORK BENCHES -- HCB-2860-S
from C & C Lift Truck, Inc.

Four drawer and door units can be ordered in any combination to form an overall base. Drawer units are designed with 20 gauge steel on full extension ball bearing steel slides. Each is equipped with a padlock loop and small parts tray. Door cabinets include keyed handle and adjustable shelf. HFDB... [See More]

  • Features: Cabinets; Drawers
  • Width: 60.0
  • Length: 28.0
  • Work Surface: Steel
Heavy Duty Work Station
from Equipto Electronics Corporation

The Heavy Duty Work Station product line offers superior strength and cable management. The Heavy Duty Work Station line is our heavy duty desk line. The desks are available with an electronic compartment, a drawer compartment, (2) electronic compartments, (1) electronic compartment and (1) drawer... [See More]

  • Features: Cabinets
  • Length: 26.0 to 30.0
  • Type: Desk; Heavyduty; Electrical
  • Width: 19.0 to 24.0
CABINET STYLE WORKBENCHES -- HCW3060D226
from Southland Equipment Service

All-welded with 1 " square tube 18 ga. framework and sheet metal panels. Versatile and durable Cabinet Workbenches are ideal for tool shops, production and warehouse area or general office environments. All doors have locking handles, keyed alike. Adjustable 16 ga. steel interior shelves. [See More]

  • Features: Cabinets; Drawers
  • Width: 30.0
  • Length: 60.0
  • Height: 34.0
Mobile Work Center -- 1306-84
from Terra Universal, Inc.

Fast, efficient lab installation. Easy reconfiguration. Flexible door, drawer and cabinet designs. Corrosion-proof, noncontaminating polymer construction. Greater storage density in a smaller footprint. Starsys Mobile Work Centers allow you to enhance lab productivity and space efficiency by... [See More]

  • Features: Back or End Stops; Casters; Modular; Cabinets; Stringer
  • Length: 43.4
  • Type: Assembly or Test Bench; Mobile bench
  • Width: 28.6
4-Employee Personal Workstation -- 7.56.6-244-8DB-4D
from Strong Hold Products

Workstation features (4) 5" h and (4) 9" h drawers and (4) individual compartments overhead. [See More]

  • Features: Back or End Stops; Shelves or Risers; Cabinets; Drawers
  • Length: 89.0
  • Type: Assembly or Test Bench
  • Width: 24.0
Eaton LINX® Modular Desking System
from Eaton | Power Quality

One furniture line really can do it all! LINX ® modular furniture is different from conventional office lines. It is not a panel-based system, but a freestanding technical desking platform. This kind of construction gives you and your facility planners the ultimate flexibility in creating a... [See More]

  • Features: Shelves or Risers; Corner; Modular; Cabinets; TackBoard
  • Type: Desk; Office; Cubicles
System Workbenches
from LISTA AG

Benefits. High load-bearing capacity up to 1.0 t for the stationary model with evenly distributed load. Smooth-running drawers with 70 kg supported load (30 kg when used as mobile storage). Pre-assembled. Key Lock locking system. Many optional add-ons. Mobile workbenches with individual pull-out... [See More]

  • Features: Casters; Modular; Cabinets; Drawers
  • Length: 27.6
  • Type: Assembly or Test Bench
  • Width: 49.2 to 78.7
CNC Workstation / Toolholder - 40 Taper -- EDP#77240
from Huot Manufacturing

The Huot Workstation provides a solid, stable work location with plenty of functional top surface space. Everything you need to be productive is stored and organized right at your fingertips, with the ability to lock it up when finished. The Huot Workstation was designed with a machine shop... [See More]

  • Features: Cabinets; Drawers
  • Work Surface: Hardwood
  • Type: Machine Shop Workbench
CABINET DRAWER WORK BENCH -- HW-3060-CD
from C & C Lift Truck, Inc.

Provides a large working space with large storage area. There are three drawers mounted side by side with cylinder locks. Cabinet features two doors, a keyed handle and one centered fixed shelf. Comes with 1-3/4 " thick hardwood top. Optional steel, composition or laminate top, side and... [See More]

  • Features: Cabinets; Drawers
  • Width: 60.0
  • Length: 30.0
  • Work Surface: Hardwood
Quiptron Desks
from Equipto Electronics Corporation

Quiptron Desks bring the advantages of modular design to a wide variety of products including work stations, storage drawer compartments, pedestal compartments, angular work stations and a wide variety of accessories. Work Stations with both drawer compartments and EIA standard electronics... [See More]

  • Features: Cabinets; Drawers
  • Work Surface: WoodLaminated
  • Type: Desk
Polypropylene Casework -- 2902-74
from Terra Universal, Inc.

All-polypropylene construction makes these units ideal for general laboratory work, including operations with acids. Includes four sliding drawers; order sink and gooseneck separately. Dimensions: 60"W x 30"D x 30"H (1524 mm x 762 mm x 762 mm), floor to top. [See More]

  • Features: Sanitary; Cabinets; Drawers
  • Length: 30.0
  • Type: Assembly or Test Bench; Acid station
  • Width: 60.0
Body Shop Workstation -- 86-200-10DB-4D
from Strong Hold Products

Workstation features (4) 4" h and (6) 6" h drawers and (4) individual compartments overhead. [See More]

  • Features: Back or End Stops; Shelves or Risers; Cabinets; Drawers
  • Length: 96.0
  • Type: Assembly or Test Bench
  • Width: 20.0
Eaton LMS™ Lab Management System
from Eaton | Power Quality

Advancing technology presents increasing demands on the support structures used to secure equipment and hardware. Totally modular, LMS is easily reconfigured, so as your hardware requirements change, so can your LMS unit. Available in 9 widths & 4 heights. Subdivided frame with over 1,000... [See More]

  • Features: Shelves or Risers; Corner; FootRest; KeyboardShelf; Modular; Cabinets
  • Type: Desk; Office
Test and Inspection Workstations
from LISTA AG

Modern industrial production cannot do without reliable quality assurance. The Quality Stations and computer cabinets provide the suitable infrastructure for everincreasing quality demands. It is imperative to check the quality of every step in the value chain in a decentralised and continuous... [See More]

  • Features: Shelves or Risers; Casters; KeyboardShelf; Light; Cabinets
  • Length: 22.5 to 28.5
  • Type: Assembly or Test Bench; Industrial
  • Height: 57.1 to 62.5
CABINET WORK BENCHES -- HCS-2860
from C & C Lift Truck, Inc.

Customized work bench to fit your needs. Sliding doors are factory installed and equipped with cylinder lock and 2 keys. Shelves are adjustable on 4 " centers. Optional high pressure laminate or composition top, side and back stops, bench risers and extra shelves available - contact dealer for... [See More]

  • Features: Cabinets
  • Width: 60.0
  • Length: 28.0
  • Work Surface: Steel
Cabinet Workbench -- 63-361-MT
from Strong Hold Products

Enclosed workstation is constructed of 12-gauge steel and includes a full-length maple top. The lower compartment has a full width adjustable shelf for supply storage. Workstations greater than 6? wide require a double shift design consisting of 2 doors each with a locking handle and a shelf. [See More]

  • Features: Cabinets
  • Length: 72.0
  • Type: Assembly or Test Bench
  • Width: 36.0
Eaton Profile Genesys Command Console
from Eaton | Power Quality

Eaton's Profile Genesys supports high-density flat panel display (FPD) applications in multiple command and control markets. Design Freedom: Open design consistent with contemporary furniture. Freeform shape building —graceful arcs and curves can be achieved using standard and custom... [See More]

  • Features: Adjustable; Rack; Shelves or Risers; Corner; Modular; Cabinets
  • Type: Desk; Office; Ergonomic
MOBILE CABINETS & WORKBENCHES -- HJD236-U5
from C & C Lift Truck, Inc.

12 gauge shelves, with 14 gauge sides on cabinets. Drawers and doors keyed alike - includes 2 keys per lock. 1,200 lb. capacity. Durable all-welded construction, except bolt on 5 " x 1-1/4 " urethane casters. Lockable drawers measure 5 "H. x 16 "W. x 20 "D. Powder coated... [See More]

  • Features: Cabinets
  • Width: 24.0
  • Length: 36.0
  • Height: 38.0
Cabinet Workbench With Bi-fold Doors -- 53-361-MT-BFD
from Strong Hold Products

This enclosed workstation has the same features as our Standard Cabinet Workbench but shown here with bi-fold doors. The space saving bi-fold doors allows the cabinet to be fully accessible while saving the extra floor space if the doors were fully extended. [See More]

  • Features: Cabinets
  • Length: 60.0
  • Type: Assembly or Test Bench
  • Width: 36.0
Eaton Profile® Console System
from Eaton | Power Quality

Revolutionary in design and construction, the ergonomic Profile Console is an ultra-durable steel frame system for an unlimited variety of work applications and environments. The flexibility and versatility make it the perfect flat panel display console. Unique core design can be configured for... [See More]

  • Features: Adjustable; Rack; Shelves or Risers; Corner; KeyboardShelf; Modular; Cabinets
  • Type: Desk; Office; Cubicles; Ergonomic
MOBILE CABINETS & WORKBENCHES -- HJE236-U5
from C & C Lift Truck, Inc.

12 gauge shelves, with 14 gauge sides on cabinets. Drawers and doors keyed alike - includes 2 keys per lock. 1,200 lb. capacity. Durable all-welded construction, except bolt on 5 " x 1-1/4 " urethane casters. Lockable drawers measure 5 "H. x 16 "W. x 20 "D. Powder coated... [See More]

  • Features: Cabinets
  • Width: 24.0
  • Length: 36.0
  • Height: 38.0
Cabinet Workbench With Hidden Drawer Storage -- 52.4-DS-363-4DB
from Strong Hold Products

Cabinet Workbench with Hidden Drawer Storage has (4) 5" high drawers and 3 adjustable shelves, all concealed behind their own 3-point locking door. Drawers can include partitions and dividers upon request. [See More]

  • Features: Cabinets; Drawers
  • Length: 60.0
  • Type: Assembly or Test Bench
  • Width: 36.0
Eaton Storage Cart
from Eaton | Power Quality

Top shelf accommodates up to a 95 lb. presentation screen. Includes overhead locking compartment for enclosed storage of materials. [See More]

  • Features: Casters; Cabinets
  • Length: 30.0
  • Type: Office
  • Width: 32.0
Cabinet Workbench With Maple Top -- 4.2.10-WB-300-2DB-MT
from Strong Hold Products

Cabinet Workbench with Maple Top is constructed from 12-gauge steel. It features (2) 6" high drawers and a 1 3/4" maple block top that is enclosed with a 3" lip on the sides and back of the workbench. The bottom is enclosed for extra security of machine and hand tools. [See More]

  • Features: Back or End Stops; Cabinets
  • Length: 50.0
  • Type: Assembly or Test Bench
  • Width: 30.0
TechBench™ and TechOrganizer™
from Eaton | Power Quality

Eaton's workbench systems for manufacturing environments provide heavy-duty support of equipment above and below the benchtop ... offering more effective use of the individual workspace as well as your facility's square footage. Organizes equipment and tools for more efficient employee access. [See More]

  • Features: Rack; Shelves or Risers; Casters; KeyboardShelf; Modular; Cabinets
  • Type: Heavyduty; Industrial
Cabinet Workbench-Half Width Drawers -- 63-242-6/5DB
from Strong Hold Products

Strong Hold's Custom Cabinet Workbench with Half-Width Drawers is constructed from 12-gauge steel and features a 7-gauge steel top. The right side of the workbench has 2 adjustable shelves behind a set of lockable doors. The left side has 6 drawers that are each 5" in height. [See More]

  • Features: Cabinets; Drawers
  • Length: 73.0
  • Type: Assembly or Test Bench
  • Width: 25.0
Cabinet Workstation w/ Upper Compartment -- 45-UC-301-FL
from Strong Hold Products

Modify your workstation to include a fluorecent light fixture for those darker areas or those areas that just need more light. [See More]

  • Features: Shelves or Risers; Light; Cabinets
  • Length: 48.0
  • Type: Assembly or Test Bench
  • Width: 30.0
Cabinet Workstation w/ Upper Compartment -- 62.6-WB/PB-364
from Strong Hold Products

If your requirements put you in the need for additional light as well as additional electrical outlets, then this cabinet will fit your needs. It also has a peg board back for hanging tools to help organize any shop. There are two adjustable shelves behind each door. Each lower compartment locks... [See More]

  • Features: Rack; Outlets; Light; Cabinets
  • Length: 72.0
  • Type: Assembly or Test Bench
  • Width: 36.0
Cabinet Workstation w/ Upper Compartment -- 65-UC-301-28B
from Strong Hold Products

Customize your workstation to fit your particular work environment. Whether you add bins to the upper compartment as shown on this model. [See More]

  • Features: StorageBins; Cabinets
  • Length: 72.0
  • Type: Assembly or Test Bench
  • Width: 30.0
Cabinet Workstation With Accessories -- 63-WB-303-6DB-12B
from Strong Hold Products

Strong Hold's Cabinet Workstation with Accessories has endless possibilities. Its many features include 6 drawers (2) 6" h and (4) 3" h, 2 adjustable shelves behind the door with a 3-point locking system, 1 adjustable shelf that is located under the drawers for easy access storage, 12 small bins for... [See More]

  • Features: Rack; Outlets; StorageBins; Cabinets; Drawers
  • Length: 72.0
  • Type: Assembly or Test Bench
  • Width: 30.0
Cabinet Workstation With Mobility -- 63-WB-360-3DB-4SOS
from Strong Hold Products

Like the Cabinet Workstation with Accessories this unit has endless possibilities ? but on the go. This particular unit has 3 drawers that are 6" high and each has its own partition and divider modular configuration. It also features 4 slide out shelves, pegboard, bracket, electrical outlet, and 2... [See More]

  • Features: Rack; Casters; Outlets; Cabinets; Drawers
  • Length: 72.0
  • Type: Assembly or Test Bench
  • Width: 36.0
Cabinet Workstations-Upper Compartment -- 65-UC-301
from Strong Hold Products

Strong Hold's Cabinet Workstation with Upper Compartment adds "Simple and Smart" to any work area. This unit features a large bottom compartment with a full width adjustable shelf. The top offers additional storage options with its 2 smaller compartments. The versatility of this workstation is... [See More]

  • Features: Shelves or Risers; Cabinets
  • Length: 72.0
  • Type: Assembly or Test Bench
  • Width: 30.0
Corner Workstation -- 93.1-WB-360-SS
from Strong Hold Products

This workstation is ideal for assembling and packaging facilities. This unit has ample space in the extended riser shelf and 1 compartment below with an adjustable shelf and the other compartment can be locked with a padlock. This particular workstation ships in 2 pieces and is easily bolted... [See More]

  • Features: Shelves or Risers; Corner; Cabinets
  • Length: 96.0
  • Type: Assembly or Test Bench
  • Width: 36.0
Double Duty Desk -- 34-SD-DS-284
from Strong Hold Products

This desk works great for companies with 2 working shifts. First shift's valuables can be secured on 1 side; second shift on the other side. Each side has 2 adjustable shelves. [See More]

  • Features: Shelves or Risers; Cabinets
  • Length: 36.0
  • Type: Desk
  • Width: 28.0
File Drawer Desk -- 34-SD-TD-280-2FD
from Strong Hold Products

An all-welded, durable shop desk with multiple storage areas. 2 file drawer storage, (13 1/4" w x 24" d x 11 1/2" h ? weight capacity 300 lbs. each) open area for larger tools, full width drawer (29" w x 20" d x 6" h ? weight capacity 225 lbs.), paper compartment, and slope top. [See More]

  • Features: Shelves or Risers; Cabinets; Drawers; Tilting
  • Length: 36.0
  • Type: Desk
  • Width: 28.0
Foreman's Cabinet Desk -- 34-SD-282
from Strong Hold Products

This foreman's cabinet desk is our durable 12- gauge top of the line. Sloped writing surface, top paper compartment and inside storage with 2 adjustable shelves. [See More]

  • Features: Shelves or Risers; Cabinets; Tilting
  • Length: 36.0
  • Type: Desk
  • Width: 28.0
Mobile Cabinet Workbench -- 62.2-360-CSU-4DB-CA
from Strong Hold Products

Strong Hold's Custom Mobile Cabinet Workbench with (4) 6" high key lock drawers. This unit has 2 swivel and 2 rigid casters and a push handle for mobility. [See More]

  • Features: Back or End Stops; Casters; Cabinets; Drawers
  • Length: 72.0
  • Type: Assembly or Test Bench
  • Width: 36.0
Mobile Shop Desk -- 34-SD-TD-281-CA
from Strong Hold Products

Has all the features of a stationary shop desk, with all the mobility of a cart. Design features include a slope top, paper compartment, drawer, adjustable shelf and a handle for maneuverability. 2 swivel and 2 rigid, 2" mold-on-rubber casters with brake. [See More]

  • Features: Shelves or Risers; Casters; Cabinets; Drawers; Tilting
  • Length: 36.0
  • Type: Desk
  • Width: 28.0
Multi-Person Locker Desk -- 34-SD-4D-TD-280
from Strong Hold Products

This multi-person shop desk can be shared by work leaders and employees. Each individual compartment is 14 3/4" w and 10 1/2" h. A full width drawer (29" w x 20" d x 6" h) is located above the personal storage areas and has a 225-pound capacity. [See More]

  • Features: Shelves or Risers; Cabinets; Drawers
  • Length: 36.0
  • Type: Desk
  • Width: 28.0
Multi-Shift Workbench -- 52.10-3MS-303-RS
from Strong Hold Products

This workbench has 3 individual compartments and a riser shelf. The riser shelf is 12" h and 10" d. Each individual compartment has an adjustable shelf and a 3-point locking devise in each door. [See More]

  • Features: Shelves or Risers; Cabinets
  • Length: 60.0
  • Type: Assembly or Test Bench
  • Width: 30.0
Standard Shop Desk With Drawer -- 34-SD-TD-281
from Strong Hold Products

Strong Hold's all-welded shop desks are made from heavy-duty 12-gauge steel and are designed to last. Our shop desks are commonly found in assembly areas, maintenance departments, warehouses and on shipping and receiving docks. Strong Hold?s shop desks feature a 3-point lock system, wrap around... [See More]

  • Features: Shelves or Risers; Cabinets; Drawers
  • Length: 36.0
  • Type: Desk
  • Width: 28.0
Workstation With Upper Compartment and Stainless Steel Top -- 63-WB-301-SSTOP-MOD
from Strong Hold Products

Strong Hold's Cabinet Workstation with Upper Compartment & Stainless Steel Top features a large bottom compartment with a full-width adjustable shelf. The top offers additional storage options with its 2 smaller compartments. The versatility of this workstation is endless. [See More]

  • Features: Shelves or Risers; Cabinets
  • Length: 72.0
  • Type: Assembly or Test Bench
  • Width: 30.0