Keyboard Tray Workbenches and Workstations (Industrial)

8 Results
Lab Table from InterMetro -- 1533-82
from Terra Universal, Inc.

Stainless worktables designed specifically for modular laboratory use. Compact footprint to accommodate lab space requirements with four lengths —30" (762 mm), 36" (914 mm), 48" (1219 mm), 60" (1524 mm). All-stainless steel shelves and high-temperature casters allow cart wash and enable... [See More]

  • Features: Casters; KeyboardShelf; Sanitary; Drawers
  • Length: 29.8
  • Type: Assembly or Test Bench; Industrial
  • Width: 30.0
Team Workstations
from LISTA AG

The main focus of every new workstation design is on efficiency improvement and maximum value creation. Production conditions such as high variant diversity and short product life cycles are crucial factors which must be considered in the planning process for the workspace solution in order to... [See More]

  • Features: Adjustable; Shelves or Risers; Corner (optional feature); KeyboardShelf; Modular; StorageBins
  • Length: 5.5 to 27.6
  • Type: Assembly or Test Bench
  • Width: 26.2 to 52.4
Eaton LMS™ Lab Management System
from Eaton | Power Quality

Advancing technology presents increasing demands on the support structures used to secure equipment and hardware. Totally modular, LMS is easily reconfigured, so as your hardware requirements change, so can your LMS unit. Available in 9 widths & 4 heights. Subdivided frame with over 1,000... [See More]

  • Features: Shelves or Risers; Corner; FootRest; KeyboardShelf; Modular; Cabinets
  • Type: Desk; Office
Modular Desk/Workstation -- 1373-21
from Terra Universal, Inc.

A no-hassle, noncontaminating way to move your computer anywhere you need it!. Easy-to-clean electropolished 304 stainless steel surfaces meet the strictest particle standards. Includes ergonomic slide-out keyboard tray, 24" x 36" (610 mm x 914 mm) perforated monitor platform, and CPU cradle. [See More]

  • Features: Back or End Stops; KeyboardShelf; Sanitary
  • Length: 36.0
  • Type: Desk; 0
  • Width: 24.0
Test and Inspection Workstations
from LISTA AG

Modern industrial production cannot do without reliable quality assurance. The Quality Stations and computer cabinets provide the suitable infrastructure for everincreasing quality demands. It is imperative to check the quality of every step in the value chain in a decentralised and continuous... [See More]

  • Features: Shelves or Risers; Casters; KeyboardShelf; Light; Cabinets
  • Length: 22.5 to 28.5
  • Type: Assembly or Test Bench; Industrial
  • Height: 57.1 to 62.5
Eaton PC Cart
from Eaton | Power Quality

Provides ergonomic accommodation for personal computers, printers, peripherals and supplies in a minimal footprint. Accepts optional CPU holders for added convenience and space savings Order keyboard/mouse platform accessories separately [See More]

  • Features: Adjustable; Rack; Shelves or Risers; Casters; FootRest; KeyboardShelf
  • Length: 30.0
  • Type: Industrial; Ergonomic
  • Width: 26.0 to 32.0
Eaton Profile® Console System
from Eaton | Power Quality

Revolutionary in design and construction, the ergonomic Profile Console is an ultra-durable steel frame system for an unlimited variety of work applications and environments. The flexibility and versatility make it the perfect flat panel display console. Unique core design can be configured for... [See More]

  • Features: Adjustable; Rack; Shelves or Risers; Corner; KeyboardShelf; Modular; Cabinets
  • Type: Desk; Office; Cubicles; Ergonomic
TechBench™ and TechOrganizer™
from Eaton | Power Quality

Eaton's workbench systems for manufacturing environments provide heavy-duty support of equipment above and below the benchtop ... offering more effective use of the individual workspace as well as your facility's square footage. Organizes equipment and tools for more efficient employee access. [See More]

  • Features: Rack; Shelves or Risers; Casters; KeyboardShelf; Modular; Cabinets
  • Type: Heavyduty; Industrial