Packaging Workstation Workbenches and Workstations (Industrial)

13 Results
Industrial Gear Motor for Height Adjustable Workstations -- TGM1 Series
from TiMOTION Technology

TiMOTION ’s TGM1 series gear motor was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external... [See More]

  • Type: Desk; Assembly or Test Bench (optional feature); Economy; Industrial (optional feature); Office; Electrical; LAN; Cubicles; Packaging; Ergonomic
Convert Existing Workbench Into An Pop-Up Ball Transfer Table
from Omtec Corporation

Retro fit an existing industrial work bench, electronics assembly bench, heavy duty work bench and maple table top work bench. Virtually any work bench is easy to convert in to an ergonomic work bench, including hard maple top benches. [See More]

  • Type: Assembly or Test Bench; Packaging; Production Lines; Ergonomic
  • Features: Modular
  • Work Surface: Hardwood (optional feature); PaintedSteel (optional feature); PlasticMelamine (optional feature); WoodLaminated (optional feature)
Adjustable Shipping / Packaging Workstation -- P-107P Series
from RDM Industrial Products, Inc.

Durable Steel Frame Construction w/ Lower Crossmember (Can be used as a footrest). Adjustable-HeightDurable Steel Frame Construction w/ Lower Crossmember (Can be used as a footrest). Adjustable-Height Overhead Shelf for Added Surface Space / Storage. Standard Sizes: We are the manufacturer - Feel... [See More]

  • Type: Packaging
  • Work Surface: Hardwood (optional feature); StainlessSteel (optional feature); PlasticMelamine (optional feature); Chemical Resistant, ESD/Static Control
  • Height: 30.0 to 36.0
  • Features: Casters (optional feature); Outlets (optional feature); FootRest; KeyboardShelf (optional feature); Light (optional feature); RollStorage (optional feature); StorageBins (optional feature); Cabinets (optional feature); Drawers (optional feature); Tilting (optional feature)
Industrial Gear Motor for Height Adjustable Workstations -- TGM2 Series
from TiMOTION Technology

The TGM2 series is TiMOTION ’s most powerful gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles... [See More]

  • Type: Desk; Assembly or Test Bench (optional feature); Economy; Industrial (optional feature); Office; Electrical; LAN; Cubicles; Packaging; Ergonomic
Conveyor Roller Workstation with PBT Ball Transfer and PPD Positioner Strip
from Omtec Corporation

Use for production line or assembly line where items start out as a chassis or frame and other components are added as it progress down a conveyor line. Omtec PBT Ball Transfers and PPD Positioner Pad Strips are ideal for creating FLEXIBLE progressive assembly lines or production lines in modular... [See More]

  • Type: Assembly or Test Bench; Packaging; Production Lines; Ergonomic
  • Features: Modular
  • Work Surface: Hardwood (optional feature); PaintedSteel (optional feature); PlasticMelamine (optional feature); WoodLaminated (optional feature)
Industrial Gear Motor for Height Adjustable Workstations -- TGM3 Series
from TiMOTION Technology

The TGM3 series is TiMOTION's compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through... [See More]

  • Type: Desk; Assembly or Test Bench (optional feature); Economy; Industrial (optional feature); Office; Electrical; LAN; Cubicles; Packaging; Ergonomic
Fixed Ball Transfer Work Top
from Omtec Corporation

Omtec Fixed Ball Transfers may be used in combination with all of the other Omtec Ergonomic Transfers. Omtec Ball Transfers are available with hardened carbon steel, stainless steel or plastic balls. Omtec Ball Transfer tables are designed for your task specific applications. [See More]

  • Type: Assembly or Test Bench; Packaging; Production Lines; Ergonomic
  • Features: Modular
  • Work Surface: Hardwood (optional feature); PaintedSteel (optional feature); PlasticMelamine (optional feature); WoodLaminated (optional feature)
Industrial Gear Motor for Height Adjustable Workstations -- TGM4 Series
from TiMOTION Technology

The TGM4 series is TiMOTION ’s compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles... [See More]

  • Type: Desk; Assembly or Test Bench (optional feature); Economy; Industrial (optional feature); Office; Electrical; LAN; Cubicles; Packaging; Ergonomic
Insert Wheel and PPD Positioner Pad Surface
from Omtec Corporation

At the flick of a switch, Omtec Positioner Pads raise above the Insert Wheels to firmly locate items so they will not move while a task is performed on it. Omtec Ergonomic Transfers Surfaces may be designed for any task specific application! [See More]

  • Type: Assembly or Test Bench; Packaging; Production Lines; Ergonomic
  • Features: Modular
  • Work Surface: Hardwood (optional feature); PaintedSteel (optional feature); PlasticMelamine (optional feature); WoodLaminated (optional feature)
Industrial Gear Motor for Height Adjustable Workstations -- TGM7 Series
from TiMOTION Technology

The TGM7 series is TiMOTION ’s compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles... [See More]

  • Type: Desk; Assembly or Test Bench (optional feature); Economy; Industrial (optional feature); Office; Electrical; LAN; Cubicles; Packaging; Ergonomic
PBT Ball Transfer & Insert Wheel Top
from Omtec Corporation

Omtec Insert Wheels and Pop Up Ball Transfers are ideal where items need to be moved along a group of work bench tops to various assembly stations. 1)Move items across workbench surfaces on the Omtec Insert Wheels. 2)Note ability to store items in queue on the workbenches between workstations. [See More]

  • Type: Assembly or Test Bench; Packaging; Production Lines; Ergonomic
  • Features: Modular
  • Work Surface: Hardwood (optional feature); PaintedSteel (optional feature); PlasticMelamine (optional feature); WoodLaminated (optional feature)
Industrial Lifting Columns for Ergonomic Workstations -- TL3 Series
from TiMOTION Technology

The TL3 columns from TiMOTION are made up of three extruded aluminum tubes of rectangular shape that give the system great stability and a high stroke with reduced retracted length. This electric lifting column allows for an easy integration into many height adjustable applications. General... [See More]

  • Type: Desk; Assembly or Test Bench; Economy; Heavyduty; Cleanroom (optional feature); Industrial; Office; Electrical; LAN; Cubicles; Packaging; Ergonomic
PBT Ball Transfer Table Conveyor Line Workstation
from Omtec Corporation

PBT Ball Transfer Table, Conveyor Line Industrial Workstation for production line or assembly line, use where items start out as a chassis or frame and other components are added as it progresses down a conveyor line. At the flip of a switch minimal effort move, orient and conveniently position... [See More]

  • Type: Assembly or Test Bench; Packaging; Production Lines; Ergonomic
  • Features: Modular
  • Work Surface: Hardwood (optional feature); PaintedSteel (optional feature); PlasticMelamine (optional feature); WoodLaminated (optional feature)