Sanitary Workbenches and Workstations (Industrial)

19 Results
Endocavity Ultrasound Probe Workstation -- ACVP50
from AirClean Systems

AirClean ® Systems endocavity probe workstations protect the user from Glutaraldehyde, OPA, Cidex ®, hydrogen peroxide and peracetic acid while providing a convenient method to handle intracavity probes during disinfection procedures. Ultrasound Workstations may be bench-top or wall-mounted... [See More]

  • Features: Sanitary
  • Length: 12.0
  • Type: Cleanroom
  • Width: 16.0
All-Polypropylene Work Station -- 7018-41
from Terra Universal, Inc.

All polypropylene construction for superb chemical resistance. Ideal for use near wet processing operations. This all-polypropylene work bench resists chemical spills, making it the perfect staging area for wet cleaning and processing operations. Reinforced design holds loads up to 200 pounds (91... [See More]

  • Features: Sanitary; Drawers
  • Length: 30.0
  • Type: Assembly or Test Bench; Ergonomic
  • Width: 60.0
Perf Top Table -- CTP3036S
from RDM Industrial Products, Inc.

Stainless Steel Cleanroom. Workbench Table (Perforated Top). Type 304 stainless steel, HD Super ™ posts and proven Super Erecta construction throughout. Units are shipped knocked down to minimize freight charges and handling and can be assembled in minutes. All rod and perf top tables feature... [See More]

  • Features: Adjustable; ESD; Sanitary; StorageBins (optional feature); Stringer
  • Length: 30.0
  • Type: Cleanroom
  • Width: 36.0
Bench with Square Tube Base -- 9601-01
from Terra Universal, Inc.

HEAVY-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 800-lb. (363 kg) load capacity, "A" base has 1.5" (38 mm) square tubes; "C" base has 2" x 1" (51 mm x 25 mm) tubes [See More]

  • Features: Shelves or Risers (optional feature); Sanitary
  • Length: 24.0
  • Type: Heavyduty (optional feature); Cleanroom
  • Width: 24.0
Rod Top Table -- CTR3036S
from RDM Industrial Products, Inc.

Stainless Steel Cleanroom. Workbench Table (Rod Top). Type 304 stainless steel, HD Super ™ posts and proven Super Erecta construction throughout. Units are shipped knocked down to minimize freight charges and handling and can be assembled in minutes. All rod and perf top tables feature height... [See More]

  • Features: Adjustable; ESD; KeyboardShelf (optional feature); Sanitary; StorageBins (optional feature); Stringer
  • Length: 30.0
  • Type: Cleanroom
  • Width: 36.0
Bench with Square Tube Base -- 9601-85
from Terra Universal, Inc.

HEAVY-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 800-lb. (363 kg) load capacity, "A" base has 1.5" (38 mm) square tubes; "C" base has 2" x 1" (51 mm x 25 mm) tubes [See More]

  • Features: Shelves or Risers (optional feature); Sanitary
  • Length: 24.0
  • Type: Heavyduty (optional feature); Cleanroom
  • Width: 24.0
Bench with Square Tube Base -- 9604-51
from Terra Universal, Inc.

LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes [See More]

  • Features: Shelves or Risers (optional feature); Sanitary
  • Length: 24.0
  • Type: Heavyduty (optional feature); Cleanroom
  • Width: 24.0
Bench with Square Tube Base -- 9604-97
from Terra Universal, Inc.

LIGHT-DUTY All-Electropolished 304 Stainless Steel Work Stations* — 200-lb. (91 kg) load capacity; "A" & "C" bases are 1" (25 mm) square tubes [See More]

  • Features: Shelves or Risers (optional feature); Sanitary
  • Length: 48.0
  • Type: Heavyduty (optional feature); Cleanroom
  • Width: 24.0
DownDraft™ Work Station -- 1728-01
from Terra Universal, Inc.

Enhances operator safety during soldering, chemical processing, adhesive coating, and other operations involving noxious fumes. Sub-surface blower/filter module draws fumes through perforated 304 stainless steel work platform. Activated charcoal filter safely removes a wide range of organic fumes... [See More]

  • Features: Back or End Stops; Outlets (optional feature); Sanitary; Sub-surface blower/filter module
  • Length: 30.0
  • Type: Assembly or Test Bench; Sub-surface blower/filter module; Ergonomic
  • Width: 48.0
ErgoHeight™ Cleanroom Work Station -- 3504-00
from Terra Universal, Inc.

Motorized lifters automatically raise, lower and level the work surface for optimal operator comfort and convenience. Ergonomic benchtop positioning eliminates back stress —and costly lawsuits!. Front panel-mounted controls ensure easy operation. Sealed design isolates motor to guard against... [See More]

  • Features: Adjustable; Sanitary
  • Length: 36.0
  • Type: Assembly or Test Bench; Cleanroom
  • Width: 30.0
Lab Table from InterMetro -- 1533-82
from Terra Universal, Inc.

Stainless worktables designed specifically for modular laboratory use. Compact footprint to accommodate lab space requirements with four lengths —30" (762 mm), 36" (914 mm), 48" (1219 mm), 60" (1524 mm). All-stainless steel shelves and high-temperature casters allow cart wash and enable... [See More]

  • Features: Casters; KeyboardShelf; Sanitary; Drawers
  • Length: 29.8
  • Type: Assembly or Test Bench; Industrial
  • Width: 30.0
Modular Desk/Workstation -- 1373-21
from Terra Universal, Inc.

A no-hassle, noncontaminating way to move your computer anywhere you need it!. Easy-to-clean electropolished 304 stainless steel surfaces meet the strictest particle standards. Includes ergonomic slide-out keyboard tray, 24" x 36" (610 mm x 914 mm) perforated monitor platform, and CPU cradle. [See More]

  • Features: Back or End Stops; KeyboardShelf; Sanitary
  • Length: 36.0
  • Type: Desk; 0
  • Width: 24.0
Perf-Top Cleanroom Table -- 2650-76
from Terra Universal, Inc.

Made of electropolished 304 stainless steel for optimal cleanliness. Super Erecta construction makes it easy to adjust table height. Select conductive sleeves to make any system shown ESD-safe. These tabes are rated at 400 lbs (181 kg.) load capacity. Fabricated of 304 stainless steel, this... [See More]

  • Features: Adjustable; Back or End Stops (optional feature); Rack (optional feature); Shelves or Risers (optional feature); ESD (optional feature); KeyboardShelf (optional feature); Sanitary; StorageBins (optional feature)
  • Length: 36.0
  • Type: Cleanroom
  • Width: 30.0
Performance Isolation Table -- 3435-11
from Terra Universal, Inc.

Choose from three tabletops: standard stainless steel, stainless steel and plastic laminate, and honeycomb. Patented Gimbal Piston Isolators achieve both horizontal and vertical isolation down to very low input levels. Modular, ergonomic design enhances functionality and comfort. All-brass height... [See More]

  • Features: Back or End Stops; Casters (optional feature); Modular; Sanitary
  • Length: 25.0
  • Type: Assembly or Test Bench; Heavyduty; Vibration Isolation
  • Width: 36.0
Polypropylene Casework -- 2902-74
from Terra Universal, Inc.

All-polypropylene construction makes these units ideal for general laboratory work, including operations with acids. Includes four sliding drawers; order sink and gooseneck separately. Dimensions: 60"W x 30"D x 30"H (1524 mm x 762 mm x 762 mm), floor to top. [See More]

  • Features: Sanitary; Cabinets; Drawers
  • Length: 30.0
  • Type: Assembly or Test Bench; Acid station
  • Width: 60.0
Polypropylene Cleanroom Workstation -- 1522-00
from Terra Universal, Inc.

This modular work station combines all of the advantages of our standard units with the light-weight durability of polypropylene, which resists the corrosive effects of a wide range of acids and other caustic materials. The polypropylene top is bonded to a steel frame for support along the entire... [See More]

  • Features: Adjustable; Outlets (optional feature); KeyboardShelf (optional feature); Light (optional feature); Sanitary; Drawers (optional feature)
  • Length: 30.0
  • Type: Cleanroom
  • Width: 48.0
Solid Top Cleanroom Table -- 1305-00
from Terra Universal, Inc.

Electroplished stainless steel work surface simplifies clean-up, eliminates dust accumulation. Support structure virtually eliminates “drumming ”. Bottom shelf and frame are adjustable in 2" (51 mm) increments. Patented posts, sleeves and corners assure a rigid, wobble-free-table. [See More]

  • Features: Sanitary
  • Length: 60.0
  • Type: Heavyduty; Cleanroom
  • Height: 34.0
Vibration Isolation Table -- 3435-00
from Terra Universal, Inc.

Suitable for cleaner than Class-100 cleanrooms; includes stainless steel top and ducted air exhaust for clean, particle free operation. Choose from two tabletops: brushed and electropolished 304 stainless steel. Patented Gimbal Piston Isolators achieve both horizontal and vertical isolation down to... [See More]

  • Features: Back or End Stops; Casters; Modular; Sanitary
  • Length: 35.0
  • Type: Assembly or Test Bench; Cleanroom; Vibration Isolation
  • Width: 30.0
Vibration-Free Work Station -- 1570-00A
from Terra Universal, Inc.

Pneumatic vibration-free mounts isolate up to 90% of building vibration, eliminate operator fatigue and nausea during microscope operations. Low-profile, ergonomic design combines stability with convenience. Built-in pneumatic controller simplifies leveling, allows continuous in-line operation. [See More]

  • Features: Adjustable; ESD (optional feature); Sanitary
  • Length: 30.0
  • Type: Assembly or Test Bench; Cleanroom; Vibration Isolation
  • Width: 48.0