Corrosion Resistant Rod End Bearings
from Festo Corporation
rod eye CRSGS-M10X1,25 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M10x1,25, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=87 g, Materials note=Conforms to RoHS [See More]
- Design Units: Metric
- Features: Corrosion Resistant
- Configuration: Metal Ball with Metal Liner
from Festo Corporation
rod eye SGS-1-12 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=1-12, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=1333 g, Materials note=Conforms to RoHS [See More]
- Design Units: Inch
- Features: Corrosion Resistant
- Configuration: Metal Ball with Metal Liner
from Festo Corporation
rod eye SGS-1/2-20 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=1/2-20, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=129 g, Materials note=Conforms to RoHS [See More]
- Design Units: Inch
- Features: Corrosion Resistant
- Configuration: Metal Ball with Metal Liner
from Festo Corporation
rod eye SGS-10-32 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=10-32, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=21 g, Materials note=Conforms to RoHS [See More]
- Design Units: Inch
- Features: Corrosion Resistant
- Configuration: Metal Ball with Metal Liner
from Festo Corporation
rod eye SGS-3/4-16 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=3/4-16, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=464 g, Materials note=Conforms to RoHS [See More]
- Design Units: Inch
- Features: Corrosion Resistant
- Configuration: Metal Ball with Metal Liner
from Festo Corporation
rod eye SGS-5/16-24 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=5/16-24, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=53 g, Materials note=Conforms to RoHS [See More]
- Design Units: Inch
- Features: Corrosion Resistant
- Configuration: Metal Ball with Metal Liner
from Festo Corporation
rod eye SGS-5/8-18 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=5/8-18, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=259 g, Materials note=Conforms to RoHS [See More]
- Design Units: Inch
- Features: Corrosion Resistant
- Configuration: Metal Ball with Metal Liner
from Festo Corporation
rod eye SGS-6-32 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=6-32, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=21 g, Materials note=Conforms to RoHS [See More]
- Design Units: Inch
- Features: Corrosion Resistant
- Configuration: Metal Ball with Metal Liner
from Quality Bearings & Components
Two-Piece | Commerical | Extra Capacity. ROD ENDS FEMALE SERIES - INCH. Body - Carbon Steel Coated for Corrosion Resistance. Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated. Optional Lubricator. Metal-to-Metal. NOTE: Grease fittings available. [See More]
- Design Units: Inch
- Length Through Bore: 0.3120
- Bore Diameter: 0.1900
- Housing Diameter: 0.6250
from Pacific International Bearing, Inc.
Corrosion-resistant rod end. w [See More]
- Design Units: Metric
- Length Through Bore: 0.5512
- Bore Diameter: 0.3937
- Housing Diameter: 0.8661
from Quality Bearings & Components
Four-Piece | Precision. ROD ENDS FEMALE SERIES - INCH. Body - Carbon Steel Coated for Corrosion Resistance. Ball - 52100 Steel Rc 56 min. Heat-Treated, Hard Chrome Plated. Insert - Brass. Metal-to-Metal. *Size 160 has a one-Piece Carbon Steel race. Tolerance for size 160, "D" and "H" is +.030,... [See More]
- Design Units: Inch
- Length Through Bore: 0.3120
- Bore Diameter: 0.1900
- Housing Diameter: 0.6250
from Pacific International Bearing, Inc.
Corrosion-resistant rod end. w [See More]
- Design Units: Metric
- Length Through Bore: 0.6299
- Bore Diameter: 0.4724
- Housing Diameter: 1.02
from Quality Bearings & Components
Four-Piece | Precision | Extra Capacity. ROD ENDS FEMALE SERIES - INCH. Body - 4130 or 4340 Alloy Steel Heat-Treated,. Coated for Corrosion Resistance. Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated. Insert - Copper Alloy. Metal-to-Metal. Magnetic Particle Inspected. Grease Lubricator. [See More]
- Design Units: Inch
- Length Through Bore: 0.3750
- Bore Diameter: 0.2500
- Housing Diameter: 0.7500
from Pacific International Bearing, Inc.
Corrosion-resistant rod end. w [See More]
- Design Units: Metric
- Length Through Bore: 0.8268
- Bore Diameter: 0.6299
- Housing Diameter: 1.26
from Quality Bearings & Components
Four-Piece | Commerical. ROD ENDS MALE SERIES - INCH. Body - Carbon Steel Coaed for Corrosion Resistance. Ball - 52100 Alloy Steel Heat-Treated, Chrome Plated. Insert -Brass. Metal-to-Metal. Optional Lubricator. NOTE: Also available with grease fitting. [See More]
- Design Units: Inch
- Length Through Bore: 0.3120
- Bore Diameter: 0.1900
- Housing Diameter: 0.6250
from Pacific International Bearing, Inc.
Corrosion-resistant rod end. w [See More]
- Design Units: Metric
- Length Through Bore: 0.5512
- Bore Diameter: 0.3937
- Housing Diameter: 0.8661
from Quality Bearings & Components
Two-Piece | Commerical | Extra Capacity. ROD ENDS MALE SERIES - INCH. Body - Carbon Steel Coated for Corrosion Resistance. Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated. Optional Self-Lubricating Liner. NOTE: Grease fittings available. [See More]
- Design Units: Inch
- Length Through Bore: 0.3120
- Bore Diameter: 0.1900
- Housing Diameter: 0.6250
from Pacific International Bearing, Inc.
Corrosion-resistant rod end. w [See More]
- Design Units: Metric
- Length Through Bore: 0.6299
- Bore Diameter: 0.4724
- Housing Diameter: 1.02
from Quality Bearings & Components
Four-Piece | Precision. ROD ENDS MALE SERIES - INCH. Body - Carbon Steel Coated for Corrosion Resistance. Ball - 52100 Steel Rc 56 min. Heat-Treated, Hard Chrome Plated. Insert - Brass. Metal-to-Metal *Size 160 has a one-Piece Carbon Steel race. Tolerance for size 160, "D" and "H" is +.030, -.010. [See More]
- Design Units: Inch
- Length Through Bore: 0.3120
- Bore Diameter: 0.1900
- Housing Diameter: 0.6250
from Pacific International Bearing, Inc.
Corrosion-resistant rod end. w [See More]
- Design Units: Metric
- Length Through Bore: 0.8268
- Bore Diameter: 0.6299
- Housing Diameter: 1.26
from Quality Bearings & Components
Four-Piece | Precision | Extra Capacity. ROD ENDS MALE SERIES - INCH. Body - 4130 or 4340 Alloy Steel Heat-Treated, Coated for Corrosion Resistance. Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated. Insert - Copper Alloy. Metal-to-Metal. Magnetic Particle Inspected. Grease Lubricator. NOTE:... [See More]
- Design Units: Inch
- Length Through Bore: 0.3750
- Bore Diameter: 0.2500
- Housing Diameter: 0.7500
from Pacific International Bearing, Inc.
Corrosion-resistant rod end. w [See More]
- Design Units: Metric
- Length Through Bore: 1.46
- Bore Diameter: 1.18
- Housing Diameter: 2.17