Metal Ball with Metal Liner Rod End Bearings

64 Results
Rod Ends -- 1761568
from RS Components, Ltd.

RS PRO TF020 Rod End [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.3150
  • Design Units: Metric
  • Overall Length: 1.89
Left Hand Threaded .1900 in. ID, Four Piece Precision Carbon Steel Male Rod End -- BRFHMP-030L
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.1900
  • Design Units: Inch
  • Housing Diameter: 0.6250
Rod eye -- CRSGS-M10X1,25
from Festo Corporation

rod eye CRSGS-M10X1,25 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M10x1,25, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=87 g, Materials note=Conforms to RoHS [See More]

  • Configuration: Metal Ball with Metal Liner
  • Features: Corrosion Resistant
  • Design Units: Metric
Rod Ends -- 1761574
from RS Components, Ltd.

RS PRO TF080 Rod End [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.7874
  • Design Units: Metric
  • Overall Length: 4.02
Left Hand Threaded .2500 in. ID, Four Piece Precision Carbon Steel Female Rod End -- BRFHFP-040L
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.2500
  • Design Units: Inch
  • Housing Diameter: 0.7500
Rod eye -- SGS-1-12
from Festo Corporation

rod eye SGS-1-12 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=1-12, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=1333 g, Materials note=Conforms to RoHS [See More]

  • Configuration: Metal Ball with Metal Liner
  • Features: Corrosion Resistant
  • Design Units: Inch
Rod Ends -- 1761575
from RS Components, Ltd.

RS PRO TF050 Rod End [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.6299
  • Design Units: Metric
  • Overall Length: 3.35
Left Hand Threaded 10mm ID, Four Piece Precision Carbon Steel Male Rod End -- BRFSMGM100L
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.3937
  • Design Units: Metric
  • Housing Diameter: 1.02
Rod eye -- SGS-1/2-20
from Festo Corporation

rod eye SGS-1/2-20 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=1/2-20, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=129 g, Materials note=Conforms to RoHS [See More]

  • Configuration: Metal Ball with Metal Liner
  • Features: Corrosion Resistant
  • Design Units: Inch
Rod Ends -- 1761576
from RS Components, Ltd.

RS PRO TF040 Rod End [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.4724
  • Design Units: Metric
  • Overall Length: 2.64
Left Hand Threaded 12mm ID, Two Piece Commercial Carbon Steel Female Rod End -- BRRODFMCFL12M
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.4724
  • Design Units: Metric
  • Housing Diameter: 1.18
Rod eye -- SGS-10-32
from Festo Corporation

rod eye SGS-10-32 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=10-32, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=21 g, Materials note=Conforms to RoHS [See More]

  • Configuration: Metal Ball with Metal Liner
  • Features: Corrosion Resistant
  • Design Units: Inch
Rod Ends -- 1761597
from RS Components, Ltd.

ROD ENDS S/L 12 bore [See More]

  • Configuration: Metal Ball with Metal Liner
  • Description: Steel
  • Load Capacity: 2.43
  • Major Diameter: 0.2362
Rod eye -- SGS-3/4-16
from Festo Corporation

rod eye SGS-3/4-16 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=3/4-16, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=464 g, Materials note=Conforms to RoHS [See More]

  • Configuration: Metal Ball with Metal Liner
  • Features: Corrosion Resistant
  • Design Units: Inch
Rod Ends -- 1761608
from RS Components, Ltd.

RS PRO TF025 Rod End [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.3937
  • Design Units: Metric
  • Overall Length: 2.28
Rod eye -- SGS-5/16-24
from Festo Corporation

rod eye SGS-5/16-24 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=5/16-24, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=53 g, Materials note=Conforms to RoHS [See More]

  • Configuration: Metal Ball with Metal Liner
  • Features: Corrosion Resistant
  • Design Units: Inch
Rod Ends -- 1844465
from RS Components, Ltd.

Male Rod-End 3mm Bore M3 x 0.5 Right Han [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.1181
  • Design Units: Metric
  • Overall Length: 1.3
Rod eye -- SGS-5/8-18
from Festo Corporation

rod eye SGS-5/8-18 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=5/8-18, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=259 g, Materials note=Conforms to RoHS [See More]

  • Configuration: Metal Ball with Metal Liner
  • Features: Corrosion Resistant
  • Design Units: Inch
Rod Ends -- 1844466
from RS Components, Ltd.

Male Rod-End 5mm Bore M5 x 0.8 Right Han [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.1969
  • Design Units: Metric
  • Overall Length: 1.65
Rod eye -- SGS-6-32
from Festo Corporation

rod eye SGS-6-32 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=6-32, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=21 g, Materials note=Conforms to RoHS [See More]

  • Configuration: Metal Ball with Metal Liner
  • Features: Corrosion Resistant
  • Design Units: Inch
Rod Ends -- 1844467
from RS Components, Ltd.

Male Rod-End 6mm Bore M6 x 1 Right Hand [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.2362
  • Design Units: Metric
  • Overall Length: 1.81
Rod Ends -- 1844468
from RS Components, Ltd.

Male Rod-End 8mm Bore M8 x 1 Right Hand [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.3150
  • Design Units: Metric
  • Overall Length: 2.13
Rod Ends -- 1844469
from RS Components, Ltd.

Male Rod-End 8mm Bore M8 x 1.25 Right Ha [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.3150
  • Design Units: Metric
  • Overall Length: 2.13
Rod Ends -- 1844470
from RS Components, Ltd.

Male Rod-End 10mm Bore M10 x 1.25 Right [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.3937
  • Design Units: Metric
  • Overall Length: 2.44
Rod Ends -- 1844471
from RS Components, Ltd.

Male Rod-End 10mm Bore M10 x 1.5 Right H [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.3937
  • Design Units: Metric
  • Overall Length: 2.44
Rod Ends -- 1844472
from RS Components, Ltd.

Male Rod-End 12mm Bore M12 x 1.25 Right [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.4724
  • Design Units: Metric
  • Overall Length: 2.76
Rod Ends -- 1844473
from RS Components, Ltd.

Male Rod-End 12mm Bore M12 x 1.75 Right [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.4724
  • Design Units: Metric
  • Overall Length: 2.76
Rod Ends -- 1844476
from RS Components, Ltd.

Male Rod-End 16mm Bore M16 x 1.5 Right H [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.6299
  • Design Units: Metric
  • Overall Length: 3.43
Rod Ends -- 1844477
from RS Components, Ltd.

Male Rod-End 16mm Bore M16 x 2 Right Han [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.6299
  • Design Units: Metric
  • Overall Length: 3.43
Rod Ends -- 1844478
from RS Components, Ltd.

Male Rod-End 18mm Bore M18 x 1.5 Right H [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.7087
  • Design Units: Metric
  • Overall Length: 3.74
Rod Ends -- 1844481
from RS Components, Ltd.

Male Rod-End 20mm Bore M20 x 1.5 Right H [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.7874
  • Design Units: Metric
  • Overall Length: 4.06
Rod Ends -- 1844482
from RS Components, Ltd.

Male Rod-End 20mm Bore M20 x 2.5 Right H [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.7874
  • Design Units: Metric
  • Overall Length: 4.06
Rod Ends -- 1844484
from RS Components, Ltd.

Male Rod-End 25mm Bore M24 x 2 Right Han [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.9843
  • Design Units: Metric
  • Overall Length: 4.88
Rod Ends -- 1844489
from RS Components, Ltd.

Male Rod-End 3mm Bore M3 x 0.5 Left Hand [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.1181
  • Design Units: Metric
  • Overall Length: 1.3
Rod Ends -- 1844490
from RS Components, Ltd.

Male Rod-End 5mm Bore M5 x 0.8 Left Hand [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.1969
  • Design Units: Metric
  • Overall Length: 1.65
Rod Ends -- 1844492
from RS Components, Ltd.

Male Rod-End 6mm Bore M6 x 1 Left Hand T [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.2362
  • Design Units: Metric
  • Overall Length: 1.81
Rod Ends -- 1844493
from RS Components, Ltd.

Male Rod-End 8mm Bore M8 x 1 Left Hand T [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.3150
  • Design Units: Metric
  • Overall Length: 2.13
CF (Female) 2 Piece, Metal to Metal Rod End Bearing -- CF10
from Emerson Bearing Co.

Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an... [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.6250
  • Design Units: Inch
  • Length Through Bore: 0.7500
DBF Series -- DBF5
from Cablecraft Motion Controls

Suitable for many high precision/mechanical motion transfer applications, the Tuthill DBM/DBF Series offers a four-piece, bronze race design in metric thread sizing. Its oil impregnated bronze raceway delivers precise and extremely low friction performance, leading to longer wear life, higher... [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.1969
  • Design Units: Metric
  • Length Through Bore: 0.3150
L-BALL Self-aligning Rod Ends
from IKO International, Inc.

L-Balls are self-aligning rod ends comprised of die-cast zinc bodies and studded balls set at a right angle to the body. L-Balls enable tilting, oscillation, low-torque rotation and smooth power transmission due to uniform clearance between sliding surfaces. Widely used in link mechanisms for... [See More]

  • Configuration: Metal Ball with Metal Liner
  • Housing Diameter: 0.5512 to 2.13
  • Design Units: Metric
  • Overall Length: 0.9843 to 4.37
Rod Ends Female Series - Inch -- BRCFCR-030L
from Quality Bearings & Components

Two-Piece | Commerical | Extra Capacity. ROD ENDS FEMALE SERIES - INCH. Body - Carbon Steel Coated for Corrosion Resistance. Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated. Optional Lubricator. Metal-to-Metal. NOTE: Grease fittings available. [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.1900
  • Design Units: Inch
  • Length Through Bore: 0.3120
Rod Ends and Spherical Bearings -- SA10C
from AST Bearings LLC

Body - Carbon steel-zinc plated, Ball - Hardened chrome steel-chrome plated, Liner - PTFE composite material [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.3937
  • Design Units: Metric
  • Overall Length: 2.46
REF12
from RBC Bearings

The first integral rod end was invented by an RBC division named Heim Bearings. The rod end is also referred to as the Heim Joint named after the inventor Lewis Heim who founded the Heim Bearing Company. While spherical plain bearings offer misalignment capability in a fixed housing position; rod... [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.7500
  • Design Units: Inch
  • Length Through Bore: 0.6560
Rod-End Bearing -- GOD00477
from FUTEK Advanced Sensor Technology, Inc.

Rod End Bearing (Female) 1/4-28 Female Thread, Chrome Alloy Steel Material, Max Load 6100 lb (F2390-2) [See More]

  • Configuration: Metal Ball with Metal Liner
  • Load Capacity: 6100
  • Design Units: Inch
  • Type: Female
CF-M (Female) 2 Piece, Metal to Metal Metric Rod End Bearing -- CF10M
from Emerson Bearing Co.

Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an... [See More]

  • Configuration: Metal Ball with Metal Liner
  • Load Capacity: 5114
  • Design Units: Metric
  • Direction: Right Hand
RMX Series -- RMX3
from Cablecraft Motion Controls

Suitable for many heavier load industrial and racing applications,the Tuthill RMX/RMX-T Series employs a 3-piece high strength alloy body (or PTFE lined) rod end design, but with an increased body and larger "step shank" thread size for increased radial and axial strength applications. The ball is... [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.1900
  • Design Units: Inch
  • Length Through Bore: 0.3120
Rod Ends Female Series - Inch -- BRFHFP-030L
from Quality Bearings & Components

Four-Piece | Precision. ROD ENDS FEMALE SERIES - INCH. Body - Carbon Steel Coated for Corrosion Resistance. Ball - 52100 Steel Rc 56 min. Heat-Treated, Hard Chrome Plated. Insert - Brass. Metal-to-Metal. *Size 160 has a one-Piece Carbon Steel race. Tolerance for size 160, "D" and "H" is +.030,... [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.1900
  • Design Units: Inch
  • Length Through Bore: 0.3120
Rod-End Bearing -- GOD00719
from FUTEK Advanced Sensor Technology, Inc.

Rod End Bearing (Female) #10-32 Female Thread, Chrome Alloy Steel Material, Max Load 3700 lb (F2390-1) [See More]

  • Configuration: Metal Ball with Metal Liner
  • Load Capacity: 3700
  • Design Units: Inch
  • Type: Female
CF-Y (Female) 2 Piece, Metal to Metal Rod End Bearing with Studs -- CF10Y
from Emerson Bearing Co.

Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an... [See More]

  • Configuration: Metal Ball with Metal Liner
  • Housing Diameter: 1.5
  • Design Units: Inch
  • Direction: Right Hand
TSFX Series -- TSFX3
from Cablecraft Motion Controls

Suitable for many heavy load, high precision motion control applications, the Tuthill TSMX/TSFX Series brings an upgrade of heavy duty performance to a precision 3-piece metal to metal rod end design (housing uses a heat treated alloy material instead of standard steels used in other 2- and 3-piece... [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.1900
  • Design Units: Inch
  • Length Through Bore: 0.3120
Rod Ends Female Series - Inch -- BRFHFX-040G
from Quality Bearings & Components

Four-Piece | Precision | Extra Capacity. ROD ENDS FEMALE SERIES - INCH. Body - 4130 or 4340 Alloy Steel Heat-Treated,. Coated for Corrosion Resistance. Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated. Insert - Copper Alloy. Metal-to-Metal. Magnetic Particle Inspected. Grease Lubricator. [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.2500
  • Design Units: Inch
  • Length Through Bore: 0.3750
ZAC100 Male Rod-End Bearing -- FSH02328
from FUTEK Advanced Sensor Technology, Inc.

ZAC100 , Male Rod-End Bearing , Male Rod-End Bearing w/Jam-Nut , Material - Zinc Plated Steel , #10-32-Thread , Standard , Max Load 900 lb (F1146-1) [See More]

  • Configuration: Metal Ball with Metal Liner
  • Load Capacity: 900
  • Design Units: Inch
  • Type: Male
CM (Male) 2 Piece, Metal to Metal Rod End Bearing -- CM10
from Emerson Bearing Co.

Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an... [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.6250
  • Design Units: Inch
  • Length Through Bore: 0.7500
TSMX Series -- TSMX3
from Cablecraft Motion Controls

Suitable for many heavy load, high precision motion control applications, the Tuthill TSMX/TSFX Series brings an upgrade of heavy duty performance to a precision 3-piece metal to metal rod end design (housing uses a heat treated alloy material instead of standard steels used in other 2- and 3-piece... [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.1900
  • Design Units: Inch
  • Length Through Bore: 0.3120
Rod Ends Female Series - Metric -- BRRODFMCF10M
from Quality Bearings & Components

Two-Piece | Commerical. ROD ENDS FEMALE SERIES - METRIC. Body - Low-Carbon Steel, Zinc Plated, Chromate Treated. Ball - 52100 Steel HRC 56 min., Hard Chrome Plated. Metal-to-Metal. Optional Lubricator. NOTES: Grease fittings availbable. *Grease fittings are not supplied on these sizes. [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.3937
  • Design Units: Metric
  • Length Through Bore: 0.5512
ZAC100 Male Rod-End Bearing -- FSH03617
from FUTEK Advanced Sensor Technology, Inc.

ZAC100, Male Rod-End Bearing , Rod End Bearing (Male) with Nut , Material - Zinc-Plated Steel , 3/8-24-Thread , Standard , Max Load 3000 lb [See More]

  • Configuration: Metal Ball with Metal Liner
  • Load Capacity: 3000
  • Design Units: Inch
  • Type: Male
CM-M (Male) 2 Piece, Metal to Metal Metric Rod End Bearing -- CM10M
from Emerson Bearing Co.

Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an... [See More]

  • Configuration: Metal Ball with Metal Liner
  • Load Capacity: 4726
  • Design Units: Metric
  • Direction: Right Hand
Rod Ends Male Series - Inch -- BRCHMC-030L
from Quality Bearings & Components

Four-Piece | Commerical. ROD ENDS MALE SERIES - INCH. Body - Carbon Steel Coaed for Corrosion Resistance. Ball - 52100 Alloy Steel Heat-Treated, Chrome Plated. Insert -Brass. Metal-to-Metal. Optional Lubricator. NOTE: Also available with grease fitting. [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.1900
  • Design Units: Inch
  • Length Through Bore: 0.3120
ZAC100 Male Rod-End Bearing -- FSH03618
from FUTEK Advanced Sensor Technology, Inc.

ZAC100, Male Rod-End Bearing , Rod End Bearing (Male) with Nut , Material - Stainless Steel , M5x 0.8-Thread , Standard , Max Load 680 lb [See More]

  • Configuration: Metal Ball with Metal Liner
  • Load Capacity: 680
  • Design Units: Metric
  • Type: Male
CM-Y (Male) 2 Piece, Metal to Metal Rod End Bearing with Studs -- CM10Y
from Emerson Bearing Co.

Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an... [See More]

  • Configuration: Metal Ball with Metal Liner
  • Housing Diameter: 1.5
  • Design Units: Inch
  • Direction: Right Hand
Rod Ends Male Series - Inch -- BRCMCR-030L
from Quality Bearings & Components

Two-Piece | Commerical | Extra Capacity. ROD ENDS MALE SERIES - INCH. Body - Carbon Steel Coated for Corrosion Resistance. Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated. Optional Self-Lubricating Liner. NOTE: Grease fittings available. [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.1900
  • Design Units: Inch
  • Length Through Bore: 0.3120
Rod Ends Male Series - Inch -- BRFHMP-030L
from Quality Bearings & Components

Four-Piece | Precision. ROD ENDS MALE SERIES - INCH. Body - Carbon Steel Coated for Corrosion Resistance. Ball - 52100 Steel Rc 56 min. Heat-Treated, Hard Chrome Plated. Insert - Brass. Metal-to-Metal *Size 160 has a one-Piece Carbon Steel race. Tolerance for size 160, "D" and "H" is +.030, -.010. [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.1900
  • Design Units: Inch
  • Length Through Bore: 0.3120
Rod Ends Male Series - Inch -- BRREXM-ALRSM10
from Quality Bearings & Components

Three-Piece | Aluminum Series| Extra Strength. ROD ENDS MALE SERIES - INCH. Body - Aluminum 7075-T6, Hard Anodized Red. Ball - 52100 Steel Rc 56 min. Hard, Hard Chrome Plated. Race - Steel Alloy, Heat-Treated, Zinc Plated, Chromate Treated. Heavy-Duty Shank. Optional Lubricator. Optional... [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.6250
  • Design Units: Inch
  • Length Through Bore: 0.7500
Rod Ends Male Series - Inch -- BRFHMX-040LG
from Quality Bearings & Components

Four-Piece | Precision | Extra Capacity. ROD ENDS MALE SERIES - INCH. Body - 4130 or 4340 Alloy Steel Heat-Treated, Coated for Corrosion Resistance. Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated. Insert - Copper Alloy. Metal-to-Metal. Magnetic Particle Inspected. Grease Lubricator. NOTE:... [See More]

  • Configuration: Metal Ball with Metal Liner
  • Bore Diameter: 0.2500
  • Design Units: Inch
  • Length Through Bore: 0.3750