Metric Rod End Bearings

108 Results
Rod eye -- CRSGS-M10X1,25
from Festo Corporation

rod eye CRSGS-M10X1,25 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M10x1,25, Corrosion resistance classification CRC=3 - High corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=87 g, Materials note=Conforms to RoHS [See More]

  • Design Units: Metric
  • Features: Corrosion Resistant
  • Configuration: Metal Ball with Metal Liner
Rod Ends -- 1761568
from RS Components, Ltd.

RS PRO TF020 Rod End [See More]

  • Design Units: Metric
  • Overall Length: 1.89
  • Bore Diameter: 0.3150
  • Load Capacity: 4190
Female Plastic Rod End Bearing, 10mm Bore, M10 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. -- S62GFRM1014R
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Design Units: Metric
  • Housing Diameter: 1.18
  • Bore Diameter: 0.3937
  • Load Capacity: 179
Rod End -- REJ
from Imao-Fixtureworks

Body. Polyamide (glass-fiber reinforced). Black. Rod Cap. Polyamide. Ivory [See More]

  • Design Units: Metric
  • Length Through Bore: 0.3543 to 0.7480
  • Bore Diameter: 0.2362 to 0.5512
  • Housing Diameter: 0.7874 to 1.5
Oscillation - Rod End -- NHS10T
from THK America, Inc.

A no lubrication type that uses self-lubricating synthetic resin formed between the steel holder and the spherical inner ring. Since the clearance on the sliding surface is minimized, accurate link motion is achieved.*THK standard Rod Ends are for machine applications only. The products listed below... [See More]

  • Design Units: Metric
  • Length Through Bore: 2.2
  • Bore Diameter: 1.02
  • Direction: Right Hand
Rod End -- GAR..UK,GAR..UK 2RS
from Hangzhou Chinabase Machinery Co., Ltd.

Rod body with right or left-hand male thread.It is made up of a maintenance-free radial spherical plain bearing GE..C or GE..ET-2RS and rod body.Surface of rod body zinc plated. [See More]

  • Design Units: Metric
  • Length Through Bore: 0.2362 to 2.17
  • Bore Diameter: 0.2362 to 3.15
  • Housing Diameter: 0.8268 to 7.09
Rod eye -- SGS-M10
from Festo Corporation

rod eye SGS-M10 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M10, Based on the standard=ISO 12240-4, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=89 g [See More]

  • Design Units: Metric
  • Features: Corrosion Resistant
  • Configuration: Metal Ball with Metal Liner
Rod Ends -- 1761574
from RS Components, Ltd.

RS PRO TF080 Rod End [See More]

  • Design Units: Metric
  • Overall Length: 4.02
  • Bore Diameter: 0.7874
  • Load Capacity: 18302
Left Hand Threaded 10mm ID, Four Piece Precision Carbon Steel Male Rod End -- BRFSMGM100L
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Design Units: Metric
  • Housing Diameter: 1.02
  • Bore Diameter: 0.3937
  • Load Capacity: 2855
Oscillation - Rod End -- NOS10T
from THK America, Inc.

This model is a no-lubrication rod end that is basically the same as the female threading type model NHS, but has a male thread on the holder end.*THK standard Rod Ends are for machine applications only. The products listed below are not recommended for automotive applications. More detailed... [See More]

  • Design Units: Metric
  • Length Through Bore: 2.4
  • Bore Diameter: 1.02
  • Direction: Right Hand
Rod eye -- SGS-M12
from Festo Corporation

rod eye SGS-M12 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M12, Based on the standard=ISO 12240-4, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=132 g [See More]

  • Design Units: Metric
  • Features: Corrosion Resistant
  • Configuration: Metal Ball with Metal Liner
Rod Ends -- 1761575
from RS Components, Ltd.

RS PRO TF050 Rod End [See More]

  • Design Units: Metric
  • Overall Length: 3.35
  • Bore Diameter: 0.6299
  • Load Capacity: 13892
Oscillation - Rod End -- PB10
from THK America, Inc.

*THK standard Rod Ends are for machine applications only. The products listed below are not recommended for automotive applications. More detailed specifications are available in our digital catalog. [See More]

  • Design Units: Metric
  • Bore Diameter: 1.02
Rod eye -- SGS-M16
from Festo Corporation

rod eye SGS-M16 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M16, Based on the standard=ISO 12240-4, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=265 g [See More]

  • Design Units: Metric
  • Features: Corrosion Resistant
  • Configuration: Metal Ball with Metal Liner
Rod Ends -- 1761576
from RS Components, Ltd.

RS PRO TF040 Rod End [See More]

  • Design Units: Metric
  • Overall Length: 2.64
  • Bore Diameter: 0.4724
  • Load Capacity: 8158
Oscillation - Rod End -- PHS10
from THK America, Inc.

With this model, a special copper alloy with high conformability is inserted between the color chromate treated steel holder and the spherical inner ring of which only the spherical area is hard chrome plated. This structure ensures high rigidity, high wear resistance and high corrosion... [See More]

  • Design Units: Metric
  • Length Through Bore: 2.2
  • Bore Diameter: 1.02
  • Direction: Right Hand
Rod eye -- SGS-M20X1,5
from Festo Corporation

rod eye SGS-M20X1,5 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M20x1,5, Based on the standard=ISO 12240-4, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=468 g [See More]

  • Design Units: Metric
  • Features: Corrosion Resistant
  • Configuration: Metal Ball with Metal Liner
Rod Ends -- 1761608
from RS Components, Ltd.

RS PRO TF025 Rod End [See More]

  • Design Units: Metric
  • Overall Length: 2.28
  • Bore Diameter: 0.3937
  • Load Capacity: 6836
Oscillation - Rod End -- POS10
from THK America, Inc.

This model is a highly rigid rod end that is basically the same as the female threading type model PHS, but has a male thread on the holder end.*THK standard Rod Ends are for machine applications only. The products listed below are not recommended for automotive applications. More detailed... [See More]

  • Design Units: Metric
  • Length Through Bore: 2.4
  • Bore Diameter: 1.02
  • Direction: Right Hand
Rod eye -- SGS-M27X2
from Festo Corporation

rod eye SGS-M27X2 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M27x2, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=1339 g, Materials note=Conforms to RoHS [See More]

  • Design Units: Metric
  • Features: Corrosion Resistant
  • Configuration: Metal Ball with Metal Liner
Rod Ends -- 1844465
from RS Components, Ltd.

Male Rod-End 3mm Bore M3 x 0.5 Right Han [See More]

  • Design Units: Metric
  • Overall Length: 1.3
  • Bore Diameter: 0.1181
  • Configuration: Metal Ball with Metal Liner
Rod eye -- SGS-M4
from Festo Corporation

rod eye SGS-M4 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M4, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=21 g, Materials note=Conforms to RoHS [See More]

  • Design Units: Metric
  • Features: Corrosion Resistant
  • Configuration: Metal Ball with Metal Liner
Rod Ends -- 1844466
from RS Components, Ltd.

Male Rod-End 5mm Bore M5 x 0.8 Right Han [See More]

  • Design Units: Metric
  • Overall Length: 1.65
  • Bore Diameter: 0.1969
  • Configuration: Metal Ball with Metal Liner
Rod eye -- SGS-M8
from Festo Corporation

rod eye SGS-M8 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=M8, Based on the standard=ISO 12240-4, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=54 g [See More]

  • Design Units: Metric
  • Features: Corrosion Resistant
  • Configuration: Metal Ball with Metal Liner
Rod Ends -- 1844467
from RS Components, Ltd.

Male Rod-End 6mm Bore M6 x 1 Right Hand [See More]

  • Design Units: Metric
  • Overall Length: 1.81
  • Bore Diameter: 0.2362
  • Configuration: Metal Ball with Metal Liner
Rod Ends -- 1844468
from RS Components, Ltd.

Male Rod-End 8mm Bore M8 x 1 Right Hand [See More]

  • Design Units: Metric
  • Overall Length: 2.13
  • Bore Diameter: 0.3150
  • Configuration: Metal Ball with Metal Liner
Rod Ends -- 1844469
from RS Components, Ltd.

Male Rod-End 8mm Bore M8 x 1.25 Right Ha [See More]

  • Design Units: Metric
  • Overall Length: 2.13
  • Bore Diameter: 0.3150
  • Configuration: Metal Ball with Metal Liner
Rod Ends -- 1844470
from RS Components, Ltd.

Male Rod-End 10mm Bore M10 x 1.25 Right [See More]

  • Design Units: Metric
  • Overall Length: 2.44
  • Bore Diameter: 0.3937
  • Configuration: Metal Ball with Metal Liner
Rod Ends -- 1844471
from RS Components, Ltd.

Male Rod-End 10mm Bore M10 x 1.5 Right H [See More]

  • Design Units: Metric
  • Overall Length: 2.44
  • Bore Diameter: 0.3937
  • Configuration: Metal Ball with Metal Liner
Rod Ends -- 1844472
from RS Components, Ltd.

Male Rod-End 12mm Bore M12 x 1.25 Right [See More]

  • Design Units: Metric
  • Overall Length: 2.76
  • Bore Diameter: 0.4724
  • Configuration: Metal Ball with Metal Liner
Rod Ends -- 1844473
from RS Components, Ltd.

Male Rod-End 12mm Bore M12 x 1.75 Right [See More]

  • Design Units: Metric
  • Overall Length: 2.76
  • Bore Diameter: 0.4724
  • Configuration: Metal Ball with Metal Liner
Rod Ends -- 1844476
from RS Components, Ltd.

Male Rod-End 16mm Bore M16 x 1.5 Right H [See More]

  • Design Units: Metric
  • Overall Length: 3.43
  • Bore Diameter: 0.6299
  • Configuration: Metal Ball with Metal Liner
Rod Ends -- 1844477
from RS Components, Ltd.

Male Rod-End 16mm Bore M16 x 2 Right Han [See More]

  • Design Units: Metric
  • Overall Length: 3.43
  • Bore Diameter: 0.6299
  • Configuration: Metal Ball with Metal Liner
Rod Ends -- 1844478
from RS Components, Ltd.

Male Rod-End 18mm Bore M18 x 1.5 Right H [See More]

  • Design Units: Metric
  • Overall Length: 3.74
  • Bore Diameter: 0.7087
  • Configuration: Metal Ball with Metal Liner
Rod Ends -- 1844481
from RS Components, Ltd.

Male Rod-End 20mm Bore M20 x 1.5 Right H [See More]

  • Design Units: Metric
  • Overall Length: 4.06
  • Bore Diameter: 0.7874
  • Configuration: Metal Ball with Metal Liner
Rod Ends -- 1844482
from RS Components, Ltd.

Male Rod-End 20mm Bore M20 x 2.5 Right H [See More]

  • Design Units: Metric
  • Overall Length: 4.06
  • Bore Diameter: 0.7874
  • Configuration: Metal Ball with Metal Liner
Rod Ends -- 1844484
from RS Components, Ltd.

Male Rod-End 25mm Bore M24 x 2 Right Han [See More]

  • Design Units: Metric
  • Overall Length: 4.88
  • Bore Diameter: 0.9843
  • Configuration: Metal Ball with Metal Liner
Rod Ends -- 1844489
from RS Components, Ltd.

Male Rod-End 3mm Bore M3 x 0.5 Left Hand [See More]

  • Design Units: Metric
  • Overall Length: 1.3
  • Bore Diameter: 0.1181
  • Configuration: Metal Ball with Metal Liner
Rod Ends -- 1844490
from RS Components, Ltd.

Male Rod-End 5mm Bore M5 x 0.8 Left Hand [See More]

  • Design Units: Metric
  • Overall Length: 1.65
  • Bore Diameter: 0.1969
  • Configuration: Metal Ball with Metal Liner
Rod Ends -- 1844492
from RS Components, Ltd.

Male Rod-End 6mm Bore M6 x 1 Left Hand T [See More]

  • Design Units: Metric
  • Overall Length: 1.81
  • Bore Diameter: 0.2362
  • Configuration: Metal Ball with Metal Liner
Rod Ends -- 1844493
from RS Components, Ltd.

Male Rod-End 8mm Bore M8 x 1 Left Hand T [See More]

  • Design Units: Metric
  • Overall Length: 2.13
  • Bore Diameter: 0.3150
  • Configuration: Metal Ball with Metal Liner
Rod Ends -- 1844494
from RS Components, Ltd.

Male Rod-End 8mm Bore M8 x 1.25 Left Han [See More]

  • Design Units: Metric
  • Overall Length: 2.13
  • Bore Diameter: 0.3150
  • Configuration: Metal Ball with Metal Liner
DBF Series -- DBF5
from Cablecraft Motion Controls

Suitable for many high precision/mechanical motion transfer applications, the Tuthill DBM/DBF Series offers a four-piece, bronze race design in metric thread sizing. Its oil impregnated bronze raceway delivers precise and extremely low friction performance, leading to longer wear life, higher... [See More]

  • Design Units: Metric
  • Length Through Bore: 0.3150
  • Bore Diameter: 0.1969
  • Housing Diameter: 0.7087
Rod Ends -- F-365330.GIR [F-365330.GIR from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Rod End [See More]

  • Design Units: Metric
  • Length Through Bore: 1.38
  • Bore Diameter: 1.38
  • Housing Diameter: 2.44
Rod Ends Female Series - Metric -- BRRODFMCF10M
from Quality Bearings & Components

Two-Piece | Commerical. ROD ENDS FEMALE SERIES - METRIC. Body - Low-Carbon Steel, Zinc Plated, Chromate Treated. Ball - 52100 Steel HRC 56 min., Hard Chrome Plated. Metal-to-Metal. Optional Lubricator. NOTES: Grease fittings availbable. *Grease fittings are not supplied on these sizes. [See More]

  • Design Units: Metric
  • Length Through Bore: 0.5512
  • Bore Diameter: 0.3937
  • Housing Diameter: 1.06
BEF Series Heavy Duty Metric Rod End Bearing -- BEF 05-20-501
from Emerson Bearing Co.

Heavy-duty female thread rod ends with integral spherical plain bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium to high speeds. Excellent for shock loads. This series is: Female threaded. Maintenance free. Adapter sizes... [See More]

  • Design Units: Metric
  • Type: Female
  • Load Capacity: 879
  • Direction: Right Hand
L-BALL Self-aligning Rod Ends
from IKO International, Inc.

L-Balls are self-aligning rod ends comprised of die-cast zinc bodies and studded balls set at a right angle to the body. L-Balls enable tilting, oscillation, low-torque rotation and smooth power transmission due to uniform clearance between sliding surfaces. Widely used in link mechanisms for... [See More]

  • Design Units: Metric
  • Overall Length: 0.9843 to 4.37
  • Housing Diameter: 0.5512 to 2.13
  • Load Capacity: 198 to 8947
Rod Ends and Spherical Bearings -- SA10C
from AST Bearings LLC

Body - Carbon steel-zinc plated, Ball - Hardened chrome steel-chrome plated, Liner - PTFE composite material [See More]

  • Design Units: Metric
  • Overall Length: 2.46
  • Bore Diameter: 0.3937
  • Load Capacity: 1933
High Temperature Metric Rod End Bearing -- igubal® - Series E
from igus® inc.

igubal ® Rod End Bearing, High Temperature, Dimensional Series E, Housing B, Metric [See More]

  • Design Units: Metric
  • Length Through Bore: 0.2362 to 0.3937
  • Bore Diameter: 0.1969 to 0.4724
  • Housing Diameter: 0.7480 to 1.34
Rod-End Bearing -- GOD00736
from FUTEK Advanced Sensor Technology, Inc.

Rod End Bearing (Female) M6x1 Female Thread, Zinc-Plated Steel Material, Max Load 2600 lb (F2123-10) [See More]

  • Design Units: Metric
  • Configuration: Metal Ball with Metal Liner
  • Load Capacity: 2600
  • Type: Female
Rod Ends -- GAKL10-PB-A [GAKL10-PB-A from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Rod end with external thread. [See More]

  • Design Units: Metric
  • Length Through Bore: 0.5512
  • Bore Diameter: 0.3937
  • Housing Diameter: 0.8661
Rod Ends Male Series - Metric -- BRFSMGM050L
from Quality Bearings & Components

Four-Piece | Precision. ROD ENDS MALE SERIES - METRIC. Body - Carbon Steel Coated for Corrosion Resistance. Ball - Chrome Steel Heat-Treaded. Insert - Brass. Metal-to-Metal. NOTE: Grease fittings available. *Grease fittings are not supplied on these sizes. [See More]

  • Design Units: Metric
  • Length Through Bore: 0.3150
  • Bore Diameter: 0.1969
  • Housing Diameter: 0.6299
BEM Series Heavy Duty Metric Rod End Bearing -- BEM 05-20-501
from Emerson Bearing Co.

Heavy-duty male thread rod ends with integral spherical plain bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium to high speeds. Excellent for shock loads. This series is: Male threaded. Maintenance free. Adapter sizes... [See More]

  • Design Units: Metric
  • Type: Male
  • Load Capacity: 879
  • Direction: Right Hand
PILLOBALL Rod Ends
from IKO International, Inc.

PILLOBALLS are compact, self-aligning spherical bushings that support large radial loads and bidirectional axial loads at the same time. Several styles are available to provide smooth rotational and oscillatory motion, classified by different sliding surfaces. Widely used in control and link... [See More]

  • Design Units: Metric
  • Length Through Bore: 0.2362 to 1.46
  • Bore Diameter: 0.1181 to 1.18
  • Housing Diameter: 0.4689 to 2.76
Metric Rod End Bearing -- igubal®
from igus® inc.

igubal ® Rod End Bearing, Dimensional Series K, Housing A [See More]

  • Design Units: Metric
  • Length Through Bore: 0.3150 to 0.9843
  • Bore Diameter: 0.1969 to 0.7874
  • Housing Diameter: 0.7087 to 1.97
ZAC100 Male Rod-End Bearing -- FSH02337
from FUTEK Advanced Sensor Technology, Inc.

ZAC100, Male Rod-End Bearing , Rod End Bearing (Male) with Nut , Material - Zinc Plated Steel , M6x1-Thread , Standard , Max Load 1200 lb (F1146-9) [See More]

  • Design Units: Metric
  • Configuration: Metal Ball with Metal Liner
  • Load Capacity: 1200
  • Type: Male
Rod Ends -- GAKL10-PW-A [GAKL10-PW-A from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand [See More]

  • Design Units: Metric
  • Length Through Bore: 0.5512
  • Bore Diameter: 0.3937
  • Housing Diameter: 0.8661
Rod Ends Male Series - Metric -- BRRODMMCM10M
from Quality Bearings & Components

Two-Piece | Commerical. ROD ENDS MALE SERIES - METRIC. Body - Low-Carbon Steel, Zinc Plated, Chromate Treated. Ball - 52100 Steel Rc 56 min., Hard Chrome Plated. Metal-to-Metal. Optional Lubricator. NOTES: 1. Grease fittings availbable. *Grease fittings are not supplied on these sizes. Load ratings... [See More]

  • Design Units: Metric
  • Length Through Bore: 0.5512
  • Bore Diameter: 0.3937
  • Housing Diameter: 1.06
BRF Series Heavy Duty Metric Rod End Bearing -- BRF 06-00-501
from Emerson Bearing Co.

Heavy-duty female thread rod ends with integral self-aligning ball bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium to high speeds. Excellent for shock loads. This series is/has: Female threaded. Longtime lubrication,... [See More]

  • Design Units: Metric
  • Type: Female
  • Load Capacity: 618
  • Direction: Right Hand
Metric Rod End Bearing -- igubal®
from igus® inc.

igubal ® Rod End Bearing, Dimensional Series E, Housing A, Metric Dimensions [See More]

  • Design Units: Metric
  • Length Through Bore: 0.2362 to 1.18
  • Bore Diameter: 0.1969 to 1.18
  • Housing Diameter: 0.7480 to 2.87
ZAC100 Male Rod-End Bearing -- FSH03618
from FUTEK Advanced Sensor Technology, Inc.

ZAC100, Male Rod-End Bearing , Rod End Bearing (Male) with Nut , Material - Stainless Steel , M5x 0.8-Thread , Standard , Max Load 680 lb [See More]

  • Design Units: Metric
  • Configuration: Metal Ball with Metal Liner
  • Load Capacity: 680
  • Type: Male
Rod Ends -- GAKL12-PB-A [GAKL12-PB-A from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Rod end with external thread. [See More]

  • Design Units: Metric
  • Length Through Bore: 0.6299
  • Bore Diameter: 0.4724
  • Housing Diameter: 1.02
BRM Series Heavy Duty Metric Rod End Bearing -- BRM 06-00-501
from Emerson Bearing Co.

Heavy-duty male thread rod ends with integral self-aligning ball bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium to high speeds. Excellent for shock loads. This series is/has: Male threaded. Longtime lubrication, low... [See More]

  • Design Units: Metric
  • Type: Male
  • Load Capacity: 618
  • Direction: Right Hand
Metric Rod End Bearing -- igubal®
from igus® inc.

igubal ® Rod End Bearing, Dimensional Series K, Housing A, Metric [See More]

  • Design Units: Metric
  • Length Through Bore: 0.3150 to 1.46
  • Bore Diameter: 0.1969 to 1.18
  • Housing Diameter: 0.7087 to 2.76
Rod Ends -- GAKL12-PW-A [GAKL12-PW-A from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand [See More]

  • Design Units: Metric
  • Length Through Bore: 0.6299
  • Bore Diameter: 0.4724
  • Housing Diameter: 1.02
CF-M (Female) 2 Piece, Metal to Metal Metric Rod End Bearing -- CF10M
from Emerson Bearing Co.

Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an... [See More]

  • Design Units: Metric
  • Configuration: Metal Ball with Metal Liner
  • Load Capacity: 5114
  • Direction: Right Hand
Metric Rod End Bearing -- igubal® - Series E
from igus® inc.

igubal ® Rod End Bearing, High Temperature, Dimensional Series E, Housing A, Metric [See More]

  • Design Units: Metric
  • Length Through Bore: 0.1969 to 0.3937
  • Bore Diameter: 0.1969 to 0.4724
  • Housing Diameter: 0.7480 to 1.34
Rod Ends -- GAKL14-PB-A [GAKL14-PB-A from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Rod end with external thread. [See More]

  • Design Units: Metric
  • Length Through Bore: 0.7480
  • Bore Diameter: 0.5512
  • Housing Diameter: 1.1
CM-M (Male) 2 Piece, Metal to Metal Metric Rod End Bearing -- CM10M
from Emerson Bearing Co.

Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an... [See More]

  • Design Units: Metric
  • Configuration: Metal Ball with Metal Liner
  • Load Capacity: 4726
  • Direction: Right Hand
Metric Rod End Bearing -- igubal® - Series K
from igus® inc.

igubal ® Rod End Bearing CL, Dimensional Series K, Housing C, Metric, J [See More]

  • Design Units: Metric
  • Length Through Bore: 0.3543 to 0.5512
  • Bore Diameter: 0.2362 to 0.3937
  • Housing Diameter: 0.7874 to 1.18
Rod Ends -- GAKL14-PW-A [GAKL14-PW-A from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand [See More]

  • Design Units: Metric
  • Length Through Bore: 0.7480
  • Bore Diameter: 0.5512
  • Housing Diameter: 1.1
Metric Rod End Bearing -- igubal® - Series K
from igus® inc.

igubal ® Rod End Bearing CL, Dimensional Series K, Housing C, Metric, L280 [See More]

  • Design Units: Metric
  • Length Through Bore: 0.3543 to 0.5512
  • Bore Diameter: 0.2362 to 0.3937
  • Housing Diameter: 0.7874 to 1.18
Rod Ends -- GAKL16-PB [GAKL16-PB from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Rod End / Rod End With External Thread. [See More]

  • Design Units: Metric
  • Length Through Bore: 0.8268
  • Bore Diameter: 0.6299
  • Housing Diameter: 1.26
Metric Rod End Bearing -- igubal® - Series K
from igus® inc.

igubal ® Rod End Bearing CL, Dimensional Series K, Housing C, Metric, R [See More]

  • Design Units: Metric
  • Length Through Bore: 0.3543 to 0.5512
  • Bore Diameter: 0.2362 to 0.3937
  • Housing Diameter: 0.7874 to 1.18
Rod Ends -- GAKL16-PW [GAKL16-PW from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand [See More]

  • Design Units: Metric
  • Length Through Bore: 0.8268
  • Bore Diameter: 0.6299
  • Housing Diameter: 1.26
Metric Rod End Bearing -- igubal® - Series K
from igus® inc.

igubal ® Rod End Bearing CL, Dimensional Series K, Housing C, Metric, J4 [See More]

  • Design Units: Metric
  • Length Through Bore: 0.3543 to 0.5512
  • Bore Diameter: 0.2362 to 0.3937
  • Housing Diameter: 0.7874 to 1.18
Rod Ends -- GAKL20-PB [GAKL20-PB from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Rod end with external thread. [See More]

  • Design Units: Metric
  • Length Through Bore: 0.9843
  • Bore Diameter: 0.7874
  • Housing Diameter: 1.57
Metric Rod End Bearing -- igubal® - Series E
from igus® inc.

igubal ® Rod End Bearing, Dimensional Series E, Form B, Metric, R [See More]

  • Design Units: Metric
  • Length Through Bore: 0.1969 to 0.6299
  • Bore Diameter: 0.1575 to 0.7874
  • Housing Diameter: 0.5906 to 2.09
Rod Ends -- GAKL20-PW [GAKL20-PW from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Rod Ends [See More]

  • Design Units: Metric
  • Length Through Bore: 0.9843
  • Bore Diameter: 0.7874
  • Housing Diameter: 1.57
Metric Rod End Bearing -- igubal® - Series E
from igus® inc.

igubal ® Rod End Bearing, Housing A, Dimensional Series E, Metric Sizes, J4 [See More]

  • Design Units: Metric
  • Length Through Bore: 0.2362 to 0.6299
  • Bore Diameter: 0.1969 to 0.7874
  • Housing Diameter: 0.7480 to 2.09
Rod Ends -- GAKL25-PB [GAKL25-PB from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Rod End / Rod End With External Thread. [See More]

  • Design Units: Metric
  • Length Through Bore: 1.22
  • Bore Diameter: 0.9843
  • Housing Diameter: 1.85
Metric Rod End Bearing -- igubal® - Series E
from igus® inc.

igubal ® Rod End Bearing, Dimensional Series E, Form B, Metric, J [See More]

  • Design Units: Metric
  • Length Through Bore: 0.1969 to 0.5118
  • Bore Diameter: 0.1575 to 0.7874
  • Housing Diameter: 0.5906 to 2.09
Rod Ends -- GAKL25-PW [GAKL25-PW from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand [See More]

  • Design Units: Metric
  • Length Through Bore: 1.22
  • Bore Diameter: 0.9843
  • Housing Diameter: 1.85
Metric Rod End Bearing -- igubal® - Series E
from igus® inc.

igubal ® Rod End Bearing, Dimensional Series E, Housing B, Metric [See More]

  • Design Units: Metric
  • Length Through Bore: 0.1969 to 0.8661
  • Bore Diameter: 0.1575 to 1.18
  • Housing Diameter: 0.5906 to 2.87
Rod Ends -- GAKL30-PB [GAKL30-PB from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Rod end with external thread. [See More]

  • Design Units: Metric
  • Length Through Bore: 1.46
  • Bore Diameter: 1.18
  • Housing Diameter: 2.17
Metric Rod End Bearing -- igubal® - Series E
from igus® inc.

igubal ® Rod End Bearing, Housing A, Dimensional Series E, Metric Sizes, R [See More]

  • Design Units: Metric
  • Length Through Bore: 0.2362 to 0.6299
  • Bore Diameter: 0.1969 to 0.7874
  • Housing Diameter: 0.7480 to 2.09
Rod Ends -- GAKL30-PW [GAKL30-PW from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand [See More]

  • Design Units: Metric
  • Length Through Bore: 1.46
  • Bore Diameter: 1.18
  • Housing Diameter: 2.17
Metric Rod End Bearing -- igubal® - Series E
from igus® inc.

igubal ® Rod End Bearing, Dimensional Series E, Form B, Metric, J4 [See More]

  • Design Units: Metric
  • Length Through Bore: 0.1969 to 0.6299
  • Bore Diameter: 0.1575 to 0.7874
  • Housing Diameter: 0.5906 to 2.09
Rod Ends -- GAKL5-PB-A [GAKL5-PB-A from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Rod End / Rod End With External Thread. [See More]

  • Design Units: Metric
  • Length Through Bore: 0.3150
  • Bore Diameter: 0.1969
  • Housing Diameter: 0.5118
Metric Rod End Bearing -- igubal® - Series E
from igus® inc.

igubal ® Rod End Bearing, Housing A, Dimensional Series E, Metric Sizes, J [See More]

  • Design Units: Metric
  • Length Through Bore: 0.2362 to 0.6299
  • Bore Diameter: 0.1969 to 0.7874
  • Housing Diameter: 0.7480 to 2.09
Rod Ends -- GAKL5-PW-A [GAKL5-PW-A from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand [See More]

  • Design Units: Metric
  • Length Through Bore: 0.3150
  • Bore Diameter: 0.1969
  • Housing Diameter: 0.5118
Metric Rod End Bearing -- igubal® - Series K
from igus® inc.

Special properties of igubal ® rod end bearings CL. Smooth design prevents dirt buildup. Different ball materials available for diverse applications. Compensation for misalignment. Lightweight. Corrosion resistant. Self-lubricating and maintenance-free. Simple to install [See More]

  • Design Units: Metric
  • Length Through Bore: 0.3543 to 0.5512
  • Bore Diameter: 0.2362 to 0.3937
  • Housing Diameter: 0.7874 to 1.18
Rod Ends -- GAKL6-PB-A [GAKL6-PB-A from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Rod End / Rod End With External Thread. [See More]

  • Design Units: Metric
  • Length Through Bore: 0.3543
  • Bore Diameter: 0.2362
  • Housing Diameter: 0.6299
Metric Rod End Bearing -- igubal® - Series K
from igus® inc.

Special properties of igubal ® rod end bearings CL. Smooth design prevents dirt buildup. Different ball materials available for diverse applications. Compensation for misalignment. Lightweight. Corrosion resistant. Self-lubricating and maintenance-free. Simple to install [See More]

  • Design Units: Metric
  • Length Through Bore: 0.3543 to 0.6299
  • Bore Diameter: 0.2362 to 0.4724
  • Housing Diameter: 0.7874 to 1.34
Rod Ends -- GAKL6-PW-A [GAKL6-PW-A from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Rod Ends [See More]

  • Design Units: Metric
  • Length Through Bore: 0.3543
  • Bore Diameter: 0.2362
  • Housing Diameter: 0.6299
Metric Rod End Bearing -- igubal® - Series K
from igus® inc.

Special properties of igubal ® rod end bearings CL. Smooth design prevents dirt buildup. Different ball materials available for diverse applications. Compensation for misalignment. Lightweight. Corrosion resistant. Self-lubricating and maintenance-free. Simple to install [See More]

  • Design Units: Metric
  • Length Through Bore: 0.3543 to 0.6299
  • Bore Diameter: 0.2362 to 0.4724
  • Housing Diameter: 0.7874 to 1.34
Rod Ends -- GAKL8-PB-A [GAKL8-PB-A from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Rod end with external thread. [See More]

  • Design Units: Metric
  • Length Through Bore: 0.4724
  • Bore Diameter: 0.3150
  • Housing Diameter: 0.7480
Metric Rod End Bearing -- igubal® - Series K
from igus® inc.

Special properties of igubal ® rod end bearings CL. Smooth design prevents dirt buildup. Different ball materials available for diverse applications. Compensation for misalignment. Lightweight. Corrosion resistant. Self-lubricating and maintenance-free. Simple to install [See More]

  • Design Units: Metric
  • Length Through Bore: 0.3543 to 0.6299
  • Bore Diameter: 0.2362 to 0.4724
  • Housing Diameter: 0.7874 to 1.34
Rod Ends -- GAKL8-PW-A [GAKL8-PW-A from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Rod Ends [See More]

  • Design Units: Metric
  • Length Through Bore: 0.4724
  • Bore Diameter: 0.3150
  • Housing Diameter: 0.7480
Metric Rod End Bearing -- igubal® - Series K
from igus® inc.

Special properties of igubal ® rod end bearings CL. Smooth design prevents dirt buildup. Different ball materials available for diverse applications. Compensation for misalignment. Lightweight. Corrosion resistant. Self-lubricating and maintenance-free. Simple to install [See More]

  • Design Units: Metric
  • Length Through Bore: 0.3543 to 0.5512
  • Bore Diameter: 0.2362 to 0.3937
  • Housing Diameter: 0.7874 to 1.18
Rod Ends -- GAKR10-PB-A [GAKR10-PB-A from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Rod end with external thread. [See More]

  • Design Units: Metric
  • Length Through Bore: 0.5512
  • Bore Diameter: 0.3937
  • Housing Diameter: 0.8661
Metric Rod End Bearing -- igubal® - Series K
from igus® inc.

Special properties of igubal ® rod end bearings CL. Smooth design prevents dirt buildup. Different ball materials available for diverse applications. Compensation for misalignment. Lightweight. Corrosion resistant. Self-lubricating and maintenance-free. Simple to install [See More]

  • Design Units: Metric
  • Length Through Bore: 0.3543 to 0.6299
  • Bore Diameter: 0.2362 to 0.4724
  • Housing Diameter: 0.7874 to 1.34
Rod Ends -- GAKR10-PW-A [GAKR10-PW-A from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Rod Ends [See More]

  • Design Units: Metric
  • Length Through Bore: 0.5512
  • Bore Diameter: 0.3937
  • Housing Diameter: 0.8661
Metric Rod End Bearing -- igubal® - Series K
from igus® inc.

Special properties of igubal ® rod end bearings CL. Smooth design prevents dirt buildup. Different ball materials available for diverse applications. Compensation for misalignment. Lightweight. Corrosion resistant. Self-lubricating and maintenance-free. Simple to install [See More]

  • Design Units: Metric
  • Length Through Bore: 0.3543 to 0.5512
  • Bore Diameter: 0.2362 to 0.3937
  • Housing Diameter: 0.7874 to 1.18
Rod Ends -- GAKR12-PB-A [GAKR12-PB-A from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Rod End / Rod End With External Thread. [See More]

  • Design Units: Metric
  • Length Through Bore: 0.6299
  • Bore Diameter: 0.4724
  • Housing Diameter: 1.02
Metric Rod End Bearing -- igubal® - Series K
from igus® inc.

Special properties of igubal ® rod end bearings CL. Smooth design prevents dirt buildup. Different ball materials available for diverse applications. Compensation for misalignment. Lightweight. Corrosion resistant. Self-lubricating and maintenance-free. Simple to install [See More]

  • Design Units: Metric
  • Length Through Bore: 0.3543 to 0.5512
  • Bore Diameter: 0.2362 to 0.3937
  • Housing Diameter: 0.7874 to 1.18
Rod Ends -- GAKR12-PW-A [GAKR12-PW-A from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

Rod Ends [See More]

  • Design Units: Metric
  • Length Through Bore: 0.6299
  • Bore Diameter: 0.4724
  • Housing Diameter: 1.02
Metric Rod End Bearing with Metal Sleeve -- igubal® - Series K
from igus® inc.

igubal ® Rod End Bearing CL, Dimensional Series K, Housing C, Metric, Metal Sleeve [See More]

  • Design Units: Metric
  • Length Through Bore: 0.3543 to 0.5512
  • Bore Diameter: 0.2362 to 0.3937
  • Housing Diameter: 0.7874 to 1.18