Self-lubricating Rod End Bearings

4 Results
Rod End -- REJ
from Imao-Fixtureworks

Body. Polyamide (glass-fiber reinforced). Black. Rod Cap. Polyamide. Ivory [See More]

  • Design Units: Metric
  • Length Through Bore: 0.3543 to 0.7480
  • Bore Diameter: 0.2362 to 0.5512
  • Housing Diameter: 0.7874 to 1.5
Rod End Bearings
from IBT Industrial Solutions

Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]

  • Features: Self-lubricating
Rod Ends Female Series - Inch -- BRRCOF-SCF10T
from Quality Bearings & Components

Two-Piece | Commerical | Stainless Steel. ROD ENDS FEMALE SERIES - INCH. Body - 303 Stainless Steel Passivated. Ball - 440C Stainless Steel Heat-Treated. Liner - PTFE Fabric. Self-Lubricating Liner [See More]

  • Design Units: Inch
  • Length Through Bore: 0.7500
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.5
FJ-M Series -- FJ03MST
from Cablecraft Motion Controls

Suitable for many light and heavy/medium industrial/mechanical motion transfer applications requiring metric thread sizing, the Tuthill MJ-M/FJ-M Series offers an injection-molded, reinforced nylon raceway design. It delivers low maintenance, self-lubricating characteristics, as well as... [See More]

  • Design Units: Metric
  • Length Through Bore: 0.2362
  • Bore Diameter: 0.1181
  • Housing Diameter: 0.4724