Female Rod End Bearings
from Hangzhou Chinabase Machinery Co., Ltd.
Rod body with right or left-hand male thread.It is made up of a radial spherical plain bearing GEEW..ES and rod end housing.With locaking slot and nut.Rod end housing with a lubricating hole or grease nipple. [See More]
- Type: Female
- Bore Diameter: 0.4724 to 4.92
- Design Units: Metric
- Length Through Bore: 0.4724 to 4.92
from Imao-Fixtureworks
Body. Polyamide (glass-fiber reinforced). Black. Rod Cap. Polyamide. Ivory [See More]
- Type: Male; Female
- Bore Diameter: 0.2362 to 0.5512
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.7480
from RS Components, Ltd.
SKF SCF 50 ES Rod End [See More]
- Type: Female
- Bore Diameter: 1.97
- Design Units: Metric
- Housing Diameter: 4.94
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series E, Housing B, Inch [See More]
- Type: Female
- Bore Diameter: 0.1900 to 0.7500
- Design Units: Inch
- Length Through Bore: 0.1900 to 0.6250
from FUTEK Advanced Sensor Technology, Inc.
Rod End Bearing (Female) 1/4-28 Female Thread, Chrome Alloy Steel Material, Max Load 6100 lb (F2390-2) [See More]
- Type: Female
- Load Capacity: 6100
- Design Units: Inch
- Configuration: Metal Ball with Metal Liner
from WD Bearing Group
Spherical plain bearings are a kind of special sliding bearings which can carry quite high capacity of radial and axial loads due to their large contact area. WD Spherical plain bearings are manufactured in a wide variety of configurations and materials. Basically, a spherical plain bearing has an... [See More]
- Type: Female
from RBC Bearings
The first integral rod end was invented by an RBC division named Heim Bearings. The rod end is also referred to as the Heim Joint named after the inventor Lewis Heim who founded the Heim Bearing Company. While spherical plain bearings offer misalignment capability in a fixed housing position; rod... [See More]
- Type: Female
- Bore Diameter: 0.7500
- Design Units: Inch
- Length Through Bore: 0.6560
from Alinabal Motion Transfer Devices
Two piece construction, steel on steel [See More]
- Type: Female
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from Emerson Bearing Co.
Heavy-duty female thread rod ends with integral spherical plain bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium to high speeds. Excellent for shock loads. This series is: Female threaded. Maintenance free. Adapter sizes... [See More]
- Type: Female
- Load Capacity: 879
- Design Units: Metric
- Direction: Right Hand
from Cablecraft Motion Controls
Suitable for many high precision/mechanical motion transfer applications, the Tuthill DBM/DBF Series offers a four-piece, bronze race design in metric thread sizing. Its oil impregnated bronze raceway delivers precise and extremely low friction performance, leading to longer wear life, higher... [See More]
- Type: Female
- Bore Diameter: 0.1969
- Design Units: Metric
- Length Through Bore: 0.3150
from Triangle Manufacturing Company
Our rod end mounted bearings, or linkages, are made from 16-gage galvanized steel. They are used on medium to light duty connecting rods or cranks for farm equipment, packaging machinery, etc. Intended to bolt to a connecting rod, rod end mounted bearings are available in self-aligning nylon or... [See More]
- Type: Female
- Bore Diameter: 0.2500
- Design Units: Inch
- Length Through Bore: 0.5000
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Type: Female
- Bore Diameter: 0.0787
- Design Units: Metric
- Length Through Bore: 0.1890
from Princess Auto Limited
3/4 "-16 NF Rod End [See More]
- Type: Female
- Major Diameter: 0.7500
from Quality Bearings & Components
Two-Piece | Commerical | Extra Capacity. ROD ENDS FEMALE SERIES - INCH. Body - Carbon Steel Coated for Corrosion Resistance. Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated. Optional Lubricator. Metal-to-Metal. NOTE: Grease fittings available. [See More]
- Type: Female
- Bore Diameter: 0.1900
- Design Units: Inch
- Length Through Bore: 0.3120
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series E, Housing B, Inch [See More]
- Type: Female
- Bore Diameter: 0.1900 to 0.7500
- Design Units: Inch
- Length Through Bore: 0.1900 to 0.7500
from FUTEK Advanced Sensor Technology, Inc.
Rod End Bearing (Female) #10-32 Female Thread, Chrome Alloy Steel Material, Max Load 3700 lb (F2390-1) [See More]
- Type: Female
- Load Capacity: 3700
- Design Units: Inch
- Configuration: Metal Ball with Metal Liner
from Alinabal Motion Transfer Devices
Two piece construction, steel on steel [See More]
- Type: Female
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from Emerson Bearing Co.
Heavy-duty female thread rod ends with integral self-aligning ball bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium to high speeds. Excellent for shock loads. This series is/has: Female threaded. Longtime lubrication,... [See More]
- Type: Female
- Load Capacity: 618
- Design Units: Metric
- Direction: Right Hand
from Cablecraft Motion Controls
Suitable for many high precision motion control applications with high corrosion and/or "clean room or food grade" environments. The Tuthill SSAM-T/SSAF-T Series offers a stainless steel throughout, PTFE lined steel race rod end design. It delivers the ultimate in corrosion resistance benefits,... [See More]
- Type: Female
- Bore Diameter: 0.1900
- Design Units: Inch
- Length Through Bore: 0.4370
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Type: Female
- Bore Diameter: 0.1181
- Design Units: Metric
- Length Through Bore: 0.2362
from Princess Auto Limited
5/8 "-18 NF Rod End [See More]
- Type: Female
- Major Diameter: 0.6250
from Quality Bearings & Components
Four-Piece | Precision. ROD ENDS FEMALE SERIES - INCH. Body - Carbon Steel Coated for Corrosion Resistance. Ball - 52100 Steel Rc 56 min. Heat-Treated, Hard Chrome Plated. Insert - Brass. Metal-to-Metal. *Size 160 has a one-Piece Carbon Steel race. Tolerance for size 160, "D" and "H" is +.030,... [See More]
- Type: Female
- Bore Diameter: 0.1900
- Design Units: Inch
- Length Through Bore: 0.3120
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series K, Housing B, Inch [See More]
- Type: Female
- Bore Diameter: 0.0800 to 1.18
- Design Units: Inch
- Length Through Bore: 0.1600 to 1.46
from Alinabal Motion Transfer Devices
Two piece construction, steel on steel [See More]
- Type: Female
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from Emerson Bearing Co.
Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an... [See More]
- Type: Female
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from Cablecraft Motion Controls
Suitable for many heavy load, high precision motion control applications,the Tuthill TSMX-T/TSFX-T Series brings an upgrade of heavy duty performance to a Teflon* lined, 3-piece precision rod end design (housing uses a heat treated alloy material instead of standard steels used in other 2- and... [See More]
- Type: Female
- Bore Diameter: 0.1900
- Design Units: Inch
- Length Through Bore: 0.3120
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Type: Female
- Bore Diameter: 0.1181
- Design Units: Metric
- Length Through Bore: 0.2362
from Quality Bearings & Components
Four-Piece | Precision | Extra Capacity. ROD ENDS FEMALE SERIES - INCH. Body - 4130 or 4340 Alloy Steel Heat-Treated,. Coated for Corrosion Resistance. Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated. Insert - Copper Alloy. Metal-to-Metal. Magnetic Particle Inspected. Grease Lubricator. [See More]
- Type: Female
- Bore Diameter: 0.2500
- Design Units: Inch
- Length Through Bore: 0.3750
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series K, Housing B, Inch [See More]
- Type: Female
- Bore Diameter: 0.1900 to 1
- Design Units: Inch
- Length Through Bore: 0.3120 to 1.38
from Alinabal Motion Transfer Devices
Two piece construction, steel on steel [See More]
- Type: Female
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Type: Female
- Bore Diameter: 0.1575
- Design Units: Metric
- Length Through Bore: 0.2756
from Quality Bearings & Components
Two-Piece | Commerical | Stainless Steel. ROD ENDS FEMALE SERIES - INCH. Body - 303 Stainless Steel Passivated. Ball - 440C Stainless Steel Heat-Treated. Liner - PTFE Fabric. Self-Lubricating Liner [See More]
- Type: Female
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
igubal ® Rod End Bearing CL, Dimensional Series K, Housing C, Metric, J [See More]
- Type: Female
- Bore Diameter: 0.2362 to 0.3937
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.5512
from Alinabal Motion Transfer Devices
Elastomeric rod ends for noise and vibration reduction. SPECIAL ORDER ITEM ONLY! [See More]
- Type: Female
- Load Capacity: 180
- Design Units: Inch
- Direction: Right Hand
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Type: Female
- Bore Diameter: 0.1575
- Design Units: Metric
- Length Through Bore: 0.2756
from Quality Bearings & Components
Two-Piece | Commerical. ROD ENDS FEMALE SERIES - METRIC. Body - Low-Carbon Steel, Zinc Plated, Chromate Treated. Ball - 52100 Steel HRC 56 min., Hard Chrome Plated. Metal-to-Metal. Optional Lubricator. NOTES: Grease fittings availbable. *Grease fittings are not supplied on these sizes. [See More]
- Type: Female
- Bore Diameter: 0.3937
- Design Units: Metric
- Length Through Bore: 0.5512
from igus® inc.
igubal ® Rod End Bearing CL, Dimensional Series K, Housing C, Metric, L280 [See More]
- Type: Female
- Bore Diameter: 0.2362 to 0.3937
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.5512
from Alinabal Motion Transfer Devices
Elastomeric rod ends for noise and vibration reduction. SPECIAL ORDER ITEM ONLY! [See More]
- Type: Female
- Load Capacity: 30
- Design Units: Inch
- Direction: Right Hand
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Type: Female
- Bore Diameter: 0.1969
- Design Units: Metric
- Length Through Bore: 0.3150
from igus® inc.
igubal ® Rod End Bearing CL, Dimensional Series K, Housing C, Metric, R [See More]
- Type: Female
- Bore Diameter: 0.2362 to 0.3937
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.5512
from Alinabal Motion Transfer Devices
Economical stamped steel housing, steel ball. [See More]
- Type: Female
- Bore Diameter: 0.1900
- Design Units: Inch
- Length Through Bore: 0.3120
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Type: Female
- Bore Diameter: 0.1969
- Design Units: Metric
- Length Through Bore: 0.3150
from igus® inc.
igubal ® Rod End Bearing CL, Dimensional Series K, Housing C, Metric, J4 [See More]
- Type: Female
- Bore Diameter: 0.2362 to 0.3937
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.5512
from Alinabal Motion Transfer Devices
Economical stamped steel housing, steel ball. [See More]
- Type: Female
- Bore Diameter: 0.1900
- Design Units: Inch
- Length Through Bore: 0.3120
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Type: Female
- Bore Diameter: 0.1969
- Design Units: Metric
- Length Through Bore: 0.3150
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series E, Form B, Metric, R [See More]
- Type: Female
- Bore Diameter: 0.1575 to 0.7874
- Design Units: Metric
- Length Through Bore: 0.1969 to 0.6299
from Alinabal Motion Transfer Devices
Economical stamped steel housing, steel ball. [See More]
- Type: Female
- Bore Diameter: 0.1900
- Design Units: Inch
- Length Through Bore: 0.3120
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Type: Female
- Bore Diameter: 0.2362
- Design Units: Metric
- Length Through Bore: 0.3543
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series E, Form B, Metric, J [See More]
- Type: Female
- Bore Diameter: 0.1575 to 0.7874
- Design Units: Metric
- Length Through Bore: 0.1969 to 0.5118
from Alinabal Motion Transfer Devices
Economical stamped steel housing, steel ball. [See More]
- Type: Female
- Bore Diameter: 0.1900
- Design Units: Inch
- Length Through Bore: 0.3120
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Type: Female
- Bore Diameter: 0.2362
- Design Units: Metric
- Length Through Bore: 0.3543
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series E, Form B, Metric, J4 [See More]
- Type: Female
- Bore Diameter: 0.1575 to 0.7874
- Design Units: Metric
- Length Through Bore: 0.1969 to 0.6299
from Alinabal Motion Transfer Devices
Economical stamped steel housing, steel ball, nylon race. [See More]
- Type: Female
- Bore Diameter: 0.3125
- Design Units: Inch
- Length Through Bore: 0.4370
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Type: Female
- Bore Diameter: 0.2362
- Design Units: Metric
- Length Through Bore: 0.3543
from igus® inc.
Special properties of igubal ® rod end bearings CL. Smooth design prevents dirt buildup. Different ball materials available for diverse applications. Compensation for misalignment. Lightweight. Corrosion resistant. Self-lubricating and maintenance-free. Simple to install [See More]
- Type: Female
- Bore Diameter: 0.2362 to 0.3937
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.5512
from Alinabal Motion Transfer Devices
Economical stamped steel housing, steel ball, nylon race. [See More]
- Type: Female
- Bore Diameter: 0.3125
- Design Units: Inch
- Length Through Bore: 0.4370
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Type: Female
- Bore Diameter: 0.3937
- Design Units: Metric
- Length Through Bore: 0.5512
from igus® inc.
Special properties of igubal ® rod end bearings CL. Smooth design prevents dirt buildup. Different ball materials available for diverse applications. Compensation for misalignment. Lightweight. Corrosion resistant. Self-lubricating and maintenance-free. Simple to install [See More]
- Type: Female
- Bore Diameter: 0.2362 to 0.3937
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.5512
from Alinabal Motion Transfer Devices
Economical stamped steel housing, steel ball, nylon race. [See More]
- Type: Female
- Bore Diameter: 0.3750
- Design Units: Inch
- Length Through Bore: 0.5000
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Type: Female
- Bore Diameter: 0.3937
- Design Units: Metric
- Length Through Bore: 0.5512
from igus® inc.
Special properties of igubal ® rod end bearings CL. Smooth design prevents dirt buildup. Different ball materials available for diverse applications. Compensation for misalignment. Lightweight. Corrosion resistant. Self-lubricating and maintenance-free. Simple to install [See More]
- Type: Female
- Bore Diameter: 0.2362 to 0.3937
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.5512
from Alinabal Motion Transfer Devices
Large Bore Series 1" and larger rod end and spherical bearings. . [See More]
- Type: Female
- Bore Diameter: 1
- Design Units: Inch
- Length Through Bore: 1.38
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Type: Female
- Bore Diameter: 0.3937
- Design Units: Metric
- Length Through Bore: 0.5512
from igus® inc.
Special properties of igubal ® rod end bearings CL. Smooth design prevents dirt buildup. Different ball materials available for diverse applications. Compensation for misalignment. Lightweight. Corrosion resistant. Self-lubricating and maintenance-free. Simple to install [See More]
- Type: Female
- Bore Diameter: 0.2362 to 0.3937
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.5512
from Alinabal Motion Transfer Devices
Steel housing and ball with injection molded nylon race. [See More]
- Type: Female
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Type: Female
- Bore Diameter: 0.4724
- Design Units: Metric
- Length Through Bore: 0.6299
from igus® inc.
igubal ® Rod End Bearing CL, Dimensional Series K, Housing C, Metric, Metal Sleeve [See More]
- Type: Female
- Bore Diameter: 0.2362 to 0.3937
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.5512
from Alinabal Motion Transfer Devices
Steel housing and ball with injection molded nylon race. [See More]
- Type: Female
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Type: Female
- Bore Diameter: 0.4724
- Design Units: Metric
- Length Through Bore: 0.6299
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series K, Form B [See More]
- Type: Female
- Bore Diameter: 0.0800 to 0.7900
- Design Units: Inch
- Length Through Bore: 0.1600 to 0.9800
from Alinabal Motion Transfer Devices
Steel housing and ball with injection molded nylon race. [See More]
- Type: Female
- Length Through Bore: 0.7500
- Design Units: Inch
- Housing Diameter: 1.5
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Type: Female
- Bore Diameter: 0.5512
- Design Units: Metric
- Length Through Bore: 0.7480
from Alinabal Motion Transfer Devices
Steel housing and ball with injection molded nylon race. [See More]
- Type: Female
- Length Through Bore: 0.7500
- Design Units: Inch
- Housing Diameter: 1.5
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Type: Female
- Bore Diameter: 0.5512
- Design Units: Metric
- Length Through Bore: 0.7480
from Alinabal Motion Transfer Devices
S-Series - Full Enclosure, Studded, Booted. [See More]
- Type: Male; Female
- Description: Ball Stud Material: Steel-Case Hardened
- Design Units: Inch
- Direction: Right Hand; Left Hand
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Type: Female
- Bore Diameter: 0.6299
- Design Units: Metric
- Length Through Bore: 0.8268
from Alinabal Motion Transfer Devices
Steel housing and ball, fully staked construction with carbon fiber reinforced nylon race. [See More]
- Type: Female
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Type: Female
- Bore Diameter: 0.6299
- Design Units: Metric
- Length Through Bore: 0.8268
from Alinabal Motion Transfer Devices
Four piece construction, oil impregnated phosphor bronze race. [See More]
- Type: Female
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Type: Female
- Bore Diameter: 0.7087
- Design Units: Metric
- Length Through Bore: 0.9055
from Alinabal Motion Transfer Devices
Four piece construction, oil impregnated phosphor bronze race. [See More]
- Type: Female
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Type: Female
- Bore Diameter: 0.7087
- Design Units: Metric
- Length Through Bore: 0.9055
from Alinabal Motion Transfer Devices
Four piece construction, oil impregnated phosphor bronze race. [See More]
- Type: Female
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Type: Female
- Bore Diameter: 0.7087
- Design Units: Metric
- Length Through Bore: 0.9055
from Alinabal Motion Transfer Devices
Four piece construction, oil impregnated phosphor bronze race. [See More]
- Type: Female
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Type: Female
- Bore Diameter: 0.7874
- Design Units: Metric
- Length Through Bore: 0.9843
from Alinabal Motion Transfer Devices
Four piece construction, oil impregnated phosphor bronze race, with precision bore tolerance. [See More]
- Type: Female
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Type: Female
- Bore Diameter: 0.7874
- Design Units: Metric
- Length Through Bore: 0.9843