Integral Stud Rod End Bearings
from Imao-Fixtureworks
Body. Polyamide (glass-fiber reinforced). Black. Rod Cap. Polyamide. Ivory [See More]
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.7480
- Bore Diameter: 0.2362 to 0.5512
- Housing Diameter: 0.7874 to 1.5
from Alinabal Motion Transfer Devices
Two piece construction, steel on steel [See More]
- Design Units: Inch
- Length Through Bore: 0.7500
- Bore Diameter: 0.6250
- Housing Diameter: 1.5
from Cablecraft Motion Controls
Suitable for many high precision/mechanical motion transfer applications, the Tuthill DBM/DBF Series offers a four-piece, bronze race design in metric thread sizing. Its oil impregnated bronze raceway delivers precise and extremely low friction performance, leading to longer wear life, higher... [See More]
- Design Units: Metric
- Length Through Bore: 0.3150
- Bore Diameter: 0.1969
- Housing Diameter: 0.7087
from Alinabal Motion Transfer Devices
Two piece construction, steel on steel [See More]
- Design Units: Inch
- Length Through Bore: 0.7500
- Bore Diameter: 0.6250
- Housing Diameter: 1.5
from Cablecraft Motion Controls
Suitable for many heavier load industrial and racing applications,the Tuthill RMX/RMX-T Series employs a 3-piece high strength alloy body (or PTFE lined) rod end design, but with an increased body and larger "step shank" thread size for increased radial and axial strength applications. The ball is... [See More]
- Design Units: Inch
- Length Through Bore: 0.3120
- Bore Diameter: 0.1900
- Housing Diameter: 0.7500
from Alinabal Motion Transfer Devices
Two piece construction, steel on steel [See More]
- Design Units: Inch
- Length Through Bore: 0.7500
- Bore Diameter: 0.6250
- Housing Diameter: 1.5
from Cablecraft Motion Controls
Suitable for many high precision motion control applications with high corrosion and/or "clean room or food grade" environments. The Tuthill SSAM-T/SSAF-T Series offers a stainless steel throughout, PTFE lined steel race rod end design. It delivers the ultimate in corrosion resistance benefits,... [See More]
- Design Units: Inch
- Length Through Bore: 0.4370
- Bore Diameter: 0.1900
- Housing Diameter: 0.8060
from Alinabal Motion Transfer Devices
Two piece construction, steel on steel [See More]
- Design Units: Inch
- Length Through Bore: 0.7500
- Bore Diameter: 0.6250
- Housing Diameter: 1.5
from Cablecraft Motion Controls
Suitable for many high precision motion control applications with high corrosion and/or "clean room or food grade" environments. The Tuthill SSAM-T/SSAF-T Series offers a stainless steel throughout, PTFE lined steel race rod end design. It delivers the ultimate in corrosion resistance benefits,... [See More]
- Design Units: Inch
- Length Through Bore: 0.4370
- Bore Diameter: 0.1900
- Housing Diameter: 0.8060
from Alinabal Motion Transfer Devices
Economical stamped steel housing, steel ball. [See More]
- Design Units: Inch
- Length Through Bore: 0.3120
- Bore Diameter: 0.1900
- Housing Diameter: 0.7500
from Cablecraft Motion Controls
Suitable for many high precision motion control applications within high corrosion and/or "clean room or food grade" environments. The Tuthill SSHM-T Series offers a stainless steel throughout, PTFE lined steel race rod end design — but in a heavy duty step shank design to increase capacity... [See More]
- Design Units: Inch
- Length Through Bore: 0.4370
- Bore Diameter: 0.2500
- Housing Diameter: 0.8060
from Alinabal Motion Transfer Devices
Economical stamped steel housing, steel ball. [See More]
- Design Units: Inch
- Length Through Bore: 0.3120
- Bore Diameter: 0.1900
- Housing Diameter: 0.7500
from Cablecraft Motion Controls
Suitable for many high precision motion control applications within high corrosion and/or "clean room or food grade" environments. The Tuthill SSHMY-T Series offers a stainless steel throughout, PTFE lined steel race rod end design — but in a design that combines the strength benefits of the... [See More]
- Design Units: Inch
- Length Through Bore: 0.5930
- Bore Diameter: 0.2500
- Housing Diameter: 1
from Alinabal Motion Transfer Devices
Steel housing and ball with injection molded nylon race. [See More]
- Design Units: Inch
- Housing Diameter: 1.5
- Length Through Bore: 0.7500
- Load Capacity: 4500
from Cablecraft Motion Controls
Suitable for many heavy load, high precision motion control applications, the Tuthill TSMX/TSFX Series brings an upgrade of heavy duty performance to a precision 3-piece metal to metal rod end design (housing uses a heat treated alloy material instead of standard steels used in other 2- and 3-piece... [See More]
- Design Units: Inch
- Length Through Bore: 0.3120
- Bore Diameter: 0.1900
- Housing Diameter: 0.6250
from Alinabal Motion Transfer Devices
Steel housing and ball with injection molded nylon race. [See More]
- Design Units: Inch
- Housing Diameter: 1.5
- Length Through Bore: 0.7500
- Load Capacity: 4500
from Cablecraft Motion Controls
Suitable for many heavy load, high precision motion control applications,the Tuthill TSMX-T/TSFX-T Series brings an upgrade of heavy duty performance to a Teflon* lined, 3-piece precision rod end design (housing uses a heat treated alloy material instead of standard steels used in other 2- and... [See More]
- Design Units: Inch
- Length Through Bore: 0.3120
- Bore Diameter: 0.1900
- Housing Diameter: 0.6250
from Alinabal Motion Transfer Devices
Steel housing and ball with injection molded nylon race. [See More]
- Design Units: Inch
- Housing Diameter: 1.5
- Length Through Bore: 0.7500
- Load Capacity: 4500
from Cablecraft Motion Controls
Suitable for many heavy load, high precision motion control applications, the Tuthill TSMX/TSFX Series brings an upgrade of heavy duty performance to a precision 3-piece metal to metal rod end design (housing uses a heat treated alloy material instead of standard steels used in other 2- and 3-piece... [See More]
- Design Units: Inch
- Length Through Bore: 0.3120
- Bore Diameter: 0.1900
- Housing Diameter: 0.6250
from Alinabal Motion Transfer Devices
Steel housing and ball with injection molded nylon race. [See More]
- Design Units: Inch
- Housing Diameter: 1.5
- Length Through Bore: 0.7500
- Load Capacity: 4500
from Cablecraft Motion Controls
Suitable for many heavy load, high precision motion control applications,the Tuthill TSMX-T/TSFX-T Series brings an upgrade of heavy duty performance to a Teflon* lined, 3-piece precision rod end design (housing uses a heat treated alloy material instead of standard steels used in other 2- and... [See More]
- Design Units: Inch
- Length Through Bore: 0.3120
- Bore Diameter: 0.1900
- Housing Diameter: 0.6250
from Alinabal Motion Transfer Devices
Four piece construction, oil impregnated phosphor bronze race. [See More]
- Design Units: Inch
- Length Through Bore: 0.7500
- Bore Diameter: 0.6250
- Housing Diameter: 1.5
from Alinabal Motion Transfer Devices
Four piece construction, oil impregnated phosphor bronze race. [See More]
- Design Units: Inch
- Length Through Bore: 0.7500
- Bore Diameter: 0.6250
- Housing Diameter: 1.5
from Alinabal Motion Transfer Devices
Four piece construction, oil impregnated phosphor bronze race. [See More]
- Design Units: Inch
- Length Through Bore: 0.7500
- Bore Diameter: 0.6250
- Housing Diameter: 1.5
from Alinabal Motion Transfer Devices
Four piece construction, oil impregnated phosphor bronze race. [See More]
- Design Units: Inch
- Length Through Bore: 0.7500
- Bore Diameter: 0.6250
- Housing Diameter: 1.5