Inch Rod End Bearings

80 Results
Rod Ends -- 35301
from Jergens, Inc.

Jergens Rod Ends are forged and finished for applications not requiring flat contact with the head. All holes are reamed. Rod Ends can be used with spherical flange assemblies, flange nuts, and clamp assemblies. Features, Benefits, & Product Specifications: Materials: Available in Alloy Steel or... [See More]

  • Design Units: Inch
  • Thread Details: 1/4-20
0.25" Bore, Right-Hand Thread, Female Plastic Rod End Bearing with a 25° angle of pivot. -- S62GFR-025075L
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Design Units: Inch
  • Housing Diameter: 0.7500
  • Bore Diameter: 0.2500
  • Load Capacity: 90
Rod eye -- SGS-1-12
from Festo Corporation

rod eye SGS-1-12 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=1-12, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=1333 g, Materials note=Conforms to RoHS [See More]

  • Design Units: Inch
  • Features: Corrosion Resistant
  • Configuration: Metal Ball with Metal Liner
Left Hand Threaded .1900 in. ID, Four Piece Precision Carbon Steel Male Rod End -- BRFHMP-030L
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Design Units: Inch
  • Housing Diameter: 0.6250
  • Bore Diameter: 0.1900
  • Load Capacity: 900
Rod eye -- SGS-1/2-20
from Festo Corporation

rod eye SGS-1/2-20 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=1/2-20, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=129 g, Materials note=Conforms to RoHS [See More]

  • Design Units: Inch
  • Features: Corrosion Resistant
  • Configuration: Metal Ball with Metal Liner
Rod eye -- SGS-10-32
from Festo Corporation

rod eye SGS-10-32 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=10-32, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=21 g, Materials note=Conforms to RoHS [See More]

  • Design Units: Inch
  • Features: Corrosion Resistant
  • Configuration: Metal Ball with Metal Liner
Rod eye -- SGS-3/4-16
from Festo Corporation

rod eye SGS-3/4-16 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=3/4-16, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=464 g, Materials note=Conforms to RoHS [See More]

  • Design Units: Inch
  • Features: Corrosion Resistant
  • Configuration: Metal Ball with Metal Liner
Rod eye -- SGS-5/16-24
from Festo Corporation

rod eye SGS-5/16-24 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=5/16-24, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=53 g, Materials note=Conforms to RoHS [See More]

  • Design Units: Inch
  • Features: Corrosion Resistant
  • Configuration: Metal Ball with Metal Liner
Rod eye -- SGS-5/8-18
from Festo Corporation

rod eye SGS-5/8-18 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=5/8-18, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=259 g, Materials note=Conforms to RoHS [See More]

  • Design Units: Inch
  • Features: Corrosion Resistant
  • Configuration: Metal Ball with Metal Liner
Rod eye -- SGS-6-32
from Festo Corporation

rod eye SGS-6-32 With hexagonal nut, for spherical swivelling cylinder mounting (piston rod side) as per DIN ISO 8139. Size=6-32, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=21 g, Materials note=Conforms to RoHS [See More]

  • Design Units: Inch
  • Features: Corrosion Resistant
  • Configuration: Metal Ball with Metal Liner
Spherical Rod End -- ARE-10 [ARE-10 from Alinabal, Inc.]
from Reid Supply

Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost. . ARE-10 [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3120
  • Bore Diameter: 0.1900
  • Housing Diameter: 0.7500
Precision - LHA
from Boston Gear

Overview. Boston Gear rod ends and spherical bearings are intended for applications using linkages where a bearing must accommodate significant misalignment under heavy radial or thrust loads involving slow rotation or oscillation. Our spherical bearings are normally mounted in a pre-designed... [See More]

  • Design Units: Inch
  • Bore Diameter: 0.1562 to 1
NAS & MIL Spec Bearing
from National Precision Bearing, Inc.

Offered as self-lubricating with TFE liners for reduced friction . Also can be supplied as metal to metal types. They are recommended for applications requiring considerable oscillation and misalignment under very heavy loads and where frequent lubrication is undesirable or impossible. Suited for... [See More]

  • Design Units: Inch
EF Series -- EF4
from Cablecraft Motion Controls

Suitable for many light to heavy duty industrial/mechanical motion transfer applications, the Tuthill 2-piece metal to metal EM/EF Series offers our most economical design. Ball and body materials are produced from a low carbon steel and are zinc plated with yellow dichromate treatment for extended... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3750
  • Bore Diameter: 0.2500
  • Housing Diameter: 0.7500
Inch Rod End Bearing -- igubal® - Series E
from igus® inc.

igubal ® Rod End Bearing, Dimensional Series E, Housing B, Inch [See More]

  • Design Units: Inch
  • Length Through Bore: 0.1900 to 0.6250
  • Bore Diameter: 0.1900 to 0.7500
  • Housing Diameter: 0.7480 to 2.09
CF (Female) 2 Piece, Metal to Metal Rod End Bearing -- CF10
from Emerson Bearing Co.

Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.7500
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.5
Rod Ends Female Series - Inch -- BRCFCR-030L
from Quality Bearings & Components

Two-Piece | Commerical | Extra Capacity. ROD ENDS FEMALE SERIES - INCH. Body - Carbon Steel Coated for Corrosion Resistance. Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated. Optional Lubricator. Metal-to-Metal. NOTE: Grease fittings available. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3120
  • Bore Diameter: 0.1900
  • Housing Diameter: 0.6250
Rod End Mounted Bearing -- CDN4
from Triangle Manufacturing Company

Our rod end mounted bearings, or linkages, are made from 16-gage galvanized steel. They are used on medium to light duty connecting rods or cranks for farm equipment, packaging machinery, etc. Intended to bolt to a connecting rod, rod end mounted bearings are available in self-aligning nylon or... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.5000
  • Bore Diameter: 0.2500
  • Housing Diameter: 1.44
REF12
from RBC Bearings

The first integral rod end was invented by an RBC division named Heim Bearings. The rod end is also referred to as the Heim Joint named after the inventor Lewis Heim who founded the Heim Bearing Company. While spherical plain bearings offer misalignment capability in a fixed housing position; rod... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.6560
  • Bore Diameter: 0.7500
  • Housing Diameter: 2.06
Rod-End Bearing -- GOD00477
from FUTEK Advanced Sensor Technology, Inc.

Rod End Bearing (Female) 1/4-28 Female Thread, Chrome Alloy Steel Material, Max Load 6100 lb (F2390-2) [See More]

  • Design Units: Inch
  • Configuration: Metal Ball with Metal Liner
  • Load Capacity: 6100
  • Type: Female
A Series Rod Ends -- AF-10-GP
from Alinabal Motion Transfer Devices

Two piece construction, steel on steel [See More]

  • Design Units: Inch
  • Length Through Bore: 0.7500
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.5
Spherical Rod End -- I-500 [I-500 from igus® inc.]
from Reid Supply

Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost. . I-500 [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3120
  • Bore Diameter: 0.1900
  • Housing Diameter: 0.6250
Rod End & Spherical Bearing
from National Precision Bearing, Inc.

Rod End Bearings offered as self-lubricating with TFE liners for reduced friction. Also can be supplied as metal to metal types. They are recommended for applications requiring considerable oscillation and misalignment under very heavy loads and where frequent lubrication is undesirable or... [See More]

  • Design Units: Inch
RMX Series -- RMX3
from Cablecraft Motion Controls

Suitable for many heavier load industrial and racing applications,the Tuthill RMX/RMX-T Series employs a 3-piece high strength alloy body (or PTFE lined) rod end design, but with an increased body and larger "step shank" thread size for increased radial and axial strength applications. The ball is... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3120
  • Bore Diameter: 0.1900
  • Housing Diameter: 0.7500
Inch Rod End Bearing -- igubal® - Series E
from igus® inc.

igubal ® Rod End Bearing, Dimensional Series E, Housing B, Inch [See More]

  • Design Units: Inch
  • Length Through Bore: 0.1900 to 0.7500
  • Bore Diameter: 0.1900 to 0.7500
  • Housing Diameter: 0.7480 to 2.09
CF-Y (Female) 2 Piece, Metal to Metal Rod End Bearing with Studs -- CF10Y
from Emerson Bearing Co.

Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an... [See More]

  • Design Units: Inch
  • Configuration: Metal Ball with Metal Liner
  • Housing Diameter: 1.5
  • Direction: Right Hand
Rod Ends Female Series - Inch -- BRFHFP-030L
from Quality Bearings & Components

Four-Piece | Precision. ROD ENDS FEMALE SERIES - INCH. Body - Carbon Steel Coated for Corrosion Resistance. Ball - 52100 Steel Rc 56 min. Heat-Treated, Hard Chrome Plated. Insert - Brass. Metal-to-Metal. *Size 160 has a one-Piece Carbon Steel race. Tolerance for size 160, "D" and "H" is +.030,... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3120
  • Bore Diameter: 0.1900
  • Housing Diameter: 0.6250
Rod-End Bearing -- GOD00719
from FUTEK Advanced Sensor Technology, Inc.

Rod End Bearing (Female) #10-32 Female Thread, Chrome Alloy Steel Material, Max Load 3700 lb (F2390-1) [See More]

  • Design Units: Inch
  • Configuration: Metal Ball with Metal Liner
  • Load Capacity: 3700
  • Type: Female
A Series Rod Ends -- AF-10-GP-8
from Alinabal Motion Transfer Devices

Two piece construction, steel on steel [See More]

  • Design Units: Inch
  • Length Through Bore: 0.7500
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.5
Spherical Rod End -- I-516 [I-516 from igus® inc.]
from Reid Supply

Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost. . I-516 [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3120
  • Bore Diameter: 0.1900
  • Housing Diameter: 0.6250
SSAF-T Series -- SSAF3T
from Cablecraft Motion Controls

Suitable for many high precision motion control applications with high corrosion and/or "clean room or food grade" environments. The Tuthill SSAM-T/SSAF-T Series offers a stainless steel throughout, PTFE lined steel race rod end design. It delivers the ultimate in corrosion resistance benefits,... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.4370
  • Bore Diameter: 0.1900
  • Housing Diameter: 0.8060
Inch Rod End Bearing -- igubal® - Series K
from igus® inc.

igubal ® Rod End Bearing, Dimensional Series K, Housing B, Inch [See More]

  • Design Units: Inch
  • Length Through Bore: 0.1600 to 1.46
  • Bore Diameter: 0.0800 to 1.18
  • Housing Diameter: 0.3500 to 2.76
CM (Male) 2 Piece, Metal to Metal Rod End Bearing -- CM10
from Emerson Bearing Co.

Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.7500
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.5
Rod Ends Female Series - Inch -- BRFHFX-040G
from Quality Bearings & Components

Four-Piece | Precision | Extra Capacity. ROD ENDS FEMALE SERIES - INCH. Body - 4130 or 4340 Alloy Steel Heat-Treated,. Coated for Corrosion Resistance. Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated. Insert - Copper Alloy. Metal-to-Metal. Magnetic Particle Inspected. Grease Lubricator. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3750
  • Bore Diameter: 0.2500
  • Housing Diameter: 0.7500
ZAC100 Male Rod-End Bearing -- FSH02328
from FUTEK Advanced Sensor Technology, Inc.

ZAC100 , Male Rod-End Bearing , Male Rod-End Bearing w/Jam-Nut , Material - Zinc Plated Steel , #10-32-Thread , Standard , Max Load 900 lb (F1146-1) [See More]

  • Design Units: Inch
  • Configuration: Metal Ball with Metal Liner
  • Load Capacity: 900
  • Type: Male
A Series Rod Ends -- AFL-10-GP
from Alinabal Motion Transfer Devices

Two piece construction, steel on steel [See More]

  • Design Units: Inch
  • Length Through Bore: 0.7500
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.5
Spherical Rod End -- I-530 [I-530 from igus® inc.]
from Reid Supply

Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost. . I-530 [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3150
  • Bore Diameter: 0.1970
  • Housing Diameter: 0.7090
SSAM-T Series -- SSAM3T
from Cablecraft Motion Controls

Suitable for many high precision motion control applications with high corrosion and/or "clean room or food grade" environments. The Tuthill SSAM-T/SSAF-T Series offers a stainless steel throughout, PTFE lined steel race rod end design. It delivers the ultimate in corrosion resistance benefits,... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.4370
  • Bore Diameter: 0.1900
  • Housing Diameter: 0.8060
Inch Rod End Bearing -- igubal® - Series K
from igus® inc.

igubal ® Rod End Bearing, Dimensional Series K, Housing B, Inch [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3120 to 1.38
  • Bore Diameter: 0.1900 to 1
  • Housing Diameter: 0.6250 to 2750
CM-Y (Male) 2 Piece, Metal to Metal Rod End Bearing with Studs -- CM10Y
from Emerson Bearing Co.

Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an... [See More]

  • Design Units: Inch
  • Configuration: Metal Ball with Metal Liner
  • Housing Diameter: 1.5
  • Direction: Right Hand
Rod Ends Female Series - Inch -- BRRCOF-SCF10T
from Quality Bearings & Components

Two-Piece | Commerical | Stainless Steel. ROD ENDS FEMALE SERIES - INCH. Body - 303 Stainless Steel Passivated. Ball - 440C Stainless Steel Heat-Treated. Liner - PTFE Fabric. Self-Lubricating Liner [See More]

  • Design Units: Inch
  • Length Through Bore: 0.7500
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.5
ZAC100 Male Rod-End Bearing -- FSH03617
from FUTEK Advanced Sensor Technology, Inc.

ZAC100, Male Rod-End Bearing , Rod End Bearing (Male) with Nut , Material - Zinc-Plated Steel , 3/8-24-Thread , Standard , Max Load 3000 lb [See More]

  • Design Units: Inch
  • Configuration: Metal Ball with Metal Liner
  • Load Capacity: 3000
  • Type: Male
A Series Rod Ends -- AFL-10-GP-8
from Alinabal Motion Transfer Devices

Two piece construction, steel on steel [See More]

  • Design Units: Inch
  • Length Through Bore: 0.7500
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.5
Spherical Rod End -- KJ-40 [KJ-40 from Kipp, Inc.]
from Reid Supply

Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost. . Spherical Seat Din71805 For Angle Joint M03,5, D1=8, Form:B, Steel Galvanized And Passivated [See More]

  • Design Units: Inch
  • Thread Details: M5
  • Bore Diameter: 0.3150
  • Thread Length: 0.4020
SSHM-T Series -- SSHM4T
from Cablecraft Motion Controls

Suitable for many high precision motion control applications within high corrosion and/or "clean room or food grade" environments. The Tuthill SSHM-T Series offers a stainless steel throughout, PTFE lined steel race rod end design — but in a heavy duty step shank design to increase capacity... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.4370
  • Bore Diameter: 0.2500
  • Housing Diameter: 0.8060
Metric Rod End Bearing -- igubal® - Series K
from igus® inc.

igubal ® Rod End Bearing, Dimensional Series K, Housing A, Inch [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3120 to 0.8750
  • Bore Diameter: 0.1900 to 0.7500
  • Housing Diameter: 0.6250 to 1.75
Rod Ends Male Series - Inch -- BRCHMC-030L
from Quality Bearings & Components

Four-Piece | Commerical. ROD ENDS MALE SERIES - INCH. Body - Carbon Steel Coaed for Corrosion Resistance. Ball - 52100 Alloy Steel Heat-Treated, Chrome Plated. Insert -Brass. Metal-to-Metal. Optional Lubricator. NOTE: Also available with grease fitting. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3120
  • Bore Diameter: 0.1900
  • Housing Diameter: 0.6250
A Series Rod Ends -- AM-10-GP
from Alinabal Motion Transfer Devices

Two piece construction, steel on steel [See More]

  • Design Units: Inch
  • Length Through Bore: 0.7500
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.5
Spherical Rod End -- KJ-47 [KJ-47 from Kipp, Inc.]
from Reid Supply

Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost. . Spherical Seat Din71805 For Angle Joint M10, D1=16, Form:A, Steel Galvanized And Passivated [See More]

  • Design Units: Inch
  • Thread Details: M3.5
  • Bore Diameter: 0.3150
  • Thread Length: 0.3150
SSHMY-T Series -- SSHMY4T
from Cablecraft Motion Controls

Suitable for many high precision motion control applications within high corrosion and/or "clean room or food grade" environments. The Tuthill SSHMY-T Series offers a stainless steel throughout, PTFE lined steel race rod end design — but in a design that combines the strength benefits of the... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.5930
  • Bore Diameter: 0.2500
  • Housing Diameter: 1
Rod End Bearing -- igubal® - Series K
from igus® inc.

igubal ® Rod End Bearing, Dimensional Series K, Form B [See More]

  • Design Units: Inch
  • Length Through Bore: 0.1600 to 0.9800
  • Bore Diameter: 0.0800 to 0.7900
  • Housing Diameter: 0.3500 to 1.97
Rod Ends Male Series - Inch -- BRCMCR-030L
from Quality Bearings & Components

Two-Piece | Commerical | Extra Capacity. ROD ENDS MALE SERIES - INCH. Body - Carbon Steel Coated for Corrosion Resistance. Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated. Optional Self-Lubricating Liner. NOTE: Grease fittings available. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3120
  • Bore Diameter: 0.1900
  • Housing Diameter: 0.6250
A Series Rod Ends -- AML-10-GP
from Alinabal Motion Transfer Devices

Two piece construction, steel on steel [See More]

  • Design Units: Inch
  • Length Through Bore: 0.7500
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.5
TSFX Series -- TSFX3
from Cablecraft Motion Controls

Suitable for many heavy load, high precision motion control applications, the Tuthill TSMX/TSFX Series brings an upgrade of heavy duty performance to a precision 3-piece metal to metal rod end design (housing uses a heat treated alloy material instead of standard steels used in other 2- and 3-piece... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3120
  • Bore Diameter: 0.1900
  • Housing Diameter: 0.6250
Rod Ends Male Series - Inch -- BRFHMP-030L
from Quality Bearings & Components

Four-Piece | Precision. ROD ENDS MALE SERIES - INCH. Body - Carbon Steel Coated for Corrosion Resistance. Ball - 52100 Steel Rc 56 min. Heat-Treated, Hard Chrome Plated. Insert - Brass. Metal-to-Metal *Size 160 has a one-Piece Carbon Steel race. Tolerance for size 160, "D" and "H" is +.030, -.010. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3120
  • Bore Diameter: 0.1900
  • Housing Diameter: 0.6250
A Series Rod Ends -- AMS-10-GPR
from Alinabal Motion Transfer Devices

Two piece construction, steel on steel [See More]

  • Design Units: Inch
  • Length Through Bore: 0.7500
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.5
TSFX-T Series -- TSFX3T
from Cablecraft Motion Controls

Suitable for many heavy load, high precision motion control applications,the Tuthill TSMX-T/TSFX-T Series brings an upgrade of heavy duty performance to a Teflon* lined, 3-piece precision rod end design (housing uses a heat treated alloy material instead of standard steels used in other 2- and... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3120
  • Bore Diameter: 0.1900
  • Housing Diameter: 0.6250
Rod Ends Male Series - Inch -- BRREXM-ALRSM10
from Quality Bearings & Components

Three-Piece | Aluminum Series| Extra Strength. ROD ENDS MALE SERIES - INCH. Body - Aluminum 7075-T6, Hard Anodized Red. Ball - 52100 Steel Rc 56 min. Hard, Hard Chrome Plated. Race - Steel Alloy, Heat-Treated, Zinc Plated, Chromate Treated. Heavy-Duty Shank. Optional Lubricator. Optional... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.7500
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.75
A Series Rod Ends -- AMSL-10-GPR
from Alinabal Motion Transfer Devices

Two piece construction, steel on steel [See More]

  • Design Units: Inch
  • Length Through Bore: 0.7500
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.5
TSMX Series -- TSMX3
from Cablecraft Motion Controls

Suitable for many heavy load, high precision motion control applications, the Tuthill TSMX/TSFX Series brings an upgrade of heavy duty performance to a precision 3-piece metal to metal rod end design (housing uses a heat treated alloy material instead of standard steels used in other 2- and 3-piece... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3120
  • Bore Diameter: 0.1900
  • Housing Diameter: 0.6250
Rod Ends Male Series - Inch -- BRFHMX-040LG
from Quality Bearings & Components

Four-Piece | Precision | Extra Capacity. ROD ENDS MALE SERIES - INCH. Body - 4130 or 4340 Alloy Steel Heat-Treated, Coated for Corrosion Resistance. Ball - 52100 Alloy Steel Heat-Treated, Hard Chrome Plated. Insert - Copper Alloy. Metal-to-Metal. Magnetic Particle Inspected. Grease Lubricator. NOTE:... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3750
  • Bore Diameter: 0.2500
  • Housing Diameter: 0.7500
Alumi-Lite Forged Rod Ends -- 3A0808
from Alinabal Motion Transfer Devices

Rugged forged aluminum 3 piece design. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.6250
  • Bore Diameter: 0.5000
  • Housing Diameter: 1.5
TSMX-T Series -- TSMX3T
from Cablecraft Motion Controls

Suitable for many heavy load, high precision motion control applications,the Tuthill TSMX-T/TSFX-T Series brings an upgrade of heavy duty performance to a Teflon* lined, 3-piece precision rod end design (housing uses a heat treated alloy material instead of standard steels used in other 2- and... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3120
  • Bore Diameter: 0.1900
  • Housing Diameter: 0.6250
Rod Ends-Female Series - Inch -- BRRODF-CM10
from Quality Bearings & Components

Two-Piece | Commerical. ROD ENDS-FEMALE SERIES - INCH. Body - Low-Carbon Steel, Zinc Plated, Chromate Treated. Ball - 52100 Steel Rc 56 min., Hard Chrome Plated. Metal-to-Metal. Optional Lubricator. Optional Self-Lubricating Liner. NOTES: 1. Grease fittings availbable. 2. Rod ends available with... [See More]

  • Design Units: Inch
  • Length Through Bore: 0.7500
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.5
Aluminum Pro-Line Rod Ends -- ALPRO-10/8M-G
from Alinabal Motion Transfer Devices

Aluminum housing, steel ball, fully staked construction with carbon fiber reinforced nylon race. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.6250
  • Bore Diameter: 0.5000
  • Housing Diameter: 1.5
Aluminum Pro-Line Rod Ends -- ALPROL-10/8M-G
from Alinabal Motion Transfer Devices

Aluminum housing, steel ball, fully staked construction with carbon fiber reinforced nylon race. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.6250
  • Bore Diameter: 0.5000
  • Housing Diameter: 1.5
High Capacity Rod Ends -- RM-10-X5
from Alinabal Motion Transfer Devices

High capacity chrome moly steel housing, ball and race. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.7500
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.5
High Capacity Rod Ends -- RMLT-10-X5
from Alinabal Motion Transfer Devices

High capacity chrome moly steel housing, ball and race. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.7500
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.5
ISO-LINK® Rod Ends -- ISO-10-5/8-10
from Alinabal Motion Transfer Devices

Elastomeric rod ends for noise and vibration reduction. SPECIAL ORDER ITEM ONLY! [See More]

  • Design Units: Inch
  • Type: Male
  • Load Capacity: 180
  • Direction: Left Hand
ISO-LINK® Rod Ends -- ISO-4-1/4-10
from Alinabal Motion Transfer Devices

Elastomeric rod ends for noise and vibration reduction. SPECIAL ORDER ITEM ONLY! [See More]

  • Design Units: Inch
  • Type: Male
  • Load Capacity: 30
  • Direction: Left Hand
K Series Rod Ends -- KF-3-G
from Alinabal Motion Transfer Devices

Economical stamped steel housing, steel ball. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3120
  • Bore Diameter: 0.1900
  • Housing Diameter: 0.7500
K Series Rod Ends -- KFL-3-G
from Alinabal Motion Transfer Devices

Economical stamped steel housing, steel ball. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3120
  • Bore Diameter: 0.1900
  • Housing Diameter: 0.7500
K Series Rod Ends -- KFS-3-G
from Alinabal Motion Transfer Devices

Economical stamped steel housing, steel ball. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3120
  • Bore Diameter: 0.1900
  • Housing Diameter: 0.7500
K Series Rod Ends -- KFSL-3-G
from Alinabal Motion Transfer Devices

Economical stamped steel housing, steel ball. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.3120
  • Bore Diameter: 0.1900
  • Housing Diameter: 0.7500
KP Series Rod Ends -- KPF-5-G
from Alinabal Motion Transfer Devices

Economical stamped steel housing, steel ball, nylon race. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.4370
  • Bore Diameter: 0.3125
  • Housing Diameter: 1.01
KP Series Rod Ends -- KPFL-5-G
from Alinabal Motion Transfer Devices

Economical stamped steel housing, steel ball, nylon race. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.4370
  • Bore Diameter: 0.3125
  • Housing Diameter: 1.01
KP Series Rod Ends -- KPFS-6-G
from Alinabal Motion Transfer Devices

Economical stamped steel housing, steel ball, nylon race. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.5000
  • Bore Diameter: 0.3750
  • Housing Diameter: 1.12
Large Bore Bearing RM/RF -- RF-16
from Alinabal Motion Transfer Devices

Large Bore Series 1" and larger rod end and spherical bearings. . [See More]

  • Design Units: Inch
  • Length Through Bore: 1.38
  • Bore Diameter: 1
  • Housing Diameter: 2.75
Large Bore Bearing RM/RF -- RM-16
from Alinabal Motion Transfer Devices

Large Bore Series 1" and larger rod end and spherical bearings. . [See More]

  • Design Units: Inch
  • Length Through Bore: 1.38
  • Bore Diameter: 1
  • Housing Diameter: 2.75
P Series Rod Ends -- PF-10-A
from Alinabal Motion Transfer Devices

Steel housing and ball with injection molded nylon race. [See More]

  • Design Units: Inch
  • Length Through Bore: 0.7500
  • Bore Diameter: 0.6250
  • Housing Diameter: 1.5