Right Hand Rod End Bearings
from RS Components, Ltd.
Male Rod-End 6mm Bore M6 x 1 Right Hand [See More]
- Direction: Right Hand
- Bore Diameter: 0.2362
- Design Units: Metric
- Overall Length: 1.81
from Hangzhou Chinabase Machinery Co., Ltd.
Rod body with right or left-hand male thread.It is made up of a maintenance-free radial spherical plain bearing GE..C or GE..ET-2RS and rod body.Surface of rod body zinc plated. [See More]
- Direction: Right Hand; Left Hand (optional feature)
- Bore Diameter: 0.2362 to 3.15
- Design Units: Metric
- Length Through Bore: 0.2362 to 2.17
from THK America, Inc.
A no lubrication type that uses self-lubricating synthetic resin formed between the steel holder and the spherical inner ring. Since the clearance on the sliding surface is minimized, accurate link motion is achieved.*THK standard Rod Ends are for machine applications only. The products listed below... [See More]
- Direction: Right Hand
- Bore Diameter: 1.02
- Design Units: Metric
- Length Through Bore: 2.2
from RS Components, Ltd.
Male Rod-End 8mm Bore M8 x 1 Right Hand [See More]
- Direction: Right Hand
- Bore Diameter: 0.3150
- Design Units: Metric
- Overall Length: 2.13
from THK America, Inc.
This model is a no-lubrication rod end that is basically the same as the female threading type model NHS, but has a male thread on the holder end.*THK standard Rod Ends are for machine applications only. The products listed below are not recommended for automotive applications. More detailed... [See More]
- Direction: Right Hand
- Bore Diameter: 1.02
- Design Units: Metric
- Length Through Bore: 2.4
from RS Components, Ltd.
Male Rod End 1/4 Bore 1/4 Unf Right Hand [See More]
- Direction: Right Hand
- Overall Length: 1.94
- Bore Diameter: 0.2500
- Configuration: Metal Ball with Metal Liner
from THK America, Inc.
With this model, a special copper alloy with high conformability is inserted between the color chromate treated steel holder and the spherical inner ring of which only the spherical area is hard chrome plated. This structure ensures high rigidity, high wear resistance and high corrosion... [See More]
- Direction: Right Hand
- Bore Diameter: 1.02
- Design Units: Metric
- Length Through Bore: 2.2
from RS Components, Ltd.
Male Rod End 3/8 Bore 3/8 Unf Right Hand [See More]
- Direction: Right Hand
- Overall Length: 2.44
- Bore Diameter: 0.3750
- Configuration: Metal Ball with Metal Liner
from THK America, Inc.
This model is a highly rigid rod end that is basically the same as the female threading type model PHS, but has a male thread on the holder end.*THK standard Rod Ends are for machine applications only. The products listed below are not recommended for automotive applications. More detailed... [See More]
- Direction: Right Hand
- Bore Diameter: 1.02
- Design Units: Metric
- Length Through Bore: 2.4
from RS Components, Ltd.
Male Rod End 5/8 Bore 5/8 Unf Right Hand [See More]
- Direction: Right Hand
- Overall Length: 3.38
- Bore Diameter: 0.6252
- Configuration: Metal Ball with Metal Liner
from RS Components, Ltd.
Male Rod End 3/4 Bore 3/4 Unf Right Hand [See More]
- Direction: Right Hand
- Overall Length: 3.75
- Bore Diameter: 0.7500
- Configuration: Metal Ball with Metal Liner
from RS Components, Ltd.
Male Rod-End 1/4 Bore 1/4 Unf Right Hand [See More]
- Direction: Right Hand
- Configuration: Metal Ball with Metal Liner
- Bore Diameter: 0.2500
- Description: Alloy steel
from RS Components, Ltd.
Male Rod-End 3/8 Bore 3/8 Unf Right Hand [See More]
- Direction: Right Hand
- Configuration: Metal Ball with Metal Liner
- Bore Diameter: 0.3700
- Description: Alloy steel
from RS Components, Ltd.
Male Rod-End 1/2 Bore 1/2 Unf Right Hand [See More]
- Direction: Right Hand
- Configuration: Metal Ball with Metal Liner
- Bore Diameter: 0.5000
- Description: Alloy steel
from RS Components, Ltd.
Male Rod-End 5/8 Bore 5/8 Unf Right Hand [See More]
- Direction: Right Hand
- Configuration: Metal Ball with Metal Liner
- Bore Diameter: 0.6200
- Description: Alloy steel
from RS Components, Ltd.
Male Rod-End 6mm Bore M6 x 1 Right Hand [See More]
- Direction: Right Hand
- Bore Diameter: 0.2362
- Design Units: Metric
- Overall Length: 1.81
from RS Components, Ltd.
igus M6 right-hand Male 304 stainless st [See More]
- Direction: Right Hand
- Bore Diameter: 0.2362
- Design Units: Metric
- Overall Length: 1.81
from RS Components, Ltd.
Rod end with external thread, right hand [See More]
- Direction: Right Hand
- Load Capacity: 23604
- Bore Diameter: 0.9843
- Configuration: Metal Ball with Metal Liner
from RS Components, Ltd.
Rod end with external thread, right hand [See More]
- Direction: Right Hand
- Load Capacity: 16995
- Bore Diameter: 0.7874
- Configuration: Metal Ball with Metal Liner
from Emerson Bearing Co.
Heavy-duty female thread rod ends with integral spherical plain bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium to high speeds. Excellent for shock loads. This series is: Female threaded. Maintenance free. Adapter sizes... [See More]
- Direction: Right Hand
- Load Capacity: 879
- Design Units: Metric
- Type: Female
from RBC Bearings
The first integral rod end was invented by an RBC division named Heim Bearings. The rod end is also referred to as the Heim Joint named after the inventor Lewis Heim who founded the Heim Bearing Company. While spherical plain bearings offer misalignment capability in a fixed housing position; rod... [See More]
- Direction: Right Hand; Left Hand (optional feature)
- Bore Diameter: 0.7500
- Design Units: Inch
- Length Through Bore: 0.6560
from Alinabal Motion Transfer Devices
Two piece construction, steel on steel [See More]
- Direction: Right Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series E, Housing B, Inch [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1900 to 0.7500
- Design Units: Inch
- Length Through Bore: 0.1900 to 0.6250
from Reid Supply
Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost. . ARE-10 [See More]
- Direction: Right Hand
- Bore Diameter: 0.1900
- Design Units: Inch
- Length Through Bore: 0.3120
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Right Hand
- Bore Diameter: 0.0787
- Design Units: Metric
- Length Through Bore: 0.1890
from Triangle Manufacturing Company
Our rod end mounted bearings, or linkages, are made from 16-gage galvanized steel. They are used on medium to light duty connecting rods or cranks for farm equipment, packaging machinery, etc. Intended to bolt to a connecting rod, rod end mounted bearings are available in self-aligning nylon or... [See More]
- Direction: Right Hand
- Bore Diameter: 0.2500
- Design Units: Inch
- Length Through Bore: 0.5000
from Emerson Bearing Co.
Heavy-duty male thread rod ends with integral spherical plain bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium to high speeds. Excellent for shock loads. This series is: Male threaded. Maintenance free. Adapter sizes... [See More]
- Direction: Right Hand
- Load Capacity: 879
- Design Units: Metric
- Type: Male
from Alinabal Motion Transfer Devices
Two piece construction, steel on steel [See More]
- Direction: Right Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series E, Housing B, Inch [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1900 to 0.7500
- Design Units: Inch
- Length Through Bore: 0.1900 to 0.7500
from Reid Supply
Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost. . I-500 [See More]
- Direction: Right Hand
- Bore Diameter: 0.1900
- Design Units: Inch
- Length Through Bore: 0.3120
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Right Hand
- Bore Diameter: 0.1181
- Design Units: Metric
- Length Through Bore: 0.2362
from Emerson Bearing Co.
Heavy-duty female thread rod ends with integral self-aligning ball bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium to high speeds. Excellent for shock loads. This series is/has: Female threaded. Longtime lubrication,... [See More]
- Direction: Right Hand
- Load Capacity: 618
- Design Units: Metric
- Type: Female
from Alinabal Motion Transfer Devices
Two piece construction, steel on steel [See More]
- Direction: Right Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series K, Housing B, Inch [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.0800 to 1.18
- Design Units: Inch
- Length Through Bore: 0.1600 to 1.46
from Reid Supply
Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost. . I-516 [See More]
- Direction: Right Hand
- Bore Diameter: 0.1900
- Design Units: Inch
- Length Through Bore: 0.3120
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Right Hand
- Bore Diameter: 0.1181
- Design Units: Metric
- Length Through Bore: 0.2362
from Emerson Bearing Co.
Heavy-duty male thread rod ends with integral self-aligning ball bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium to high speeds. Excellent for shock loads. This series is/has: Male threaded. Longtime lubrication, low... [See More]
- Direction: Right Hand
- Load Capacity: 618
- Design Units: Metric
- Type: Male
from Alinabal Motion Transfer Devices
Two piece construction, steel on steel [See More]
- Direction: Right Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series K, Housing B, Inch [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1900 to 1
- Design Units: Inch
- Length Through Bore: 0.3120 to 1.38
from Reid Supply
Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost. . I-530 [See More]
- Direction: Right Hand
- Bore Diameter: 0.1970
- Design Units: Inch
- Length Through Bore: 0.3150
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Right Hand
- Bore Diameter: 0.1575
- Design Units: Metric
- Length Through Bore: 0.2756
from Emerson Bearing Co.
Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an... [See More]
- Direction: Right Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from Alinabal Motion Transfer Devices
Two piece construction, steel on steel [See More]
- Direction: Right Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series K, Housing A [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1969 to 0.7874
- Design Units: Metric
- Length Through Bore: 0.3150 to 0.9843
from Reid Supply
Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost. . Angle Joint DIN 71802 Right-Hand Thread, Form:C Without Retaining Clip, D1=8, And External Thread M05, Steel [See More]
- Direction: Right Hand
- Thread Details: M5
- Housing Diameter: 0.3150
- Thread Length: 0.4020
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Right Hand
- Bore Diameter: 0.1575
- Design Units: Metric
- Length Through Bore: 0.2756
from Emerson Bearing Co.
Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an... [See More]
- Direction: Right Hand
- Load Capacity: 5114
- Design Units: Metric
- Configuration: Metal Ball with Metal Liner
from Alinabal Motion Transfer Devices
Aluminum housing, steel ball, fully staked construction with carbon fiber reinforced nylon race. [See More]
- Direction: Right Hand
- Bore Diameter: 0.5000
- Design Units: Inch
- Length Through Bore: 0.6250
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series E, Housing A, Metric Dimensions [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1969 to 1.18
- Design Units: Metric
- Length Through Bore: 0.2362 to 1.18
from Reid Supply
Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost. . Angle Joint DIN 71802 Right-Hand Thread, Form:CS With Retaining Clip, D1=8, And External Thread M03,5, Steel... [See More]
- Direction: Right Hand
- Thread Details: M3.5
- Housing Diameter: 0.3150
- Thread Length: 0.3150
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Right Hand
- Bore Diameter: 0.1969
- Design Units: Metric
- Length Through Bore: 0.3150
from Emerson Bearing Co.
Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an... [See More]
- Direction: Right Hand
- Housing Diameter: 1.5
- Design Units: Inch
- Configuration: Metal Ball with Metal Liner
from Alinabal Motion Transfer Devices
High capacity chrome moly steel housing, ball and race. [See More]
- Direction: Right Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series K, Housing A, Metric [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1969 to 1.18
- Design Units: Metric
- Length Through Bore: 0.3150 to 1.46
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Right Hand
- Bore Diameter: 0.1969
- Design Units: Metric
- Length Through Bore: 0.3150
from Emerson Bearing Co.
Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an... [See More]
- Direction: Right Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from Alinabal Motion Transfer Devices
High capacity chrome moly steel housing, ball and race. [See More]
- Direction: Right Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
igubal ® Rod End Bearing, High Temperature, Dimensional Series E, Housing A, Metric [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1969 to 0.4724
- Design Units: Metric
- Length Through Bore: 0.1969 to 0.3937
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Right Hand
- Bore Diameter: 0.1969
- Design Units: Metric
- Length Through Bore: 0.3150
from Emerson Bearing Co.
Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an... [See More]
- Direction: Right Hand
- Load Capacity: 4726
- Design Units: Metric
- Configuration: Metal Ball with Metal Liner
from Alinabal Motion Transfer Devices
Elastomeric rod ends for noise and vibration reduction. SPECIAL ORDER ITEM ONLY! [See More]
- Direction: Right Hand
- Load Capacity: 180
- Design Units: Inch
- Type: Female
from igus® inc.
igubal ® Rod End Bearing CL, Dimensional Series K, Housing C, Metric, J [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.2362 to 0.3937
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.5512
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Right Hand
- Bore Diameter: 0.2362
- Design Units: Metric
- Length Through Bore: 0.3543
from Emerson Bearing Co.
Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch and metric. Standard rod ends have right hand threads although left hand threads are available as an... [See More]
- Direction: Right Hand
- Housing Diameter: 1.5
- Design Units: Inch
- Configuration: Metal Ball with Metal Liner
from Alinabal Motion Transfer Devices
Elastomeric rod ends for noise and vibration reduction. SPECIAL ORDER ITEM ONLY! [See More]
- Direction: Right Hand
- Load Capacity: 30
- Design Units: Inch
- Type: Female
from igus® inc.
igubal ® Rod End Bearing CL, Dimensional Series K, Housing C, Metric, L280 [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.2362 to 0.3937
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.5512
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Right Hand
- Bore Diameter: 0.2362
- Design Units: Metric
- Length Through Bore: 0.3543
from Alinabal Motion Transfer Devices
Economical stamped steel housing, steel ball. [See More]
- Direction: Right Hand
- Bore Diameter: 0.1900
- Design Units: Inch
- Length Through Bore: 0.3120
from igus® inc.
igubal ® Rod End Bearing CL, Dimensional Series K, Housing C, Metric, R [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.2362 to 0.3937
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.5512
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Right Hand
- Bore Diameter: 0.2362
- Design Units: Metric
- Length Through Bore: 0.3543
from Alinabal Motion Transfer Devices
Economical stamped steel housing, steel ball. [See More]
- Direction: Right Hand
- Bore Diameter: 0.1900
- Design Units: Inch
- Length Through Bore: 0.3120
from igus® inc.
igubal ® Rod End Bearing CL, Dimensional Series K, Housing C, Metric, J4 [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.2362 to 0.3937
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.5512
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Right Hand
- Bore Diameter: 0.3937
- Design Units: Metric
- Length Through Bore: 0.5512
from Alinabal Motion Transfer Devices
Economical stamped steel housing, steel ball, nylon race. [See More]
- Direction: Right Hand
- Bore Diameter: 0.3125
- Design Units: Inch
- Length Through Bore: 0.4370
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series K, Housing A, Inch [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1900 to 0.7500
- Design Units: Inch
- Length Through Bore: 0.3120 to 0.8750
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Right Hand
- Bore Diameter: 0.3937
- Design Units: Metric
- Length Through Bore: 0.5512
from Alinabal Motion Transfer Devices
Economical stamped steel housing, steel ball, nylon race. [See More]
- Direction: Right Hand
- Bore Diameter: 0.3750
- Design Units: Inch
- Length Through Bore: 0.5000
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series E, Form B, Metric, R [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1575 to 0.7874
- Design Units: Metric
- Length Through Bore: 0.1969 to 0.6299
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Right Hand
- Bore Diameter: 0.3937
- Design Units: Metric
- Length Through Bore: 0.5512
from Alinabal Motion Transfer Devices
Large Bore Series 1" and larger rod end and spherical bearings. . [See More]
- Direction: Right Hand
- Bore Diameter: 1
- Design Units: Inch
- Length Through Bore: 1.38
from igus® inc.
igubal ® Rod End Bearing, Housing A, Dimensional Series E, Metric Sizes, J4 [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1969 to 0.7874
- Design Units: Metric
- Length Through Bore: 0.2362 to 0.6299
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Right Hand
- Bore Diameter: 0.4724
- Design Units: Metric
- Length Through Bore: 0.6299
from Alinabal Motion Transfer Devices
Large Bore Series 1" and larger rod end and spherical bearings. . [See More]
- Direction: Right Hand
- Bore Diameter: 1
- Design Units: Inch
- Length Through Bore: 1.38
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series E, Form B, Metric, J [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1575 to 0.7874
- Design Units: Metric
- Length Through Bore: 0.1969 to 0.5118
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Right Hand
- Bore Diameter: 0.4724
- Design Units: Metric
- Length Through Bore: 0.6299
from Alinabal Motion Transfer Devices
Steel housing and ball with injection molded nylon race. [See More]
- Direction: Right Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
igubal ® Rod End Bearing, Housing A, Dimensional Series E, Metric Sizes, R [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1969 to 0.7874
- Design Units: Metric
- Length Through Bore: 0.2362 to 0.6299
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Right Hand
- Bore Diameter: 0.5512
- Design Units: Metric
- Length Through Bore: 0.7480
from Alinabal Motion Transfer Devices
Steel housing and ball with injection molded nylon race. [See More]
- Direction: Right Hand
- Length Through Bore: 0.7500
- Design Units: Inch
- Housing Diameter: 1.5
from igus® inc.
igubal ® Rod End Bearing, Dimensional Series E, Form B, Metric, J4 [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1575 to 0.7874
- Design Units: Metric
- Length Through Bore: 0.1969 to 0.6299
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Right Hand
- Bore Diameter: 0.5512
- Design Units: Metric
- Length Through Bore: 0.7480
from Alinabal Motion Transfer Devices
Steel housing and ball with injection molded nylon race. [See More]
- Direction: Right Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
igubal ® Rod End Bearing, Housing A, Dimensional Series E, Metric Sizes, J [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.1969 to 0.7874
- Design Units: Metric
- Length Through Bore: 0.2362 to 0.6299
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Right Hand
- Bore Diameter: 0.6299
- Design Units: Metric
- Length Through Bore: 0.8268
from Alinabal Motion Transfer Devices
Steel housing and ball with injection molded nylon race. [See More]
- Direction: Right Hand
- Length Through Bore: 0.7500
- Design Units: Inch
- Housing Diameter: 1.5
from igus® inc.
Special properties of igubal ® rod end bearings CL. Smooth design prevents dirt buildup. Different ball materials available for diverse applications. Compensation for misalignment. Lightweight. Corrosion resistant. Self-lubricating and maintenance-free. Simple to install [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.2362 to 0.3937
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.5512
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Right Hand
- Bore Diameter: 0.6299
- Design Units: Metric
- Length Through Bore: 0.8268
from Alinabal Motion Transfer Devices
S-Series - Full Enclosure, Studded, Booted. [See More]
- Direction: Right Hand; Left Hand
- Description: Ball Stud Material: Steel-Case Hardened
- Design Units: Inch
- Type: Male; Female
from igus® inc.
Special properties of igubal ® rod end bearings CL. Smooth design prevents dirt buildup. Different ball materials available for diverse applications. Compensation for misalignment. Lightweight. Corrosion resistant. Self-lubricating and maintenance-free. Simple to install [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.2362 to 0.4724
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.6299
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Right Hand
- Bore Diameter: 0.7087
- Design Units: Metric
- Length Through Bore: 0.9055
from Alinabal Motion Transfer Devices
Steel housing and ball, fully staked construction with carbon fiber reinforced nylon race. [See More]
- Direction: Right Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
Special properties of igubal ® rod end bearings CL. Smooth design prevents dirt buildup. Different ball materials available for diverse applications. Compensation for misalignment. Lightweight. Corrosion resistant. Self-lubricating and maintenance-free. Simple to install [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.2362 to 0.4724
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.6299
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Right Hand
- Bore Diameter: 0.7087
- Design Units: Metric
- Length Through Bore: 0.9055
from Alinabal Motion Transfer Devices
Steel housing and ball, fully staked construction with carbon fiber reinforced nylon race. [See More]
- Direction: Right Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
Special properties of igubal ® rod end bearings CL. Smooth design prevents dirt buildup. Different ball materials available for diverse applications. Compensation for misalignment. Lightweight. Corrosion resistant. Self-lubricating and maintenance-free. Simple to install [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.2362 to 0.4724
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.6299
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Right Hand
- Bore Diameter: 0.7087
- Design Units: Metric
- Length Through Bore: 0.9055
from Alinabal Motion Transfer Devices
Four piece construction, oil impregnated phosphor bronze race. [See More]
- Direction: Right Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
Special properties of igubal ® rod end bearings CL. Smooth design prevents dirt buildup. Different ball materials available for diverse applications. Compensation for misalignment. Lightweight. Corrosion resistant. Self-lubricating and maintenance-free. Simple to install [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.2362 to 0.3937
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.5512
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Right Hand
- Bore Diameter: 0.7874
- Design Units: Metric
- Length Through Bore: 0.9843
from Alinabal Motion Transfer Devices
Four piece construction, oil impregnated phosphor bronze race. [See More]
- Direction: Right Hand
- Bore Diameter: 0.6250
- Design Units: Inch
- Length Through Bore: 0.7500
from igus® inc.
Special properties of igubal ® rod end bearings CL. Smooth design prevents dirt buildup. Different ball materials available for diverse applications. Compensation for misalignment. Lightweight. Corrosion resistant. Self-lubricating and maintenance-free. Simple to install [See More]
- Direction: Right Hand; Left Hand
- Bore Diameter: 0.2362 to 0.4724
- Design Units: Metric
- Length Through Bore: 0.3543 to 0.6299
from Pacific International Bearing, Inc.
4 Piece - Metal-to-Metal [See More]
- Direction: Right Hand
- Bore Diameter: 0.7874
- Design Units: Metric
- Length Through Bore: 0.9843