Polyethylene (PE) Flat Cables
2 Results
Flat Flexible Circuits
from Flexible Circuit Technologies, Inc.
from Flexible Circuit Technologies, Inc.
Flat flex circuits are light weight, low profile, small outline cables designed to satisfy high density cabling applications. Their distinguishing factors include repeated dynamic flexing and the ability to fold into nearly any shape, evenly distributing stress especially when compared to... [See More]
- Cable Insulation: Polyethylene; Polyester
- Cable Shielding: Foil; Conductive Silver Ink; Aluminum or Copper Tape
- Cable Conductor: Copper; Bare Copper, Tin-plated Copper
- Standards / Certifications: RoHS; ISO; ISO 9001, 14001, ISO13485, IATF 16949, RoHS, and more
Telephone Cable REA PE-20, Inside Station -- 1909
from BRIM Electronics, Inc.
from BRIM Electronics, Inc.
2 to 4 conductors of 22 AWG solid bare copper, .010"wall of high density Polyethylene, twisted, .015" Beige weather resistant PVC jacket overall. Color code: 1-Red, 2-Green, 3-Yellow, 4-Black. OPER. TEMP.: 80 °C [See More]
- Cable Insulation: Polyethylene
- Number of Conductors: 2 to 4
- Product Category: Cable
- Rated Temperature: 80