Polypropylene Flat Cables

3 Results
Flat / Modular Telephone Cable -- 1904 / 1906 / 1908
from BRIM Electronics, Inc.

4, 6 or 8 conductors of 26 AWG 7/34 or 28 AWG 7/36 bare copper,. PP insulation, 80 °C Silver Satin PVC jacket overall. Suitable for extending telephone lines or other low amperage lines. RoHS compliant. [See More]

  • Cable Insulation: Polypropylene
  • Number of Conductors: 4 to 8
  • Product Category: Cable
  • Rated Temperature: 80
Telephone Cable REA PE-22, Aerial / Duct / Conduit -- 1900 / 1905
from BRIM Electronics, Inc.

22 or 19AWG solid bare copper high density polyethylene insulated conductors. The conductors paired, cabled with a non-hygroscopic tape wrap, a .008"corrugated Aluminum shield, and a high molecular weight black Polyethylene jacket overall. Color code per IPCEA. OPER. TEMP.: 60 °C Std. P-U:... [See More]

  • Cable Insulation: Polypropylene
  • Rated Temperature: 60
  • Product Category: Cable
  • Cable Conductor: Copper
Telephone Cable REA PE-39, Direct Burial -- 1910 / 1915
from BRIM Electronics, Inc.

24 or 22AWG solid bare copper Polypropolene insulated conductors, a waterproof jelly filling surrounding the cores of the pairs, a non-hygroscopic tape wrap, more jelly filling over and under a .006" BI-METALLIC corrugated shield, and a low density black Polyethylene jacket overall. Color code per... [See More]

  • Cable Insulation: Polypropylene
  • Rated Temperature: 60
  • Product Category: Cable
  • Cable Conductor: Copper