UL Recognized Component Mark (US and Canadian) Flat Cables
from ifm efector inc.
For the reliable signal transmission in AS-i networks. Connection of components using insulation displacement technology. Reverse polarity protection due to special shape. High protection rating for the requirements of harsh industrial environments. Wide operating temperature range. From May 1st... [See More]
- Standards / Certifications: CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian)
- Rated Voltage: 0.0265 to 0.3000
- Product Category: Cable; Cable Assembly
- Rated Temperature: -40 to 105
from BRIM Electronics, Inc.
24 AWG stranded tinned copper conductors MIL-W-16878 Type B (.010" wall of 105 °C UL VW-1 PVC). Conductors are bonded parallel into a flat ribbon cable. OPER. VOLT.: 600V. OPER. TEMP.: -55 °C to +105 °C. See color code for ribbon cables. STD. P-U: 100',1000' [See More]
- Standards / Certifications: MIL-SPEC; UL Recognized Component Mark (US and Canadian)
- Number of Conductors: 4 to 20
- Product Category: Cable
- Rated Voltage: 0.6000
from ifm efector inc.
For the reliable external 24 V power supply in AS-i networks. Connection of components using insulation displacement technology. Reverse polarity protection due to special shape. High protection rating for the requirements of harsh industrial environments. Wide operating temperature range. From May... [See More]
- Standards / Certifications: CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian)
- Rated Voltage: 0.0240
- Product Category: Cable; Cable Assembly
- Rated Temperature: -40 to 105
from ifm efector inc.
For the reliable signal transmission in AS-i networks. Connection of components using insulation displacement technology. Reverse polarity protection due to special shape. High protection rating for the requirements of harsh industrial environments. Wide operating temperature range. From May 1st... [See More]
- Standards / Certifications: CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian)
- Rated Voltage: 0.2300
- Product Category: Cable; Cable Assembly
- Rated Temperature: -40 to 105
from LAPP
ÖLFLEX ® FLAT is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. [See More]
- Standards / Certifications: RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian)
- Number of Conductors: 4 to 12
- Product Category: Cable
- Rated Voltage: 0.6000
from James Monroe Wire and Cable Corporation
Designed for power and control applications of crane bridges and gantries, hoists, monorail systems, traveling electrified equipment and other mobile equipment utilizing a cantenary system for cable installation. [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
- Number of Conductors: 4
- Product Category: Cable
- Rated Voltage: 0.6000 to 2
from Lapp Tannehill
LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811232. [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
- Rated Voltage: 0.6000
- Number of Conductors: 12
- Rated Temperature: -55 to 105
from Consolidated Electronic Wire & Cable
Rating. UL: 105 °C, 300V, Style 2651. CSA: 105 °C, 300V, AWM IA FT1. Standard. UL: UL Subject 758. CSA: CSA C22.2 No 210.2. Application. Internal wiring of computers, office equipment communication equipment, terminal equipment, and a variety of modern electronic equipment. Features. Both... [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
- Number of Conductors: 10
- Product Category: Cable
- Rated Voltage: 0.3000
from Cicoil Corporation
Ideal for Motion Video, Vision and Frame Grabber Applications. Exceeds Camera Link © Standards. Separately-Shielded Conductors in Flat Package Provides Fastest Data Speeds [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Rated Temperature: -65 to 165
- Product Category: Cable (optional feature); Cable Assembly
- Cable Conductor: Copper
from Lapp Tannehill
LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811233. [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
- Rated Voltage: 0.6000
- Number of Conductors: 8
- Rated Temperature: -55 to 105
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: Stranded Bare Copper. Insulation: (4081-4083) Neoprene. Jacket: Parallel UL & CSA HPN Neoprene Cord. Temperature: -20 °C to +90 °C. Voltage: 300 volts. VW-1 and FT2 Flame Test. Industry Approvals: HPN. OSHA acceptable. Applications: Cordage. Extension and... [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian)
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000
from Cicoil Corporation
Ideal for Motion and Harsh Environment Applications. Exceeds ANSI/TIA/EIA-568-A and TIA/EIA-568-B Cat 5e Specs. Supporting Data Rates to 1 Gb/second [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Rated Temperature: -65 to 165
- Product Category: Cable (optional feature); Cable Assembly
- Cable Conductor: Copper
from Lapp Tannehill
LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811234. [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
- Rated Voltage: 0.6000
- Number of Conductors: 8
- Rated Temperature: -55 to 105
from Cicoil Corporation
500 MHz Performance Speeds. Ideal for 100BASE-TX and 10GBASE-T (10-Gigabit Ethernet). Rated for More than 10 Million Flexing Cycles. Exceptional EMI/RFI Suppression. Rated for Temperatures from -65 °C to +165 °C [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Rated Temperature: -65 to 165
- Product Category: Cable (optional feature); Cable Assembly
- Cable Conductor: Copper
from Lapp Tannehill
LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811235. [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
- Rated Voltage: 0.6000
- Number of Conductors: 4
- Rated Temperature: -55 to 105
from Cicoil Corporation
Individually Controlled Impedance Signals with Frequencies Up to 1 GHz. Excellent Alternative to Coaxial Cables in Many Applications. Choice of 1 - 8 Individually Shielded 100 Ohm Twinax Conductors [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Number of Conductors: 2 to 16
- Product Category: Cable (optional feature); Cable Assembly
- Rated Temperature: -65 to 165
from Lapp Tannehill
LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811236. [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
- Rated Voltage: 0.6000
- Number of Conductors: 8
- Rated Temperature: -55 to 105
from Cicoil Corporation
Ideal for High Performance Data Transmission. Ultra Flexible Cable for Confined Area and Continuous Motion. Exceed FireWire Specs in a Flat, Compact Package [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Rated Temperature: -65 to 165
- Product Category: Cable (optional feature); Cable Assembly
- Cable Conductor: Copper
from Lapp Tannehill
LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811237. [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
- Rated Voltage: 0.6000
- Number of Conductors: 4
- Rated Temperature: -55 to 105
from Cicoil Corporation
Ideal for High Performance Video Transmission Applications. Ultra Flexible Cable for Confined Area and Continuous Motion. 1 - 8 Individual 50 or 75 Ohm Coax Conductors [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Number of Conductors: 1 to 8
- Product Category: Cable (optional feature); Cable Assembly
- Rated Temperature: -65 to 165
from Lapp Tannehill
LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811238. [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
- Rated Voltage: 0.6000
- Number of Conductors: 4
- Rated Temperature: -55 to 105
from Cicoil Corporation
Ideal for High Definition Multimedia Interface Applications. Ultra Flexible Cable for Confined Area and Continuous Motion. Meets HDMI 1.3 Digital Audio/Video Specifications. Comprised of 4 individually dual shielded 100 ohm and one bundle of 5 twisted 28 AWG pairs with an overall shield, Cicoil's... [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Number of Conductors: 9
- Product Category: Cable (optional feature); Cable Assembly
- Rated Temperature: -65 to 165
from Lapp Tannehill
LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811239. [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
- Rated Voltage: 0.6000
- Number of Conductors: 4
- Rated Temperature: -55 to 105
from Cicoil Corporation
USB 2.0 and 3.0 Available. Ideal for High Performance Data Transmission Applications. Ultra Flexible Cable for Confined Area and Continuous Motion [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Rated Temperature: -65 to 165
- Product Category: Cable (optional feature); Cable Assembly
- Cable Conductor: Copper
from Lapp Tannehill
LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811240. [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
- Rated Voltage: 0.6000
- Number of Conductors: 4
- Rated Temperature: -55 to 105
from Cicoil Corporation
EZ-Flexx ™ Motion Series Plus. Ideal for Hi-Flex Motion Applications. Shielded Power and Signal Wires in a Compact Flat Cable. For 1, 2 or 3 Servo Axes. Rated for More Than 10 Million Flexing Cycles. Easy to Separate and Strip. Cicoil's EZ-Flexx ™ Motion Series Plus cable is available in... [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Number of Conductors: 26 to 78
- Product Category: Cable (optional feature); Cable Assembly
- Rated Temperature: -65 to 165
from Lapp Tannehill
LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811259. [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
- Rated Voltage: 0.6000
- Number of Conductors: 4
- Rated Temperature: -55 to 105
from Cicoil Corporation
Ideal for High-Flex Servo Power Applications. Rated for More Than 10 Million Flexing Cycles. 4 Power Conductors in Shielded and Unshielded Versions [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Number of Conductors: 4
- Product Category: Cable (optional feature); Cable Assembly
- Rated Voltage: 12 to 20
from Lapp Tannehill
LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811261. [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
- Rated Voltage: 0.6000
- Number of Conductors: 8
- Rated Temperature: -55 to 105
from Cicoil Corporation
Ideal for High Performance Data Transmission Applications. Ultra Flexible for Confined Area and Continuous Motion. Twisted Shielded Signal Pairs for Excellent EMI/RFI Protection [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Rated Temperature: -65 to 165
- Product Category: Cable (optional feature); Cable Assembly
- Cable Conductor: Copper
from Lapp Tannehill
LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811262. [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
- Rated Voltage: 0.6000
- Number of Conductors: 12
- Rated Temperature: -55 to 105
from Cicoil Corporation
Ideal for Hi-Flex Motion Applications. Designed for 1KW, 2KW and 3KW Servo Motors. Shielded Power and Signal Wires for 1, 2 or 3 Servo Axes [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Rated Temperature: -65 to 165
- Product Category: Cable (optional feature); Cable Assembly
- Cable Conductor: Copper
from Lapp Tannehill
LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811263. [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
- Rated Voltage: 0.6000
- Number of Conductors: 8
- Rated Temperature: -55 to 105
from Cicoil Corporation
Ideal for Hi-Flex Motion Applications. Shielded Power and Signal Wires in a Compact Flat Cable. For 1, 2 or 3 Servo Axes. Rated for More Than 10 Million Flexing Cycles. Easy to Separate and Strip. Cicoil ’s Motion Series Plus cable is available in a single axis design that may be ganged for 1,... [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Rated Temperature: -65 to 165
- Product Category: Cable (optional feature); Cable Assembly
- Cable Conductor: Copper
from Lapp Tannehill
LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811264. [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
- Rated Voltage: 0.6000
- Number of Conductors: 4
- Rated Temperature: -55 to 105
from Cicoil Corporation
Rated from -65 °C to +165 °C. Ultra Flexible Alternative to PVC & Neoprene Festoon Cables. Available in 18 AWG to 4 AWG Configurations [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Number of Conductors: 4 to 12
- Product Category: Cable (optional feature); Cable Assembly
- Rated Voltage: 20
from Lapp Tannehill
LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811266. [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
- Rated Voltage: 0.6000
- Number of Conductors: 4
- Rated Temperature: -55 to 105
from Cicoil Corporation
Ideal for High Performance Power & Control Applications. Ultra Flexible Cable for Confined Area and Continuous Motion. 4 AWG - 28 AWG Conductors Available in 2 - 12 Conductors [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Number of Conductors: 2 to 12
- Product Category: Cable (optional feature); Cable Assembly
- Rated Voltage: 12 to 20
from Lapp Tannehill
LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811267. [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
- Rated Voltage: 0.6000
- Number of Conductors: 12
- Rated Temperature: -55 to 105
from Cicoil Corporation
Ideal for Power Applications Requiring Voltages up to 42,000 Volts DC. Excellent Alternative to PVC & Teflon Wire in Confined Area and Motion Applications. Available from 4 AWG to 30 AWG [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Number of Conductors: 1
- Product Category: Cable (optional feature); Cable Assembly
- Rated Voltage: 10 to 42
from Lapp Tannehill
LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811269. [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
- Rated Voltage: 0.6000
- Number of Conductors: 4
- Rated Temperature: -55 to 105
from Cicoil Corporation
Ultra Flexible Ribbon Cable for standard IDC Connectors. Available with up to 64 Conductors in .050" or 1mm Pitch. -65 °C to +260 °C Rating – Ideal for the Harshest Environments [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Number of Conductors: 12 to 50
- Product Category: Cable (optional feature); Cable Assembly
- Rated Temperature: -65 to 260
from Lapp Tannehill
LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811270. [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
- Rated Voltage: 0.6000
- Number of Conductors: 4
- Rated Temperature: -55 to 105
from Cicoil Corporation
Ideal for Control Instrumentation & Temperature Sensing Applications. Rated from -65 °C to +260 °C. Available in Type J & Type K Versions with 1 - 8 Conductors [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Number of Conductors: 1 to 8
- Product Category: Cable (optional feature); Cable Assembly
- Rated Temperature: -65 to 260
from Lapp Tannehill
LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811271. [See More]
- Standards / Certifications: CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
- Rated Voltage: 0.6000
- Number of Conductors: 4
- Rated Temperature: -55 to 105