Bulk Cable Flat Cables
from TE Connectivity
Body Features. Conductor Insulation Color : Blue. Conductor Material : Tinned Copper. Jacket Color : Blue. Jacket Material : PVC. Wire & Cable Insulation Material : PVC. Configuration Features. Number of Conductors : 9. Number of Strands :... [See More]
- Product Category: Cable
- Cable Pitch: 0.0500
- Number of Conductors: 9
- Rated Voltage: 0.3000
from ifm efector inc.
For the reliable signal transmission in AS-i networks. Connection of components using insulation displacement technology. Reverse polarity protection due to special shape. High protection rating for the requirements of harsh industrial environments. From May 1st 2025, products produced in EU and... [See More]
- Product Category: Cable; Cable Assembly
- Rated Temperature: -40 to 85
- Rated Voltage: 0.0265 to 0.0316
- Standards / Certifications: CE Marking
from Heilind Electronics, Inc.
11101083711 [See More]
- Product Category: Cable
from BRIM Electronics, Inc.
28 AWG stranded tinned copper conductors UL VW-1, .010" wall of 105 °C. Conductors are laid parallel into a flat ribbon cable. Conductors are colored Gray, with one edge Red for polarity identification. BRIM BRIBBON ä cables are designed for fast, mass termination for all standard .050" IDC... [See More]
- Product Category: Cable
- Rated Voltage: 0.3000
- Number of Conductors: 9 to 64
- Rated Temperature: -40 to 80
from DigiKey
CABLE FLAT FLEX 9COND FOOT [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Rated Temperature: 105
- North American: 27
from TE Connectivity
Body Features. Conductor Insulation Color : Gray. Jacket Color : Gray. Jacket Material : PVC. Ribbon & Flat Cable Conductor Material : Tinned Copper. Ribbon & Flat Cable Insulation Material : PVC. Configuration Features. Number of Ribbon & Flat... [See More]
- Product Category: Cable
- North American: 36
- Rated Temperature: -40 to 80
- International: 0.0800
from ifm efector inc.
For the reliable external 24 V power supply in AS-i networks. Connection of components using insulation displacement technology. Reverse polarity protection due to special shape. High protection rating for the requirements of harsh industrial environments. From May 1st 2025, products produced in EU... [See More]
- Product Category: Cable; Cable Assembly
- Rated Temperature: -40 to 85
- Rated Voltage: 0.0240
- Standards / Certifications: CE Marking
from BRIM Electronics, Inc.
4, 6 or 8 conductors of 26 AWG 7/34 or 28 AWG 7/36 bare copper,. PP insulation, 80 °C Silver Satin PVC jacket overall. Suitable for extending telephone lines or other low amperage lines. RoHS compliant. [See More]
- Product Category: Cable
- Rated Temperature: 80
- Number of Conductors: 4 to 8
- Cable Insulation: Polypropylene
from DigiKey
CABLE FLAT FLEX 13COND FOOT [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Rated Temperature: 105
- North American: 27
from TE Connectivity
Body Features. Conductor Insulation Color : Natural. Conductor Material : Solid Bare Copper. Jacket Color : Natural. Jacket Material : PVC. Wire & Cable Insulation Material : TPO. Configuration Features. Number of Conductors : 68. Number of Strands... [See More]
- Product Category: Cable
- Cable Pitch: 0.0250
- Number of Conductors: 68
- Rated Voltage: 0.1500
from ifm efector inc.
For the reliable signal transmission in AS-i networks. Connection of components using insulation displacement technology. Reverse polarity protection due to special shape. High protection rating for the requirements of harsh industrial environments. Wide operating temperature range. From May 1st... [See More]
- Product Category: Cable; Cable Assembly
- Rated Temperature: -40 to 105
- Rated Voltage: 0.2300
- Standards / Certifications: CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian)
from BRIM Electronics, Inc.
24 AWG stranded tinned copper conductors MIL-W-16878 Type B (.010" wall of 105 °C UL VW-1 PVC). Conductors are bonded parallel into a flat ribbon cable. OPER. VOLT.: 600V. OPER. TEMP.: -55 °C to +105 °C. See color code for ribbon cables. STD. P-U: 100',1000' [See More]
- Product Category: Cable
- Rated Voltage: 0.6000
- Number of Conductors: 4 to 20
- Rated Temperature: -55 to 105
from DigiKey
"4 Conductor 0.050"" (1.27mm) Flat Flex Cable" [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Rated Temperature: 105
- North American: 30
from TE Connectivity
Body Features. Conductor Insulation Color : Gray. Conductor Material : Tinned Copper. Jacket Color : Gray. Jacket Material : PVC. Wire & Cable Insulation Material : PVC. Configuration Features. Number of Conductors : 34. Number of Strands :... [See More]
- Product Category: Cable
- Cable Pitch: 0.0390
- Number of Conductors: 34
- Rated Voltage: 0.1500
from ifm efector inc.
For covering unused cable entries. For ensuring the protection rating of modules and splitters. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Product Category: Cable; Cable Assembly
from BRIM Electronics, Inc.
26 to 30 AWG stranded tinned copper conductors MIL-W-16878 Type B (.010" wall of 105 °C UL VW-1 PVC). Conductors are bonded parallel into a flat ribbon cable. OPER. VOLT.: 600V. OPER. TEMP.: -55 °C to +105 °C. See color code for ribbon cables. STD. P-U: 100',1000' [See More]
- Product Category: Cable
- Rated Voltage: 0.6000
- Number of Conductors: 25 to 30
- Rated Temperature: -55 to 105
from DigiKey
"5 Conductor 0.050"" (1.27mm) Flat Flex Cable" [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Rated Temperature: 105
- North American: 30
from TE Connectivity
Body Features. Conductor Insulation Color : Gray. Conductor Material : Tinned Copper. Jacket Color : Gray. Jacket Material : PVC. Wire & Cable Insulation Material : PVC. Configuration Features. Number of Conductors : 10. Number of Strands :... [See More]
- Product Category: Cable
- Cable Pitch: 0.1000
- Number of Conductors: 10
- Rated Voltage: 0.3000
from ifm efector inc.
Reliable sealing of the cable ends of an AS-i flat cable. Ensuring the high protection rating. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Product Category: Cable; Cable Assembly
- Rated Temperature: -20 to 70
from BRIM Electronics, Inc.
22 AWG stranded tinned copper conductors MIL-W-16878 Type C (.016" wall of 105 °C UL VW-1 PVC). Conductors are bonded parallel into a flat ribbon cable. OPER. VOLT.: 1000V. OPER. TEMP.: -55 °C to +105 °C. See color code for ribbon cables. STD. P-U: 100',1000' [See More]
- Product Category: Cable
- Rated Voltage: 1
- Number of Conductors: 4 to 20
- Rated Temperature: -55 to 105
from DigiKey
"6 Conductor 0.050"" (1.27mm) Flat Flex Cable" [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Rated Temperature: 105
- North American: 30
from TE Connectivity
Body Features. Conductor Insulation Color : Opaque. Ribbon & Flat Cable Conductor Material : Tin-Plated Copper. Ribbon & Flat Cable Insulation Material : FEP. Configuration Features. Conductor Configuration : Flat. Number of Ribbon & Flat Cable Conductors... [See More]
- Product Category: Cable
- North American: 25
- Rated Temperature: -40 to 125
- International: 0.2500
from BRIM Electronics, Inc.
2 to 4 conductors of 22 AWG solid bare copper, .010"wall of high density Polyethylene, twisted, .015" Beige weather resistant PVC jacket overall. Color code: 1-Red, 2-Green, 3-Yellow, 4-Black. OPER. TEMP.: 80 °C [See More]
- Product Category: Cable
- Rated Temperature: 80
- Number of Conductors: 2 to 4
- Cable Insulation: Polyethylene
from DigiKey
"7 Conductor 0.050"" (1.27mm) Flat Flex Cable" [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Rated Temperature: 105
- North American: 30
from TE Connectivity
Body Features. Conductor Insulation Color : Gray. Jacket Color : Gray. Jacket Material : PVC. Ribbon & Flat Cable Conductor Material : Tinned Copper. Ribbon & Flat Cable Insulation Material : PVC. Configuration Features. Number of Ribbon & Flat... [See More]
- Product Category: Cable
- North American: 30
- Rated Temperature: -20 to 105
- International: 0.3260
from BRIM Electronics, Inc.
22 or 19AWG solid bare copper high density polyethylene insulated conductors. The conductors paired, cabled with a non-hygroscopic tape wrap, a .008"corrugated Aluminum shield, and a high molecular weight black Polyethylene jacket overall. Color code per IPCEA. OPER. TEMP.: 60 °C Std. P-U:... [See More]
- Product Category: Cable
- Cable Insulation: Polypropylene
- Rated Temperature: 60
- Cable Conductor: Copper
from DigiKey
"8 Conductor 0.050"" (1.27mm) Flat Flex Cable" [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Rated Temperature: 105
- North American: 30
from BRIM Electronics, Inc.
24 or 22AWG solid bare copper Polypropolene insulated conductors, a waterproof jelly filling surrounding the cores of the pairs, a non-hygroscopic tape wrap, more jelly filling over and under a .006" BI-METALLIC corrugated shield, and a low density black Polyethylene jacket overall. Color code per... [See More]
- Product Category: Cable
- Cable Insulation: Polypropylene
- Rated Temperature: 60
- Cable Conductor: Copper
from DigiKey
"10 Conductor 0.050"" (1.27mm) Flat Flex Cable" [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Rated Temperature: 105
- North American: 30
from DigiKey
"12 Conductor 0.050"" (1.27mm) Flat Flex Cable" [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Rated Temperature: 105
- North American: 30
from DigiKey
"17 Conductor 0.050"" (1.27mm) Flat Flex Cable" [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Rated Temperature: 105
- North American: 30
from DigiKey
"20 Conductor 0.050"" (1.27mm) Flat Flex Cable" [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Rated Temperature: 105
- North American: 30
from DigiKey
"22 Conductor 0.050"" (1.27mm) Flat Flex Cable" [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Rated Temperature: 105
- North American: 30
from DigiKey
"25 Conductor 0.050"" (1.27mm) Flat Flex Cable" [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Rated Temperature: 105
- North American: 30
from DigiKey
"2 Conductor 0.100"" (2.54mm) Flat Flex Cable" [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Rated Temperature: 105
- North American: 27
from DigiKey
"3 Conductor 0.100"" (2.54mm) Flat Flex Cable" [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Rated Temperature: 105
- North American: 27
from DigiKey
"4 Conductor 0.100"" (2.54mm) Flat Flex Cable" [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Rated Temperature: 105
- North American: 27
from DigiKey
"5 Conductor 0.100"" (2.54mm) Flat Flex Cable" [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Rated Temperature: 105
- North American: 27
from DigiKey
"6 Conductor 0.100"" (2.54mm) Flat Flex Cable" [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Rated Temperature: 105
- North American: 27
from DigiKey
"8 Conductor 0.100"" (2.54mm) Flat Flex Cable" [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Rated Temperature: 105
- North American: 27
from DigiKey
"10 Conductor 0.100"" (2.54mm) Flat Flex Cable" [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Rated Temperature: 105
- North American: 27
from DigiKey
"11 Conductor 0.100"" (2.54mm) Flat Flex Cable" [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Rated Temperature: 105
- North American: 27
from DigiKey
"12 Conductor 0.100"" (2.54mm) Flat Flex Cable" [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Rated Temperature: 105
- North American: 27
from DigiKey
"14 Conductor 0.100"" (2.54mm) Flat Flex Cable" [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Rated Temperature: 105
- North American: 27
from DigiKey
"15 Conductor 0.100"" (2.54mm) Flat Flex Cable" [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Rated Temperature: 105
- North American: 27
from DigiKey
"16 Conductor 0.100"" (2.54mm) Flat Flex Cable" [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Rated Temperature: 105
- North American: 27
from OMEGA Engineering, Inc.
OMEGA ™s ribbon cables are PVC pre-insulated conductors laminated to a clear PVC film to allow easy termination. The color coding allows quick identification and circuit tracing. The multi-conductor ribbon cable can easily be trimmed to any desired conductor width for different uses. The PVC... [See More]
- Product Category: Cable
- Rated Temperature: -40 to 105
- Number of Conductors: 4
- Cable Insulation: Polyvinyl Chloride
from Sealevel Systems, Inc.
(2) 26-Pin IDC to 50-Pin Edge Connector Ribbon Cable, 40 inch Length. Designed specifically for the 8018, the optional CA321 cable connects to solid-state relay racks with 50-pin edge connectors. [See More]
- Product Category: Cable
from Black Box
Can be used in RS-422 and RS-485 applications. For RS-232 or parallel interfaces. Support short runs of a few feet. [See More]
- Product Category: Cable
- North American: 28
from James Monroe Wire and Cable Corporation
Designed for power and control applications of crane bridges and gantries, hoists, monorail systems, traveling electrified equipment and other mobile equipment utilizing a cantenary system for cable installation. [See More]
- Product Category: Cable
- Rated Voltage: 0.6000 to 2
- Number of Conductors: 4
- Rated Temperature: -40 to 105
from PHYco Inc.
Flat Ribbon Cable for IDC (0.050 ") Grey w/red stripe 10C [See More]
- Product Category: Cable
from Meyer Wire & Cable Co., LLC
A shield of aluminum mylar tape with a 22 AWG 7/30 prebond drain wire provides RFI protection.This cable has been designed to fit RJII and RJ45 connectors. Black and Silver Satin are available from stock. Please contact the Sales Department if you require a different jacket color. [See More]
- Product Category: Cable
- Rated Voltage: 0.1000
- Number of Conductors: 5
- Cable Shielding: Foil
from Johnson Electric North America, Inc.
Johnson Electric provides the widest variety of FFC interconnect options available to suit your needs: Johnson Electric provides manufacturing and assembling capable of meeting requirements of J-STD-001 and IPC-A-610 specifications. Termination options- mix and match LIF, ZIF, Hirose DF9 connectors,... [See More]
- Product Category: Cable
- Cable Pitch: 0.0197 to 0.1000
- Number of Conductors: 1 to 99
- Standards / Certifications: FCC
from Hi-Tech Controls, Inc.
HELUTRUCK ® 272. This low voltage cable is designed for the wiring of electrical installations in the manufacture of commercial vehicles. Especially suited for trailers and semi trailers. This flat cable can be used for simple and quick contacting of side lights by means of conductor... [See More]
- Product Category: Cable
- Rated Voltage: 3
- Number of Conductors: 2
- Rated Temperature: 85
from LAPP
ÖLFLEX ® CRANE F is a flexible oil-resistant, neoprene-jacketed festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. [See More]
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.5000
- Number of Conductors: 4 to 12
- Rated Temperature: -25 to 90
from Daburn Electronics & Cable
Daburn DaFlex Silicone Flat ribbon cable is ultra-flexible. Finely stranded wire conductors are used for maximum flexibility and long life in dynamic, flexing applications. The wire conductors are encapsulated in a crystal clear, flexible, yet extremely durable DaFlex Silicone insulation. Conductors... [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Rated Temperature: -65 to 165
- Cable Shielding: Braid
from Consolidated Electronic Wire & Cable
Rating. UL: 105 °C, 300V, Style 2651. CSA: 105 °C, 300V, AWM IA FT1. Standard. UL: UL Subject 758. CSA: CSA C22.2 No 210.2. Application. Internal wiring of computers, office equipment communication equipment, terminal equipment, and a variety of modern electronic equipment. Features. Both... [See More]
- Product Category: Cable
- Rated Voltage: 0.3000
- Number of Conductors: 10
- Cable Insulation: Polyvinyl Chloride
from Sealevel Systems, Inc.
(2) 26-Pin IDC to 50-Pin IDC Ribbon Cable, 40 inch length. Designed specifically for the 8018, the CA315 connects to the two 26-pin header connectors on the PCB and brings them out to a single 50-pin IDC connector that is compatible with industry-standard relay racks. [See More]
- Product Category: Cable
from Black Box
Can be used in RS-422 and RS-485 applications. For RS-232 or parallel interfaces. Support short runs of a few feet. [See More]
- Product Category: Cable
- North American: 28
from Meyer Wire & Cable Co., LLC
T3407 is the standard for telephone cord tinsel conductors. Black and Silver Satin are available from stock. Please contact the Sales Department if you require a different jacket color. [See More]
- Product Category: Cable
- North American: 26
- Number of Conductors: 4
from Hi-Tech Controls, Inc.
Neoprene shielded flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. These cables are also available for export with UL-approval. Installation notes: Cables reels with flat cables must be transported in standing position on the... [See More]
- Product Category: Cable
- Rated Voltage: 0.3500 to 0.6000
- Number of Conductors: 4 to 12
- Rated Temperature: 80
from LAPP
ÖLFLEX ® LIFT F is a flat control cable with special cold-resistant PVC insulation and a black PVC jacket. According to VDE definition, this cable can also be used as an elevator control cable. [See More]
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.7500
- Number of Conductors: 4 to 24
- Rated Temperature: -15 to 70
from Daburn Electronics & Cable
Description: Daburn FEP ribbon cable reduces crosstalk, compared to PVC constructions. It provides hi-fidelity and dense signal transmission with low dielectric constant. Its low coefficient of friction and excellent abrasion resistance provide a unique non-adhesive and self lubricating surface... [See More]
- Product Category: Cable
- Rated Voltage: 0.3000
- Number of Conductors: 9 to 64
- Rated Temperature: -65 to 200
from Consolidated Electronic Wire & Cable
Specifications: 1/32" Flat Tinned Copper Wire Braid. Applications: Shielding. Ground Straps. Packaging: 1000 foot spools. 500 foot spools. 250 foot spools. 100 foot spools. Also available on bulk spools [See More]
- Product Category: Cable
- Cable Shielding: Braid
- Cable Conductor: Copper
- North American: 36
from Sealevel Systems, Inc.
The CA152 is an eight inch long IDC ribbon cable with a 10-pin connector on one end and a DB9 male connector on the other. The cable connects to the 10-pin header on Sealevel PC/104 serial boards and provides a DB9M connector that can be panel mounted in your enclosure via 4/40 jack screws. The... [See More]
- Product Category: Cable
from Hi-Tech Controls, Inc.
Extensively oil resistant. For chemical resistance, see table technical information. Extremely small bending radius. High flexibility. Minimum waste of space. Packaging possibility. PVC self-extinguishing and flame retardant according to VDE 0482-332-1-2, DIN EN 60332-1-2 / IEC 60332-1 (equivalent... [See More]
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.7500
- Number of Conductors: 4 to 24
- Rated Temperature: 80
from LAPP
ÖLFLEX ® FLAT is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. [See More]
- Product Category: Cable
- Rated Voltage: 0.6000
- Number of Conductors: 4 to 12
- Rated Temperature: -55 to 105
from Daburn Electronics & Cable
Each conductor is #28 AWG 7/36 soft copper, color coded, flat configuration, with a PVC silver satin jacket overallFor use as telephone, computer cable. [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Number of Conductors: 4 to 8
- North American: 28
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: Stranded Bare Copper. Insulation: (4081-4083) Neoprene. Jacket: Parallel UL & CSA HPN Neoprene Cord. Temperature: -20 °C to +90 °C. Voltage: 300 volts. VW-1 and FT2 Flame Test. Industry Approvals: HPN. OSHA acceptable. Applications: Cordage. Extension and... [See More]
- Product Category: Cable
- Rated Voltage: 0.3000
- Number of Conductors: 2
- Cable Insulation: Neoprene
from Sealevel Systems, Inc.
26-Pin IDC Ribbon Cable to DB25 Male, 8 inch Length [See More]
- Product Category: Cable
from Hi-Tech Controls, Inc.
PVC shielded flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. Installation notes: Cables reels with flat cables must be transported in standing position on the flange. A bending flexibility can be achieved on a plane surface. For... [See More]
- Product Category: Cable
- Rated Voltage: 0.3500 to 0.6000
- Number of Conductors: 4 to 8
- Rated Temperature: 80
from Daburn Electronics & Cable
Each conductor stranded tinned copper, polyvinylchloride insulation. Conductors are bonded to form flat ribbon cable. They are individually color coded and separate easily for terminations. Saves space, time on circuit and interconnecting assemblies, wiring harnesses, sliding drawers and drop... [See More]
- Product Category: Cable
- Rated Voltage: 0.6000
- Number of Conductors: 4 to 20
- Rated Temperature: -55 to 105
from Sealevel Systems, Inc.
26-Pin IDC to 26-Pin IDC Ribbon Cable, 15 inch Length. Use the CA221 to connect a Sealevel M210 analog/digital expansion module to standard 5B analog racks. [See More]
- Product Category: Cable
from Hi-Tech Controls, Inc.
Neoprene type of flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. These cables are also available for export with UL-approval. Installation notes: Cables reels with flat cables must be transported in standing position on the... [See More]
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.5000
- Number of Conductors: 4 to 24
- Rated Temperature: 80
from Daburn Electronics & Cable
Each conductor is stranded T.C. with extruded PVC insulation, bonded together to form a flat ribbon cable. Conductors separate easily for clean terminations with standard wire connectors, jacks and pins. [See More]
- Product Category: Cable
- Rated Voltage: 0.3000
- Number of Conductors: 10 to 30
- Rated Temperature: -55 to 105
from Sealevel Systems, Inc.
40-Pin IDC Ribbon Cable to (2) DB25 Male Connectors, 30 inch Length. Terminates a 40-pin header to two DB25 Male connectors. Designed for the PC/104 16 port RS-485 board (Item# 3562), the CA338 takes the 40-pin connector on the 3562 and breaks it out to two DB25 male connectors. This simplifies... [See More]
- Product Category: Cable
from Hi-Tech Controls, Inc.
TUBEFLEX-(St)-CY Flat Ribbon cable, due to its round shape offers considerable advantages compared to other flat ribbon cables during the installation and assembly. This round shaped cable bids enormous profits by using the quick and economical possibilities under continuance with the efficient... [See More]
- Product Category: Cable
- Rated Voltage: 0.3000
- Number of Conductors: 9 to 64
- Rated Temperature: -20 to 80
from Daburn Electronics & Cable
Each conductor stranded tinned copper, polyvinylchloride insulation. Conductors are bonded to form flat ribbon cable. Conductors are color coded and separate easily for terminations. Saves space, time on circuit and interconnecting assemblies, wiring harnesses, sliding drawers and drop assemblies. [See More]
- Product Category: Cable
- Rated Voltage: 1
- Number of Conductors: 4 to 20
- Rated Temperature: -55 to 105
from Sealevel Systems, Inc.
40-Pin IDC Ribbon Cable to (4) DB9 Male Connectors, 14 inch Length. Terminates a 40-Pin header to four DB9 Male connectors. [See More]
- Product Category: Cable
from Hi-Tech Controls, Inc.
TUBEFLEX-Y Flat Ribbon cable, due to its round shape offers considerable advantages compared to other flat ribbon cables during the installation and assembly. This round shaped cable bids enormous profits by using the quick and economical possibilities under continuance with the efficient connection... [See More]
- Product Category: Cable
- Rated Voltage: 0.3000 to 3
- Number of Conductors: 9 to 64
- Rated Temperature: -20 to 80
from Daburn Electronics & Cable
Each conductor is 28 AWG, 7 strand of 36 AWG T.C. with .010" nominal wall of extruded PVC insulation overall. Conductors are to provide .050" +/- .002", center to center conductor spacing allowing for nominal impedance of 105 Ohms (measured ground-signal-ground). [See More]
- Product Category: Cable
- Rated Voltage: 0.3000
- Number of Conductors: 9 to 64
- Rated Temperature: -55 to 105
from Sealevel Systems, Inc.
40-Pin IDC Ribbon Cable to DB37 Female, 6 inch Length [See More]
- Product Category: Cable
from Hi-Tech Controls, Inc.
Ribbon cables are used as connecting and control cables wherever there is a need to install quickly and with a minimum waste of space. These cables offer an excellent degree of flexibility. [See More]
- Product Category: Cable
- Cable Pitch: 0.0984
- Number of Conductors: 2 to 11
- Rated Voltage: 0.3500 to 0.6000
from Daburn Electronics & Cable
Daburn DAFLEX Silicone Rubber ribbon cable is ideal for many electronic applications that require better flexibility, a broader temperature range or a harsh environment. Available with up to 64 conductors, this IDC connector compatible ribbon cable provides both the highest flex and the best... [See More]
- Product Category: Cable
- Cable Conductor: Copper
- Rated Temperature: -65 to 260
- North American: 28
from Sealevel Systems, Inc.
40-Pin IDC Ribbon Cable to DB37 Male with PC Bracket, 6 inch Length [See More]
- Product Category: Cable
from Hi-Tech Controls, Inc.
The cables with this new jacket material meet all requirements for very large mechanical stresses for abrasion, tear resistance, torsion, flexing, flexibility and oil resistance. Using for automation technology, plant and machine construction, fixture construction for handling devices, welding... [See More]
- Product Category: Cable
- Rated Voltage: 1.5 to 3
- Number of Conductors: 32
- Rated Temperature: 80
from Sealevel Systems, Inc.
The CA110 is an IDC ribbon cable with a 40-pin connector on one end and a DB37 male connector on the other. This six inch cable connects to 40-pin header equipped PC/104 serial boards and provides a DB37 male connector, which can be connected to your enclosure. A CA143 cable can be used to break out... [See More]
- Product Category: Cable
from Sealevel Systems, Inc.
40-Pin IDC to 40-Pin IDC Ribbon Cable, 18 inch Length. The CA222 is an industry standard IDE cable with 40-pin IDC connectors at each end of an 18 long ribbon cable. Useful for connecting a single IDE device to the IDE port on a motherboard. The CA222 can also be used with many 40-pin header... [See More]
- Product Category: Cable
from Sealevel Systems, Inc.
50-Pin IDC to 40-Pin and 10-Pin IDC Ribbon Cable, 22 inch Length. Use the CA309 to connect Sealevel A/D boards (Item# 3810 & 3820) to the M210 analog/digital expansion module. [See More]
- Product Category: Cable
from Sealevel Systems, Inc.
50-Pin IDC to 50-Pin Edge Connector Ribbon Cable, 40 inch Length. Use the CA135 to connect Sealevel TTL devices to solid-state relay racks with a 50-pin edge connector. [See More]
- Product Category: Cable
from Sealevel Systems, Inc.
50-Pin IDC to 50-Pin IDC Ribbon Cable, 18 inch Length. Use the CA197 to connect Sealevel TTL devices to industry standard solid-state relay racks. [See More]
- Product Category: Cable
from Sealevel Systems, Inc.
50-Pin IDC to 50-Pin IDC Ribbon Cable, 40 inch Length. Use the CA167 to connect Sealevel TTL devices to solid-state relay racks. [See More]
- Product Category: Cable