MIL-SPEC Flat Cables
from DigiKey
"Flat Ribbon Cable Multiple 5 Conductors 0.062"" (1.57mm) Flat Cable 100.0' (30.48m)" [See More]
- Standards / Certifications: MIL-SPEC
- Number of Conductors: 5
- Product Category: Cable
- Rated Temperature: -20 to 105
from BRIM Electronics, Inc.
28 AWG stranded tinned copper conductors UL VW-1, .010" wall of 105 °C. Conductors are laid parallel into a flat ribbon cable. Conductors are colored Gray, with one edge Red for polarity identification. BRIM BRIBBON ä cables are designed for fast, mass termination for all standard .050" IDC... [See More]
- Standards / Certifications: CSA Mark; MIL-SPEC
- Number of Conductors: 9 to 64
- Product Category: Cable
- Rated Voltage: 0.3000
from DigiKey
"Flat Ribbon Cable Multiple 10 Conductors 0.062"" (1.57mm) Flat Cable 100.0' (30.48m)" [See More]
- Standards / Certifications: MIL-SPEC
- Number of Conductors: 10
- Product Category: Cable
- Rated Temperature: -20 to 105
from BRIM Electronics, Inc.
24 AWG stranded tinned copper conductors MIL-W-16878 Type B (.010" wall of 105 °C UL VW-1 PVC). Conductors are bonded parallel into a flat ribbon cable. OPER. VOLT.: 600V. OPER. TEMP.: -55 °C to +105 °C. See color code for ribbon cables. STD. P-U: 100',1000' [See More]
- Standards / Certifications: MIL-SPEC; UL Recognized Component Mark (US and Canadian)
- Number of Conductors: 4 to 20
- Product Category: Cable
- Rated Voltage: 0.6000
from DigiKey
"Flat Ribbon Cable Multiple 20 Conductors 0.062"" (1.57mm) Flat Cable 100.0' (30.48m)" [See More]
- Standards / Certifications: MIL-SPEC
- Number of Conductors: 20
- Product Category: Cable
- Rated Temperature: -20 to 105
from DigiKey
"Flat Ribbon Cable Multiple 10 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)" [See More]
- Standards / Certifications: MIL-SPEC
- Number of Conductors: 10
- Product Category: Cable
- Rated Temperature: -20 to 105
from DigiKey
"Flat Ribbon Cable Multiple 20 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)" [See More]
- Standards / Certifications: MIL-SPEC
- Number of Conductors: 20
- Product Category: Cable
- Rated Temperature: -20 to 105
from DigiKey
"Flat Ribbon Cable Multiple 30 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)" [See More]
- Standards / Certifications: MIL-SPEC
- Number of Conductors: 30
- Product Category: Cable
- Rated Temperature: -20 to 105
from DigiKey
"Flat Ribbon Cable Multiple 15 Conductors 0.044"" (1.12mm) Flat Cable 100.0' (30.48m)" [See More]
- Standards / Certifications: MIL-SPEC
- Number of Conductors: 15
- Product Category: Cable
- Rated Temperature: -20 to 105