CE Marking Flat Cables
from ifm efector inc.
For the reliable signal transmission in AS-i networks. Connection of components using insulation displacement technology. Reverse polarity protection due to special shape. High protection rating for the requirements of harsh industrial environments. From May 1st 2025, products produced in EU and... [See More]
- Standards / Certifications: CE Marking
- Rated Voltage: 0.0265 to 0.0316
- Product Category: Cable; Cable Assembly
- Rated Temperature: -40 to 85
from RS Components, Ltd.
RS PRO EX-333 Serial Cable [See More]
- Standards / Certifications: RoHS; CE Marking; Ce, reach
- Product Category: Cable Assembly
from ifm efector inc.
For the reliable external 24 V power supply in AS-i networks. Connection of components using insulation displacement technology. Reverse polarity protection due to special shape. High protection rating for the requirements of harsh industrial environments. From May 1st 2025, products produced in EU... [See More]
- Standards / Certifications: CE Marking
- Rated Voltage: 0.0240
- Product Category: Cable; Cable Assembly
- Rated Temperature: -40 to 85
from RS Components, Ltd.
StarTech.com USBINT5PIN USB Cable [See More]
- Standards / Certifications: RoHS; CE Marking; Ce
- Product Category: Cable Assembly
from ifm efector inc.
For the reliable signal transmission in AS-i networks. Connection of components using insulation displacement technology. Reverse polarity protection due to special shape. High protection rating for the requirements of harsh industrial environments. Wide operating temperature range. From May 1st... [See More]
- Standards / Certifications: CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian)
- Rated Voltage: 0.2300
- Product Category: Cable; Cable Assembly
- Rated Temperature: -40 to 105
from LAPP
ÖLFLEX ® CRANE F is a flexible oil-resistant, neoprene-jacketed festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. [See More]
- Standards / Certifications: RoHS; CE Marking
- Number of Conductors: 4 to 12
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.5000
from Cicoil Corporation
Ideal for Motion Video, Vision and Frame Grabber Applications. Exceeds Camera Link © Standards. Separately-Shielded Conductors in Flat Package Provides Fastest Data Speeds [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Rated Temperature: -65 to 165
- Product Category: Cable (optional feature); Cable Assembly
- Cable Conductor: Copper
from Hi-Tech Controls, Inc.
HELUTRUCK ® 272. This low voltage cable is designed for the wiring of electrical installations in the manufacture of commercial vehicles. Especially suited for trailers and semi trailers. This flat cable can be used for simple and quick contacting of side lights by means of conductor... [See More]
- Standards / Certifications: RoHS; CE Marking
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 3
from LAPP
ÖLFLEX ® LIFT F is a flat control cable with special cold-resistant PVC insulation and a black PVC jacket. According to VDE definition, this cable can also be used as an elevator control cable. [See More]
- Standards / Certifications: RoHS; CE Marking
- Number of Conductors: 4 to 24
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.7500
from Cicoil Corporation
Ideal for Motion and Harsh Environment Applications. Exceeds ANSI/TIA/EIA-568-A and TIA/EIA-568-B Cat 5e Specs. Supporting Data Rates to 1 Gb/second [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Rated Temperature: -65 to 165
- Product Category: Cable (optional feature); Cable Assembly
- Cable Conductor: Copper
from Hi-Tech Controls, Inc.
Ribbon cables are used as connecting and control cables wherever there is a need to install quickly and with a minimum waste of space. These cables offer an excellent degree of flexibility. [See More]
- Standards / Certifications: RoHS; CE Marking
- Number of Conductors: 2 to 11
- Product Category: Cable
- Cable Pitch: 0.0984
from Cicoil Corporation
500 MHz Performance Speeds. Ideal for 100BASE-TX and 10GBASE-T (10-Gigabit Ethernet). Rated for More than 10 Million Flexing Cycles. Exceptional EMI/RFI Suppression. Rated for Temperatures from -65 °C to +165 °C [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Rated Temperature: -65 to 165
- Product Category: Cable (optional feature); Cable Assembly
- Cable Conductor: Copper
from Hi-Tech Controls, Inc.
The cables with this new jacket material meet all requirements for very large mechanical stresses for abrasion, tear resistance, torsion, flexing, flexibility and oil resistance. Using for automation technology, plant and machine construction, fixture construction for handling devices, welding... [See More]
- Standards / Certifications: RoHS; CE Marking
- Number of Conductors: 32
- Product Category: Cable
- Rated Voltage: 1.5 to 3
from Cicoil Corporation
Individually Controlled Impedance Signals with Frequencies Up to 1 GHz. Excellent Alternative to Coaxial Cables in Many Applications. Choice of 1 - 8 Individually Shielded 100 Ohm Twinax Conductors [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Number of Conductors: 2 to 16
- Product Category: Cable (optional feature); Cable Assembly
- Rated Temperature: -65 to 165
from Cicoil Corporation
Ideal for High Performance Data Transmission. Ultra Flexible Cable for Confined Area and Continuous Motion. Exceed FireWire Specs in a Flat, Compact Package [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Rated Temperature: -65 to 165
- Product Category: Cable (optional feature); Cable Assembly
- Cable Conductor: Copper
from Cicoil Corporation
Ideal for High Performance Video Transmission Applications. Ultra Flexible Cable for Confined Area and Continuous Motion. 1 - 8 Individual 50 or 75 Ohm Coax Conductors [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Number of Conductors: 1 to 8
- Product Category: Cable (optional feature); Cable Assembly
- Rated Temperature: -65 to 165
from Cicoil Corporation
EZ-Flexx ™ Motion Series Plus. Ideal for Hi-Flex Motion Applications. Shielded Power and Signal Wires in a Compact Flat Cable. For 1, 2 or 3 Servo Axes. Rated for More Than 10 Million Flexing Cycles. Easy to Separate and Strip. Cicoil's EZ-Flexx ™ Motion Series Plus cable is available in... [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Number of Conductors: 26 to 78
- Product Category: Cable (optional feature); Cable Assembly
- Rated Temperature: -65 to 165
from Cicoil Corporation
Ideal for High-Flex Servo Power Applications. Rated for More Than 10 Million Flexing Cycles. 4 Power Conductors in Shielded and Unshielded Versions [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Number of Conductors: 4
- Product Category: Cable (optional feature); Cable Assembly
- Rated Voltage: 12 to 20
from Cicoil Corporation
Rated from -65 °C to +165 °C. Ultra Flexible Alternative to PVC & Neoprene Festoon Cables. Available in 18 AWG to 4 AWG Configurations [See More]
- Standards / Certifications: RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); FAA
- Number of Conductors: 4 to 12
- Product Category: Cable (optional feature); Cable Assembly
- Rated Voltage: 20