Polyvinyl Chloride (PVC) Flat Cables

62 Results
Ribbon & Flat Cable -- 1-1437356-8
from TE Connectivity

Body Features. Conductor Insulation Color  : Blue. Conductor Material  : Tinned Copper. Jacket Color  : Blue. Jacket Material  : PVC. Wire & Cable Insulation Material  : PVC. Configuration Features. Number of Conductors  : 9. Number of Strands  :... [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Number of Conductors: 9
  • Product Category: Cable
  • Cable Pitch: 0.0500
Ribbon & Flat Cable -- 1-1437373-4
from TE Connectivity

Body Features. Conductor Insulation Color  : Gray. Conductor Material  : Tinned Copper. Jacket Color  : Gray. Jacket Material  : PVC. Wire & Cable Insulation Material  : PVC. Configuration Features. Number of Conductors  : 16. Number of Strands  :... [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Number of Conductors: 16
  • Product Category: Cable
  • Cable Pitch: 0.0500
Ribbon & Flat Cable -- 1-57013-3
from TE Connectivity

Body Features. Cable Color  : Gray. Conductor Material  : Solid Bare Copper. Jacket Material  : PVC. Wire & Cable Insulation Material  : PVC. Configuration Features. Number of Conductors  : 20. Number of Strands  : 1. Dimensions. Cable Insulation... [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Cable Pitch: 0.0250
  • Number of Conductors: 20
  • Rated Voltage: 0.1500
Ribbon & Flat Cable -- 1-57051-0
from TE Connectivity

Body Features. Conductor Insulation Color  : Gray. Conductor Material  : Tinned Copper. Jacket Color  : Gray. Jacket Material  : PVC. Wire & Cable Insulation Material  : PVC. Configuration Features. Number of Conductors  : 34. Number of Strands  :... [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Number of Conductors: 34
  • Product Category: Cable
  • Cable Pitch: 0.0390
Ribbon & Flat Cable -- 1-57744-0
from TE Connectivity

Body Features. Conductor Insulation Color  : Gray. Conductor Material  : Tinned Copper. Jacket Color  : Gray. Jacket Material  : PVC. Wire & Cable Insulation Material  : PVC. Configuration Features. Number of Conductors  : 10. Number of Strands  :... [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Number of Conductors: 10
  • Product Category: Cable
  • Cable Pitch: 0.1000
Ribbon & Flat Cable -- 57752-2
from TE Connectivity

Body Features. Conductor Insulation Color  : Gray. Conductor Material  : Tinned Copper. Insulation Material  : PVC. Jacket Color  : Gray. Jacket Material  : PVC. Configuration Features. Number of Conductors  : 2. Number of Strands  : 7. Dimensions. [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Voltage: 0.3000
DeviceNet Flat Trunk Cable, 4C16AWG Str TC, PVC (Cores A) / FMPE (Cores B), PVC Jacket -- 50095PVC
from Belden Inc.

DeviceNet Flat Trunk Cable, 4C16AWG Str TC, PVC (Cores A) / FMPE (Cores B), PVC Jacket, CMG-FT4, 300V [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC - Polyvinyl Chloride
  • Number of Conductors: 4
  • Product Category: Cable Assembly
  • Rated Temperature: -25 to 75
Flat Ribbon Cable -- 1804
from Daburn Electronics & Cable

Each conductor stranded tinned copper, polyvinylchloride insulation. Conductors are bonded to form flat ribbon cable. They are individually color coded and separate easily for terminations. Saves space, time on circuit and interconnecting assemblies, wiring harnesses, sliding drawers and drop... [See More]

  • Cable Insulation: Polyvinyl Chloride
  • Number of Conductors: 4 to 20
  • Product Category: Cable
  • Rated Voltage: 0.6000
811232 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Unshielded - 16 AWG 12 Conductor - Yellow -- OLF811232
from Lapp Tannehill

LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811232. [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Rated Voltage: 0.6000
  • Number of Conductors: 12
  • Rated Temperature: -55 to 105
Extruded Flat Cable -- 3650/10
from Consolidated Electronic Wire & Cable

Rating. UL: 105 °C, 300V, Style 2651. CSA: 105 °C, 300V, AWM IA FT1. Standard. UL: UL Subject 758. CSA: CSA C22.2 No 210.2. Application. Internal wiring of computers, office equipment communication equipment, terminal equipment, and a variety of modern electronic equipment. Features. Both... [See More]

  • Cable Insulation: Polyvinyl Chloride
  • Number of Conductors: 10
  • Product Category: Cable
  • Rated Voltage: 0.3000
Battery Cable, Battery Charger Leads -- HELUTRUCK® 273
from Hi-Tech Controls, Inc.

HELUTRUCK ® 272. This low voltage cable is designed for the wiring of electrical installations in the manufacture of commercial vehicles. Especially suited for trailers and semi trailers. This flat cable can be used for simple and quick contacting of side lights by means of conductor... [See More]

  • Cable Insulation: Polyvinyl Chloride
  • Number of Conductors: 2
  • Product Category: Cable
  • Rated Voltage: 3
Multiconductor Ribbon Cable -- RC4-100
from OMEGA Engineering, Inc.

OMEGA ™s ribbon cables are PVC pre-insulated conductors laminated to a clear PVC film to allow easy termination. The color coding allows quick identification and circuit tracing. The multi-conductor ribbon cable can easily be trimmed to any desired conductor width for different uses. The PVC... [See More]

  • Cable Insulation: Polyvinyl Chloride
  • Number of Conductors: 4
  • Product Category: Cable
  • Rated Temperature: -40 to 105
Flat Festoon Cable with PVC Jacket -- ÖLFLEX® LIFT F
from LAPP

ÖLFLEX ® LIFT F is a flat control cable with special cold-resistant PVC insulation and a black PVC jacket. According to VDE definition, this cable can also be used as an elevator control cable. [See More]

  • Cable Insulation: Polyvinyl Chloride
  • Number of Conductors: 4 to 24
  • Product Category: Cable
  • Rated Voltage: 0.3000 to 0.7500
Flat Gray Ribbon Cable .025" Pitch, 9L300XX Series, #30-50c, PVC Ins -- 9L30050
from Belden Inc.

Miniaturized Flat Gray Ribbon Cable .025" Pitch, 9L300XX Series, 50 Conductor, 30 AWG (7x38) Tinned Copper, PVC Insulation [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC - Polyvinyl Chloride
  • Number of Conductors: 50
  • Product Category: Cable Assembly
  • Rated Voltage: 0.1500
Flat Ribbon Cable -- 1805 - 1809
from Daburn Electronics & Cable

Each conductor is stranded T.C. with extruded PVC insulation, bonded together to form a flat ribbon cable. Conductors separate easily for clean terminations with standard wire connectors, jacks and pins. [See More]

  • Cable Insulation: Polyvinyl Chloride
  • Number of Conductors: 10 to 30
  • Product Category: Cable
  • Rated Voltage: 0.3000
811233 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Unshielded - 14 AWG 8 Conductor - Yellow -- OLF811233
from Lapp Tannehill

LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811233. [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Rated Voltage: 0.6000
  • Number of Conductors: 8
  • Rated Temperature: -55 to 105
Flat & Ribbon Cable -- Helukabel® PVC-Flat
from Hi-Tech Controls, Inc.

Extensively oil resistant. For chemical resistance, see table technical information. Extremely small bending radius. High flexibility. Minimum waste of space. Packaging possibility. PVC self-extinguishing and flame retardant according to VDE 0482-332-1-2, DIN EN 60332-1-2 / IEC 60332-1 (equivalent... [See More]

  • Cable Insulation: Polyvinyl Chloride
  • Number of Conductors: 4 to 24
  • Product Category: Cable
  • Rated Voltage: 0.3000 to 0.7500
Flat Festoon Cable with PVC Jacket; UL/CSA Approval -- ÖLFLEX® FLAT
from LAPP

ÖLFLEX ® FLAT is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. [See More]

  • Cable Insulation: Polyvinyl Chloride
  • Number of Conductors: 4 to 12
  • Product Category: Cable
  • Rated Voltage: 0.6000
Flat Gray Ribbon Cable .050" Pitch, 9L260XX Series, #26-20c, PVC Ins -- 9L26020
from Belden Inc.

Flat Gray Ribbon Cable .050" Pitch, 9L260XX Series, 20 Conductor, 26 AWG (7x34) Tinned Copper, PVC Insulation [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC - Polyvinyl Chloride
  • Number of Conductors: 20
  • Product Category: Cable Assembly
  • Rated Voltage: 0.3000
Flat Ribbon Cable -- 1822
from Daburn Electronics & Cable

Each conductor stranded tinned copper, polyvinylchloride insulation. Conductors are bonded to form flat ribbon cable. Conductors are color coded and separate easily for terminations. Saves space, time on circuit and interconnecting assemblies, wiring harnesses, sliding drawers and drop assemblies. [See More]

  • Cable Insulation: Polyvinyl Chloride
  • Number of Conductors: 4 to 20
  • Product Category: Cable
  • Rated Voltage: 1
811234 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Unshielded - 16 AWG 8 Conductor - Yellow -- OLF811234
from Lapp Tannehill

LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811234. [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Rated Voltage: 0.6000
  • Number of Conductors: 8
  • Rated Temperature: -55 to 105
Flat & Ribbon Cable -- Helukabel® PVC-Flat-CY
from Hi-Tech Controls, Inc.

PVC shielded flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. Installation notes: Cables reels with flat cables must be transported in standing position on the flange. A bending flexibility can be achieved on a plane surface. For... [See More]

  • Cable Insulation: Polyvinyl Chloride
  • Number of Conductors: 4 to 8
  • Product Category: Cable
  • Rated Voltage: 0.3500 to 0.6000
Flat Gray Ribbon Cable .050" Pitch, 9L260XX Series, #26-34c, PVC Ins -- 9L26034
from Belden Inc.

Flat Gray Ribbon Cable .050" Pitch, 9L260XX Series, 34 Conductor, 26 AWG (7x34) Tinned Copper, PVC Insulation [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC - Polyvinyl Chloride
  • Number of Conductors: 34
  • Product Category: Cable Assembly
  • Rated Voltage: 0.3000
Flat Ribbon Cable -- 1888
from Daburn Electronics & Cable

Each conductor is 28 AWG, 7 strand of 36 AWG T.C. with .010" nominal wall of extruded PVC insulation overall. Conductors are to provide .050" +/- .002", center to center conductor spacing allowing for nominal impedance of 105 Ohms (measured ground-signal-ground). [See More]

  • Cable Insulation: Polyvinyl Chloride
  • Number of Conductors: 9 to 64
  • Product Category: Cable
  • Rated Voltage: 0.3000
811235 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Unshielded - 12 AWG 4 Conductor - Yellow -- OLF811235
from Lapp Tannehill

LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811235. [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Rated Voltage: 0.6000
  • Number of Conductors: 4
  • Rated Temperature: -55 to 105
Flat & Ribbon Cable -- Tubeflex-(St)-CY
from Hi-Tech Controls, Inc.

TUBEFLEX-(St)-CY Flat Ribbon cable, due to its round shape offers considerable advantages compared to other flat ribbon cables during the installation and assembly. This round shaped cable bids enormous profits by using the quick and economical possibilities under continuance with the efficient... [See More]

  • Cable Insulation: Polyvinyl Chloride
  • Number of Conductors: 9 to 64
  • Product Category: Cable
  • Rated Voltage: 0.3000
Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, #28-14c, PVC Ins -- 9L28014
from Belden Inc.

Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, 14 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulation [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC - Polyvinyl Chloride
  • Number of Conductors: 14
  • Product Category: Cable Assembly
  • Rated Voltage: 0.3000
811236 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Unshielded - 12 AWG 8 Conductor - Yellow -- OLF811236
from Lapp Tannehill

LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811236. [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Rated Voltage: 0.6000
  • Number of Conductors: 8
  • Rated Temperature: -55 to 105
Flat & Ribbon Cable -- Tubeflex-Y
from Hi-Tech Controls, Inc.

TUBEFLEX-Y Flat Ribbon cable, due to its round shape offers considerable advantages compared to other flat ribbon cables during the installation and assembly. This round shaped cable bids enormous profits by using the quick and economical possibilities under continuance with the efficient connection... [See More]

  • Cable Insulation: Polyvinyl Chloride
  • Number of Conductors: 9 to 64
  • Product Category: Cable
  • Rated Voltage: 0.3000 to 3
Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, #28-20c, PVC Ins -- 9L28020
from Belden Inc.

Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, 20 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulation [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC - Polyvinyl Chloride
  • Number of Conductors: 20
  • Product Category: Cable Assembly
  • Rated Voltage: 0.3000
811237 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Unshielded - 10 AWG 4 Conductor - Yellow -- OLF811237
from Lapp Tannehill

LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811237. [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Rated Voltage: 0.6000
  • Number of Conductors: 4
  • Rated Temperature: -55 to 105
Ribbon Cable Type D
from Hi-Tech Controls, Inc.

Ribbon cables are used as connecting and control cables wherever there is a need to install quickly and with a minimum waste of space. These cables offer an excellent degree of flexibility. [See More]

  • Cable Insulation: Polyvinyl Chloride
  • Number of Conductors: 2 to 11
  • Product Category: Cable
  • Cable Pitch: 0.0984
Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, #28-25c, PVC Ins -- 9L28025
from Belden Inc.

Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, 25 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulation [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC - Polyvinyl Chloride
  • Number of Conductors: 25
  • Product Category: Cable Assembly
  • Rated Voltage: 0.3000
811238 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Unshielded - 8 AWG 4 Conductor - Yellow -- OLF811238
from Lapp Tannehill

LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811238. [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Rated Voltage: 0.6000
  • Number of Conductors: 4
  • Rated Temperature: -55 to 105
Robot Cable for Torsional Stress -- ROBOFLEX-156 FLAT
from Hi-Tech Controls, Inc.

The cables with this new jacket material meet all requirements for very large mechanical stresses for abrasion, tear resistance, torsion, flexing, flexibility and oil resistance. Using for automation technology, plant and machine construction, fixture construction for handling devices, welding... [See More]

  • Cable Insulation: Polyvinyl Chloride
  • Number of Conductors: 32
  • Product Category: Cable
  • Rated Voltage: 1.5 to 3
Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, #28-26c, PVC Ins -- 9L28026
from Belden Inc.

Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, 26 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulation [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC - Polyvinyl Chloride
  • Number of Conductors: 26
  • Product Category: Cable Assembly
  • Rated Voltage: 0.3000
811239 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Unshielded - 6 AWG 4 Conductor - Yellow -- OLF811239
from Lapp Tannehill

LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811239. [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Rated Voltage: 0.6000
  • Number of Conductors: 4
  • Rated Temperature: -55 to 105
Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, #28-34c, PVC Ins -- 9L28034
from Belden Inc.

Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, 34 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulation [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC - Polyvinyl Chloride
  • Number of Conductors: 34
  • Product Category: Cable Assembly
  • Rated Voltage: 0.3000
811240 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Unshielded - 2 AWG 4 Conductor - Yellow -- OLF811240
from Lapp Tannehill

LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811240. [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Rated Voltage: 0.6000
  • Number of Conductors: 4
  • Rated Temperature: -55 to 105
Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, #28-40c, PVC Ins -- 9L28040
from Belden Inc.

Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, 40 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulation [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC - Polyvinyl Chloride
  • Number of Conductors: 40
  • Product Category: Cable Assembly
  • Rated Voltage: 0.3000
811259 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Indiviually shielded conductors - 14 AWG 4 Conductor - Black -- OLF811259
from Lapp Tannehill

LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811259. [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Rated Voltage: 0.6000
  • Number of Conductors: 4
  • Rated Temperature: -55 to 105
Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, #28-9c, PVC Ins -- 9L28009
from Belden Inc.

Flat Gray Ribbon Cable .050" Pitch, 9L280XX Series, 9 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulation [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC - Polyvinyl Chloride
  • Number of Conductors: 9
  • Product Category: Cable Assembly
  • Rated Voltage: 0.3000
811261 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Unshielded - 16 AWG 8 Conductor - Black -- OLF811261
from Lapp Tannehill

LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811261. [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Rated Voltage: 0.6000
  • Number of Conductors: 8
  • Rated Temperature: -55 to 105
Flat Gray Ribbon Cable 1mm Pitch, 2L280XX Series, #28-26c, PVC Ins -- 2L28026
from Belden Inc.

Flat Gray Ribbon Cable 1.00mm Pitch, 2L280XX Series, 26 Conductor, 28 AWG (7x36) Tinned Copper, PVC Insulation [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC - Polyvinyl Chloride
  • Number of Conductors: 26
  • Product Category: Cable Assembly
  • Rated Voltage: 0.3000
811262 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Unshielded - 16 AWG 12 Conductor - Black -- OLF811262
from Lapp Tannehill

LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811262. [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Rated Voltage: 0.6000
  • Number of Conductors: 12
  • Rated Temperature: -55 to 105
Flat Vari-Twist Cable .050" Pitch, 9V280XX Series, #28-10c, PVC Ins on PVC Substrate -- 9V28010
from Belden Inc.

Flat Vari-Twist Cable .050" Pitch, 9V280XX Series, 10 Conductors, 28 AWG (7x36) Tinned Copper, PVC Insulated Conductors on PVC Substrate [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC - Polyvinyl Chloride
  • Number of Conductors: 10
  • Product Category: Cable Assembly
  • Rated Voltage: 0.3000
811263 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Indiviually shielded conductors - 14 AWG 8 Conductor - Black -- OLF811263
from Lapp Tannehill

LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811263. [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Rated Voltage: 0.6000
  • Number of Conductors: 8
  • Rated Temperature: -55 to 105
Flat Vari-Twist Cable .050" Pitch, 9V280XX Series, #28-14c, PVC Ins on PVC Substrate -- 9V28014
from Belden Inc.

Flat Vari-Twist Cable .050" Pitch, 9V280XX Series, 14 Conductors, 28 AWG (7x36) Tinned Copper, PVC Insulated Conductors on PVC Substrate [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC - Polyvinyl Chloride
  • Number of Conductors: 14
  • Product Category: Cable Assembly
  • Rated Voltage: 0.3000
811264 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Indiviually shielded conductors - 12 AWG 4 Conductor - Black -- OLF811264
from Lapp Tannehill

LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811264. [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Rated Voltage: 0.6000
  • Number of Conductors: 4
  • Rated Temperature: -55 to 105
Flat Vari-Twist Cable .050" Pitch, 9V280XX Series, #28-26c, PVC Ins on PVC Substrate -- 9V28026
from Belden Inc.

Flat Vari-Twist Cable .050" Pitch, 9V280XX Series, 26 Conductors, 28 AWG (7x36) Tinned Copper, PVC Insulated Conductors on PVC Substrate [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC - Polyvinyl Chloride
  • Number of Conductors: 26
  • Product Category: Cable Assembly
  • Rated Voltage: 0.3000
811266 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Indiviually shielded conductors - 10 AWG 4 Conductor - Black -- OLF811266
from Lapp Tannehill

LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811266. [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Rated Voltage: 0.6000
  • Number of Conductors: 4
  • Rated Temperature: -55 to 105
Shielded Flat Ribbon Cable .050" Pitch, 9L283XX Series, #28-10c, PVC Ins, O/A Foil Tape, PVC Jacket -- 9L28310
from Belden Inc.

Shielded Flat Ribbon Cable .050" Pitch, 9L283XX Series, 10 Conductor, 28 AWG (7x36) Tinned Copper, Gray PVC Insulation, Beldfoil ® Tape, Black PVC Jacket [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC - Polyvinyl Chloride
  • Number of Conductors: 10
  • Product Category: Cable Assembly
  • Rated Voltage: 0.3000
811267 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Indiviually shielded conductors - 14 AWG 12 Conductor - Black -- OLF811267
from Lapp Tannehill

LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811267. [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Rated Voltage: 0.6000
  • Number of Conductors: 12
  • Rated Temperature: -55 to 105
Shielded Flat Ribbon Cable .050" Pitch, 9L283XX Series, #28-26c, PVC Ins, O/A Foil Tape, PVC Jacket -- 9L28326
from Belden Inc.

Shielded Flat Ribbon Cable .050" Pitch, 9L283XX Series, 26 Conductor, 28 AWG (7x36) Tinned Copper, Gray PVC Insulation, Beldfoil ® Tape, Black PVC Jacket [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC - Polyvinyl Chloride
  • Number of Conductors: 26
  • Product Category: Cable Assembly
  • Rated Voltage: 0.3000
811269 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Unshielded - 14 AWG 4 Conductor - Yellow -- OLF811269
from Lapp Tannehill

LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811269. [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Rated Voltage: 0.6000
  • Number of Conductors: 4
  • Rated Temperature: -55 to 105
Shielded Flat Ribbon Cable .050" Pitch, 9L283XX Series, #28-9c, PVC Ins, O/A Foil Tape, PVC Jacket -- 9L28309
from Belden Inc.

Shielded Flat Ribbon Cable .050" Pitch, 9L283XX Series, 9 Conductor, 28 AWG (7x36) Tinned Copper, Gray PVC Insulation, Beldfoil ® Tape, Black PVC Jacket [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC - Polyvinyl Chloride
  • Number of Conductors: 9
  • Product Category: Cable Assembly
  • Rated Voltage: 0.3000
811270 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Indiviually shielded conductors - 8 AWG 4 Conductor - Black -- OLF811270
from Lapp Tannehill

LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811270. [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Rated Voltage: 0.6000
  • Number of Conductors: 4
  • Rated Temperature: -55 to 105
811271 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Indiviually shielded conductors - 6 AWG 4 Conductor - Black -- OLF811271
from Lapp Tannehill

LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811271. [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Rated Voltage: 0.6000
  • Number of Conductors: 4
  • Rated Temperature: -55 to 105
811272 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Unshielded - 14 AWG 12 Conductor - Yellow -- OLF811272
from Lapp Tannehill

LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811272. [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Rated Voltage: 0.6000
  • Number of Conductors: 12
  • Rated Temperature: -55 to 105
811273 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Indiviually shielded conductors - 12 AWG 8 Conductor - Black -- OLF811273
from Lapp Tannehill

LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811273. [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Rated Voltage: 0.6000
  • Number of Conductors: 8
  • Rated Temperature: -55 to 105
811274 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Indiviually shielded conductors - 2 AWG 4 Conductor - Black -- OLF811274
from Lapp Tannehill

LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811274. [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Rated Voltage: 0.6000
  • Number of Conductors: 4
  • Rated Temperature: -55 to 105
811279 - LAPP ÖLFLEX® FLAT Multiconductor Cable - Indiviually shielded conductors - 4 AWG 4 Conductor - Black -- OLF811279
from Lapp Tannehill

LAPP ÖLFLEX ® FLAT Multiconductor Cable is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both indoor and outdoor applications. LAPP part number 811279. [See More]

  • Cable Insulation: Polyvinyl Chloride; PVC
  • Rated Voltage: 0.6000
  • Number of Conductors: 4
  • Rated Temperature: -55 to 105