Neoprene Flat Cables
2 Results
Flat Festoon Cable with Neoprene Jacket -- ÖLFLEX® CRANE F
from LAPP
from LAPP
ÖLFLEX ® CRANE F is a flexible oil-resistant, neoprene-jacketed festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. [See More]
- Cable Insulation: Neoprene
- Number of Conductors: 4 to 12
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.5000
Parallel HPN Cord -- 4081
from Consolidated Electronic Wire & Cable
from Consolidated Electronic Wire & Cable
Product Construction. Conductor: Stranded Bare Copper. Insulation: (4081-4083) Neoprene. Jacket: Parallel UL & CSA HPN Neoprene Cord. Temperature: -20 °C to +90 °C. Voltage: 300 volts. VW-1 and FT2 Flame Test. Industry Approvals: HPN. OSHA acceptable. Applications: Cordage. Extension and... [See More]
- Cable Insulation: Neoprene
- Number of Conductors: 2
- Product Category: Cable
- Rated Voltage: 0.3000