Silicon Rubber Flat Cables
from SAB BRÖCKSKES GmbH & Co. KG
BiAF/YW is a low-voltage connection cable for halogen lamps. Due to its silicone core insulation, it is suitable for temperatures up to 180 °C at conductors. Additionally, it is space saving due to its flat construction. Moreover, it is applied as connection cable for low-voltage lamps and... [See More]
- Cable Insulation: Silicon Rubber; Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
- Rated Temperature: -40 to 90
- Rated Voltage: 0.0240
- Cable Conductor: bare copper strands acc. to IEC 60228, VDE 0295, class 5
from Hi-Tech Controls, Inc.
Neoprene shielded flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. These cables are also available for export with UL-approval. Installation notes: Cables reels with flat cables must be transported in standing position on the... [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 4 to 12
- Product Category: Cable
- Rated Voltage: 0.3500 to 0.6000
from Hi-Tech Controls, Inc.
Neoprene type of flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. These cables are also available for export with UL-approval. Installation notes: Cables reels with flat cables must be transported in standing position on the... [See More]
- Cable Insulation: Silicon Rubber
- Number of Conductors: 4 to 24
- Product Category: Cable
- Rated Voltage: 0.3000 to 0.5000