Integral Push-buttons and Controls Electric Valve Actuators
1 Result
Electric Valve Actuator -- NL Series
from BI-TORQ® Valve Automation
from BI-TORQ® Valve Automation
The BI-TORQ NL Series electric actuator features a worm gear drive that makes it ideal for butterfly valve actuation since it does not require a brake. The worm gear and output shaft are a one-piece design that is strengthened with heat treatment. In addition, the NL is available with a high... [See More]
- Valve Motion: Rotary
- Actuator Torque: 177 to 17600
- Operation: Modulating
- Full Range of Rotary Motion: 90°