Integral Wiper or Scraper Element Oil Seals and Grease Seals
from VanSeal
Additional materials may be available, pressures to 250 psi [See More]
- Seal Type: Single Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Single Metal Case
- Design Units: English
from Greene, Tweed & Co.
These œself-venting O-ring energized scrapers are designed to provide maximum exclusion capabilities when used in Type I or Type II gland configurations of SAE AS4088 and AS4052. The same rod and gland diameters apply for both AS4088 and AS4052 (AS4716 glands with... [See More]
- Seal Construction: Double Metal Case; Rubber / Polymer
- Shaft O.D. or Seal I.D.: 0.2480 to 15.5
- Seal Orientation: Rod Seal
- Housing I.D. or Seal O.D.: 0.4230 to 15.97
from Trelleborg Sealing Solutions Germany GmbH
The Turcon ® Variseal ® M2S is a single acting seal with scraper lip, based on the design of the Variseal ® M2, consisting of a U-shaped seal jacket and a corrosion resistant V-spring. The asymmetric seal profile works well even in media with high viscosity and the Turcon ® material... [See More]
- Seal Orientation: Piston Seal
- Shaft O.D. or Seal I.D.: 0.3937 to 9.84
- Design Units: Metric
- Speed: 2953
from VanSeal
Intermediate pressure lip seal with excluder and rubber O.D. [See More]
- Seal Type: Double Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Single Metal Case
- Design Units: English
from Greene, Tweed & Co.
The 2270 series is an O-ring-energized, double-acting PTFE scraper, adapted for nonstandard glands. The 2270 scraper is a low friction, bidirectional design with ingression control that can be used as a secondary seal. An inboard vent is available upon request for reduced... [See More]
- Seal Construction: Double Metal Case; Rubber / Polymer
- Shaft O.D. or Seal I.D.: 0.2480 to 13
- Seal Orientation: Rod Seal
- Housing I.D. or Seal O.D.: 0.4360 to 13.35
from Trelleborg Sealing Solutions Germany GmbH
The Turcon ® Excluder ® 2 is a double-acting O-Ring energized scraper that has two functions: a) to scrape contaminants from the retracting piston rod to prevent soiling of the system and b) to hold back the residual oil film on the extending piston rod on the medium side. The O-Ring... [See More]
- Seal Type: Single Lip Oil Seal
- Design Units: Metric
- Seal Orientation: Piston Seal
- Shaft O.D. or Seal I.D.: 0.3937 to 9.45
from VanSeal
Additional materials may be available, rubber O.D., pressures to 25 psi [See More]
- Seal Type: Double Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Single Metal Case
- Design Units: English
from Greene, Tweed & Co.
The RSA (Rubber Spring Actuated) scraper provides superior contaminant exclusion in the most rugged service conditions. A compression-activated device, the RSA scraper uses a low com-pression set rubber O-ring œspring to maintain the constant radial compression that results in continual... [See More]
- Seal Construction: Single Metal Case; Rubber / Polymer
- Seal Features: Spring-energized; Integral Wiper / Scraper
- Seal Orientation: Rod Seal
from Trelleborg Sealing Solutions Germany GmbH
Double-acting O-Ring energized scraper with two O-Rings that has two functions: a) to scrape contaminants from the retracting piston rod to prevent soiling of the system and b) to hold back the residual oil film on the extending piston rod on the medium side. Excluder F is recommended for use in... [See More]
- Seal Type: Single Lip Oil Seal
- Design Units: Metric
- Seal Orientation: Piston Seal
- Shaft O.D. or Seal I.D.: 0.3150 to 7.83
from VanSeal
Additional materials may be available, excluder, pressures to 25 psi [See More]
- Seal Type: Double Lip Oil Seal
- Seal Orientation: Rod Seal
- Seal Construction: Single Metal Case
- Design Units: English
from Greene, Tweed & Co.
Greene, Tweed offers a variety of scrapers and wipers to match any. application challenge. From harsh media to extreme environmental. conditions, Greene, Tweed provides the most reliable materials. and scraper designs available for customization in any application. AVALON ®... [See More]
- Seal Construction: Single Metal Case; Double Metal Case (optional feature); Rubber / Polymer
- Shaft O.D. or Seal I.D.: 0.4980 to 13
- Seal Orientation: Rod Seal
- Housing I.D. or Seal O.D.: 0.7900 to 13.49
from Trelleborg Sealing Solutions Germany GmbH
The Zurcon ® Scraper ASW has an additional supporting bead on the inner surface which prevents twisting of the scraper in the groove, also preventing impurities from reaching the back of the scraper. It efficiently removes dirt, dust and water while leaving the required residual oil film on the... [See More]
- Seal Type: Single Lip Oil Seal
- Design Units: Metric
- Seal Orientation: Piston Seal
- Shaft O.D. or Seal I.D.: 0.4724 to 7.09
from Trelleborg Sealing Solutions Germany GmbH
A double-acting scraper with a sealing and scraping lip in injection molded polyurethane, designed in such a way that it efficiently removes dirt, dust and water while leaving the required residual oil film on the rod. The inward-facing scraper lip seals even under low pressure. Wear resistant, long... [See More]
- Seal Type: Double Lip Oil Seal
- Design Units: Metric
- Seal Orientation: Piston Seal
- Shaft O.D. or Seal I.D.: 0.3150 to 7.09
from Trelleborg Sealing Solutions Germany GmbH
Profile A is the most common and available for shaft diameters from 3 to 1000 mm. The V-ring ® is an all-rubber seal for rotary shafts, available in seven different cross-sections to meet a variety of application requirements. It rotates with the shaft and seals axially against the stationary... [See More]
- Seal Type: Single Lip Oil Seal
- Design Units: Metric
- Seal Orientation: Piston Seal
- Shaft O.D. or Seal I.D.: 0.1575 to 39.96
from Trelleborg Sealing Solutions Germany GmbH
Profile S is wide and tapered, which provides a very firm hold on the shaft. The rings are available for shaft diameters from 5 to 199 mm. The V-ring ® is an all-rubber seal for rotary shafts, available in seven different cross-sections to meet a variety of application requirements. It rotates... [See More]
- Seal Type: Single Lip Oil Seal
- Design Units: Metric
- Seal Orientation: Piston Seal
- Shaft O.D. or Seal I.D.: 0.3150 to 8.27